Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Epoxies Etc...
Description: 20-2175 is a two-component and dielectric potting and encapsulating compound. This product has unique flow and rheology characteristics that allows filling of cavities with small holes where traditional materials would leak. 20-2175 was formulated for use in potting cable
- Viscosity: 500 to 3,000 cP
- Thermal Conductivity: 0.297109474 W/m-K
- Dielectric Strength: 400.000000000001 to 609.9999999999997 kV/in
- Dielectric Constant (Relative Permittivity): 6.63
-
Supplier: Epoxies Etc...
Description: 20-2162 is a unique high performance two component urethane system. The 20-2162 is engineered for demanding applications where flow control is necessary to limit mold leaking, seeping around cable entries and substrate wicking. This product offers outstanding durability and adhesion to a
- Viscosity: 750 to 1,200 cP
- Thermal Conductivity: 0.297109474 W/m-K
- Tensile Strength (Break): 800 psi
- Elongation: 200 %
-
Supplier: TE Connectivity
Description: Insulation, High Elongation Potting Resin Application Type : Potting, Medium Voltage Cable Accessories, Medium Voltage Electrical Power Equipment Suitable for Filled Xlpe, Pe, Pvc & Paper Insulated Cable Packaging Features Packaging Quantity : 1 Potting
- Features: Encapsulant / Potting Compound, Specialty / Other
-
-
Supplier: Ellsworth Adhesives
Description: ELANTAS PDG CONATHANE EN-1556 Polyurethane Encapsulant is a two-component polyether-based system used as an encapsulating, molding, and potting compound. It is recommended for harness breakouts, watertight electrical connectors, cables, and cable end seals. It also
- Viscosity: 10,040 to 18,000 cP
- Tensile Strength (Break): 1,400 to 5,000 psi
- Elongation: 400 %
- Dielectric Strength: 350 kV/in
-
Supplier: Ellsworth Adhesives
Description: ELANTAS PDG CONATHANE EN-1556 Polyurethane Encapsulant is a two-component polyether-based system used as an encapsulating, molding, and potting compound. It is recommended for harness breakouts, watertight electrical connectors, cables, and cable end seals. It also
- Viscosity: 3,000 to 10,040 cP
- Tensile Strength (Break): 1,400 to 5,000 psi
- Elongation: 400 %
- Dielectric Strength: 350 kV/in
-
Supplier: Ellsworth Adhesives
Description: ELANTAS PDG CONATHANE EN-1554 Polyurethane Resin System is a two component, polyether based system that is used for casting, molding, potting, and encapsulating electrical assemblies such as connectors, print circuit boards, cables, pumps, and conveyors. It cures at room to
- Viscosity: 15,000 to 20,000 cP
- Tensile Strength (Break): 4,500 psi
- Elongation: 550 %
- Dielectric Strength: 0.015240000000000031 kV/in
-
Supplier: Ellsworth Adhesives
Description: ELANTAS PDG CONATHANE EN-4 Polyurethane Resin System is a two component, non-MBOCA system that is used for molding and potting electrical assemblies that are exposed to extreme thermal changes. It is typically used for print circuit boards, electrical cables, connectors,
- Viscosity: 9,000 cP
- Tensile Strength (Break): 2,000 psi
- Elongation: 400 %
- Dielectric Strength: 0.01993900000000004 kV/in
-
Supplier: Protavic America, Inc.
Description: required. Possible applications include automotive, telecommunications, transformers, cable end sleeves, capacitors, coils, insulators/bushings, transducers, and (re-enterable) telephone cable splicers.
- Viscosity: 400 cP
- Thermal Conductivity: 0.5 W/m-K
- Coeff. of Thermal Expansion (CTE): 3,055.5555555555557 µin/in-F
- Dielectric Strength: 635.0000000000014 kV/in
-
Supplier: Protavic America, Inc.
Description: telecommunications, transformers, cable end sleeves, capacitors, coils, insulators/bushings, transducers, and (re-enterable) telephone cable splicers.
- Viscosity: 8,000 to 10,000 cP
- Use Temperature: -67 to 392 F
- Thermal Conductivity: 1.3 W/m-K
- Coeff. of Thermal Expansion (CTE): 111.11111111111111 µin/in-F
-
Supplier: Fujipoly® America Corp.
Description: can be substituted anywhere other forms of insulating materials are used; such as, in place of custom diecut pads, potting compounds and even over-moldings. Resiliency and long-term aging properties are excellent; applicable in a very wide temperature range from -45˚C to +250˚C (-49˚F
- Temperature Resistance: -45 to 250 C
- Features: Anti-static / ESD Control, Cable, EMI / RFI Shielding, Electrical, Electrically Conductive, Electronics (PCB, Semiconductor), Permanent, Protective Tape, Specialty / Other, UV / Weather Resistant
- Adhesive: Rubber, Silicone
-
Supplier: Allied Electronics, Inc.
Description: Includes Stainless Steel Body and Vibration Absorbing Potting Compound Operates Accurately Across a Wide Temperature Range of –40 to +70°C to Be Applied In Most Applications Around the World Extremely Long Sensing Range Allows You to Back the Sensor Away From Target to Avoid Collision
-
Supplier: Epoxy Technology
Description: Telcordia level reliability. EPO-TEK® UV adhesives are known in the industry and are used in fiber optics, PCB assembly and medical device applications Our UV Epoxies are commonly used in: Fiber Optic cables and patch cord Fiber Splice and fiber optic components Lens bonding Photonics and
- Viscosity: 20,000 to 30,000 cP
- Use Temperature: 572 F
- Coeff. of Thermal Expansion (CTE): 22.77777777777778 to 94.44444444444444 µin/in-F
- Index of Refraction: 1.5665 to 1.5842
-
Supplier: Fujipoly® America Corp.
Description: can be substituted anywhere other forms of insulating materials are used; such as, in place of custom diecut pads, potting compounds and even over-moldings. Resiliency and long-term aging properties are excellent; applicable in a very wide temperature range from -45˚C to +250˚C (-49˚F
- Temperature Resistance: -45 to 250 C
- Electrical Resistivity: 10,000,000,000 to 1,000,000,000,000,000 ohm-cm
- Features: Cable Tape, Dielectric / Insulating, Electrical Tape, Electronics (PCB, Semiconductor) Tape, Industrial Tape, Permanent, Protective Tape, Specialty / Other, Specialty Tape, Thermally Insulating / Insulative, UV / Weather Resistant
- Adhesive: Rubber, Silicone
-
Supplier: Allied Electronics, Inc.
Description: Includes Stainless Steel Body and Vibration Absorbing Potting Compound Operates Accurately Across a Wide Temperature Range of –40 to +70°C to Be Applied In Most Applications Around the World Extremely Long Sensing Range Allows You to Back the Sensor Away From Target to Avoid Collision
-
Supplier: Allied Electronics, Inc.
Description: Includes Stainless Steel Body and Vibration Absorbing Potting Compound Operates Accurately Across a Wide Temperature Range of –40 to +70°C to Be Applied In Most Applications Around the World Extremely Long Sensing Range Allows You to Back the Sensor Away From Target to Avoid Collision
-
Supplier: Allied Electronics, Inc.
Description: Includes Stainless Steel Body and Vibration Absorbing Potting Compound Operates Accurately Across a Wide Temperature Range of –40 to +70°C to Be Applied In Most Applications Around the World Extremely Long Sensing Range Allows You to Back the Sensor Away From Target to Avoid Collision
-
Supplier: Eaton Corporation - Sensors
Description: tight spaces Choice of cable for low cost wiring, or micro-connector for quick installation or replacement Cable models include an extra long 5-meter cable as option Approvals C-UL Listed CE (AC/DC and DC-only models)
- Operating Distance: 0 to 0.393701 inch
- Operating Temperature: -13 to 158 F
- Output Load: 3-Wire NPN, DC Load
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Douglas Electrical Components
Description: variety of proprietary steps to ensure the right potting compound, process, and materials are used to ensure encapsulation of the electrical connection. CircuitSeal can reduce the number of electrical connection points, decrease assembly weight, and increase reliability
- Additional Services: Design Assistance
- Industry: Electrical / Electronics, Military / Law Enforcement
- Sealing Method Capabilities: Epoxies
- Features: North America, Northeast US Only, United States Only
Find Suppliers by Category Top
Featured Products Top
-
COLDflex Ground Cable™ Our COLDflex Ground Cable™ product line is specifically designed for flexible, low-temperature ground cable applications. Tested for cold weather flexibility down (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
the name of Service Cable and Wire with focus on specialty molded electrical cord sets and sales of fine and ultra-fine wire and cable constructions, Cooner Wire continues to excel world wide, as a premier supplier of high technology specialty wire, cable and cable assemblies (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
Cable configurator tool helps user select the best cable and connector solution for demanding high reliability applications Smiths Interconnect today announces the introduction of a new (read more)
Browse Electrical Connectors Datasheets for Smiths Interconnect, a Molex company -
Mission-critical systems are exposed to different harsh environments, high level of radiation and extreme vibration. Providing a high-quality RF/microwave transmit signal is crucial for all mission-critical RF electrical systems. Smiths Interconnect's Semi-rigid cable assemblies are well (read more)
Browse Electrical Connectors Datasheets for Smiths Interconnect, a Molex company -
Beckhoff Hybrid Connectors for One Cable Automation Boost Flexibility and Efficiency (read more)
Browse Electrical Connectors Datasheets for Beckhoff Automation LLC -
We've Upgraded Our Interactive Cable Configuration Tool At Harwin, we're always looking for ways to make life easier for design engineers - that’s why we’ve upgraded our online cable configurator, making it even more powerful, flexible, and time-saving than before. (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
Customised Solutions Transform challenges into solutions with LEMO A global leader in custom, high-performance connectors and cables, LEMO designs, builds and tests customised interconnect (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
400 Hz / 28V DC Airport Cables | Ground Power Supply Cables (GPU & GSE) (read more)
Browse Electrical Power Wires Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Interpower is pleased to announce that it now offers 2 x 18AWG SJT cable, expanding the current line of North American cable. The black SJT cable, P/N 86060190, supersedes P (read more)
Browse Electrical Power Wires Datasheets for Interpower -
The 4799 rewireable IEC connector is the first of its kind, combining rewireable C19 connector with V-Lock cord retention system. Unique Selling Proposition Prevents unintentional removal of Power Simple cable assembly Reusable Halogen free Learn more. (read more)
Browse Electrical Connectors Datasheets for SCHURTER Inc
Conduct Research Top
-
The Ideal Waterproof Underwater Electrical Potting Compound for Electronics
Using an underwater potting compound helps you protect electrical devices, appliances, and electrical circuitry from water damage. It is important to find a reliable waterproof compound used for splicing cables and encapsulating security which needs to be immersed in water. There are other
More Information Top
-
Preparation and characterization of polyether‐based polyurethane dolomite composite
All the above facts prove that this material has promising suitability for cable jointing, electrical insulation, and electronic pot- ting compounds .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1865 - Safety Evaluation ...
non-EQ electrical and I&C penetration assemblies except cable and connections ( electrical components only- potting compound , vapor barrier, and support) non-EQ electrical cables used in instrumentation circuits not subject to 10 CFR 50.49 EQ requirements that are sensitive to reduction…
-
Advanced Liquid Injection Molded Silicone Technology for the Automotive Industry
…is a good example of a market that consumes high performance materials in a variety of applications such as engine sealing gaskets, grommets, spark plug boots, CVJ boots, electrical connectors, cable insulation, fuel line sealing, electrical potting compounds , and formed-in-place…
-
Effects of radiation on polymers
A wide range of plastics and synthetic rubbers are used as electrical insulation, in cables and connectors, or as potting compounds .
-
Moist Tracking Investigation of Organic Insulating Materials
A variety of chemical compositions are utilized in underground operations as cable jacketing, cable in- sulation, electrical standoffs, insulating boards, and potting compounds .
-
Butylene Polymers
Electrical applications such as impregnators for capacitors and insulating papers, cable oils, potting compounds , and liquid dielectrics.
Indicates content that may require registration and/or purchase.