-
Supplier: Metalor Technologies USA Corporation
Description: Large range of contact rivets available for low voltage switchgear. The use of rivets allows great flexibility in a variety of applications and where batch sizes may vary and material requirements may be different. Application Industrial control gear Network relays Contactors
-
Supplier: Newark, An Avnet Company
Description: BANANA PLUG, RIVET; Gender:Plug; Connector Mounting:-; Current Rating:-; Voltage Rating:-; Contact Plating:Silver Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Through Hole; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BANANA PLUG, 5A, RIVET; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Rivet; Product RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: BANANA PLUG, 15A, RIVET; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BANANA PLUG, 15A, RIVET; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:-; Contact Plating:Silver Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Through Hole RoHS Compliant: Yes
-
Supplier: Memory Protection Devices, Inc.
Description: Model No. BSR Description Rivet for 9 Volt Snap Material Contact Material Brass, Nickel Plated Overall Color Nickel Accessories Price, 100 pieces N/A Price, 500 pieces N/A Price, 1000 pieces $0.05 Package Size 1000 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked No
- OD / Width: 0.211 inch
- Shape / Form: Application Specific / Custom, Stamped / Spring Contact, Tip / Button
- Material: Base Metal / Plated Base Metal
- Applications: Battery / Fuel Cell, Contactors
-
Supplier: Waytek, Inc.
Description: hydraulic power units Voltage: 24VDC Duty Cycle: 20 Percent Sustained Max Duty Cycle: 75A for 5 minutes 125A for 30 seconds 180A/24VDC Peak Inrush: 150A Mounting Bracket: Special mounting bracket riveted to the bottom of the unit for a hose clamp Contact Material: Alloy Silver &
- Maximum Switching Current: 75 amps
- Maximum DC Switching Voltage: 24 volts
- Operating Temperature: -40 to 140 F
- Type: Electrical Contactor
-
Supplier: Waytek, Inc.
Description: hydraulic power units Voltage: 12VDC Duty Cycle: 20 Percent Sustained Max Duty Cycle: 75A for 5 minutes 140A for 30 seconds 250A/12VDC Peak Inrush: 500A Mounting Bracket: Special mounting bracket riveted to the bottom of the unit for a hose clamp Contact Material: Alloy Silver &
- Maximum Switching Current: 75 amps
- Maximum DC Switching Voltage: 12 volts
- Operating Temperature: -40 to 140 F
- Type: Electrical Contactor
-
Supplier: National Bronze & Metals Inc.
Description: CONSUMER: Christmas Ornaments ELECTRICAL: Terminals, Switches, Radio Parts, Contacts, Trolley Wire, Magnet Wire, Busbars, Terminal Connectors, Conductors, Electrical, Stranded Conductors, Wire, Electrical FASTENERS: Fasteners INDUSTRIAL: Printing Rolls, Chimney Cap
- OD / Width: 0.1875 to 15 inch
- Length: 144 inch
- Thickness: 0.125 to 2 inch
- Conductivity: 101 %IACS
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 270 # of Cells: 1 Finish/Plating: Nickel Plate Material: Brass Mounting: Rivet Type: Contact
-
Supplier: HAVE, Inc.
Description: NEUNYS224 - Neutrik NYS Series, 1/4" Plug, 2-pole (TS), long turned Nickel handle and silver contacts, no rivet. Accepts Cable O.D. ≤ 0.236" (≤6mm)
-
Supplier: HAVE, Inc.
Description: NEUNYS224L - Neutrik NYS Series, plug, 2-pole, long turned Nickel handle with silver contacts, no rivet. Extra large cable entry. Accepts Cable O.D. ≤ 0.315" (≤8mm)
-
Supplier: TelephoneStuff.com
Description: Individually tested to exceed standards. High-leverage design. Rivet is closer to the cutting edge for 36% greater cutting power than other plier designs. Custom US-made tool steel. Integral guards help prevent hand contact with conductive parts. Features: - Jaw Length: 13/16" - Jaw
- Type: Diagonal
- Features: Electrically Insulated
-
Supplier: National Bronze & Metals Inc.
Description: Typical Uses for C46400 Naval Brass "Lead Free": BUILDERS HARDWARE: Lock Pins ELECTRICAL: Precision Shipboard Equipment FASTENERS: Rivets, Bolts, Nuts INDUSTRIAL: Welding Rod, Condenser Plates, Structural Uses, Valve Stems, Balls, Heat Exchanger Tube, Aircraft Turn Buckle Barrels,
- OD / Width: 0.1875 to 10 inch
- Length: 144 inch
- Conductivity: 26 %IACS
- Tensile Strength (UTS): 80,000 psi
-
Supplier: HAVE, Inc.
Description: NEUNYS224G - Neutrik NYS Series, 1/4" Plug, 2-pole (TS), long turned Nickel handle with gold plated contacts. no rivet. Accepts Cable O.D. ≤ 0.236" (≤6mm) Sold in 20 Packs
-
Supplier: Brush Research Manufacturing Co., Inc.
Description: Available in 3/32", 1/8", 5/32", 3/16" and 1/4" pilot diameters, pilot bonding brushes are recommended for cleaning paint, dirt, rust and varnish from around rivet and bolt holes. By placing the pin in the hole the cleaning action is confined. Assures a positive electrical
-
Supplier: HAVE, Inc.
Description: NEUNYS224BG - Neutrik NYS Series, 1/4" Plug, 2-pole (TS), Black plated long turn black handle, no rivet. With gold plated contacts. Accepts Cable O.D. ≤ 0.236" (≤6mm) Sold in 20 Packs
-
Supplier: National Bronze & Metals Inc.
Description: CONSUMER: Christmas Ornaments ELECTRICAL: Terminals, Switches, Radio Parts, Contacts, Trolley Wire, Magnet Wire, Busbars, Terminal Connectors, Conductors, Electrical, Stranded Conductors, Wire, Electrical FASTENERS: Fasteners INDUSTRIAL: Printing Rolls, Chimney Cap
- UNS Number: 11,000
- AISI / AA / CDA Grade: 110
- Overall Width / OD: 0.1875 to 15 inch
- Overall Thickness: 0.125 to 2 inch
-
Supplier: Honeywell Sensing & IoT
Description: The 3400 Series consists of a factory pre-set, single pole, single throw thermal switch available to open or close on temperature rise. The phenolic base is made dust-proof by a metal closure which also provides thermal and electrical isolation for the silver contacts. They offer a
- Temperature Set Point Range: 0.4 to 334.4 F
- Voltage: 120 volts
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Chipown Category: Connectors,Interconnects Packaging: Tape & Reel (TR) Part Status: Active Connector Type: Receptacle Pitch: 0.008" (0.20mm) Number of Rows: 2 Mounting Type: Rivet Features: Tape Seal Contact Finish Thickness:
-
Supplier: APEM Components, Inc.
Description: a strong electrical ground to the bushing and gold plated - solid silver alloy rivet contacts for reliable performance. Available with both solder lug and pc terminals, all models feature a 15/32” mounting bushing and a low profile body; perfect when space behind-the-panel is
-
Supplier: National Bolt & Nut Corporation
Description: can be used for numerous mechanical, automotive, electrical, and industrial applications, such as U-bolts, anchor bolts, hooks, and tie rods. Other materials and finishes available. For further information, call or send an information request. Offering an extensive inventory of premium rods,
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Inconel® / Incoloy®, Monel®, Nylon, Plastic, Stainless Steel, Steel, Titanium
- Finish: Black Oxide, Chrome, Galvanized, Nickel Plated, Phosphate, Silver, Zinc Plated
- Features: Other
-
Supplier: National Bolt & Nut Corporation
Description: can be used for numerous mechanical, automotive, electrical, and industrial applications, such as U-bolts, anchor bolts, hooks, and tie rods. Other materials and finishes available. For further information, call or send an information request. Offering an extensive inventory of premium rods,
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: Other
- Material: Steel
- Finish: Zinc Chromate (Yellow)
-
Supplier: TelephoneStuff.com
Description: copper alloy contacts ensure maximum conductivity Note: Click here to view Leviton's color shades
- Features: Duplex
- Applications: Hospital
- Device Type: Receptacle / Outlet
-
Supplier: Allied Electronics, Inc.
Description: terminals. Mounts from front or rear of panel with two #5 screws or 0.125" rivets (not supplied). EAC311. 3-pin male receptacle with FASTON terminals. Mounts from front or rear of panel with two #5 screws or 0.125" diameter rivets (not supplied). EAC305. 3-contact female
-
Supplier: Win Source Electronics
Description: Number: 140814 Mounting Type: Board, Chassis HTSUS: 8536.90.4000 ECCN: EAR99 Contact Finish: Tin Insulation: Non-Insulated Termination: Screw, Rivet, Stud Contact Material: Brass Terminal Type: Angled - 45° Gender: Male Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm)
-
Supplier: Allied Electronics, Inc.
Description: terminals. Mounts from front or rear of panel with two #5 screws or 0.125" rivets (not supplied). EAC311. 3-pin male receptacle with FASTON terminals. Mounts from front or rear of panel with two #5 screws or 0.125" diameter rivets (not supplied). EAC305. 3-contact female
-
Supplier: Allied Electronics, Inc.
Description: or 0.125" diameter rivets (not supplied). EAC305. 3-contact female receptacle front mount with two #4 screws or 0.094" rivets (not supplied). EAC405. 3-contact female receptacle with standard solder lug terminals. Snap-in panel mounting. EAC409. 3-pin male receptacle with
-
Supplier: TelephoneStuff.com
Description: terminals permit fast installation of up to #10 solid or stranded conductors - Triple-wipe copper alloy contacts ensure maximum conductivity Note: Click here to view Leviton's color shades
- Features: Duplex
- Applications: Hospital
- Device Type: Receptacle / Outlet
-
Supplier: TelephoneStuff.com
Description: wiring terminals permit fast installation of up to #10 solid or stranded conductors - Triple-wipe copper alloy contacts ensure maximum conductivity Note: Click here to view Leviton's color shades
- Features: Duplex
- Applications: Industrial
- Device Type: Receptacle / Outlet
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Contact Rivet Product overview: 904-126 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: Legrand
Description: Receptacle Single 4wire 30amp 600volt Turnlok FEATURES Compact, impact-resistant nylon face and body are ultrasonically welded together for unrivaled strength. Face color coding by voltage facilitates locating and mating of proper devices. One piece, high-grade brass contacts offer excellent
- Voltage Rating: 600 volts
- Current Rating: 30 amps
- Wires: 4-Wire
- Country Selection: Canada, Mexico, USA
Find Suppliers by Category Top
Featured Products Top
-
silver-alloy rivet contacts used in higher-current D2S versions. Electrical Ratings and Micro Loads The D2S-01L13-F is rated for resistive loads of: 0.1 A at 125 VAC 0 (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
-resistant screws in public areas to deter casual or opportunistic temptation. Some examples of this use are bathroom stalls, license plates, public benches, school tables, lamp posts, electrical boxes, and security systems. Other industries have tighter security requirements with more sensitive information (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
-resistant screws in public areas to deter casual or opportunistic temptation. Some examples of this use are bathroom stalls, license plates, public benches, school tables, lamp posts, electrical boxes, and security systems. Other industries have tighter security requirements with more sensitive information (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
temptation. Some examples of this use are bathroom stalls, license plates, public benches, school tables, lamp posts, electrical boxes, and security systems. Other industries have tighter security requirements with more sensitive information and therefore require more expensive measures to protect their (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
contact rivets - offers from contact rivets manufacturers, suppliers, exporters & wholesalers
Silver Bi-metal Electrical Contact Rivet Of Good Thermal ...
-
relay contacts - offers from relay contacts manufacturers, suppliers, exporters & wholesalers
Relay Corrosion Resistance Electrical Contact Rivet For Motor ...
-
bimetal switch - offers from bimetal switch manufacturers, suppliers, exporters & wholesalers
Supplier : Electrical Contact Rivet Online Market .
-
Modelling process of electrical contact rivet through finite element simulation - UWE Research Repository
Modelling process of electrical contact rivet through finite element simulation .
-
Bimetal - Bimetal Manufacturers, Suppliers
Electrical Contact Rivet Online Market .
-
micro switch - offers from micro switch manufacturers, suppliers, exporters & wholesalers
Durable Pure Silver Electrical Contact Rivet For Micro Switch .
-
Inderscience Publishers - linking academia, business and industry through research
Modelling process of electrical contact rivet through finite element simulation .
-
electrical accessories - offers from electrical accessories manufacturers, suppliers, exporters & wholesalers
Supplier : Electrical Contact Rivet Online Market .
-
4 Pole Switch - 4 Pole Switch Manufacturers, Suppliers (Page 3)
Durable Pure Silver Electrical Contact Rivet For Micro Switch .
-
CR4 - Thread: Wire of Copper Based Alloy
There might be a process of "hot extrusion" where the rod is brought to "plastic" condition and forced through a single step die similar to manufacture of some electrical contact rivets where it is regarded as "cold heading" since he materials are …
Indicates content that may require registration and/or purchase.