-
Supplier: Utmel Electronic Limited
Description: BATTERY CONTACT SPRING AA PC PIN
- Type: Electrical Contact
-
Supplier: Win Source Electronics
Description: Manufacturer: Preci-Dip Category: Connectors, Interconnects -Contacts -Contacts, Spring Loaded (Pogo Pins), and Pressure Package: Bulk Product Status: Active Contact Type: Sleeve & Plunger (Pogo Pins) Mounting Type: Surface Mount Maximum Working Height:
- Shape / Form: Stamped / Spring Contact
-
Supplier: Win Source Electronics
Description: Category: Connectors, Interconnects - Contacts - Contacts, Spring Loaded (Pogo Pins), and Pressure Mfr: Freescale Semiconductor Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Current Rating (Amps):
- Current: 0.69 amps
- Shape / Form: Stamped / Spring Contact
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Harwin Inc. Category: Connectors, Interconnects- Contacts- Contacts, Spring Loaded (Pogo Pins), and Pressure Product Status: Active Contact Type: Contact Pad Mounting Type: Surface Mount Pad Layout Dimension: Rectangular - 0.150" L x 0.118" W x
- Contact Material: Copper (Cu)
- Features: Specialty / Other
- Shape / Form: Stamped / Spring Contact
-
Supplier: Win Source Electronics
Description: Manufacturer: Harwin Inc. Category: Connectors, Interconnects -Contacts- Contacts, Spring Loaded (Pogo Pins), and Pressure Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Contact Type: Contact Pad Mounting Type: Surface Mount Pad Layout
- Contact Material: Copper (Cu)
- Features: Specialty / Other
- Shape / Form: Stamped / Spring Contact
-
Supplier: DigiKey
Description: Contact Spring
-
Supplier: ODG (Origin Data Global)
Description: CONTACT SPRING LOADED SMD GOLD
-
Supplier: Newark, An Avnet Company
Description: SPRING LOADED CONTACT, PIN, SMT; Connector Type:Spring Loaded Pin; Centerline Spacing:-; Connector Tip Style:Point; Current Rating:1A; Overall Length:2.3mm; Spring Force Initial:-; Spring Force Working Travel:- RoHS Compliant: Yes
-
Supplier: Accuris
Description: CONNECTORS, ELECTRICAL, RECEPTACLE, PIN CONTACT, MINIATURE, RECTANGULAR TYPE, RACK TO PANEL, WITH CAPTIVE SPRINGS, ENVIRONMENT RESISTING, 200\xb0C
-
Supplier: Newark, An Avnet Company
Description: Individual SMT Spring Loaded Contact Pogo Pin RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SPRING LOADED CONTACT, PIN, 4.8MM, SMT; Connector Type:Spring Loaded Pin; Centerline Spacing:-; Connector Tip Style:Point; Current Rating:2A; Overall Length:4.8mm; Spring Force Initial:-; Spring Force Working Travel:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SPRING LOADED CONTACT, PIN, 5.5MM, SMT; Connector Type:Spring Loaded Pin; Centreline Spacing:-; Connector Tip Style:Point; Current Rating:2A; Overall Length:5.5mm; Spring Force Initial:-; Spring Force Working Travel:-; Product RoHS Compliant: Yes
-
Supplier: Accuris
Description: CONNECTOR, ELECTRICAL, PLUG, SOCKET CONTACT, MINIATURE, RECTANGULAR TYPE, RACK TO PANEL, WITH GUIDE PINS AND SPRING MOUNTING, ENVIRONMENT RESISTING, 200 DEG. C
-
Supplier: Smiths Interconnect, a Molex company
Description: The H-Pin is a stamped spring probe with the mechanical, electrical, and thermal performance of a spring probe, and the ease of use and high volume manufacturability of a stamped contact. The H-Pin serves applications without the typical compromises that are
-
Supplier: Accuris
Description: CONNECTORS, ELECTRICAL, PLUG, SOCKET CONTACT, MINIATURE, RECTANGULAR TYPE, RACK TO PANEL, WITH GUIDE PINS AND SPRING MOUNTING, ENVIRONMENT RESISTING, 200\xb0C
-
Supplier: RS Components, Ltd.
Description: HARWIN S7141-45R Spring Contact
- Length: 0.17716545 inch
- Plating / Coating: Gold
- Shape / Form: Pin / Probe
- Features: Specialty / Other
-
Supplier: Quarktwin Technology Ltd.
Description: SPRING PIN WH=4.85 SXA1097819.R1
- Type: Electrical Contact
-
Supplier: HAVE, Inc.
Description: The new `State of the Art` receptacle. Smallest size / highest packing density. New designed contacts with hard gold plating and polished contact areas. TF-contacts. Latch locking or retention spring.Available in 3, 4 and 5 pole. Variety of shell and chassis grounding
- Gender: Male / Plug
-
Supplier: Smiths Interconnect, a Molex company
Description: reliability, performance and efficiency in comparison to conventional technologies like stamped metal, wire mesh, pin-and-socket or elastomer. Standard spring probes offering includes battery contact and connector probes designed to optimize contact performance in
- Probe Configuration: Spring Loaded
-
Supplier: HAVE, Inc.
Description: The new `State of the Art` receptacle. Smallest size / highest packing density. New designed contacts with hard gold plating and polished contact areas. TF-contacts. Latch locking or retention spring.Available in 3, 4 and 5 pole. Variety of shell and chassis grounding
- Gender: Female / Jack
-
Supplier: Allied Electronics, Inc.
Description: Class F, PT Series Straight Plug Connectors, Solder Socket & Pin Contact The connectors are individually packaged with the crimp contacts included in the package. Rear insertable/front release contacts are held in position by an MS approved spring tower retention
-
Supplier: Allied Electronics, Inc.
Description: Class F, PT Series Straight Plug Connectors, Solder Socket & Pin Contact The connectors are individually packaged with the crimp contacts included in the package. Rear insertable/front release contacts are held in position by an MS approved spring tower retention
-
Supplier: Allied Electronics, Inc.
Description: MS Series Miniature Cylindrical Receptacle The connectors are individually packaged with the crimp contacts included in the package. Rear insertable/front release contacts are held in position by an MS approved spring tower retention system. Insert configurations are the same as
-
Supplier: Allied Electronics, Inc.
Description: MS Series Miniature Cylindrical Receptacle The connectors are individually packaged with the crimp contacts included in the package. Rear insertable/front release contacts are held in position by an MS approved spring tower retention system. Insert configurations are the same as
-
Supplier: New Yorker Electronics Co., Inc.
Description: CONNECTOR, SPRING LOADED PIN
-
Supplier: METZ CONNECT USA Inc.
Description: Features: Spring clamp terminal block, solderable, double solder pins Centerline 5.00 mm, direction of connection vertical (0°) Color gray Push-button, two individual contacts per centerline
-
Supplier: Isotech, Inc.
Description: IBC Compliant The DP Series Spring-Flex Isolators are the same as the CP and BP Spring-Flex Isolators. The DP Series is the 2″ deflection version. DP Series Spring-Flex Isolators are extremely versatile vibration control isolators for use under HVAC, power generation and
- Type: Steel Spring Isolator
- Application: Vibration Isolation
-
Supplier: VAST STOCK CO., LIMITED
Description: Contact Probes Modular 0.5mm pitch LGA Spring Pin,D1
-
Supplier: QA Technology Company, Inc.
Description: wiping action Easy contact removal using available extraction tools Small external contact diameter compared to other hyperboloid contacts allowing closer spacing Tubular entrance to protect spring wire cage and guide mating (closed entry) Intermates with other
- Current Rating: 4 amps
- Contact Resistance: 3 milliohms
- Contact Plating: Gold Plating
- Product Type: Pin Probes
-
Supplier: QA Technology Company, Inc.
Description: wiping action Easy contact removal using available extraction tools Small external contact diameter compared to other hyperboloid contacts allowing closer spacing Tubular entrance to protect spring wire cage and guide mating (closed entry) Intermates with other
- Current Rating: 4 amps
- Contact Resistance: 3 milliohms
- Contact Plating: Gold Plating
- Product Type: Pin Probes
-
Supplier: Technic, Inc.
Description: tremendous savings can be realized when compared with conventional plating methods. Parts may include: Electrical connector pin and socket components Spring plunger contacts Terminal posts Any pin/cylindrical shaped objects manufactured as single components.
- Machinery Type: Continuous Web - Reel to Reel
- Application / Industry: Electrical / Electronic Parts (Connectors, Pins, etc.)
- Process / Technology: Electroplating
-
Supplier: TE Connectivity
Description: Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 8
- Features: RoHS
-
Supplier: Powell Electronics, Inc.
Description: Pin Contact, 115 VAC, 115 VDC, Spring Co
-
Supplier: Radwell International
Description: FRONT CONNECTOR, SIMATIC S5, 497, FOR CRIMP CONNECTION W/OUT SPRING CONTACTS, 1 SLOT, 42-PIN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Smiths Interconnect, a Molex company
Description: High Frequency Coax Contacts offer exceptional RF performance up to 26.5 GHz for Size 8 and 40 GHz for Size 12 contacts in multi-pin connector applications. Engineered with a “float mount” design, these contacts ensure low VSWR at microwave frequencies by preventing air
Find Suppliers by Category Top
Featured Products Top
-
Coin cell holders Terminals & spacers/pillars/standoffs Spring Contacts & Pads, Pogo Pins Free heights from 1.23mm to 8.20mm High mating durability (read more)
Browse Electrical Contacts Datasheets for Harwin Plc -
Slotted Spring Pins SPIROL offers a complete line of Slotted Spring Pins, including: SPIROL Standard Metric Slotted Pins SPIROL Standard Inch Slotted Pins (read more)
Browse Spring Pins Datasheets for SPIROL -
PULL PINS Spring-loaded pins that allow you to quickly retract and engage the plunger for locating, fastening and quick change operations (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
. DETENT PINS - RING HANDLE These pins have a wide range of uses in fastening, locating and alignment applications. The spring (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
more effective. Features and benefits Optional test lead terminations: select from our 0.080" standard stacking pin plug, ring terminal, fork spade, or any other standard terminal connections to mate with your electrical system training devices from transformers to solid state (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
the key link in the system. Why? At the core of every connector lies its contact technology, which consists of pin and socket. While their surfaces appear smooth to the naked eye, they are full of microscopic irregularities. When transmitting DC power, current flows through these (read more)
Browse Electrical Connectors Datasheets for Smiths Interconnect, a Molex company -
regulatory requirements. Coiled Spring Pins and Solid Pins are widely used in surgical instrument triggers and pivots, while Coiled Pins, Slotted Pins, and Threaded Inserts support hospital beds, exam tables, and other (read more)
Browse Specialty Pins Datasheets for SPIROL -
parts, as well as creating unique connector combinations for test leads and test cables. For most of our hook styles, we can customize hook bends, plating specifications, and spring tension. For many of our clients, numbering has been a requirement, so based on the product we can add labeled heat (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
solutions are often used as stand-alone measurement components or as part of a customized test cable; often custom designed. Whether medical technicians need to maintain electrical safety performance standards or to diagnose medical equipment or use wire hookups to monitor patients’ vitals, we (read more)
Browse Electrical Test Probes Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
safety and performance standards, Degson’s Spring-Type PCB Terminal Block offers high-reliability operation, minimizing maintenance costs and system downtime. Designed for long-term use, it is the perfect choice for applications requiring secure and efficient electrical connectivity. For more details, contact New Yorker Electronics at 201-750-1171 or email sales@newyorkerelectronics.com. (read more)
Browse Terminal Blocks Datasheets for New Yorker Electronics Co., Inc.
More Information Top
-
Very low power of ≫7mW/Gbps, 1060-nm 120-Gbps optical link employing high-density optical modules
…is inserted to the socket of electrical-pluggable interface and then a heat sink is attached to optical module and the socket to have an appropriate force to the module for a good electrical contact between spring pins and LGA pads with…
-
CuO thin films for the detection of H 2 S doses: Investigation and application
For electrical contact spring contact pins were used.
-
A microfabricated suspended-tube chemical reactor for thermally efficient fuel processing
The acrylic cover plate has machined holes in which spring loaded electrical contact pins (Interconnect Devices, Inc.) are mounted with epoxy.
-
Dielectric elastomer actuators used for pneumatic valve technology
The elastomer stack is mounted on a circuit board with two electrical spring contacts and pins for easy interconnection to another circuit board with drive electronics (figure 3).
-
Hybrid macro–micro fluidics system for a chip-based biosensor
This assembly mechanically couples the cartridge to the electrical interface and the pump/valve actuators within the custom electromagnet needed for sensor chip operation. . spring - pin electrical contact with 68 connectors on the BARC chip (figure 5).
-
Durability of SAW transponders for wireless sensing in harsh environments
In some cases the contact pins were oxidized on the surface; these pins had to be cleaned with a blade to achieve a good electrical contact to the spring pins .
-
A reusable device for electrochemical applications of hydrogel supported black lipid membranes
…pins (not visible) for electric connections, 10- one of the two openings for administering hy- drogel polymerization solution, 11- an opening to the electrochemical cell, 12- one of the five apertures for electrical contacts with spring loaded pins , 13- a recession in…
-
New packaging concept for ultra high precision 3D tactile probes for CMM applications
Fig. 8: Housing with spring contact pins for the electrical connection of the 3D- micro probe .
-
Measurement of the spatial sensitivity of miniature SQUIDs using magnetic-tipped STM
The STM sample holder has four gold–platinum pads, which contact gold electrical spring - pins in the STM system, thus enabling four-point I–V measurements whilst the system is in the STM chamber.
-
Design and integration of a generic disposable array-compatible sensor housing into an integrated disposable indirect microfluidic flow injection analysis syst...
In this state the system is closed by means of a knee- lever (type 05715–0250, KIPP, Germany) which is used to ensure sufficient compression and therefore good electrical connection of the spring contact pins .
Indicates content that may require registration and/or purchase.