Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Maintains a UL Tested NEMA Type 12 seal against enclosure Externally mounted for space restricted installations such as control panels and IT equipment racks 30 degree slope top housing to avoid dust collection IEC power connector 6 foot long cable - NEMA 5-15P (115V) and IEC
- Maximum Air Flow: 38 SCFM
- Application: Industrial/Commercial
-
Supplier: Thermocold Costruzioni Srl
Description: point temperature. • Condensing and evaporating pressure control with variable fan speed modulation for external temperature up to -15°C. MOUNTED ACCESSORIES • Power factor correction to cos phi 0.91. • Control panel electric heater with thermostat. • Phase failure
-
Supplier: Thermocold Costruzioni Srl
Description: centrifugal type. • Microprocessor. • Electrical panel with main switch. • Horizontal (standard) or vertical (on demand) air fans discharger. • Casing and panels in galvanised and painted steel. MOUNTED ACCESSORIES • Condensing coil protection grille. • On/off
- Cooling Capacity: 38.2 to 84 kW
- Compressor Motor Horsepower: 15.2785123878921 to 36.4539944693567 HP
- Full Load Amperage: 36.4 to 73.8 amps
- Condenser Cooling: Air-Cooled, Water-Cooled
-
-
Supplier: Aggreko
Description: accurate and reliable operation Easy to read and adjust, the unit control panel includes inlet and outlet temperatures, system pressure and set point parameter Adaptive Controls maintain very stable temperature control under all system conditions (variances in ambient
- Cooling Capacity: 1,477.14 kW
- Fluid Discharge Temperature: -15 to 65 F
- Process Flow: 330 to 1,060 GPM
- Condenser Cooling: Air-Cooled
-
Supplier: Thermocold Costruzioni Srl
Description: expanded into aluminium corrugated fins. • Microprocessor. • Electrical panel with main switch. • Casing in galvanised steel base frame and panels in powder painted galvanised steel sheet for indoor installation. MOUNTED ACCESSORIES • On/off condensing control. •
- Cooling Capacity: 21.1 to 36.9 kW
- Compressor Motor Horsepower: 7.50523415545579 to 14.6084021954407 HP
- Full Load Amperage: 23.5 to 42.9 amps
- Application: HVAC
-
Supplier: Thermocold Costruzioni Srl
Description: Packaged and split system air conditioning units cooling only and reversible heat pump with centrifugal fans and scroll compressors. • Compressor scroll. • Fans centrifugal. • Heat exchangers finned coils of large surface with seamless copper tubes expanded into aluminium
- Cooling Capacity: 42.2 to 73.9 kW
- Compressor Motor Horsepower: 15.0104683109116 to 68.3512396300438 HP
- Full Load Amperage: 43.3 to 77 amps
- Application: HVAC, Industrial
-
Supplier: Aggreko
Description: electronic controllers for accurate and reliable operation Easy to read and adjust, the unit control panel includes inlet and outlet temperatures, system pressure and set point parameter Adaptive Controls maintain very stable temperature control under all system
- Cooling Capacity: 351.7 kW
- Fluid Discharge Temperature: 10 to 65 F
- Process Flow: 116 to 346 GPM
- Condenser Cooling: Air-Cooled
-
Supplier: Aggreko
Description: electronic controllers for accurate and reliable operation Easy to read and adjust, the unit control panel includes inlet and outlet temperatures, system pressure and set point parameter Adaptive Controls maintain very stable temperature control under all system
- Cooling Capacity: 703.4 kW
- Fluid Discharge Temperature: 5 to 65 F
- Process Flow: 175 to 750 GPM
- Condenser Cooling: Air-Cooled
-
Supplier: Aggreko
Description: electronic controllers for accurate and reliable operation Easy to read and adjust, the unit control panel includes inlet and outlet temperatures, system pressure and set point parameter Adaptive Controls maintain very stable temperature control under all system
- Cooling Capacity: 1,441.97 kW
- Fluid Discharge Temperature: 5 to 65 F
- Process Flow: 400 to 1,250 GPM
- Condenser Cooling: Air-Cooled
-
Supplier: Xoxide
Description: It reads cards, it controls fans, it slices, it dices, and more! A Multi-Panel product providing a variety of functions such as fan controller, card reader, front USB & S-ATA in just one bay. A 2.5" S-ATA Mobile Rack and unique functions such as Reset and Power button of
-
Supplier: Pfannenberg
Description: susceptible to clogging from dirt buildup which can cause the unit to work harder and hamper efficiency. Easy Access Control Panel Electrical controls are easily accessible with the flip down access panel. Pressure Overload Protection High pressure cutout switch
- Cooling Capacity: 5,000 to 6,999.999999999999 BTU/hr
- Voltage: 115 VAC, 230 VAC, 460 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Pfannenberg
Description: Expansion Valve Regulates the flow of refrigerant based on thermal demand for efficient performance over the entire operating temperature range. Pluggable Power Connection Easily made without opening the chassis. Easy Access Control Panel Electrical controls are easily
- Cooling Capacity: 10,000 to 12,999.999999999998 BTU/hr
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Pfannenberg
Description: Expansion Valve Regulates the flow of refrigerant based on thermal demand for efficient performance over the entire operating temperature range. Pluggable Power Connection Easily made without opening the chassis. Easy Access Control Panel Electrical controls are easily
- Cooling Capacity: 10,000 to 12,999.999999999998 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Pfannenberg
Description: Expansion Valve Regulates the flow of refrigerant based on thermal demand for efficient performance over the entire operating temperature range. Pluggable Power Connection Easily made without opening the chassis. Easy Access Control Panel Electrical controls are easily
- Cooling Capacity: 10,000 to 12,999.999999999998 BTU/hr
- Voltage: 460 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Vortec
Description: Panel Guard Enclosure Coolers enhance the benefits of Vortex coolers for enclosure cooling by adding a mechanical thermostat for optimum temperature control without the need for wiring. Standard Vortex Coolers utilize an electrical thermostat with a solenoid, so
- Cooling Capacity: 900 to 2,500 BTU/hr
- Type: Enclosure
- Features: Other, Thermostatic Control
-
Supplier: Wayne Products Inc.
Description: Electra-Kool™ FILTER VENTILATOR SYSTEMS cool, ventilate and/or pressurize electrical & electronic control enclosures. They are an aftermarket solution to panels that become overheated, dusty & dirty in the operating environment. Purchase and operating cost is much less than air
- Air Flow Rate: 455 SCFM
- Maximum Diameter (Fan or Blower Wheel): 4 inch
- Environment: Clean Air / Gas, Light Solids / Powder / Dust
- Drive Type: Direct Drive
-
Supplier: Caterpillar Oil & Gas
Description: tensioner Alternator pulleys Alternator guards Cooling System Radiators Fan drive and pulley — f/u/w radiator packages Fans f/u/w radiator packages Coolant level sensor Fan drive mountings Fan adapters Fan adapter for blower fans Fan pulleys
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
-
Supplier: Transtector Systems, Inc.
Description: NEMA enclosure cabinet TEF181608-10FSX from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 3R rating. This NEMA 3R rating enclosure cabinet provides protection for your
- Length / Height: 19.5 inch
- Width/Diameter: 17.5 inch
- Depth: 10 inch
- Height: 19.5 inch
-
Supplier: Transtector Systems, Inc.
Description: NEMA enclosure cabinet TEF141207-10FSD from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 3R rating. This NEMA 3R rating enclosure cabinet provides protection for your
- Length / Height: 15.5 inch
- Width/Diameter: 13.32 inch
- Depth: 8.26 inch
- Height: 15.5 inch
-
Supplier: ETEL S.A.
Description: applications, featuring a dual gantry architecture that offers motion along four degrees of freedom (X, Y, Z, and Rz) with a total of eight controlled axes. This advanced design supports demanding processes such as Flip-chip, Fan-out, Hybrid bonding, 2.5D/3D packages, µ-LED bonding, and
- Stroke or X-Axis Travel: 0 to 29.527575 inch
- Y-Axis Travel: 0 to 31.49608 inch
- Z-Axis Travel: 1.181103 inch
- Rated Speed: 78.74015748031496 in/sec
-
Supplier: Transtector Systems, Inc.
Description: fan cooled system. Transtector NEMA enclosure box with fan cooling is controlled by a mechanical thermostat circuit. TESS141207-10F outdoor IP24 NEMA 3R enclosure cabinet datasheet with details of specifications and CAD drawing with dimensions can be found in the PDF above.
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Height: 14 inch
-
Supplier: Transtector Systems, Inc.
Description: cabinet enclosure for outdoor use incorporates built-in fan cooled system. Transtector NEMA enclosure box with fan cooling is controlled by a mechanical thermostat circuit. TEPC141206-10F outdoor IP24 NEMA 3R enclosure cabinet datasheet with details of specifications and CAD
- Length / Height: 14.6 inch
- Width/Diameter: 12.6 inch
- Depth: 7.4 inch
- Height: 14.6 inch
-
Supplier: UL Standards & Engagement
Description: by 5 in conjunction with 13 Replaced by 5 in conjunction with 13 only when tested in accordance with 3. Applies 5.3.2.1 Group I electrical equipment Applies Excluded Applies 5.3.2.2 Group II electrical equipment Applies Excluded Applies 5.3.2.3.1 Group III electrical equipment,
-
Supplier: Munters DH
Description: and controls to operate as a stand alone dehumidifier. Many times an HCD dehumidifier is combined with other HVAC components like cooling and heating coils, filters or fans, etc. Pre-designed modules are available as part of our HCD plus product allowing Munters to provide you
- Air Volume: 300 to 1,125 SCFM
- Moisture Removal: 16.00000000000002 lbs/hr
- Dew Point: -40 F
- Desiccant Reactivation: Electric, Steam
-
Supplier: Central Marine Diesel
Description: liners, cool flow radiator w/ fan guards, residential grade muffler, welded skid base, vibration isolators for smooth operation, brushless generator, automatic voltage regulation and control panel with turn-key start and hour meter.
- Wattage: 95,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Natural Gas
-
Supplier: Minco
Description: universal inputs. The microprocessor-based desi gn maintains accuracy over a wide range of temperature s and conducts regular self checks to ensure correct operation. Additionally, one of the relay outputs is specifically designed for control of a cooling fan, and the
- Number of Inputs: 3 inputs
- Interface: Digital Front Panel
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Xoxide
Description: System Architecture, the industry’s first open-standard PC monitoring and control protocol for real-time communication and control of system thermal, electrical, acoustic and operating characteristics. Offering an optimized design that's enabled to handle either a liquid
-
Supplier: UE Systems, Inc.
Description: ventilated air move through at a set cfm (cubic feet per minute). Should a fan bearing fail, the air quality in the building can be negatively effected. Monitors are set to alarm should a bearing enter the failure mode. VIII. Cooling Fan bearings in a UPS (uninterruptible power
- Monitored Properties: Acceleration / Vibration, Acoustic / Sound, Electrical Properties, Flow, Pressure
- Technology: Wired
-
Supplier: Despatch - ITW EAE
Description: Oven is specifically designed to meet NFPA 86 requirements for applications that include flammable solvents or large amounts of moisture removal. These Class A ovens are complete with a pressure relief panel, purge timer, and exhaust fan. Horizontal Airflow for Ultimate Temperature
- Temperature Range: 104 to 650 F
- Capacity: 103.99999999999999 cubic feet
- Application: Aging, Industrial
- Features: Air / Oxidizing, Alarms, Baking, Cooling System, Curing, Drying, Front Panel & Display, Heat Treating, Logging / Recorder Options, Other, Shelving / Racks / Carts
-
Supplier: Despatch - ITW EAE
Description: Oven is specifically designed to meet NFPA 86 requirements for applications that include flammable solvents or large amounts of moisture removal. These Class A ovens are complete with a pressure relief panel, purge timer, and exhaust fan. Horizontal Airflow for Ultimate Temperature
- Temperature Range: 104 to 650 F
- Capacity: 52.599999999999994 cubic feet
- Application: Aging, Baking, Curing, Drying, Heat Treating
- Atmosphere: Air / Oxidizing
-
Supplier: Caterpillar Oil & Gas
Description: panel uses standard communication protocols to integrate easily with rig monitoring equipment to track engine health and substitution performance - Paralleling and load sharing capability - Fully integrated diesel and gas controls into single engine control unit - Single point
- Wattage: 1,600 watts
- Volt-Ampere: 2,000,000 VA
- Frequency: 50 Hz
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: ADEM A4 control system providing integrated engine control, monitoring and protection. The ADEM A4 has improved: - User interface - Display system - Shutdown controls - System diagnostics EMCP 4.2 Control Panel - Integrated control system and communications
- Wattage: 725 watts
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Wisconsin Oven Corporation
Description: paperless) Timers (process and/or start-up) Door limit switch Powered exhaust blower Enclosure cooling fan Class “A” operation PLC controls Data acquisition and recording In addition to the above options, there are many others to choose from. E-mail us your application, and we
- Capacity: 8 to 45 cubic feet
- Application: Aging, Annealing, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
-
Supplier: Xoxide
Description: Frequency: 125K Hz at normal link input Stability: +/- 5% for 24K hr after warm up Protection Short-circuit/ Over current/ Over voltage/ Over power/ Under voltage/ Over Temperature Environment Operation temperature:0°C to 40°C PFC Active Cooling Forced air ventilation by 1 x 135mm ball
-
Supplier: Xoxide
Description: up Protection Short-circuit/ Over current/ Over voltage/ Over power/ Under voltage/ Over Temperature Environment Operation temperature:0°C to 40°C Cooling Forced air ventilation by 1 x 135mm blue LED fan Fan speed controller Automatically thermal controlled MTBF 100,000 hours at
Find Suppliers by Category Top
Featured Products Top
-
models are pre-wired, easy-to-install solutions that are operational in minutes to quickly cool sensitive electronics and controls. Cooling capacities of 900/1500/2500 BTU/hr allow users to select a model to optimize performance and operating cost. These thermostatically controlled (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
Electronic Enclosures cool, clean and protected and are a low-cost alternative to expensive, high-maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today’s small, compact multi-function electronic controls, variable (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today’s small, compact multi-function electronic controls, variable speed drives (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
1, Div 2). All of Vortec's Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean, and protected and are a low-cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today's small, compact (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
As data center densities continue to increase, driving up energy usage, one of the most effective areas for data-center cost reduction is the updating and optimizing of the cooling fans. Rosenberg's UNOBOX fans, with electronically (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
electrical usage and air movement requirements. No special tools or connectors are needed. READ WHITEPAPER - Using Modbus Controls For EC Fans to Reduce HVAC Energy (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
– FILTER FANS AND FANS FOR CLIMATISING CONTROL CABINETS Optimal control cabinet cooling is an investment in long-term success. Prevent excessive temperatures, which can occur in tightly fitted control cabinets and may lead to malfunctioning of electrical and electronic components. Our filter (read more)
Browse Electronic Cooling Fans Datasheets for STEGO -
COOLING – FILTER FANS AND FANS FOR CLIMATISING CONTROL CABINETS Optimal control cabinet cooling is an investment in long-term success. Prevent excessive temperatures, which can occur in tightly fitted control cabinets and may lead to malfunctioning of electrical and (read more)
Browse Electronic Cooling Fans Datasheets for STEGO -
Cooling Optimal control cabinet cooling is an investment in long-term success. Prevent excessive temperatures, which can occur in tightly fitted control cabinets and may lead to electrical and electronic components (read more)
Browse Electronic Cooling Fans Datasheets for STEGO -
headquartered in Künzelsau, Germany and employs more than 1,500 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
Conduct Research Top
-
CABINET COOLERS END COSTLY SHUTDOWNS
an option due to safety concerns of having exposed electronics. Mounting panel fans made no sense because the temperature in the shop was too hot to provide cooling.". Other Options Were Considered. After reading about heat exchangers, he concluded they would be too impractical since there was very
More Information Top
-
Experimental study on convective heat transfer coefficient around a vertical hexagonal rod bundle
…a thermo-hydraulic loop, a DC power supplier (36 kW, Max 60 V–600 A),temperature measuring pack, other measur- ing instruments (flowmeter, pressure gauge etc.) and aux- iliary electrical devices such as cooling fan , electrical control switch panel and inverter of frequency…
-
2005 Porsche 911
…Vapour lines Cooper-Standard ELECTRICAL/ELECTRONIC Airbag control module Autoliv Alternators (SG9 & TG15) Valeo Antitheft system Delphi Audio components Schefenacker Body computers Delphi Body controller Valeo Central modules Hella Control panel Valeo Cooling fan controller Alcoa Fujikura Electrical system (security system) Valeo…
-
The Chinese Automotive Supplier Report
Charge Air Coolers, Climate Control, Comfort Vents, Compressors, Condensers, Control Panels , Cooling Systems, Electrical And Electronics, Evaporators, Fan Clutches, Heater Cores, HVAC Units, Internal And External Controls, Oil Coolers, Plastics, Races, Radial Blowers, Radiator, Receiver Driers .
-
Behr
Charge Air Coolers, Climate Control, Comfort Vents, Compressors, Condensers, Control Panels , Cooling Systems, Electrical And Electronics, Evaporators, Fan Clutches, Heater Cores, HVAC Units, Internal And External Controls, Oil Coolers, Plastics, Races, Radial Blowers, Radiator, Receiver Driers .
-
Advanced coal conversion process demonstration. Progress report, January 1, 1992--March 31, 1992
…Conveyor Process Gas Heater Direct Contact Cooler Particulate Removal Equipment Dust Collectors Air Compressors/Dryers Fire rumps - Diesel Forced Draft Fan Pumps Electrical Equipment - 4160 Electrical Equipment … Eqpipment - MCC Main Transformer Control Panels Control Valves Plant Control System Cooling Tower Dampers Dry Sorbent…
-
AWWA M61 - Desalination of Seawater
Many electrical components that may accumulate heat, such as control panels , transformers, and variable frequency drives, all typically utilize fan -based cooling .
-
Samvardhana Motherson Group - Global Headquarters
Products: A/c compressor A/c condenser Air conditioning parts Air conditioning system Air intake Cockpits Control units [thermal system] Cooling modules Electronics Engine cooling Fan shrouds Front lights Instrument cluster Instrument panel Power distribution Radiator Switches [ electrical &electronics] Thermal system .
-
USER'S PERCEPTION OF THERMAL COMFORT IN VENTILATED AUTOMOTIVE SEATS
The system currently works developed with the possibility of change of speed of the fan and electrical / electronic control to temperature variation of the heating or cooling , and all this done … vehicle on the instrument panel serving in control systems…
-
Architectural Engineering Design: Mechanical Systems > ELECTRICAL
Electrical/mechanical equipment: service panel , heating and cooling , humidifiers, dehumidifiers, dampers, hot water heater, central vacuum system, well pump, sump pump, fans , thermostat- controlled vents, onsite electrical generators.
-
Simulation of Higher Voltage Vehicles to Optimize Performance
Electrical Accessory Loads Worst case, rainy day loads including a two speed electric engine cooling fan , all supporting electronic modules, signal lamps, driving lamps, headlamps, fog lamps, instrument panel lamps, instrument cluster, heater blower … fuel pump, and supporting engine control loads.
Indicates content that may require registration and/or purchase.