-
Supplier: Allied Electronics, Inc.
Description: DIN Rail Mount, Steel Material, Chromated Color DIN rail is the metal rail used to mount various electrical components in a control cabinet. The Din rail forms the basis of the inner workings of control cabinet. It ensures a firm hold of the
-
Supplier: Allied Electronics, Inc.
Description: DIN Rail Mount, Steel Material, Chromated Color DIN rail is the metal rail used to mount various electrical components in a control cabinet. The Din rail forms the basis of the inner workings of control cabinet. It ensures a firm hold of the
-
Supplier: Allied Electronics, Inc.
Description: DIN Rail Mount, Steel Material, Chromated Color DIN rail is the metal rail used to mount various electrical components in a control cabinet. The Din rail forms the basis of the inner workings of control cabinet. It ensures a firm hold of the
-
-
Supplier: Allied Electronics, Inc.
Description: DIN Rail Mount, Steel Material, Chromated Color DIN rail is the metal rail used to mount various electrical components in a control cabinet. The Din rail forms the basis of the inner workings of control cabinet. It ensures a firm hold of the
-
Supplier: DigiKey
Description: MULTI-LEVEL DIN RAIL TERM BLOCK
- Connector Type: DIN Connector
- Contact Size (AWG): 12 to 26 AWG
- Voltage Rating: 500 volts
-
Supplier: DigiKey
Description: MULTI-LEVEL DIN RAIL TERM BLOCK
- Connector Type: DIN Connector
- Contact Size (AWG): 12 to 26 AWG
- Voltage Rating: 500 volts
-
Supplier: DigiKey
Description: MULTI-LEVEL DIN RAIL TERM BLOCK
- Connector Type: DIN Connector
- Contact Size (AWG): 12 to 26 AWG
- Voltage Rating: 500 volts
-
Supplier: DigiKey
Description: MULTI-LEVEL DIN RAIL TERM BLOCK
- Connector Type: DIN Connector
- Contact Size (AWG): 12 to 26 AWG
- Voltage Rating: 500 volts
-
Supplier: Galco Industrial Electronics
Description: DIN Rail, 35mmwx15mmHx2 Meter, Perf,
-
Supplier: Galco Industrial Electronics
Description: DIN Rail, 35mmx7.5mmx2 Meter, Perf,
-
Supplier: Galco Industrial Electronics
Description: DIN Rail, 32mm x 2 Meter, Aluminum,
-
Supplier: Galco Industrial Electronics
Description: DIN Rail, 35mmx7.5mmx2 Meter, Perf,
-
Supplier: Win Source Electronics
Description: Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks -Din Rail, Channel Series: CLIPLINE UT Package: Box Product Status: Active Type: Ground, Earth Number of Positions: 2 Number of Levels: 1 Terminal - Width: 6.2mm Material - Insulation: Polyamide
- Connector Type: DIN Connector
-
Supplier: Altech Corp.
Description: Features: DIN Rail, Panel Mount or Wall Mount Rating: 15A/125V AC Finger Protection: IP54 Available in 3 colors UL approval
- Current Rating: 15 amps
- Gender: Female / Jack
- Voltage Rating: 125 volts
-
Supplier: Belden Inc.
Description: Connectors, DataTuff® Industrial Din Rail Modular Coupler, Cat6, FTP
- Connector Type: DIN Connector, Modular Connector and RJ Connector
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1492 DIN Rail Receptacle, 15 Amp, Ground Fault Current Interrupt
- Connector Type: DIN Connector
- Current Rating: 15 amps
- Gender: Female / Jack
-
Supplier: Stellar Technology, Inc.
Description: -DC converter that ensures the output of the unit is electrically isolated from the supply. The DIN-rail housing is constructed of a high-impact thermoplastics case with recessed screw-clamp terminals for all connections and a 25-turn zero and fine gain adjustment accessible from the
- DC Voltage Input: Yes
- Form Factor: DIN Rail
- Maximum Output: 2 +/-volts
- Operating Temperature: 14 to 140 F
-
Supplier: RS Components, Ltd.
Description: Quick connecting IDC-Connection. Feed-through terminal blocks. Knife disconnect terminal block with quick connection, cross section enable you to rapidly localise system faults. Endplates to finish off a row of multi connections. Separators for optical and electrical group separation
-
Supplier: PHOENIX CONTACT USA
Description: DIN rail connector, nominal current: 3 A, number of positions: 16, pitch: 2.54 mm, color: jet black
-
Supplier: OMEGA Engineering, Inc.
Description: Ground terminal blocks mechanically and electrically connect wires to the DIN rail by using a metal clamping bar. In this way, the DIN rail can function as a ground bus bar. By international standards, ground blocks are color-coded as green and yellow.
- Approvals: CE Conformity Marks, CSA Mark (US, C and US, NRTL/C), UL Recognized Component Mark (US and Canadian)
- Conductor Size (North American): 0.0 to 22 AWG
- Mounting Options: 15 mm DIN Rail
- Number of Contacts: 2
-
Supplier: RS Components, Ltd.
Description: three extraction levers can be coupled and operated simultaneously by using the VBS connection sleeves. Foot can be snapped on TS 35 DIN rail. Housing made from Polyamide 6.6 V0, glass-fibre reinforced. Temperature resistance to 140°C (RTI elec.) Number of Levels = 1 Wire Size = 22
-
Supplier: Dataforth Corporation
Description: The DCP35 series of products is designed to allow RS-232 devices to be inter-connected over distances sufficient to cover any industrial or institutional complex of buildings. These line drivers feature a DIN rail mountable enclosure for application to a junction box, a panel, a relay
- Connector: DB9, Other
- Data Rate: 19.2 kbps
- Device Type: Other
- Mounting / Form Factor: DIN Rail Mounted
-
Supplier: METZ CONNECT USA Inc.
Description: Features: Termination unit for mounting on TH35 rails to DIN EN 60715 in electrical distribution panels for home and industrial installations Equipped with c6A Modul 180° RJ45 individual module Cable feed 45° from the top, plug direction
-
Supplier: L-com, Inc.
Description: the DIN Modules. The DIN Rails can be adapted to hold other systems and components to accommodate their placement in the enclosure. The enclosure features holes for two N-Bulkhead connectors or Lightning Protectors, a grounding lug, and a cable conduit connector to
- Depth: 6 inch
- Height: 12 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: Utmel Electronic Limited
Description: Conn;Term Blk;DIN Rail;Feed-Thru;45x43 mm;22-10 AWG;Blue;35/40 A;600 V
- Contact Size (AWG): 10 to 22 AWG
- Current Rating: 40 amps
- Voltage Rating: 750 volts
-
Supplier: Gantner Instruments, Inc.
Description: communication, control, and data logging purposes, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance. High density and flexibility with16 modules in one system in any constellation Connectable to Controller Q
- Analog Input Channels: 4 #
- Form Factor: DIN Rail
- Isolation: Channel-to-Channel Isolation, Other
- Operating Temperature: -4 to 140 F
-
Supplier: Heilind Electronics, Inc.
Description: HAN 1A - DIN RAIL MTG ADPTR W/ STRAIN RELIEF
- Connector Type: DIN Connector
-
Supplier: Dataforth Corporation
Description: The DCP485 is a compact RS-232 to RS-485 converter which features a complete electrical isolation barrier and heavy duty electrical surge protectors. These devices feature a DIN rail mountable enclosure for application to a junction box, a panel, a relay rack, the sides
- Form Factor: Module, Other
- Full Duplex: Yes
- LED Indicator: Yes
- Primary Network: RS232/422/485
-
Supplier: Gantner Instruments, Inc.
Description: Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together
- Accuracy: 0.0500 % FS
- Analog Input Channels: 4 #
- Application: General Lab and Industrial, Environmental, Vehicular, Aerospace / Military
- Connection to Host: RS232/422/485
-
Supplier: RS Components, Ltd.
Description: Time-saving providing quick connection to equipment. Can be re-terminated up to 10 times. Safety locking mechanism. Male and female versions. Complete with housing Number of Contacts = 3 Type = Connector Insert Current Rating = 10A Series = Han A Mounting Type = DIN Rail Mount
- Current Rating: 10 amps
- Mounting Style: DIN Rail Mounted, Other
- Voltage Rating: 230 to 400 volts
-
Supplier: Hammond Manufacturing Company Inc.
Description: @239°F/115°C 30w @284°F/140°C Connection: Connecting cable 11.8" Mounting: Din rail 35mm profile Protection class: IP20 Approval: UL Recognized Component, cUL Recognized Componet, CE
- Heater Type: Enclosure Heater
- Heating Capacity: 0.0100 kW
-
Supplier: RS Components, Ltd.
Description: ABB offers a range of DIN rail mounted electrical sockets which can be quickly fitted and connected in enclosures, These modular electrical sockets allow the use of auxiliary devices, tools or electrical and electronic non modular equipments in civil and industrial
- Current Rating: 16 amps
- Mounting Style: DIN Rail Mounted
- Voltage Rating: 250 volts
-
Supplier: Finder S.p.A. con unico socio
Description: The safe and approved power outlet Type 7U.00 Series is the perfect device for use within electrical enclosures. Compatible with Schuko and Italian Bipasso and available in light grey (7U.00.8.230.00×0) or yellow (7U.00.8.230.00×2). Led version available. Other features: – 230 V AC (50/60 Hz)
- Device Type: Receptacle / Outlet
- Power: AC Power Connector
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: maximum leakage current of 150mA; DI, DO, CANopen interface using the terminal interface; Use the DIP switch to configure the module baud rate and node number; Can be used to connect the card rail connector, installed on the DIN rail;
- Connection to Host: Other
- Digital I/O Channels: 8 #
- Form Factor: DIN Rail
- Operating Temperature: -40 to 185 F
-
Supplier: VAST STOCK CO., LIMITED
Description: Modular Connectors / Ethernet Connectors DIN RAIL OUTLET SIDE COVER PLATE
- Connector Type: Modular Connector and RJ Connector
Find Suppliers by Category Top
Featured Products Top
-
Product Series - Circular Connector Systems from shell size 8mm to Shell size 50mm. Features & Benefits - Supply a total solution for mount on panel machine and its cable assembly Available for general type and water proof types (IP65, IP67 and IP68) Input type and (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
PEI-Genesis is an global authorized distributor for Nicomatic bringing high-quality rectangular connector products fit for PCB applications, such as board-to-board, board-to-wire, and PCB mount connectors to the marketplace. Nicomatic is well known for its full in-house manufacturing and design (read more)
Browse Electrical Connectors Datasheets for PEI-Genesis -
are a proud partner to the broadcast market whether it be radio microphones, coaxial or triaxial antennas or hybrid fibre optic connectors that ensure the best pictures reach you in HD from your favourite sporting event. We go back to the small coaxial connectors of yesteryear to the present (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
Chief Enterprises is the sole North American distributor of Bosch electrical connector and accessories— handling sales, logistics, and customer service. We also aim to close the gap between Bosch and Tier 1 Suppliers & OEMs by providing value-added services such as pigtails (read more)
Browse Electrical Connectors Datasheets for Chief Enterprises LLC -
The safe and approved power outlet Type 7U.00 Series is the perfect device for use within electrical enclosures. Compatible with Schuko and Italian Bipasso and available in light grey (7U.00.8.230.00×0) or yellow (7U.00.8.230.00×2). Led version available. Other features: – 230 V AC (50/60 Hz) – Nominal current: 16A – Width 45 mm – Assembly on 35 mm DIN rail (EN 60715) (read more)
Browse AC Power Connectors Datasheets for Finder S.p.A. con unico socio -
Serial ATA (SATA) is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. The Serial Attached SCSI (SAS) is a point-to-point serial protocol that moves data to and from computer storage devices such as hard drives and tape (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Product Series - Power backplane connectors available in right angle male, vertical male, right angle female & vertical female connectors. Features & Benefits - A wide choice of power backplane connectors, with one power contact carrying 30A, plus full modular design (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Product Series - A full series of vertical, right angle and straddle mount types connectors Features & Benefits - Allows for variations of power, signal or mixed power or signal connectors to be stacked end-to-end to mate with double-sided card edge PCBA. Target Market - Telecommunication, Networking, Data Communication, Industrial Server Based Computing (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
These products are a series of 20 position connectors. Cage combinations are available in single ports and stacked versions rated up to 10 Gbps. Cages are a one-piece construction with enhanced transceiver mating tabs available in press-fit, solder tails and custom options. They are Ro (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Applications for sealed connectors In the deep sea, for power generation and high voltage applications, ODU’s sealed connectors are used wherever absolute tightness is required (read more)
Browse Electrical Connectors Datasheets for ODU-USA, Inc.