-
Supplier: Accuris
Description: Torque, Threaded Application, Electrical Connector and Accessory Installation
-
Supplier: Accuris
Description: Electrical Installations in Ships Part 306 Equipment - Luminaires Accessories
-
Supplier: Accuris
Description: Electrical Installations in Ships Part 306: Equipment - Luminaires and Accessories
-
-
Supplier: Accuris
Description: Torque, Threaded Application, Electrical Connector, Accessory and Terminal Board Installation
-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) is intended to provide guidelines to tightening methods and torque values as applied to electrical connectors and related hardware. The connectors and associated hardware discussed herein, are typically manufactured from aluminum alloy, high grade
-
Description: Applies to fixed or portable luminaires for illumination, navigation lights and other lights used for navigation in channels, harbours, etc. Also applies to accessories associated with the wiring and current-consuming appliance of an installation.
-
Description: Applies to enclosures or parts of enclosures for accessories with a rated voltage not exceeding 440 V, intended for household or similar fixed electrical installations, either indoors or outdoors. Applies also to boxes intended for the mounting or suspension of luminaires.
-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) is intended to provide guidelines to tightening methods and torque values as applied to electrical connectors, related hardware and switches, relays, circuit breakers and A-A-59125 type terminal boards. The connectors and associated hardware
-
Description: IEC 60092-306:2022 applies to luminaires and lighting accessories for use in ships. It applies primarily to luminaires for illumination purposes. This document also applies to lighting accessories associated with the wiring and current consuming appliance of an installation.
-
Description: This part of IEC 60670 applies to boxes, enclosures and parts of enclosures (hereafter called "boxes" and "enclosures") for electrical accessories with a rated voltage not exceeding 1 000 V a.c. and 1 500 V d.c. intended for household or similar fixed electrical
-
Supplier: CSA Group
Description: IEC 60670-1:2015 applies to boxes, enclosures and parts of enclosures (hereafter called "boxes" and "enclosures") for electrical accessories with a rated voltage not exceeding 1 000 V a.c. and 1 500 V d.c. intended for household or similar fixed electrical installations,
-
Supplier: CSA Group
Description: applies to lighting accessories associated with the wiring and current consuming appliance of an installation. This standard does not apply to portable luminaires, navigation lights, search lights, daylight signalling lamps, signal lights including the relevant control and monitoring
-
Supplier: Radwell International
Description: SET OF PHASE SEPARATORS, FOR UL INSTALLATION, 3-POLE, FOR LONGITUDINAL CONNECTING TERMINALS 01886, 01829, 01275, 200 MM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: CSA Group
Description: This part of IEC 60670 applies to boxes, enclosures and parts of enclosures (hereafter called "boxes" and "enclosures") for electrical accessories with a rated voltage not exceeding 1 000 V a.c. and 1 500 V d.c. intended for household or similar fixed electrical
-
Supplier: CSA Group
Description: IEC 60670-22:2003+A1:2015 applies to boxes, enclosures and parts of enclosures (hereafter called "boxes" and "enclosures") for electrical accessories with a rated voltage not exceeding 1 000 V a.c. and 1 500 V d.c. intended for household or similar fixed electrical
-
Supplier: TE Connectivity
Description: Body Features Color : Red Electrical Characteristics LV/MV Insulating Cover Voltage Class (KV) : All Operation/Application Energized Installation : No Product Type Features Insulator Type/ANSI : Porcelain LV/MV Insulating Cover Product Type : Creepage Extender LV/MV Insulating Cover
- Type: Cover
-
Supplier: Hammond Manufacturing Company Inc.
Description: Permits installation of padlock over the standard "Double Bar" quarter turn. 1.5 mm thick stainless steel. Easy installed in the field. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - PWPA
-
Supplier: Hammond Manufacturing Company Inc.
Description: and 12 ratings when installed correctly using the hardware and directions provided. Standard kit: Ideal for most wallmount enclosure applications. Manufactured in 12 gauge zinc plated steel. Suitable for top and/or bottom installation. Heavy duty kit: Designed for use with freestanding and
-
Supplier: Hammond Manufacturing Company Inc.
Description: Formed from 10 gauge steel, frames are drilled and tapped to EIA requirements for mounting standard 19" rack accessories. Designed for installation in 72" and 90" high enclosures. The swing frame pivots on 0.5" pins within the enclosure for easy access to the rear of rack mounted
-
Supplier: Gripol
Description: This complete assembly includes Mounting Plate direct to the Robot, Slider plate for your tooling to mount to and comes complete with Pneumatic and Electrical connections. This tooling plate has the same standard ISO pattern as the robot making installation easy. Maximum weight of this
-
Supplier: Hammond Manufacturing Company Inc.
Description: PQF Premium Quick Filter Quick, easy installation & filter replacement Remove and replace with new filter in seconds Suitable for use on any air-inlet opening on any type of equipment. Externally mounted using magnetic strips (included) Note magnet not compatible with stainless steel or
-
Description: Accepted best industry practices for the preparation of extruded dielectric shieldedmedium voltage cables rated 2.5 kV through 46 kV for the installation of mating accessories aredefined in this guide. The information is intended to supplement cable accessory manufacturerinstallation
-
Description: This document defines accepted best industry practices for the preparation of extruded dielectric shielded medium voltage cables rated 2.5 kV through 46 kV for the installation of mating accessories. The information is intended to supplement cable accessory manufacturer
-
Description: This document defines accepted best industry practices for the preparation of extruded dielectric shielded medium voltage cables rated 2.5 kV through 46 kV for the installation of mating accessories. The information is intended to supplement cable accessory manufacturer
-
Supplier: UL Standards & Engagement
Description: Fireplace Accessories UL 907 1.1 These requirements apply to fireplace accessories that are intended only for field installation into or attachment to existing masonry fireplaces. Fireplace accessories include items such as heat exchangers, glass door assemblies, and the
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CONTACTOR REVERSING INSTALLATION KIT, WIRING KIT ELECTRICAL AND MECHANICAL, INCLUDING MECHANICAL INTERLOCKING FOR REVERSING STARTER SIZE S00. FREE 2 YEAR RADWELL WARRANTY
-
Description: Fire Safety Criteria for Manufactured Home Installations, Sites, and Communities. This important Standard covers the installation of manufactured homes and home sites, including accessory buildings, structures, and communities. NFPA 501A establishes the minimum criteria associated
-
Supplier: American Welding Society (AWS)
Description: Performance recommendations for evaluating components of a typical robotic or automatic welding installation. Emphasizes the role of the welding interface. Chapters include arc welding power sources, torches and accessories, dereeling system, shielding gas delivery systems, electrode
-
Supplier: UL Standards & Engagement
Description: and toilet flushing systems. All equipment is intended for installation and use in accordance with the National Electrical Code, NFPA 70, and is rated 600 volts or less. 1.2 These requirements do not cover pumps, dishwashers, washing machines, or other equipment connected to plumbing
-
Supplier: Integra Enclosures, Inc.
Description: Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction,
- Length / Height: 24 inch
- Width/Diameter: 24 inch
- Depth: 10 inch
- Height: 24 inch
-
Supplier: DigiKey
Description: Connector Installation Ring For 1.6/5.6 Jacks
- Features: Coaxial Connector, RF and Microwave Connector
-
Supplier: Sonel Test
Description: The multifunctional meter of electrical installation parameters Sonel MPI-540-PV is an advanced tool created in particular for measuring parameters of photovoltaic installations. With the use of one device, it is possible to carry out a whole range of tests on the DC and AC
- Features: Other
- Output Interface: USB
-
Supplier: Integra Enclosures, Inc.
Description: Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction,
- Length / Height: 20 inch
- Width/Diameter: 16 inch
- Depth: 8 inch
- Height: 20 inch
-
Supplier: UL Standards & Engagement
Description: or units commonly used with alarm, dry-pipe and pre-action valves. 1.2 Requirements for the installation and use of alarm accessories with automatic water-supply control valves are included in the Standard for Installation of Sprinkler Systems, NFPA 13. 1.3 The electrical
-
Supplier: Newark, An Avnet Company
Description: FACEPLATE, 8PORT, WHITE; Accessory Type:Faceplate; For Use With:Cat5/5e/6/6a, DisplayPort, HDMI, HDBaseT, FireWire and USB Installation Keystone Jacks; No. of Module Spaces:8; Connector Body Material:-; Connector Colour:White RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
been added and are compact wiring devices engineered for fast, reliable conductor terminations in industrial, commercial, and residential electrical installations. Available in 2-, 3-, and 5-pole configurations, MPB4 connectors use a patented push-in mechanism that eliminates the need for tools and (read more)
Browse Terminal and Junction Boxes Datasheets for Automationdirect.com -
AutomationDirect now offers Hammond wireways which are designed to house electrical cables and wires, keep them organized, and protect them from environmental contaminants or physical damage. The new CW series carbon steel lay-in wireways are available (read more)
Browse Wiring Ducts Datasheets for Automationdirect.com -
installation on electrical poles By using a pole mounting accessory, it can be attached to poles with ease. Available in a range of sizes, ranging from our compact sized WP5-7-2 (WxDxH 52x65x18 mm) model to our large sized WP20-28-7 (WxDxH 200x280x65 mm) model, a (read more)
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
enclosure and cover provisions. For GFCI product selection, electrical contractors and distributors should also consider the installation environment, electrical rating, product configuration and applicable certification requirements. ELEGRP GFCI (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Suzhou Ele Mfg Co., Ltd. -
Attractive and ergonomic SMART-PANEL is designed to house modern control consoles in a wide range of residential, commercial and industrial applications. They include building services systems, electrical installations, smart home, IoT/IIoT, wireless communications, measuring and control (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Specially designed to protect inline splices, wire harness joints, and grounding ring terminals against damage in automotive environments. The clear jacket with black meltable thermoplastic adhesive allows for quick inspection after installation (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
or outdoor environments. The splashproof boot is designed for easy installation and adds value without compromising the switch’s compact form factor. These updated switches feature epoxy-sealed solder lug terminals for improved durability and reliable electrical connections. Available (read more)
Browse Toggle Switches Datasheets for New Yorker Electronics Co., Inc. -
electrical components. Note: The application of roof filter fans always requires pressure compensation. Either in combination with an inlet filter or an inlet filter fan. Low installation depth (read more)
Browse Electronic Cooling Fans Datasheets for STEGO -
-together assembly speeds up installation times. The enclosures can then be reopened for inspection and maintenance using a pair of dedicated tools available as an accessory. At launch, SMART-PANEL was originally designed to fit standard flush-mount cavity wall boxes with a 2.40” opening. New size S114 (read more)
Browse Operator Interface Enclosures Datasheets for OKW Enclosures, Inc. -
Snap-In Tamper Resistant Receptacles Qualtek's Snap-in tamper resistant outlets ensure safety, reliability, and easy installation (read more)
Browse Electrical Receptacles Datasheets for Qualtek Electronics Corp.
Conduct Research Top
-
Case Study: Algonquin College, Ottawa, Canada
roller bearing glide on the drawers and their lifetime warranty. Rallye was also very impressed with the installation of their parts room. The team of intstallers worked efficiently and in perfect precision and had a system that left nothing to chance. 'You could tell that they respected the product