-
Supplier: Galco Industrial Electronics
Description: Miniature Power Distribution Block,
-
Supplier: Mersen
Description: The Next Generation Power Distribution Block (PDB). Mersen power distribution blocks provide a safe and easy method of splicing cables, splitting primary power into secondary circuits and fulfilling requirements for fixed junction tap-off points. All
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark, Other
- Current Rating: 65 to 2260 amps
- Operating Temperature: 80 C
- Terminal Block Type: Power Distribution Block
-
Supplier: DigiKey
Description: 2 Pole Power Distribution Block
-
-
Supplier: Visual Sound, Inc.
Description: Crestron Electronics, Inc. The CNTBLOCK is a parallel distribution block for termination of multiple 4-wire Cresnet cables. Eight 4-pin connectors are provided, grouped in two sets of four. Power can be isolated between the two sets by removing an internal jumper. Diagnostic
- Connector Type: Audio / Video Connector
-
Supplier: DigiKey
Description: 5 Pole Power Distribution Block 16A 24V
-
Supplier: DigiKey
Description: 3 Pole Power Distribution Block 125A 690V
-
Supplier: DigiKey
Description: 2 Pole Power Distribution Block 125A 690V
-
Supplier: Galco Industrial Electronics
Description: Aluminum Power Distribution Block
-
Supplier: TE Connectivity
Description: : 3 Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 50 Electrical Characteristics Current Rating (IEC) (AMP) : 50
- Current Rating: 50 amps
-
Supplier: Win Source Electronics
Description: Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Power Distribution Series: FieldPower® Type: Power Distribution Block Assembly Package: Bulk Voltage - Rated: 600 V Load Side Connection Type: Terminal Blocks
- Current Rating: 30 amps
- Voltage Rating: 600 volts
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these power distribution panels? UL tested and recognized 1363/1449 Digital current meter 1-19.99 Amps Accuracy: +/- 0.1 Amps Sampling Rate: 2.5 per second Organize your power electrical distribution system in the
-
Supplier: Weidmuller
Description: Installation terminals are used for power supply and distribution in small and subdistribution boards in building installations and also in electrical cabinets.
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Recognized Component Mark (US and Canadian), Other
- Conductor Size (North American): 2 to 12 AWG
- Current Rating: 120 to 125 amps
- Mounting Options: Universal Mounting Foot (Rail)
-
Supplier: Jasper Electronics, Inc.
Description: compliant with the State of California Department of Transportation (CalTrans) Transportation Electrical Equipment Specification (TEES) November 05, 2020. The compact TEES Model PDA2-LS Power Distribution System is responsible for AC power intake and AC and DC
- Certification: Other
- Unit Type: Cabinet / Cabinet Mount
-
Supplier: Finder S.p.A. con unico socio
Description: High current Terminal blocks for the combining and distribution of high current power cables within electrical panels and cabinets. Technical features: Nominal current: 80, 125, 175, 250 or 400 A Available with 7, 8 or 12 connections (according to type
- Approvals: CE Conformity Marks, CSA Mark (US, C and US, NRTL/C), Other
- Operating Temperature: -20 to 70 C
-
Fuse Holders - 58V 4-Pole High-Amp Bolt-Down Fuse Holder and Power Distribution Block -- 0799C001ZXSSupplier: Littelfuse, Inc.
Description: Thanks to its compact design, the CF8 799 Series 58V 4-Pole High-Amp Bolt-Down Fuse Holder and Power Distribution Block is ideal for primary branch fusing close to a battery where space is limited. The multi-fuse holder can also be used for unfused or fused power
- Normal Operating Current: 300 amps
- Rated Operating Voltage: 32 volts
- Standard Fuse Sizes: Automotive Blade
-
Supplier: Corning Optical Communications
Description: Trunk and Distribution Adapters, KS male/F female adapter, power blocking
- Connector Type: Coaxial Connector, RF and Microwave Connector
-
Supplier: TelephoneStuff.com
Description: Power It! Power Strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment. Multi-outlet strip reduces cable clutter and enables the connection of multiple electrical
- Certification: UL
- Frequency: 50 Hz, 60 Hz
- Outlet Configuration: NEMA
- Protection Features: Circuit Breaker
-
Supplier: Tripp Lite by Eaton
Description: -outlet power strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment Includes 9 NEMA 5-15R outlets - including one end mounted outlet ideal for accomodating a transformer without
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
Supplier: Waytek, Inc.
Description: Each Powerpole module is a genderless, single-pole connector half Can be stacked or blocked in-line using dovetails This versatile connector series invented by Anderson Power Products (APP®) meets a wide range of power connection needs There are four basic housing
- Contact Size (AWG): 6 AWG
- Current Rating: 75 amps
- Gender: Male / Plug
-
Supplier: Caterpillar Oil & Gas
Description: , minimum power setting, peak firing pressure test, turbo work certificates, crankshaft work certificates, standard and project-specific witness testing Spare parts kit Engine lifting eyes Literature Project-specific installation drawings Electrical schematics and P&ID drawings
- Applications: Industrial
- Portability: Permanent
- Volt-Ampere: 7.51E6 to 7.68E6 VA
-
Supplier: RS Components, Ltd.
Description: Wieland GST18i5 T-connectors and distribution blocks are a part of the versatile GST18 connector system ideal for lighting and other light power applications, mechanically and colour coded for ease of assembly and to prevent misconnections. These GST18i T-connectors and
- Current Rating: 20 amps
- Poles: 5 Poles, Other
- Voltage Rating: 400 volts
-
Supplier: TelephoneStuff.com
Description: Low-profile, flush-mount target designed with two signal connections and two power connections. A IR Repeater Target (47621-CMS) works in conjunction with the IR Emitter (47621-MIE) and a distribution block (47603-110) for distributing control signals to multiple emitters. The
-
Supplier: L-com, Inc.
Description: budget of up to 300 watts and non-blocking data switching performance, the FGSW-2622VHP fulfills the demand of sufficient PoE power for HD IP surveillance. It offers a desktop-sized, reliable and visible power solution for small and medium-sized businesses and system integrators
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Number of Ports: 24 #
-
Supplier: L-com, Inc.
Description: budget of up to 300 watts and non-blocking data switching performance, the FGSW-1822VHP fulfills the demand of sufficient PoE power for HD IP surveillance. It offers a desktop-sized, reliable and visible power solution for small and medium-sized businesses and system integrators
- Area Network Type: Local Area Network (LAN)
- Equipment Type: Switch
- Features: Power-over-Ethernet (PoE) Ready
- Number of Ports: 16 #
-
Supplier: Vibration Specialty Corporation
Description: reproduction of the measurements. Features of the VarioCAM® HiRes product range also include drift-free temperature measurement which is stable in the long-term due to special detector stabilization and an intelligent non-uniformity correction process. APPLICATIONS • Power/Distribution
- Ambient Temperature Range: 5 to 122 F
- Analog Video Format: Other
- Analog Video Output: Yes
- Computer Host: PC
-
Supplier: Legrand
Description: . 200 amp, 100 amp, 60 amp, 30 amp, and 20 amp devices available complete with weatherproof covers, if required, for added safety. Connectivity products can also be factory installed. Factory prewired. Can be factory wired with power distribution blocks, circuit breakers, and
- Additional Features: Hinged Cover, Knockouts, Screw-on Cover
- Depth: 25 inch
- Length / Height: 15 inch
- Material: Steel
Find Suppliers by Category Top
Featured Products Top
-
Altech offers a range of Power Distribution Blocks in Aluminum or Brass, available in one and three phase options. The new aluminum body allows for savings of up to 20%. These blocks are designed for use with both copper and aluminum cables, whether solid or stranded. They offer quick (read more)
Browse Circuit Protection Components Datasheets for Altech Corp. -
Marathon Special Products' 132 series 3-pole, 600 VAC, 175 A splicer/distribution open-style power distribution blocks can be both DIN rail and panel mounted. Box lug line and load connections accept #14 AWG for easy connecting. Made with a thermoplastic composition (read more)
Browse Power Connectors Datasheets for Galco Industrial Electronics -
with last minute additions. This caused electrical requirements to change with no real estate to accomodate it. Chief was able to provide a solution in 12 weeks within the same IP67 sealed footprint. Get Started on Your Custom Solution Today! (read more)
Browse Terminal Blocks Datasheets for Chief Enterprises LLC -
Module 18Plus system provides integral power distribution and mounts directly on a DIN rail. An audible signal occurs (»click«) when the components latch onto the DIN rail - ensuring mechanical form fit and electrical connection – without the need for additional connecting (read more)
Browse Circuit Protection Components Datasheets for E-T-A Circuit Breakers -
the company. The accessory power distribution systems offered by Interpower allow companies to design for global markets. One accessory socket strip—One socket strip provides multiple power outlets for connecting several pieces of equipment to a single (read more)
Browse Power Strips Datasheets for Interpower -
What Do Power Distribution Modules Do? Power distribution modules, also known as PDMs, are devices used to manage and distribute electrical power within various (read more)
Browse Terminal Blocks Datasheets for Chief Enterprises LLC -
Why Use a PDM? Power Distribution Modules (PDMs) are widely used in a variety of industries and applications to distribute power to multiple loads from a single power source. PDMs are the ideal solution for efficient power (read more)
Browse Power Distribution Units (PDU) Datasheets for Chief Enterprises LLC -
High current Terminal Blocks for the combining and distribution of high current power cables within electrical panels and cabinets. Technical features: Nominal current: 80, 125, 175, 250 or 400 A Available with 7, 8 or 12 connections (according to type (read more)
Browse Terminal Blocks Datasheets for Finder S.p.A. con unico socio -
Distribution Modules Brochure MDB5 Series - MDB5 Series Power Distribution Module The MDB5 is a sealed multi circuit high current primary fusing option that can (read more)
Browse Power Distribution Units (PDU) Datasheets for Littelfuse, Inc. -
HIGH VOLTAGE POWER DISTRIBUTION UNIT Whether you’re designing an electric vehicle (EV) for the road or manufacturing an off-highway electric vehicle, you need solutions to reliably deliver power (read more)
Browse Power Distribution Units (PDU) Datasheets for Littelfuse, Inc.
Conduct Research Top
-
Find more space in your control panel
circuit breakers are used for the main overcurrent. protective device (OCPD) and the main disconnecting means for. an industrial control panel, or as a main or feeder application. If branch circuits need to emanate from the main OCPD,. this can be accomplished with: ?. Power distribution blocks
-
What Is The Industrial Internet Of Things?
, who in 1999 was working as a brand manager for Procter & Gamble. Ashton used the term to help explain his idea for using radio frequency identification (RFID) sensors to manage Procter & Gamble's supply chain. The Basics Of How The IoT Works. An IoT network is made up of three basic building blocks