Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Galco Industrial Electronics
Description: Insulating Spacer 120M6
- Type & Shape: Standoff
-
Supplier: Galco Industrial Electronics
Description: Standoff, Black, Male/Female, M4
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet,
- Type & Shape: Spacer (Clear Hole / Unthreaded), Standoff
- Features: Specialty / Other
-
-
Supplier: BRIM Electronics, Inc.
Description: MIL-I-23264--NL523W01, W02, W03 & W04. Threaded L5 Steatite standoff/pillar insulators with a white smooth glaze finish to retard moisture absorbtion, and reduce dirt/dust and ice accumulation. High tensile strength, high temperature and high dielectric qualities. One hole mounting at each
- Operating Temperature: 1,000 C
- Features: Other
- Type: Stand-off Insulator
-
Supplier: Radwell International
Description: CERAMIC STANDOFF, 1 INCH CONE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Accuris
Description: CONNECTORS, ELECTRICAL, REMOVABLE CONTACTS, (RACK AND PANEL, AND BASE PLATE) AND COMPONENT PARTS STANDOFF KEY (FOR TYPE III CONNECTORS) 0.200 GRID
-
Supplier: Superior Technical Ceramics Corp.
Description: Sharp edges at the ends may be broken to prevent chipping. Thread may be countersunk a maximum of 1/16" deep to prevent chipping. .006"/ inch max camber allowance. Threads must accept a Class 1 metal screw to the above minimum thread depth. Threads will be perpendicular within 2 degrees of ends or
- Material: Ceramic
- Type: Stand-off Insulator
-
Supplier: Newark, An Avnet Company
Description: STANDOFF
-
Supplier: Newark, An Avnet Company
Description: STANDOFF
-
Supplier: Newark, An Avnet Company
Description: Threaded Standoff
-
Supplier: Daburn Electronics & Cable
Description: Steatite cones have smooth white glaze. Comes complete with brass nickel plated screws and cushion washers.
- Features: Other
- Type: Stand-off Insulator
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Provides space between enclosure and mounting surface Installs into pre-drilled mounting holes in rear of enclosure Offered in several lengths 316L stainless steel construction Set of 4 Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship
-
Supplier: Visual Sound, Inc.
Description: BTX Technologies, Inc. D-SUB Mounting Hardware. Contains 2 hex standoffs
- Connector Type: Audio / Video Connector
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application Designed to enclose electrical and/or electronic equipment and protect against harsh, hygienic environments for junction box and wallmount applications. Sloped on 4 sides prevent water from resting on top regardless of enclosure orientation. Hex head design screws and door-edge
- Length / Height: 12 inch
- Width/Diameter: 9 inch
- Depth: 1 inch
- Type: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
Supplier: Samtec Inc.
Description: Available for Board Stack Heights from 5mm to 30mm Available with Femaile Thread/Press-In and Male/Male Thread
- Connector Type: Board-to-Board Connector
- Gender: Male / Plug
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application Designed to pushbuttons and indicators while protecting against harsh, hygienic environments. Sloped on 4 sides prevent water from resting on top regardless of enclosure orientation. Hex head design screws and door-edge mounted silicone gasket allow for easy cleaning in hose-down
- Length / Height: 12 inch
- Width/Diameter: 5 inch
- Depth: 4 inch
- Type: Electronic and Instrument Enclosures, Pushbutton Enclosures
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 1251285-SMAJ440A Series: SMAJ Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 440V
- VR: 440 volts
- Tj: -55 to 150 C
- VBR: 492 volts
- Features: Avalanche Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 1251260-SMAJ180A Series: SMAJ Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 180V
- VR: 180 volts
- Tj: -55 to 150 C
- VBR: 201 volts
- Features: Avalanche Diodes
-
Supplier: Altech Corp.
Description: Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits. Eurostrips feature tubular screw clamps, wire protectors, and
- Conductor Size (North American): 24 to 10 AWG
- Voltage Rating: 400 to 600 volts
- Current Rating: 10 to 20 amps
- Orientation: 90 Degrees (Horizontal)
-
Supplier: Altech Corp.
Description: Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits. Eurostrips feature tubular screw clamps, wire protectors, and
- Conductor Size (North American): 24 to 10 AWG
- Voltage Rating: 400 to 600 volts
- Current Rating: 10 to 30 amps
- Orientation: 90 Degrees (Horizontal)
-
Supplier: Utmel Electronic Limited
Description: PC / 104 Connectors 64/40 POS ASSY No standoffs Keyed
- Voltage Rating: 250 volts
- Current Rating: 3 amps
- Gender: Female / Jack
- Features: Other
-
Supplier: Essentra Components
Description: The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. The stand off enable the Twist Tie to hold wires in place and away from your panel, ideal for circuit boards or electrical boards that require no interference.
- Length: 1 inch
- Features: Other
-
Supplier: Essentra Components
Description: These wire saddles hold wires in place and away from the panel that the fastener is attached to, ideal for circuit boards or electrical boards that require no interference.
- Features: Other
- Type: Wire Saddle
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 1251586-SMCJ150CA-13-F Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AB, SMC Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 150V Current
- Tj: -55 to 150 C
- Features: Other
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 1251466-SMBJ170CA-13-F Series: SMBJ Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ):
- Tj: -55 to 150 C
- Features: Other
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: Utmel Electronic Limited
Description: AMP FROM TE CONNECTIVITY 5205933-3 Standoff, Aluminium, Round Female, 4-40, 11.049 mm, 5205 Series
-
Supplier: Utmel Electronic Limited
Description: 1.25mm Wire to Board Connector (Molex 51021) Header, Standoff, 9T Material, 02P
- Voltage Rating: 125 volts
- Current Rating: 1 amps
- Features: Header Connector
- Connector Type: Wire-to-Board Connector
-
Supplier: MilesTek Corporation
Description: Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Adapters are male to female, fully shielded and are solid overmolded with gray PVC. Mating hardware is
- Geometry: Right Angle
-
Supplier: L-com, Inc.
Description: Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Adapters are male to female, fully shielded and are solid overmolded with gray PVC. Mating hardware is
- Coupling / Adapter: Coupling / Adapter
- Connector Type: D-Sub
- Gender: Female / Jack, Male / Plug
- Geometry: Right Angle
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PC BOARD, CONTROLLER BOARD, STAND-OFF MOUNT, SCREW DOWN ELECTRICAL TERMINATION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PC BOARD, CONTROL PROCESSOR MODULE, PUSH-ON ELECTRICAL TERMINATION, STAND-OFF MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: STANDOFFS & SPACERS HARDWARE STANDOFFS 10 PK FOR GADGETEER . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DigiKey
Description: "HDWRE STANDOFF .160"""
- Connector Type: D-Sub
-
Supplier: PUI - Projections Unlimited, Inc.
Description: Standoffs with boardlocks.
- Current Rating: 2 amps
- Number of Contacts: 15 #
- Connector Type: D-Sub
-
Supplier: ODG (Origin Data Global)
Description: HDWRE STANDOFF .195"
- Connector Type: D-Sub
Find Suppliers by Category Top
Featured Products Top
-
& removable jumper links Coin cell holders Terminals & spacers/pillars/standoffs Follow us on: Facebook (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
Coin cell holders Terminals & spacers/pillars/standoffs Spring Contacts & Pads, Pogo Pins Free heights from 1.23mm to 8.20mm High mating durability (read more)
Browse Electrical Contacts Datasheets for Harwin Plc -
standard optocouplers and opto-diodes. Utilizing the photo-sensitive nature of silicon, VMI has created a line of optocouplers and opto-diodes available in 10kV to 25kV versions and can be assembled in series configuration for additional standoff voltage capability (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
VMI designs and manufactures high-voltage, hermetically-sealed, high-reliability opto-diodes for Mass Spectrometry, Military and Aerospace. For applications that require more custom mechanical configurations or electrical characteristics, VMI has provided customers with (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
configuration for additional standoff voltage capability — used for Mass Spectrometry, Military and Aerospace. Available in a clear molded package, VMI’s 10kV and 20kV version optocouplers are fabricated with two infrared LEDs (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
optional mounting flanges, PCB standoffs, and gaskets to protect components from dust and moisture. Check out the Hammond 1557 Series and visit the bisco e-commerce site to explore available options for your application Hammond (read more)
Browse Industrial Enclosures Datasheets for bisco industries
Conduct Research Top
-
What is a Standoff?
Standoffs are fasteners used to create space between printed circuit board (PCB) assemblies and are the standard fastener for mounting PCBs to prevent electrical shorts. Standoffs are similar to spacers but differ in that they are threaded.
More Information Top
-
Azimuthal Resistivity Imaging: A New Generation Laterolog
LLs & Electrical Standoff .
-
ERICO | Catalog Search Results | Galco Industrial Electronics
Electrical Standoff Insulators, ISO Series .
-
559620 - ERICO - Electrical Standoff Insulators | Galco Industrial Electronics
559620, ERICO, Insulators, Electrical Standoff Insulators, Insulator, 1-1/4" Height, 1/4"-20x 5/8" Thread, 1-5/8" Hex Width, Black .
-
Development of the SEA Corporation Powergrid{trademark} photovoltaic concentrator
The adhesive bonds the cells to the heat sink and also provides electrical standoff and heat transfer from the cells to the heat sink.
-
SNAP 19, PHASE III. VOLUME I. POWER SUPPLY SYSTEM. Final Report.
There are three connectors and three electrical standoff posts on this platform.
-
High Resolution From a New Laterolog With Azimuthal Imaging
The new device also makes an auxiliary electrical standoff measurement.
-
Evaluation of Fracture Distribution and Continuity in Carbonate Reservoirs Using Wellbore Imaging Tools in Carbonate
A simultaneous electrical standoff measurement is also available with the azimuthal array.
-
Fracture Evaluation From Quantitative Azimuthal Resistivities
In the lert track, the electrical standoff measurement shows a constant eccentering of the tool.
-
1872-1A - Glastic - Insulator | Galco Industrial Electronics
ERICO - Electrical Standoff Insulators .
-
179 | Product Catalog Search Results | Galco Industrial Electronics
Electrical Standoff Insulators, ISO-TP Series .
Indicates content that may require registration and/or purchase.