-
Supplier: E-T-A Circuit Breakers
Description: The Electronic Timer Relay ETR10 is a solid state relay and provides three major functions within a single device: timer function relay function protective function The numerous timer functions can be selected within very wide limits and the protective
- Input (Pick-up) Voltage Range: 12 to 24 volts
- Input Current Range: 1 to 10 amps
- Operating Temperature: -40 to 185 F
- Application Type: Automotive Relay
-
Supplier: E-T-A Circuit Breakers Ltd.
Description: single device. Timer, Relay Circuit Protection. The Electronic Timer Relay ETR10 is a solid state relay and provides three major functions within a single device: timer function relay function protective function
- Input Current Range: 0.5 to 4 amps
- Operating Temperature: 0 to 60 C
- SSPC Type: DC Controller
- Mounting: Socket or Plug-in Style
-
Supplier: Newark, An Avnet Company
Description: Timer Relay FLARE TIME TWIN-1
-
-
Supplier: Newark, An Avnet Company
Description: Timer relay module; Nominal input voltage: 24 VDC; Limiting continuous current: 6 A; Path; Multifunction; Yellow status indicator; Module width: 6 mm
-
Supplier: Newark, An Avnet Company
Description: Solid-state timer relay module; Nominal input voltage: 24 VDC; Output voltage range: 24 230 VAC; Limiting continuous current: 1 A; 2-wire connection; Multifunction/Multitime; Yellow status indicator; Module width: 6 mm
-
Supplier: Newark, An Avnet Company
Description: WT-TDC-15S-1A-1 TIMER RELAY MODUL
-
Supplier: Laurel Electronics LLC
Description: contact relays Relays can be connected to be normally open (OC) or normally closed ($0). Relay grounds are mutually (isolated). Form A (SPST) quad contact relays Relays are normally open (NO). Each pair of relays shares an (isolated) ground. Form A (SPST)
- Operating Temperature: 32 to 140 F
-
Supplier: Reid Supply
Description: Versatile, accurate time-keeping devices that are reliable and simple to use. GraLab electromechanical and electronic timers have earned this reputation through more than 50 years of proven service. Chefs, scientists, photographers, plant personnel and athletic directors know our
- Minimum Time Setting: 1 seconds
- Maximum Time Setting: 1 hours
-
Supplier: Littelfuse, Inc.
Description: 3 minutes after the vehicle is stopped by installing these relays that delay the isolation of the batteries. Used on ADR trucks approved EURO 4, EURO 5 and later 12V relay with 6 min timer delay
- Maximum Current: 20 amps
-
Supplier: Littelfuse, Inc.
Description: 3 minutes after the vehicle is stopped by installing these relays that delay the isolation of the batteries. Used on ADR trucks approved EURO 4, EURO 5 and later 12V relay with 3 min timer delay
- Maximum Current: 20 amps
-
Supplier: Littelfuse, Inc.
Description: 3 minutes after the vehicle is stopped by installing these relays that delay the isolation of the batteries. Used on ADR trucks approved EURO 4, EURO 5 and later 24V relay with 6 min timer delay
- Maximum Current: 10 amps
-
Supplier: UL Standards & Engagement
Description: industrial applications. Throughout this standard, the word "equipment" means "appliance and equipment." The words "starting relay" mean "motor-starting relay." 1.1.2 This standard applies to starting relays incorporating electronic devices, and starting relays using
-
Supplier: Embedded Data Systems
Description: devices such as relays and magnetic reed switches. A 32-bit time stamp is maintained with the last three transitions to the active (closed) state. The CT1 Counter provides the necessary switch excitation voltage, so no external power source is required. The cable provides electrical
- Counter Resolution: 32 bits
- Maximum Count Frequency: 0.05 kHz
- Operating Temperature: -40 to 185 F
-
Supplier: Littelfuse, Inc.
Description: supply power to the electrical system for about 3 minutes after the vehicle is stopped by installing an off-delay timer relay that delays the isolation of the batteries.
- Maximum Current: 10 amps
- DC Coil Voltage: 24 volts
- Features: Other
-
Supplier: Laurel Electronics LLC
Description: choice of Plug-in-Play options: - 2 or 4 relays, mechanical or solid state, for alarm or control (isolated) - 1 or 2 Analog output, 4-20 mA, 0-20 mA, 0-10V, or -10V to +10V (isolated) - Communications: Ethernet, WiFi, USB, RS232, RS485 (isolated) - Extended DPM includes rate and total
- Number of Digits: 5
- Voltage Range: 250 volts
- Width: 118.872 mm
- Height: 62.23 mm
-
Supplier: Danfoss A/S
Description: factory setting makes the contactors operate as standard conventional contactors, but for PLC application, the built-in interface relay can be activated. A long electrical lifetime makes the CI210 EI - 420 EI contactors suitable for operation of all kinds of electrical loads in
- Motor Voltage: 220 to 1,000 volts
- Three Phase Power: 84.4338842488777 to 294.84848467862 HP
- Number of Poles: 4
- Features: AC Motor Starter
-
Supplier: Allied Electronics, Inc.
Description: Time Delay Relays, 10 A Contact Rating, Dielectric Rating with 1850 VAC, DPDT Switch Function 16 time ranges in single timer Fine tuning knob for precision timing AC or DC operation Features 16-Time Ranges in Single Timer User Sets Time Ranges Instructions Right on Unit Fine
-
Supplier: Allied Electronics, Inc.
Description: Time Delay Relays, 10 A Contact Rating, Dielectric Rating with 1850 VAC, DPDT Switch Function 16 time ranges in single timer Fine tuning knob for precision timing AC or DC operation Features 16-Time Ranges in Single Timer User Sets Time Ranges Instructions Right on Unit Fine
-
Supplier: Allied Electronics, Inc.
Description: Time Delay Relays, 10 A Contact Rating, Dielectric Rating with 1850 VAC, DPDT Switch Function 16 time ranges in single timer Fine tuning knob for precision timing AC or DC operation Features 16-Time Ranges in Single Timer User Sets Time Ranges Instructions Right on Unit Fine
-
Supplier: WorldWide Electric Corporation
Description: Four point AC coil can be wired on top, bottom or diagonally Direct mount 3RU11 overload relays to create starters Snap-on auxiliary contacts, surge suppressors and timers 3RT01 contactors are available with cage clamps on the main terminal connections as well as the auxiliary terminal
- Continuous Current: 32 to 45 amps
- Standard Rating: IEC Rated
- Features: Motor Contactor Only
- AC Motor Phase: Single Phase Motor, Three Phase Motor
-
Supplier: Allied Electronics, Inc.
Description: Optional Timer Function Specifications Sensor Dimensions: 62.4 mm L × 12.5 mm W × 30.5 mm H Output: SPDT 2 A Relay Housing Material: Terluran GV15 Lens Material: Glass Operating Temperature: –4°F to +140°F Electrical Connection: Terminal Housing Sealing: IP 65
-
Supplier: ProVent LLC
Description: Filter Cartridges & Bags Impingers & Mist Eliminator Filtration Packs Metal Mesh Pre-Filters Diaphragm Valves & Repair Kits Pulse Jet Timer/Controller Boards Solenoid/Pilot Valves Motors, Sheaves, Bushings Belts, Gasketing, Air Tubing Photohelic Gauges & Relays Magnahelic Gauges Fans &
- Construction: Bag Filter, Cartridge Filter, HEPA / ULPA Filter
- Features: Multipocket
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Time Delay & Timing Relays Timer 6s-60min Instann Op Product overview: H3FABUDC24 from Omron Automation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers
-
Supplier: M.H. Rhodes/Cramer Company
Description: The MarkTime® 93 Series Wall Box Time Switch is a complete line of spring wound, manually set time switches for the control of electrical circuits of up to 20 amps at 125 VAC. Interchangeable with standard toggle switches to turn circuits either “off” or “on” at the end of a pre-set time
- Minimum Time Setting: 0 seconds
- Maximum Time Setting: 0.25 hours
- Setting Accuracy: 10 ±%
- Number Input Channels: 1
-
Supplier: Minerallac Company
Description: CLEAR COLOR SWITCHES, RELAYS, TIMERS, SIGNALS, TRANSMITTERS, CONDENSERS, TRANSISTORS, MICROPHONES, PANEL BOARDS, CIRCUIT BREAKERS, CONTACTS, METERS, RECEIVERS, SPEAKERS AND COILS APPLICATION CAN CONTAINER TYPE 16 OZ CONTAINER CAPACITY S02001 MSDS NUMBER CARBON DIOXIDE,
- Type: Cleaner / Cleaning Agent
- Industry Applications: Electrical / Electronics
-
Supplier: PLC-Multipoint, Inc.
Description: The LC8 lighting controller automatically switches a dry contact in response to changes in natural daylight. The LC8 provides a maintained single pole, double throw "form C" relay output to drive electrically held contactors or relays, or inputs to Energy Management Systems (EMS). The
- Voltage: 24 VAC, 24 VDC
- Application: Commercial, Exterior, Interior, Security
- Controller Type: Daylight Sensor, Hold-On-Timer, Manual On/Off, Occupancy (Motion) Sensor, Time Clock Configuration, Time Override
- Lamp Type: Fluorescent Lamps, High Intensity Discharge Lamps, Incandescent Lamps
-
Supplier: Traceable® Products
Description: switched on or off without disturbing the program. Program and clock times are maintained by a backup battery in the event of an electrical outage. Brilliant, 1/2-inch-high LCD shows the time-of-day, day, and event number. Traceable to NIST for accuracy To assure accuracy an individually
- Minimum Time Setting: 60 seconds
- Maximum Time Setting: 168 hours
- Setting Accuracy: 0.01 ±%
- Number Input Channels: 1
-
Supplier: Traceable® Products
Description: use with electrical equipment to 125 VAC, 15 amps, 1875 watts, and 1/3 horsepower. A single glance verifies an entire program. If a change is necessary, it takes only a second to raise or lower a pin. Simple, easy programming Twenty-four-hour unit may be set in any number of 15-minute
- Minimum Time Setting: 900 seconds
- Maximum Time Setting: 2 hours
- Number Input Channels: 1
- Functions: Controller
-
Supplier: RS Components, Ltd.
Description: Functions - 143,453,611,612. Multiple functions, multiple time ranges. Electrical life: 200000 operations at rated load Supply Voltage = 100 - 120 V ac Time Range = 0.1 s - 10 min Mode of Operation = Flicker OFF Start, Flicker ON Start, Interval, ON Delay Mounting Type = DIN Rail, Flush Mount
- Minimum Time Interval: 0.1 seconds
- Maximum Time Interval: 0.166666666666667 hours
- Number of Contacts: 4
- Timer Type: Interval, ON-delay
-
Supplier: Time Mark Corporation
Description: conditions, will drop out. The solid-state sensor will respond in one-half of an AC cycle (8.33 ms. ), plus the flight time of the relay (20 ms. max. ). When the voltage rises above 84 VAC, an internal 10-second timer begins. When the time delay elapses the relay will
- Voltage: 80 to 120 volts
- Frequency: 60 Hz
- Response Time: 28.3 ms
- Accuracy: 1 % FS
-
Supplier: RainWise, Inc.
Description: The RainWise Precipitation Sensor consists of a gold plated printed circuit board pattern that senses the presence of moisture. Any moisture on the surface of this board results in a contact closure. When connected to a RainWise data logger, a timer is energized and the “on” time is recorded
- Features: Electrical Heater (For winter environments)
- Weather Component Sensed: Measures Rain/Snow Fall
- Device Classification: Sensor Only
- Output Options: Switch or Relay
-
Supplier: Danfoss A/S
Description: The contactor programme CI 61-98 consists of one frame size with three NO main contacts. Coils are standard for dual frequency. A long electrical lifetime makes the CI 61-98 contactors suitable for operation of all kinds of electrical loads in modern industry. Combined with a thermal
- Motor Voltage: 220 to 690 volts
- Three Phase Power: 40.2066115470846 to 60.3099173206269 HP
- Number of Poles: 3
- Features: AC Motor Starter
-
Supplier: Trumeter Company, Inc.
Description: This versatile count up or count down predetermining counter/timer with prescaler has a wide range of innovative and attractive features. Designed with imagination and built to the highest standards it offers both counting and timing functions in one unit. Simple programming via menu driven
- Number of Digits (or Characters): 6
- Digit Height: 0.2755905511811024 inches
- Operating Temperature: 14 to 140 F
- Reset: Auto Reset, Manual
-
Supplier: Takex America, Inc.
Description: Overhead or Wall Mounting options Adjustable relay Timer: 0.25 to 60 seconds Two "Heavy-Duty" Relay Outputs (up to 1A) for controlling Door Strikes and Magnetic Locks Fail Safe/Fail Secure (selectable) Compact Design
- Detection Range: 8 ft
- Type: Passive Infrared, PIRs
- Mounting: Wall Mount
-
Supplier: Takex America, Inc.
Description: Overhead or Wall Mounting options Adjustable relay Timer: 0.25 to 60 seconds Two "Heavy-Duty" Relay Outputs (up to 1A) for controlling Door Strikes and Magnetic Locks Fail Safe/Fail Secure (selectable) Compact Design
- Detection Range: 165 ft
- Features: Outdoor Use
- Type: Passive Infrared, PIRs
- Mounting: Wall Mount
Find Suppliers by Category Top
Featured Products Top
-
relays and interfaces has enabled Elettroquadri to contain space and provide more compact switchboards from time to time. Products: 48 Series relay interfaces modules, 86 Series timer modules, 40 Series miniature PCB relays and some 55 Series industrial relays. Learn More (read more)
Browse Electromechanical Relays Datasheets for Finder S.p.A. con unico socio
More Information Top
-
A computer assisted learning package for sequential control
Timer Relays Electrical Circult Diagrams .
-
Federal Register > Thursday, September 10, 2015 > [80 FR 54519] Foreign-Trade Zone (FTZ) 133-Quad-Cities, Iowa/Illinois; Notification of Proposed Production Ac...
; fuses; electrical timers ; relays ; switch assemblies; electrical shift lever buttons; electrical control units; handle assemblies; electrical connectors; wire harnesses; sockets; terminal cables; clamps; electrical connectors; lugs; terminal connectors; relay assemblies; electrical connectors; electrical control units; switch assemblies; modules; panel assemblies; electrical connectors…
-
Behavioral facilitation: The interaction of imipramine and desipramine with amphetamine, alpha-pipradrol, methylphenidate, and thozalinone
The avoidance schedule was programmed through a series of electrical timers and relays .
-
Facilitation or impairment of learning by d-amphetamine as a function of stimuli
Electrical relays and timers controlled all contingencies.
-
Development of Solar Powered Irrigation System
The system happens to be in a very adequate position as it is nicely structured with all the equipments of the solar powered automatic irrigation system, where a control unit controls the control relays , electrical timers , an inverter and a charge controller…
Indicates content that may require registration and/or purchase.