Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Grayline, Inc.
Description: Heat shrinkable tubing is used in wire harnesses and other electrical applications to bundle, insulate, and protect wires and electrical components. After placing heat shrinkable tubing over an object to be covered, heat is applied to cause the tubing
- Operating Temperature: 55 to 125 C
- Shrink Ratio: 4 :1
- Shrink Tubing: Heat Shrink Tubing
- Material: Polyolefin
-
Supplier: Grayline, Inc.
Description: Heat shrinkable tubing is used in wire harnesses and other electrical applications to bundle, insulate, and protect wires and electrical components. After placing heat shrinkable tubing over an object to be covered, heat is applied to cause the tubing
- Operating Temperature: 55 to 175 C
- Shrink Ratio: 2 :1
- Shrink Tubing: Heat Shrink Tubing
- Features: Other, Shrink Tubing
-
Supplier: Grayline, Inc.
Description: Heat shrinkable tubing is used in wire harnesses and other electrical applications to bundle, insulate, and protect wires and electrical components. After placing heat shrinkable tubing over an object to be covered, heat is applied to cause the tubing
- Operating Temperature: 40 to 200 C
- Shrink Ratio: 2 :1
- Shrink Tubing: Heat Shrink Tubing
- Features: Other, Shrink Tubing
-
-
Supplier: Pexco
Description: Pexco Polyolefin Tubing is a highly flexible heat shrink tubing with a low shrink temperature and excellent abrasion resistance. This thin wall heat shrink tubing will help insulate, identify, bundle, protect and repair in a wide variety of
- Diameter: 0.046 to 4 inch
- Length: 600 to 36,000 inch
- Operating Temperature: -55 to 135 C
- Shrink Temperature: 90 to 110 C
-
Supplier: Zippertubing Co. (The)
Description: PRTâ„¢ is a wrap around heat shrinkable tubing that provides a means of repairing wire and cable insulation or adding secondary protection to in-service electrical systems without the need to remove or disassemble the associated connectors and end hardware. A heat gun is used to
- Operating Temperature: -55 to 135 C
- Features: EMI / RFI Shielding, Flame Retardant, Shrink Tubing
- Shrink Tubing: Heat Shrink Tubing
- Material: Polyolefin
-
Supplier: CableOrganizer.com, Inc.
Description: wires and connectors from outside elements, there are many suitable options available, such as electrical tape and polyolefin heat shrink. These products are great for applications requiring minor protection or a cosmetic touch-up, but will ultimately fail under extreme
- Features: Shrink Tubing
-
Supplier: Grayline, Inc.
Description: Heat shrinkable tubing is used in wire harnesses and other electrical applications to bundle, insulate, and protect wires and electrical components. After placing heat shrinkable tubing over an object to be covered, heat is applied to cause the tubing
- Operating Temperature: 30 to 105 C
- Shrink Ratio: 2 :1
- Shrink Tubing: Heat Shrink Tubing
- Features: PVC, Shrink Tubing
-
Supplier: Pexco
Description: meeting UL Subject 224 VW-1 and specifically designed to match all operating characteristics of PVC jacketed wire and cable. Features and Benefits 2:1 shrink ratio Transparent, thin wall, semi-rigid tubing Highly flame retardant Excellent dielectric properties Highly resistant
- Diameter: 0.046 to 1.5 inch
- Length: 1,152 to 12,000 inch
- Operating Temperature: -55 to 175 C
- Shrink Temperature: 175 C
-
Supplier: Pexco
Description: fluids Marine applications Applications Applications which require sliding the tubing over connectors or where the connectors are larger than the cables Strain relief and electrical insulation of commercial wire terminations and electrical connections Jacketing and
- Diameter: 0.125 to 1.5 inch
- Length: 600 to 2,400 inch
- Operating Temperature: -70 to 121 C
- Shrink Temperature: 135 C
-
Supplier: BRIM Electronics, Inc.
Description: SH100 meets or exceeds the performance requirements of MIL-I-23053/1 Class 2, & MIL-R-46846A Ty.1. Shrink ratio--1 3/4:1 (43%). Longitudinal shrinkable: 10%. Resistant to chemicals, fungus, flame (self-extinguishing), good mechanical and electrical strength (Min. Tensile Strength:
- Diameter: 0.072 to 1.71 inch
- Operating Temperature: -70 to 121 C
- Shrink Temperature: 135 C
- Shrink Ratio: 1.75 :1
-
Supplier: Essentra Components
Description: The range of general purpose Heat Shrink Tubing is versatile in terms of application possibilities and style and colour options. The non-adhesive version of the 3:1 tubing is highly flexible and is widely used for electrical insulation as it protects in-line components,
- Shrink Tubing: Heat Shrink Tubing
- Features: Shrink Tubing
-
Supplier: Allied Electronics, Inc.
Description: Thin Wall Tubing, Polyolefin Material, +135°C Operating Temperature FP-301 offers an excellent balance of physical, electrical and chemical properties for protecting a wide variety of electronic, electrical, and mechanical applications, such as cable splices, wire
-
Supplier: Zippertubing Co. (The)
Description: PRT-S is a wrap around EMI Shielded heat shrinkable tubing which provides a convenient method of adding secondary insulation and EMI shield protection to in-service electrical systems. The wrap around feature allows the material to be installed without the need to remove or disassemble
- Operating Temperature: -55 to 135 C
- Features: EMI / RFI Shielding, Flame Retardant, Shrink Tubing
- Shrink Tubing: Heat Shrink Tubing
- Material: Polyolefin
-
Supplier: Daburn Electronics & Cable
Description: the protected item Ideal for shrinking on wire or round mandrels Adhesion to metals RoHS compliant Translucent recovery shrink temperature: 572°F (300°C) - 644°F (340°C) Opaque recovery shrink temperature: 680°F (360°C) - 725°F (385°C) PEEK melts at 650° F/343° C. PEEK heat
- Diameter: 0.038 to 0.392 inch
- Length: 384 inch
- Shrink Temperature: 300 to 385 C
- Shrink Ratio: 4 :1
-
Supplier: Daburn Electronics & Cable
Description: pipes, used for harnessing and jacketing wire. Medical equipment, etc. Resists corrosion, chemicals, flame; the tubing has good mechanical and electrical strength.
- Diameter: 2 inch
- Length: 120 to 1,200 inch
- Operating Temperature: -70 to 120 C
- Shrink Tubing: Heat Shrink Tubing
-
Supplier: ICO RALLY
Description: NO-HEAT Shrink Tubing product requires no heat source to shrink over your connectors, wires, or cable sheaths. The tubing coverage is made possible by a spiral cut, removable support core that keeps the tubing in its expanded state. As the core is unraveled,
- Outside Diameter / Size: 1.27 to 2.67 inch
- Wall Thickness: 0.067 inch
- Temperature Range: 0.4 to 239 F
- Application: Chemical, General Purpose
-
Supplier: ICO RALLY
Description: HSRT is an all purpose heat-shrinkable tubing repair product. Its side entry design facilitates the repair or reinforcement of wire and cable insulation without removing the connector. In addition to excellent abrasion, environmental, and electrical properties, HSRT is resistant
- Diameter: 0.125 to 0.187 inch
- Length: 600 inch
- Operating Temperature: -55 to 135 C
- Shrink Temperature: 80 C
-
Supplier: Allied Electronics, Inc.
Description: Identifies or color-codes wires, cables, terminals and components. Features 2:1 Shrink Ratio Low Shrink Temperature Reduces Installation Time and the Risk of Damage to Temperature-Sensitive Components Hot Stamps Extremely Well Very Flexible, Thin-Wall, Highly Flame-Retardant
-
Supplier: Qualtek Electronics Corp.
Description: Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing 2:1 Shrink Ratio Features/Applications Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength
- Diameter: 1 inch
- Length: 2,400 inch
- Operating Temperature: -55 to 135 C
- Shrink Temperature: 70 C
-
Supplier: BRIM Electronics, Inc.
Description: SH134 is very flexible yet it provides greater electrical, chemical, and abrasion resistance & greater mechanical strength than that of shrinkable PVC tubing, plus an inner wall of meltable liner. With it's meltable inner/adhesive liner it not only insulates, it can also encapsulate
- Diameter: 0.039 to 1.26 inch
- Operating Temperature: -55 to 135 C
- Shrink Temperature: 120 C
- Shrink Ratio: 4 :1
-
Supplier: Lapp Tannehill
Description: Dunbar's 4635WS 6 mm polyolefin heat shrink tubing is a semi-rigid, high shrink ratio, flame retardant, heat resistant, mechanically tough heat shrinkable polyolefin tube with an adhesive lining which flows when heated. It may be used to seal and protect a wide variety of
- Diameter: 0.24803163 inch
- Operating Temperature: -90.55555555555556 to 110 C
- Shrink Temperature: 130 C
- Shrink Ratio: 4 :1
-
Supplier: Lapp Tannehill
Description: Dunbar's 4635WS 6 mm polyolefin heat shrink tubing is a semi-rigid, high shrink ratio, flame retardant, heat resistant, mechanically tough heat shrinkable polyolefin tube with an adhesive lining which flows when heated. It may be used to seal and protect a wide variety of
- Diameter: 0.24803163 inch
- Operating Temperature: -90.55555555555556 to 110 C
- Shrink Temperature: 130 C
- Shrink Ratio: 4 :1
-
Supplier: Daburn Electronics & Cable
Description: SM284 Series High Temperature Fully Flame Retardant 4:1 Polyolefin Heat Shrinkable Tubing 4:1 Shrink Ratio Semi-Rigid Dual-Wall Polyolefin Tubing Extended Temperature Range Applications Daburn SM284 is a fully flame retardant, semi-rigid, high shrink ratio, adhesive lined
- Diameter: 0.236 to 0.708 inch
- Length: 48 inch
- Operating Temperature: -55 to 150 C
- Shrink Temperature: 130 C
-
Supplier: Allied Electronics, Inc.
Description: Flexible, General Purpose Polyolefin Tubings Excellent Physical, Chemical and Electrical Properties That Meet or Exceed Industrial and Military Standards for Highly Reliable, General Purpose Tubing Flexible, Thin-Wall, Flame-Retardant Polyolefin Tubing UL Recognized, CSA
-
Supplier: Lapp Tannehill
Description: Dunbar's 4635WS 6 mm polyolefin heat shrink tubing is a semi-rigid, high shrink ratio, flame retardant, heat resistant, mechanically tough heat shrinkable polyolefin tube with an adhesive lining which flows when heated. It may be used to seal and protect a wide variety of
- Diameter: 0.71259881 inch
- Operating Temperature: -90.55555555555556 to 110 C
- Shrink Temperature: 130 C
- Shrink Ratio: 4 :1
-
Supplier: Lapp Tannehill
Description: Dunbar's 4635WS 6 mm polyolefin heat shrink tubing is a semi-rigid, high shrink ratio, flame retardant, heat resistant, mechanically tough heat shrinkable polyolefin tube with an adhesive lining which flows when heated. It may be used to seal and protect a wide variety of
- Diameter: 0.32283482 inch
- Operating Temperature: -90.55555555555556 to 110 C
- Shrink Temperature: 130 C
- Shrink Ratio: 4 :1
-
Supplier: Newark, An Avnet Company
Description: Shrink Tubing for use on Wire #22 - #18, Pricing per 2" sleeve
-
Supplier: Daburn Electronics & Cable
Description: resistance, and retains its flexibility, permitting it to cling and protect irregular shapes. It snakes well under practically all conditions. DAFLEX 105 is suitable for covering and protecting wires and cables. It is designed for electrical and electronic applications.
- Maximum Inside Diameter / Size: 2.5 inch
- Temperature Range: -4 to 221 F
- Design Units: English, Metric
- Application: General Purpose
-
Supplier: Zippertubing Co. (The)
Description: Shrink-N-Shield (2:1) combines two proven technologies into a single, easy to install product for adding EMI protection to wire and cable bundles. It is ideal for cables diameters of 1/2" and less. The product is comprised of MIL-I-23053/5 heat shrink tubing and
- Wall Thickness: 0.02 to 0.035 inch
- Temperature Range: -67 to 275 F
- Type: Electrical Tubing / Sheathing, Plastic Tubing
- Design Units: English
-
Supplier: Zippertubing Co. (The)
Description: wall, 2:1 commercial heat shrink tubing and Zippertubing’s Z-3250-CN conductive cloth which has outstanding shielding properties. The product yields an outer jacket that is thinner than standard 2:1 tubing and is ideal for tight fit or close wire grouping applications.
- Wall Thickness: 0.012 to 0.02 inch
- Temperature Range: -67 to 249.8 F
- Type: Electrical Tubing / Sheathing, Plastic Tubing
- Design Units: English
-
Supplier: Radwell International
Description: HEAT SHRINK BOOT, 26.9MM, ELASTOMER, BLK; BOOT CONFIGURATION:1 TO 3 TRANSITION; I.D. SUPPLIED - IMPERIAL:1.06; I.D. SUPPLIED - METRIC:26.9MM; SHRINK TUBING / BOOT COLOUR:BLACK; TOTAL LENGTH - IMPERIAL:3.67; SHRINK RATIO:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: CableOrganizer.com, Inc.
Description: conductive polymer thick film Requires only a Heat Gun or Oven to shrink and create the connection EMC shrinkMate heat shrink wire connectors are composed of MIL Standard R-46846 polyolefin tubing and a highly conductive Polymer Thick Film silver inner diameter coating.
-
Supplier: Heilind Electronics, Inc.
Description: TINEL-LOCK ADAPTER, STRAIGHT
-
Supplier: S & G Tool Aid Corp.
Description: Versatile heat shrink tubes for use in a wide variety of applications in automotive, marine, electrical, industrial, home and more. 160 assorted pieces in 5 colors and 8 sizes: 3/32", 1/8", 3/16", 1/4", 3/8", 1/2", 5/8" & 3/4". Easily shrinks with a Heat Gun or other heat
- Features: Shrink Tubing
-
Supplier: NSI Industries LLC
Description: HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 200 FT 0.312 INCH MIN. EXPANDED DIAMETER 0.156 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS 125 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE EASY-SPLICE[TM] BRAND APPLICATION ELECTRICAL
- Wall Thickness: 0.025 inch
- Temperature Range: 257 F
- Type: Electrical Tubing / Sheathing, Plastic Tubing
- Features: Polyolefin
Find Suppliers by Category Top
Featured Products Top
-
match the insulation to the application. Heat shrink tubing conforms to irregular shapes and changes in diameter. It provides strain relief where wires flex or vibrate, keeps the installed profile compact in tight (read more)
Browse Shrink Tubing Datasheets for Pexco -
shrinkable fabric tubing provides durable wire protection with a sleek finish, resisting heat, abrasion, and vibration for dependable performance in demanding vehicle environments. Automotive Heat Shrink (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
The woven or braided structure of fabric tubing provides excellent resistance against abrasion, tearing, and punctures, making it ideal for protecting wires, hoses, and cables in harsh automotive environments. Qualtek (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
BRIMFLEX™ SH105 is a flexible all purpose shrinkable PVC tubing that shrinks 50% of its expanded (read more)
Browse Shrink Tubing Datasheets for BRIM Electronics, Inc. -
Qualtek heat shrinkable products include Polyolefin, Silicon, Teflon, Viton®, Kynar®, Halogen-Free, high temp, single wall, and adhesive lined tubing with varying shrink ratio, colors and sizes. Wire Harnesses & Splices Hose & Pipe Protection (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
BRIMFLEXä SH105 is a flexible all purpose shrinkable PVC tubing that shrinks 50% of its expanded size when exposed to temperatures below 200°F (within one minute). SH105 meets MIL-I-23053/2B, Class 2, and conforms to MIL-I-631D, Grade C. Longitudinal shrinkage: approximately 20 (read more)
Browse Shrink Tubing Datasheets for BRIM Electronics, Inc. -
full shrinkage: FEP - 15%, TFE - 20%. SHTF SHRINKABLE TFE/FEP SHTF is made with a combination of TFE and FEP. The inner wall is made of FEP & the outer wall of TFE. When the tubing is heated, the TFE begins to shrink down tightly over the FEP. The FEP inner wall melts and flows (read more)
Browse Tubing Datasheets for BRIM Electronics, Inc. -
, industrial equipment, telecommunications infrastructure, and OEM electrical systems, where long-term reliability and safety are critical. Pexco's Insultab® Polyolefin Heat Shrink Tubing is engineered for these demanding applications (read more)
Browse Shrink Tubing Datasheets for Pexco -
Automotive Heat Shrink Tubing Automotive heat shrink tubing is a versatile solution employed in various applications within the automotive industry. Primarily, these products serve to insulate, seal, and protect electronic components, wires, terminals (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
BRIMFLEXTM 4:1 SHRINKABLE IRRADIATED DUAL-WALL POLYOLEFIN: MIL-I-23053/4 SH134 is very flexible yet it provides greater electrical, chemical, and abrasion resistance & greater mechanical strength than that of shrinkable PVC tubing, plus an inner wall (read more)
Browse Tubing Datasheets for BRIM Electronics, Inc.
Conduct Research Top
-
Heat Shrink 101
Using heat shrink materials is an excellent way to protect crucial electrical connections and keep wire connections secure. However, some confusion lingers over heat shrink materials and how they are best used. Here's what you need to know. What Is Heat Shrink Protection? At its most basic, heat
More Information Top
-
Smart fiber-reinforced polymer rods featuring improved ductility and
health monitoring capabilities
The optical fiber was protected withaTeflonsleeveandtheingress/egresspointofthefiberwas protected with a strain relief consisting of the plastic shielding from 14 gage electrical wire and shrink wrap tubing .
-
The Synthesis of Novel Conducting Polymers and Oligomers for Use in Electrical
Devices, Drug Delivery Systems, and Energy Dynamics Studies
Composites of insulating polymers can be used for a number of structural, biomedical or electrical and thermal insulating materials, such as insulation of electrical wires , heat- shrinkable tubing , and compression-resistant foams.
-
High Pressure Processing of Food
Fig. 6.2 Description of high-pressure feed through wires and their insulation: (a) high-pressure electrical feedthrough wire silvered-soldered on the metal cone (non-insulation), (b) high-pressure electrical feedthrough wire insulated by heat shrink tubing and customized conical sleeve…
-
The New IBA Self-Shielded Dynamitron Accelerator for Industrial Applications
Designed to operate with beam power levels as high as 100 kW, this new system provides a robust base for high-throughput crosslinking of products such as electrical wire , heat- shrinkable plastic tubing and sheet materials.
-
EIC PROFILE - 3M Electrical markets
…products include electrical insu- lating tapes, electrical and electronic OEM insulating tapes; underground cable splices and terminations, including cold shrink and heat shrink technologies; cable arc- and fire-resistant tapes; heat shrinkable tubing and molded shapes; electrical wire connectors, wire terminals, tools…
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1786 - Safety Evaluation ...
The sample calculations represent certain equipment types including solenoid operated valves, electric motors, electrical penetration assemblies, heat shrink tubing , wire and cable, electrical connectors, resistance temperature detectors, and high range radiation monitors.
-
Crosslinking of polyvinyl chloride by electron beam irradiation in the presence of ethylene–vinyl acetate copolymer
The irradiated polymers can be used as extruded articles, like electrical wire and cable insulants, heat shrinkable tubes , etc.
-
The Proper Care of Optics: Cleaning, Handling, Storage, and Shipping
One method is to cover the tweezer points with heat- shrink tubing (used for covering exposed electrical wiring ).
-
Heat-Shrink Tubing: The Versatile Tools for Maintenance and Repair (.pdf)
From Alpha Wire Think of heat- shrink tubing as the duct tape for electrical wiring on the factory floor.
-
SHRINK-KON Shrink Tubing,2 In ID,Black,4 ft,PK2 - Shrink Tubing - 3KH71|HS500-1000-4 - Grainger Industrial Supply
This heat- shrink tubing is designed to insulate and protect electrical wiring with cross-linked polyolefin material.
Indicates content that may require registration and/or purchase.