Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ThreeBond International, Inc.
Description: Electrically Conductive Resins These Electrically conductive resin can connect multiple electrical contacts simultaneously and make it possible to create an electrical connection in materials that cannot be soldered. They are electro-conductive
- Viscosity: 75,000 cP
- Cure / Technology: Anaerobic
- Industry: Automotive, Electronics
- Features: Electrically Conductive
-
Supplier: Epoxies Etc...
Description: 50-3185 is a filled epoxy encapsulant possessing excellent physical, electrical, and thermal properties. 50-3185 is an excellent choice where low thermal expansion, outstanding electrical insulation and/or high thermal conductivity is required. Three catalysts are available to choose from.
- Thermal Conductivity: 1.35574226 W/m-K
- Coeff. of Thermal Expansion (CTE): 16.5 µin/in-F
- Dielectric Strength: 390.0000000000004 kV/in
- Dielectric Constant (Relative Permittivity): 5.21
-
Supplier: Epoxies Etc...
Description: 50-3155 is a highly filled epoxy system with excellent physical, electrical, and thermal properties. 50-3155 offers very high thermal conductivity, excellent electrical insulation, and low thermal expansion. This unique combination of properties makes this system ideal for applications where
- Viscosity: 3,000 to 15,000 cP
- Use Temperature: -67 to 401 F
- Thermal Conductivity: 3.6056975 W/m-K
- Coeff. of Thermal Expansion (CTE): 16.666666666666668 µin/in-F
-
-
Supplier: Accuris
Description: COATING MATERIAL, ELECTRICALLY CONDUCTIVE SILVER - ORGANIC RESIN
-
Supplier: Accuris
Description: Adhesive, Electrically Conductive Silver-Filled Epoxy Resin
-
Supplier: Accuris
Description: ADHESIVE, ELECTRICALLY CONDUCTIVE SILVER-FILLED EPOXY RESIN (STABILIZED TYPE)
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: This specification covers a silver-filled epoxy resin in a suitable vehicle and a curing agent, supplied in kit form.
-
Supplier: SAE International
Description: This specification covers an electrically-conductive adhesive supplied as two components, a silver-filled, epoxy-base adhesive and a separate curing agent which may be paste or liquid.
-
Supplier: Protavic America, Inc.
Description: Non-Conductive Coating for Bonding of Stacked Wafers. This material is perfectly adapted for high reliable ceramic attaching applications. Ideal for screen printing.
- Viscosity: 20,000 to 30,000 cP
- Coeff. of Thermal Expansion (CTE): 13.88888888888889 µin/in-F
- Substrate Compatibility: Ceramic / Glass
- Features: Die Bonding Adhesive / Compound, Electrical Insulation / Dielectric, Gel, Other, Thermal / Heat Conductive, Unfilled
-
Supplier: Epoxies Etc...
Description: 40-3905 is an electrically conductive system designed for applications requiring low temperature cures. 40-3905 will cure at room temperature in 18 hours or can be accelerated with mild heat.
- Use Temperature: -58 to 329 F
- Thermal Conductivity: 15.1439295 W/m-K
- Coeff. of Thermal Expansion (CTE): 14.444444444444445 µin/in-F
- Tensile Strength (Break): 9,500 psi
-
Supplier: Master Bond, Inc.
Description: Master Bond EP39MAOHT is a two component, thermally conductive, electrically insulative epoxy for bonding, sealing, coating, potting and encapsulation. Its low exotherm makes it well suited for large castings and potting applications. It withstands rigorous thermal cycling, vibration
- Applied Thickness / Gap Fill: 0.002 to 0.004 inch
- Viscosity: 3,000 to 6,000 cP
- Use Temperature: -100 to 400 F
- Tensile Strength (Break): 4,000 to 6,000 psi
-
Supplier: Cri-Tech, Inc.
Description: Cri-plastMP™ PFA Electrically Conductive Compounds are formulated to meet your static dissipative/conductive, ATEX requirements in multiple applications. Specific grades can be processed by injection, extrusion, transfer molding, and compression molding. Superior static
- Tensile Strength (Break): 493,125.25381447 psi
- Elongation: 280 %
- Features: ESD Control / Anti-static, Other
- Industry: Electrical Power / HV (Coils, Motors), Electronics (PCB / SMT Assembly)
-
Supplier: Cri-Tech, Inc.
Description: Cri-plastMP™ PFA Electrically Conductive Compounds are formulated to meet your static dissipative/conductive, ATEX requirements in multiple applications. Specific grades can be processed by injection, extrusion, transfer molding, and compression molding. Superior static
- Use Temperature: 500 F
- Tensile Strength (Break): 493,125.25381447 psi
- Elongation: 280 %
- Melt Flow Index (MFI): 1 to 5.5 g / 10 minutes
-
Supplier: Epoxy Technology
Description: characteristics. We are the pioneer of Electrically Conductive Adhesives (ECA) since 1966. Electrically conductive adhesives (ECAs) are typically based on silver-filled epoxy formulations; however, our product lines also include gold, platinum , nickel and copper. These
- Use Temperature: 482 F
- Thermal Conductivity: 1.4 W/m-K
- Coeff. of Thermal Expansion (CTE): 26.666666666666664 to 83.33333333333333 µin/in-F
- Viscosity: 800 to 1,600 cP
-
Supplier: Epoxy Technology
Description: characteristics. We are the pioneer of Electrically Conductive Adhesives (ECA) since 1966. Electrically conductive adhesives (ECAs) are typically based on silver-filled epoxy formulations; however, our product lines also include gold, platinum , nickel and copper. These
- Use Temperature: 482 F
- Thermal Conductivity: 2.5 W/m-K
- Coeff. of Thermal Expansion (CTE): 28.88888888888889 to 49.44444444444444 µin/in-F
- Viscosity: 25,000 to 45,000 cP
-
Supplier: Epoxies Etc...
Description: 40-3920 is a one component electrically conductive ink. 40-3920 is a silver filled polymer system which exhibits outstanding adhesion to a variety of substrates, such as kapton, mylar, glass, polyester, ceramic, etc. This thick film ink provides excellent conductivity for many
- Viscosity: 9,000 cP
- Use Temperature: -4 to 284 F
- Substrate Compatibility: Ceramic / Glass, Plastic
- Features: Die Bonding Adhesive / Compound, Electrically Conductive, Filled, Flexible / Dampening, Liquid, Room Temperature Curing
-
Supplier: Epoxy Technology
Description: characteristics. We are the pioneer of Electrically Conductive Adhesives (ECA) since 1966. Electrically conductive adhesives (ECAs) are typically based on silver-filled epoxy formulations; however, our product lines also include gold, platinum , nickel and copper. These
- Use Temperature: 527 F
- Thermal Conductivity: 10.9 to 23 W/m-K
- Coeff. of Thermal Expansion (CTE): 29.444444444444443 to 44.44444444444444 µin/in-F
- Viscosity: 3,500 to 6,000 cP
-
Supplier: Duvelco Limited
Description: Ducoya® G202 C is a high-purity-filled polyimide for semiconductor applications requiring electrically conductive material. This material is intended for use in the latest semiconductor manufacturing operations, especially where process conditions could generate static electricity.
- Features: Electrically Conductive Compound
- Form / Shape: Pellets
- Chemical System: Polyimide
- Industry: Semiconductor / IC's
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 979 EC is a RTV-1 amine cure silicone rubber that cures on contact with moisture in the air. Special features Low volume resistivity Thixotropic paste Solvated Excellent adhesion to many substrates Application SEMICOSIL® 979 EC is an electrically conductive adhesive for use
- Tensile Strength (Break): 200 psi
- Elongation: 200 %
- Features: Electrically Conductive Compound (Adhesive, Grease), Grease / Paste
- Industry: Electronics
-
Supplier: Ellsworth Adhesives
Description: Parker Lord CoolTherm® SC-309 is a two component, thermally conductive silicone encapsulant that is used for electrical/electronic encapsulating applications. It provides low stress on components, environmental resistance, and excellent flame retardancy. Resin, 1 gal Pail.
- Thermal Conductivity: 0.9 W/m-K
- Tensile Strength (Break): 50 psi
- Dielectric Strength: 599.4400000000013 kV/in
- Features: Encapsulating / Potting, Thermal Compound / Heat Conductive
-
Supplier: Ellsworth Adhesives
Description: ResinLab EP1285 Black is a two component, highly filled casting resin that is used for applications that require low CTE and high thermal conductivity. It is medium viscosity and resistance to bases, acids, water, and most organic solvents. Resin only, 1 qt Can.
- Thermal Conductivity: 0.79 to 1.2 W/m-K
- Elongation: 1.5 %
- Tensile Strength (Break): 4,000 to 6,900 psi
- Dielectric Strength: 365.00000000000006 to 400.00000000000006 kV/in
-
Supplier: Ellsworth Adhesives
Description: ResinLab EP1285 Black is a two component, highly filled casting resin that is used for applications that require low CTE and high thermal conductivity. It is medium viscosity and resistance to bases, acids, water, and most organic solvents. Resin only, 1 gal Pail.
- Thermal Conductivity: 0.79 to 1.2 W/m-K
- Elongation: 1.5 %
- Tensile Strength (Break): 4,000 to 6,900 psi
- Dielectric Strength: 365.00000000000006 to 400.00000000000006 kV/in
-
Supplier: Master Bond, Inc.
Description: Master Bond EP40TC is a two part epoxy system, designed for bonding, sealing and encapsulating applications where thermal conductivity and electrical insulation are required.
- Applied Thickness / Gap Fill: 0.001 to 0.003 inch
- Viscosity: 80,000 to 100,000 cP
- Use Temperature: -100 to 300 F
- Thermal Conductivity: 1.16 to 1.6 W/m-K
-
Supplier: Epoxy Technology
Description: characteristics. We are the pioneer of Electrically Conductive Adhesives (ECA) since 1966. Electrically conductive adhesives (ECAs) are typically based on silver-filled epoxy formulations; however, our product lines also include gold, platinum , nickel and copper. These
- Use Temperature: 617 F
- Thermal Conductivity: 3.2 W/m-K
- Coeff. of Thermal Expansion (CTE): 26.666666666666664 to 58.888888888888886 µin/in-F
- Viscosity: 3,000 to 4,000 cP
-
Supplier: Ellsworth Adhesives
Description: Parker Lord CoolTherm® SC-309 is a two component, thermally conductive silicone encapsulant that is used for electrical/electronic encapsulating applications. It provides low stress on components, environmental resistance, and excellent flame retardancy. Resin, 5 gal Pail.
- Thermal Conductivity: 0.9 W/m-K
- Tensile Strength (Break): 50 psi
- Dielectric Strength: 599.4400000000013 kV/in
- Features: Encapsulating / Potting, Thermal Compound / Heat Conductive
-
Supplier: Master Bond, Inc.
Description: Toughened, two part epoxy Supreme 11ANHT withstands thermal cycling and is both thermally conductive and electrically insulative.
- Applied Thickness / Gap Fill: 0.002 to 0.004 inch
- Use Temperature: -112 to 400 F
- Thermal Conductivity: 2.88 to 3.1 W/m-K
- Coeff. of Thermal Expansion (CTE): 16.666666666666668 to 19.444444444444443 µin/in-F
-
Supplier: Allied Electronics, Inc.
Description: Cyanoacrylate Adhesive, 1.05 @ 75 ºF Specific Gravity Conductive Epoxy, Silver Epoxy Resin, Mild Odor Conductive Silver Epoxy Provides Excellent Electrical and Thermal Conductivity High Strength Conductive Bonding Repairs Defective Traces and Creates Jumpers on Boards
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK ABP 8420, Epoxy, Die Attach, Non-Conductive Adhesive LOCTITE® ABLESTIK ABP 8420 non-conductive adhesive is designed for cap, lid attach applications in wirebond packages. This adhesive can be fast cured using directed heat energy or hot plate curing techniques. LOCTITE
- Viscosity: 13,500 cP
- Thermal Conductivity: 0.3 W/m-K
- Coeff. of Thermal Expansion (CTE): 30 µin/in-F
- Features: Electrically Insulating / Dielectric
-
Supplier: Master Bond, Inc.
Description: Master Bond FL901S Polymer System is a high performance silver filled unsupported epoxy resin based adhesive film which offers outstanding performance characteristics and does not require refrigerated storage although refrigeration is recommended to maximize the shelf life. This specially
- Use Temperature: -100 to 400 F
- Thermal Conductivity: 1.442279 W/m-K
- Coeff. of Thermal Expansion (CTE): 0.00011111111111111112 to 0.000033333333333333335 µin/in-F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Optical Grade / Material, Semiconductors / IC Packaging, Tooling / Mold Material
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Screen printable conductive adhesive for secure connection of components to flexible and formable circuit tracks. Product Overview XtraForm E7000 is a silver electrically conductive adhesive (ECA) designed for low-temperature substrates such as polyethylene terephthalate (PET)
- Features: Electrically Conductive
- Industry: Electronics, Semiconductors / IC Packaging
Find Suppliers by Category Top
Featured Products Top
-
Static Dissipative / Electrical Conductive Thermal Conductivity EMI Shielding Reduced Permeation Elevated Temperature Performance Masterbatch Overview: Graphene (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Whether you are looking for Constant Wattage (stable resistance over a wide temperature range), or desire Self-Regulating behavior (change with temp), Cri-plastMP Electrically Conductive Compounds are formulated to meet your static dissipative/conductive, ATEX requirements in multiple (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Cri-plastMP PFA Static Dissipative Compounds are formulated to meet your static dissipative/conductive, ATEX requirements in multiple applications. Specific grades can be processed by injection, extrusion, transfer molding, and compression molding. Special Features (read more)
Browse Molding Compounds and Resins Datasheets for Cri-Tech, Inc. -
Cri-Tech, Inc. announces the introduction of a new line of Cri-plastMPTM PFA Static Dissipative - High Flow Compounds. Specially formulated for injection molding and designed to meet your static dissipative/conductive, ATEX requirements in multiple applications (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
. Filled PTFE Compounds: Compounded with pigments and fillers like glass, graphite and metal powders for enhanced wear, creep resistance and thermal/electrical performance. Adhesive Grades: Fluorinated adhesive resin compounds made with Fluon (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
That unique combination of fuel/chemical resistance combined with flexibility and toughness.
Low permeation and excellent flexibility. Cri-plastMP F-TPVs are proven compounds designed to meet your Automotive and Small Engine Fuel System requirements.
(read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
You application needs both barrier and flexibility!! In the past, THV500 was an option, but is now obsolete. We have the solution. Cri-plastMP F-TPVs are proven compounds designed to meet your Automotive and Small Engine Fuel System requirements. Cri-plastMP F-TPV compounds offer a range of solutions to meet your specific application permeation, flexibility, bonding...
(read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Cri-Tech, Inc. manufactures custom thermoplastics and thermoplastic resins to match your specifications. Cri-Tech continues to grow its compounding business which includes fluoroplastics, alloys/blends of fluoroplastics and fluoroelastomers (FKM), as well as other high performance (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Cri-Tech specializes in both Elastomer and Plastic Fluoromaterials, allowing for the development of unique Cri-plastMPTM F-TPE, TPV and TPX for automotive wire & cable and fuel systems. These standard, or custom tailored comounds, offer a unique combination of heat performance, chemical resistance and flexibility.
(read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Low permeation and excellent flexibility. Cri-plastMP F-TPVs are proven compounds designed to meet your Automotive and Small Engine Fuel System requirements. Cri-plastMP F-TPV compounds offer a range of solutions to meet your specific application permeation, modulus/flexibility,
(read more)bonding and processability needs!
Browse Resins and Compounds Datasheets for Cri-Tech, Inc.
Conduct Research Top
-
Electrically Conductive Adhesives
The exponential rise and now nearly universal integration of electronic devices in our daily lives has necessitated the creation of advanced adhesives and coatings. Electrically Conductive Adhesives (ECAs) have worked their way into a number of fields both directly and indirectly related
-
Graphene Enhanced Conductive Adhesives
G6 Epoxy offers a broad range of electrically conductive adhesives based on proprietary fillers. In our formulations, we extensively use nanomaterials, especially graphene, which profoundly enhance the performance of epoxy resins.
-
Choosing the Best Epoxy or Urethane for Electrical Applications
The 3 most commonly sought after resins for electrical applications can be classified as electrically conductive, electrically insulative, and statically dissipative.
-
Silicone Based Electrical Insulation Material for High Speed/Voltage Rotating Machines
This paper introduces the key requirements for resin rich electrical insulation materials for rotating machinery. The key requirements, or stresses that insulation are subject to, are summarized as T.E.A.M. (thermal, electrical, ambient, and mechanical). Resin rich insulation materials can be based
-
Silicone Based Insulation Material for High Speed/Voltage Rotating Machines
This paper introduces the key requirements for resin rich electrical insulation materials for rotating machinery. The key requirements, or stresses that insulation are subject to, are summarized as T.E.A.M. (thermal, electrical, ambient, and mechanical). Resin rich insulation materials can be based
More Information Top
-
Electrical conductivity and rheology of carbon‐filled liquid crystal polymer composites
Abstract One emerging market for electrically conductive resins is for bipolar plates for use in fuel cells.
-
Thermal and electrical conductivity of carbon–filled liquid crystal polymer composites
One emerging market for thermally and electrically conductive resins is for bipolar plates for use in fuel cells.
-
Synergistic effects of carbon fillers in electrically and thermally conductive liquid crystal polymer based resins
One emerging mar- ket for electrically conductive resins is for bipolar plates for use in fuel cells.
-
Synergistic effects of carbon fillers on tensile and flexural properties in liquid‐crystal polymer based resins
Abstract One emerging market for thermally and electrically conductive resins is bipolar plates for use in fuel cells.
-
Electrical conductivity and rheology of carbon fiber/liquid crystal polymer composites
Abstract One emerging market for electrically conductive resins is for bipolar plates for use in fuel cells.
-
Electrical conductivity modeling of carbon‐filled liquid‐crystalline polymer composites
Abstract Electrically conductive resins are needed for bipolar plates used in fuel cells.
-
Tensile modulus modeling of carbon‐filled liquid crystal polymer composites
An electrically conductive resin is used in static dissipative, semiconducting (e.g., fuel gages, etc.), or EMI (electromagnetic interference)/RFI (radio fre- quency interference) shielding applications (e.g., com- puter and cellular phone housings, etc).
-
Electrical conductivity model evaluation of carbon fiber filled liquid crystal polymer composites
Abstract Electrically conductive resins may have applications as fuel cell bipolar plates.
-
Shielding effectiveness of carbon‐filled nylon 6,6
Abstract Electrically conductive resins can be made by adding electrically conductive fillers to typically insulating polymers.
-
Synergistic effects of carbon fillers on tensile and impact properties in nylon 6,6 and polycarbonate based resins
An elec- trically conductive resin is used in static dissipative, semi-conducting (e.g., fuel gauges), or EMI (Electromag- netic Interference)/RFI (Radio Frequency Interference) shielding applications (e.g., computer and cellular phone housings).
Indicates content that may require registration and/or purchase.