Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Test Methods for Electro-Hydraulic Servo Valves
-
Supplier: Accuris
Description: Test Methods for Electro-Hydraulic Proportional Pressure Reducing Valves and Electro-Hydraulic Proportional Pressure Reducing and Relieving Valves
-
Supplier: Accuris
Description: Rules of Electronic Amplifier for Electro-Hydraulic Control Valves
-
-
Supplier: Accuris
Description: Guidelines for the Specification of Self Contained Electro-Hydraulic Valve Actuators
-
Supplier: Rotork plc
Description: The ACS range of electro-hydraulic stepping actuators are cost-effective solutions for the positioning control of choke valves, offering a solution for off-shore installations and applications where a hydraulic ring main is available. ACS actuators provide fail-safe
- Features: Electric, Hydraulic
-
Supplier: Rotork plc
Description: RCE-SR electro-hydraulic actuators for on/off positioning, providing high levels of torque in relation to the compact size. Failsafe spring-open or spring-close actions. For applications such as district heating plants, tunnels, oil and gas depots where explosionproof equipment is
- Air Supply Pressure: 145.0377 psi
- Operating Temperature: -4 to 104 F
- Features: Electric, Hydraulic
- Operation: On / Off (isolating)
-
Description: Engineered for high-power density applications, the Compact EHA is a fully self-contained electro-hydraulic actuator that provides both power and control. With a choice of 12V or 24V motor options, you can match the power supply to your application’s demand for a flexible,
- Stroke or X-Axis Travel: 4 to 8 inch
- Rated Speed: 3.5 in/sec
- Rated Force: 4,800 lbs
- Actuation Type: Electrohydraulic
-
Description: This standard provides requirements for the specification of self-contained electro-hydraulic linear and rotary valve actuators, both double acting and single acting, used for on-off/isolating, positioning, and continuous modulating duties. Self-contained
-
Supplier: Rotork plc
Description: SI3 linear actuators are a standard product range for applications up to 235 kN (52,830 lbf). The Skilmatic SI range are self-contained electro-hydraulic actuators combining the simplicity of electrical operation with the precision of hydraulic control and the reliability of
- DC Voltage: 24 volts
- Features: Electric, Hydraulic
- Valve Motion: Linear Motion Valve
- AC Phase: Single Phase, Three Phase
-
Supplier: Rotork plc
Description: SI4 linear actuators offer the flexibility to be customised to suit applications up to 400 kN (90,000 lbf). The Skilmatic SI range are self-contained electro-hydraulic actuators combining the simplicity of electrical operation with the precision of hydraulic control and the
- DC Voltage: 24 volts
- Features: Electric, Hydraulic
- Valve Motion: Linear Motion Valve
- AC Phase: Single Phase, Three Phase
-
Supplier: Radwell International
Description: ESD SERIES, ELECTRO-HYDRAULIC PROPORTIONAL RELIEF AND FLOW CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Control Valves, Pressure Relief Valves
- Actuation: Electro-hydraulic
- Features: Hydraulic Fluid, Vacuum Relief / Anti-siphon Valves
-
Supplier: SAE International
Description: Significant improvement in fuel consumption, torque delivery and emission could be achieved through flexible control of the valve timings, duration and lift. In most existing electro-hydraulic variable valve actuation systems, the desired valve lift within every
-
Supplier: IBT Industrial Solutions
Description: and industrial hydraulic applications to drive their business. Contact IBT Industrial Solutions today to learn more about how our fluid power solutions can increase your company’s efficiency. VALVES Solenoid Valves Manual Valves Check Valves Pressure Control
- Valve Type: Check Valves, Control Valves, Needle Valves, Pressure Relief Valves, Solenoid Valves
- Actuation: Electro-hydraulic, Manual / Hand
- Features: Hydraulic Fluid
-
Supplier: Radwell International
Description: DIRECTIONAL SPOOL VALVE, PILOT OPERATED, WITH HYDRAULIC OR ELECTRO-HYDRAULIC ACTUATION, (4WEH 10 J4X/6EG24N9ETS2DK35L/B08 SO8). FREE 2 YEAR RADWELL WARRANTY
- Actuation: Electro-hydraulic
- Features: Hydraulic Fluid, Pilot Valves
- Valve Type: Spool Valves
-
Supplier: Atos North America
Description: Hydraulic operated directional valves are spool type, thee or four way, two or three position, designed to operate in oil hydraulic systems. Available with single or double hydraulic actuator.
- Valve Size: 0.2362206 to 1.2598432 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 3 to 4
- Media Temperature: -4 to 176 F
-
Supplier: Watts
Description: Deluge Valve - Pneumatic Hydraulic Electric Actuated
- Valve Size: 3 to 10 inch
- Actuation: Electro-hydraulic, Pneumatic
-
Supplier: Eaton Hydraulics Group
Description: Sectional CML Valves For precise electrohydraulic proportional control, look for Eaton hydraulic load-sensing sectional CML60 valves. Designed for a broad range of mobile applications including aerial work platforms, winches, cranes and more, these valves combine proven
- Pressure Rating: 4,700 to 5,050 psi
- Valve Type: Control Valves
- Actuation: Electro-hydraulic, Pilot Operated
- Features: Hydraulic Fluid
-
Supplier: ADMET, Inc.
Description: No Description Provided
- Valve Size: 0.375 inch
- Number of Ports/Ways: 3
- Pressure Rating: 10,000 psi
- Port Size: 0.375 inch
-
Supplier: Danfoss A/S
Description: Modular electrohydraulic valves provide an almost infinite number of configurations – from simple load-sensing solutions to CAN bus communication – ensuring smooth machine control.
- Pressure Rating: 5,801.508 psi
- Features: Hydraulic Fluid
- Actuation: Manual / Hand
- Valve Type: Spool Valves
-
Supplier: Eaton Hydraulics Group
Description: our advanced class of Pro-FX ReadyTM products, AxisPro hydraulic valves out-perform traditional valves by offering innovative design with intelligent controls and onboard diagnostics built right into the valve. This eliminates the need to order and integrate them, which
- Pressure Rating: 5,000 psi
- Media Temperature: -13 to 185 F
- Actuation: Electro-hydraulic
- Features: Hydraulic Fluid
-
Supplier: Western Integrated Technologies
Description: Exceptional size to pressure drop ratio .47" spool stroke – industry leader; outstanding feathering control Electrohydraulic operation now available Differential main relief – quick response and low pressure rise
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 4
- Valve Type: Control Valves, Directional Valves
- Actuation: Electro-pneumatic, Pneumatic
-
Supplier: HAWE North America Inc.
Description: The SE and SEH type flow control valves are intended for smooth velocity control of hydraulic actuators independent of pressure. They may be utilized as 2-way or 3-way flow control valves and are available with an adjustable metering orifice. The adjustment of this orifice is
- Pressure Rating: 4,568.68755 psi
- Number of Ports/Ways: 2
- Valve Type: Control Valves
- Actuation: Electro-hydraulic
-
Supplier: DeZURIK, Inc.
Description: Red Valve's Series 5300 Valves feature many of the same advantages of the Series 5200 line of control pinch valves in a light-weight, low-cost, open frame design. The open frame design is possible because the sleeve is the only wetted part of the pinch valve, protecting
- Features: Bolt Flange
- Valve Type: Control Valves, Pinch Valves
- Actuation: Electric, Electro-hydraulic
-
Supplier: SAE International
Description: Two control strategies, safety preferred control and master cylinder oscillation control, were designed for anti-lock braking on a novel integrated-electro-hydraulic braking system (I-EHB) which has only four solenoid valves in its innovative hydraulic control unit (HCU)
-
Supplier: DeZURIK, Inc.
Description: Red Valve's Series 5400 Control Pinch Valves feature centerline valve closure, true feedback positioning, compact size, enclosed mechanical parts and accurate, repeatable variable venturi flow control. Centerline closure is extremely important for larger size pinch valves
- Features: Bolt Flange
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron
- Actuation: Electro-hydraulic
-
Supplier: DeZURIK, Inc.
Description: Red Valve’s Series 5700 Control Pinch Valve is a cost-effective choice when centerline valve closure is required. The Series 5700 offers a 100% full-round port opening and Class V shut off. In throttling service, the 5700 provides true feedback positioning and accurate,
- Features: Bolt Flange
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron
- Actuation: Electro-hydraulic
-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, direct acting, poppet-type hydraulic relief valve, which can be infinitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. This valve is intended for use as a pressure limiting
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 6,200.361675 psi
- Number of Ports/Ways: 2
- Media Temperature: -15 to 400 F
-
Supplier: Spirax-Sarco
Description: or to 20 mm stroke for high flowrates, by repositioning the internal cam. A valve position indicator is provided. The valve can be opened manually by turning the actuator handwheel clockwise. A ¼ " plug at the base of the valve may be removed to allow a sample cooler to be
- Pressure Rating: 464.12064 psi
- Media Temperature: 32 to 131 F
- Number of Ports/Ways: 2
- Features: Bolt Flange, Other
-
Supplier: Vektek, LLC
Description: Efficient control solutions for Single Acting Systems. Equipped with color bonnet to differentiate from the 3-Position 4-Port model. Shear Style valve design features hardened steel poppets and cast steel design.
- Number of Ports/Ways: 3
- Flow (Cv): 5.7
- Power: 24 volts
- Valve Type: Control Valves, Solenoid Valves
-
Supplier: Vektek, LLC
Description: Efficient control solutions for Single Acting Systems. Equipped with color bonnet to differentiate from the 3-Position 4-Port model. Shear Style valve design features hardened steel poppets and cast steel design.
- Number of Ports/Ways: 3
- Flow (Cv): 5.7
- Power: 115 volts
- Valve Type: Control Valves, Solenoid Valves
-
Supplier: HydraForce, Inc.
Description: SPCL16-30 valves are electrically-proportional, low-leakage poppet valves with integral load-sensing check valve capability. The proportional poppet design allows for accurate electro-hydraulic system control for a wide range of load sensing applications.
- Pressure Rating: 3,625.9425 psi
- Number of Ports/Ways: 3
- Media Temperature: -15 to 400 F
- Valve Type: Control Valves, Directional Valves
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Designed for True Blue thermoplastic ball valves 1 1/4" through 4"...uses air or hydraulic power. Materials of construction: The standard air actuator housing is constructed of corrosion resistant glass filled polypropylene. Rack and Pinion are polypropylene. All fasteners are
- Features: Hydraulic, Pneumatic
Find Suppliers by Category Top
Featured Products Top
-
DeZURIK Electro-Hydraulic Actuator Systems deliver precise valve positioning, continuous-duty performance, and integrated diagnostics. Engineered and factory-tested for seamless valve operation, they provide reliable automation, position locking, and fail-safe control. (read more)
Browse Electrohydraulic Valve Actuators and Hydraulic Valve Actuators Datasheets for DeZURIK, Inc. -
Rotork introduces a compact and robust quarter-turn design to its Skilmatic SI range of self-contained electro-hydraulic actuators. The new actuator uses a rack and pinion drive for a torque output of up to 1,000 Nm (737 lbf.ft). The SI range of actuators combine the (read more)
Browse Electrohydraulic Valve Actuators and Hydraulic Valve Actuators Datasheets for Rotork plc -
frac gate valves (frac valves) and well completion actuators using steel alloys, stainless steels and super alloys, such as Inconel and MP35N. Key Features and Applications Gate Valves (Frac Valves) RBS provides several (read more)
Browse Datasheets for Rockford Ball Screw -
, important safety information, and detailed information on how to analyze the test results. In addition, this book provides information on how to start up new hydraulic systems, perform conversion procedures on DO8 and D10 directional control valves and how to correctly and safely precharge (read more)
Browse Hydraulic Valves Datasheets for HydraCheck Inc. -
Air Actuated Ball Valves Double acting Air x Air or Fail-safe Air x Spring actuators designed for corrosive service. Options include Limit Stops, Limit Switches, and Electro (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Direct Acting High-Speed Servo Valve The Direct Acting High Speed Servo Valve (DASV) model from Santest, is the fastest acting servo valve presently available on the market. This unique high-speed valve is designed to serve both hydraulic and pneumatic applications with high (read more)
Browse Servo Valves Datasheets for Exsenco, LLC -
-Dyas for the N05-A upstream gas processing platform, located in the Dutch North Sea. The Skilmatic SI intelligent self-contained electro-hydraulic (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc -
DeZURIK offers many other products such as rotary control valves, customized fabricated valves and custom made hydraulic power units for emergency or backup power requirements. For more information visit DeZURIK.com. (read more)
Browse Industrial Valves Datasheets for DeZURIK, Inc. -
Electro-mechanical and pneumatic custom components designed and built to your specifications. Options include components for: Various environments - High and/or low temperatures - Vacuum - Class 10 clean room - Wash down (read more)
Browse Pneumatic Valve Actuators Datasheets for Festo Corporation -
DynaQuip Carbon Steel Valves are designed for the flow control processes of hydraulic, petroleum, petrochemical, gas production, pipeline and crude oil applications. Industry leading companies in agriculture, manufacturing and oil rely on our rugged VME, VLE, (read more)
Browse Industrial Valves Datasheets for DynaQuip Controls
Conduct Research Top
-
The Advantages of New Proportional and Servo Valves with Integrated Digital Electronics
, comfortable control parameter tuning and free programmable characteristics are demonstrated in selected application examples like a wind turbine or an injection molding machine. The performance and comfort of electrohydraulic valves could be improved by the use of digital electronics instead of analogue
-
Why Use Proportional Control Valves?
Pneumatic flow control valves circulate air and gases throughout a larger pneumatic system by either allowing or inhibiting the flow of pressurized air. The function of proportional valves falls into a wide spectrum somewhere between on/off solenoid valves and electrohydraulic servo valves
More Information Top
-
Hierarchical Fuzzy Control of Nonlinear Blending System
It avoid that the electro hydraulic valves regulate frequently by using this method.
-
A control-oriented model of a Common Rail injection system for diesel engines
An electro hydraulic valve placed on the common rail and driven by the Electronic Control Unit (ECU), drains a proper fuel amount to regulate the fuel pressure to a reference value.
-
Manufacturing Science and Technology, ICMST2011 Complete Document
As shown in the scheme, two different electro hydraulic valves are involved for EHB system.
-
INTEGRATED ROBOT-HUMAN CONTROL IN MINING OPERATIONS
Joystick Sensor Electro hydraulic Valve .
-
Integrated Robot-Human Control in Mining Operations
Joystick Sensor Electro hydraulic Valve .
-
Comparison of Control Strategies of an Electro Hydraulic Valve Actuation System
Comparison of Control Strategies of an Electro Hydraulic Valve Actuation System .
-
Manufacturing Science and Technology III
Fig 4 depicts the step response of the electro hydraulic valve of CVT.
-
Modeling, simulation, and identification of the servo pumps
MOOG 2010 Electro Hydraulic Valves - Applications, Selection Guide, Technology, Terminology, Characteristics East Aurora (MA, USA) [3] .
-
Book of abstracts
An example of a realistic higher order system model of an electro hydraulic valve with spring feedback and position measurement feedback is also considered.
-
Model reference optimal steady‐state adaptive computer control of plastics extrusion processes
Sperry Vickers MR700 N Hydraulic motor drive controlled by KG 300 l/min, 200 mA electro hydraulic valve interfaced to PDP8E via rt5V Eurocard 784252 and electro modulated relief valve for service line con- trol.
Indicates content that may require registration and/or purchase.