Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: BlueSens Gas Sensor GmbH
Description: 0 - 10 Vol.%, O2: 0 - 100 Vol.% 2. CO2: 0 - 25 Vol.%, O2: 0 - 100 Vol.% Measuring principle: IR(CO2), Galvanic cell (O2) Temperature inside of the sensor unit: 3°C / 5.4°F higher than process temperature
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: ENMET Corporation
Description: P/N 10014-1100, EX-5175 Explosionproof Sensor/Transmitter, O2 The EX-5175 Series Sensor/Transmitters utilize electrochemical type cells to detect the target gas. These cells consist of electrodes, electrolyte and an air/liquid separation barrier. Gas
- Electrical Outputs: Analog Current
- Display: Digital
- Gas Types: Oxygen (O2)
-
Supplier: Analytical Industries Inc.
Description: intended for scuba diving, for personnel safety, O2 deficiency in confined spaces, as well as confirming the O2 levels prior to welding. These monitors use similar electrochemical galvanic fuel cell oxygen sensor that are extensively used to measure concentrations
- Instrument Type: Analyzer
- Gas Types: Oxygen (O2)
-
-
Description: of the galvanic cell has been expanded and clarified; c) new definitions and illustrations have been added for different measurement methods for oxygen using solid electrolytes for galvanic cells; d) new illustrations have been added for existing descriptions for ion pump cells;
-
Supplier: Process Sensing Technologies USA
Description: oxygen sensor that are extensively used to measure concentrations from 0% to 100% O2 in gas streams. Features: 0 to 100% O2 measurement range 0 to 25ppm CO Long sensor life up to 60 months (AII-3000) Battery life up to 13,000 hours of continuous use (Palm O2)
- Operating Temperature: 41 to 113 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume, Trace
- Display: Digital
-
Supplier: ENMET Corporation
Description: P/N 10022-1100, SDS-97D Series Sensor/Transmitter Oxygen, O2 Features Non-intrusive push button calibration Excellent chemical selectivity 4-20 mA output, 24 VDC powered One-person calibration Digital display Electrochemical sensors RFI/EMI resistant Optional
- Electrical Outputs: Analog Current
- Display: Digital
- Gas Types: Oxygen (O2)
-
Supplier: Roscid Technologies
Description: The Model O2Tracer is simple, accurate and very economic measurement of Oxygen at % levels. One User specific measuring range the unit will offer with different ranges between 0 – 100% of oxygen. Typical range is 0- 25% Sensor The O2Tracer uses a special fuel cell to measure the oxygen
- Response Time: 10.00000000000002 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: ENMET Corporation
Description: P/N 10013-0800, EX-5130 Sensor/Transmitter for Reactive Gas in Hazardous Locations, O3 The EX-5130 Series Sensor/Transmitters utilize electrochemical type cells to detect the target gas. These cells consist of electrodes, electrolyte and an air/liquid separation
- Electrical Outputs: Analog Current
- Display: Digital
- Gas Types: Ozone (O3)
-
Supplier: ENMET Corporation
Description: P/N 10022-0803, SDS-97D Series Sensor/Transmitter Ozone, O3 SDS-97D Series Sensor/Transmitters utilize electrochemical type cells to detect the target gas. These cells consist of electrodes, electrolyte and an air/liquid separation barrier. Gas molecules enter the
- Electrical Outputs: Analog Current
- Display: Digital
- Gas Types: Ozone (O3)
-
Supplier: Pem-Tech, Inc.
Description: Model PT205 sensor is designed to detect Hydrogen Sulfide in air and provides an analog output signal. PT205 uses electrochemical cell technology to detect H2S in parts per million (ppm). The complete sensor consists of a stainless steel sensor head assembly, a
- Operating Temperature: -40 to 175 F
- Operating Humidity: 10 to 95 %
- Display: Analog
- Electrical Outputs: Analog Current
-
Supplier: CSA Group
Description: 70. 1.1.2 This Standard does not apply to portable fuel cell power systems that are a) Permanently connected (stationary) to either fuel or electric supply b) Designed to export power to the grid c) Replacement fuel cell power units for appliances d) Fuel cell systems for
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 415 Series Trace O2 analyzers have been designed for the detection of trace levels of O2 in a non-corrosive gas stream. In operation, the O2 content in the sample gas is detected by a 'fuel cell' type electrochemical sensor. This sensor
- Response Time: 30 seconds
- Operating Temperature: 32 to 122 F
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
-
Supplier: Terra Universal, Inc.
Description: 0 ppm to 30% (RACE™ fuel cell sensor), or 0 – 100% (percentage fuel cell sensor) Integrated design includes controls, sensor cell and sampling pump all in one rugged housing Includes RS 232S output to allow data logging
- Number of Channels: 1
- Response Time: 4.999999999999998 seconds
- Operating Temperature: 32 to 104 F
- Operating Humidity: 0 to 99 %
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 410 Series represent Nova's best value in continuous process O2 analysis. This analyzer utilizes a long-life electrochemical 'fuel cell' sensor for the detection of Oxygen in process gases. The sensor produces a small millivoltage output which is directly
- Response Time: 6 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: Nova Analytical Systems Inc.
Description: H2. A separate O2 detector can also be supplied for measuring low (PPM) or percent levels of oxygen in the atmosphere gas stream. Dew point is detected by a dielectric ceramic sensor and is available in standard and low ranges. All detected gases have a separate LCD digital readout and
- Response Time: 20 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: COSA Xentaur Corporation
Description: CO2 sensor for a range of 0-20% (IR-Bench) and a H2S sensor for 0-500ppm (EC Sensor).
- Operating Temperature: 41 to 113 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume, Trace
- Instrument Type: Analyzer
-
Supplier: Siemens Analytical Products
Description: sensor is used for determining the O2 reference value, and the hydrogen sulfide sensor means that the ULTRAMAT 23 can also be used for applications in biogas plants. Integration of the electrochemical cells together with NDIR technology in a single, compact device
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume, Density, Trace
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
-
Supplier: Nova Analytical Systems Inc.
Description: interference effects of CO, CO2, and CH4. This ensures that Hydrogen will always read correctly regardless of the background gas composition. A long life electrochemical sensor is used for PPM or % O2 analysis. In most cases, sensors are installed in a temperature
- Response Time: 20 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Hydrocarbons, Hydrogen (H2), Oxygen (O2), Toxic Gas
-
Supplier: Roscid Technologies
Description: 0-100 ppm, 0-1000ppm, 0-10000ppm and 0 – 25% of oxygen. The range must be specified at the time of order. Sensor The OxyTrans LC uses a special fuel cell to measure the oxygen concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and
- Response Time: 19.99999999999998 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
-
Supplier: Roscid Technologies
Description: – 1 bar Outputs : 4 -20 mA/DC Display : backlight display Power : 85 – 230 VAC, 44/60 Hz optional battery powered Oxygensensor : Micro-Fuell Cell, Sensor warranty : 6 month under normal use and maintenance Expected sensor life : up to 2 years Size : 13.78 x 11.81 x 3.94 in. ( W
- Response Time: 45 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
-
Supplier: ABB Measurement & Analytics
Description: technology Intuitiv operation via five buttons UV photometer Infrared photometer Paramagnetic oxygen analyzer Electrochemical oxygen sensor Thermal conductivity analyzer Trace oxygen analyzer Flame Ionization Detector Extensive self-diagnosis functions Internal QAL3 reporting option
- Operating Temperature: 41 to 122 F
- Operating Humidity: 50 %
- Response Time: 2.5 seconds
- Measurement Type: %Volume, Trace
-
Supplier: Roscid Technologies
Description: The Model OxyTrans is simple, accurate and Economic measurement of Oxygen at trace and % levels. A simple Display and one point calibration allow easy and fast start-up of the instrument. Features Measuring ranges ppm: 0-10, 0 – 100; 0 – 1000; : 0 – 10000 ppm O2 : 0 – 25; 0 – 100 % O2
- Response Time: 45 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
-
Supplier: Process Sensing Technologies USA
Description: 0.05ppm allows a minimum oxygen measurement range of 0 to 10 ppm O2. Ideal for clean gas applications and when used with the XLT oxygen sensor type it allows measurement in pure carbon dioxide. The Analytical Industries long-life oxygen sensors are maintenance-free sealed
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume, Trace
- Instrument Type: Analyzer
- Display: Digital
-
Supplier: Metrohm USA, Inc.
Description: Metrohm Autolab offers an ECAT complete package that offers electrochemical instrumentation and specific accessories with an industry-leading 3-year warranty as standard. With an accurate and reliable PGSTAT302N loaded with additional functional modules including Electrochemical
-
Supplier: ASTM International
Description: electrochemical sensors. Due to the inherent cross sensitivities of the electrochemical cells, this test method should not be applied to other pollutants or emission sources without a complete investigation of possible analytical interferences and a comparative evaluation
-
Supplier: Chicago Pneumatic and Pneumatech
Description: possibilities. Produced in-house with unique design features. Plug and play: no specialist needed for the installation. A zirconia oxygen sensor with a long lifetime, compared to electrochemical cells that need replacement every year. Low energy cost: the generator only requires
- Output Flow Rate: 62.304 SLM
- Generator Type: Oxygen
-
Supplier: ABB Measurement & Analytics
Description: The Navigator 500 Hydrazine is used for applications where hydrazine is used to dose boiler feedwater to reduce dissolved oxygen levels. The sensor uses an electro-chemical cell to accurately measure the amount of hydrazine in boiler feedwater. Featuring a separate sensor
- Number of Control Relays: 4 to 6
- Operating Temperature: 32 to 131 F
- Electrical Output: Analog Current Output, Analog Voltage Output, Switch / Alarm Relay Output
- Display Type: Digital Display
-
Supplier: Acme Engineering Products
Description: personnel, and gas-sensitive goods and products. The Uniset contains all the well-known standard features of ACME’s gas detection line; a robust enclosure, the latest sensing technologies, and state-of-the-art electronics. Features Include a High-accuracy Electrochemical Cell
- Number of Channels: 1
- Response Time: 40 seconds
- Operating Temperature: -4 to 120 F
- Operating Humidity: 15 to 90 %
-
Supplier: ASME
Description: nano-materials is attributed to their nanoscale and subsequently unique physicochemical properties and their use in glucose sensing has been aimed at improving performance, reducing cost and miniaturizing the sensor and its associated instrumentation. So far, portable (handheld) glucose
-
Supplier: ASME Standards and Certification
Description: nano-materials is attributed to their nanoscale and subsequently unique physicochemical properties and their use in glucose sensing has been aimed at improving performance, reducing cost and miniaturizing the sensor and its associated instrumentation. So far, portable (handheld) glucose
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: each part of the system, self-check and confirmation of multiple safety, simple system, and supports multiple languages, supports multiple signal inputs, code scanner, high-efficiency filter, door sensor Optional *Emergency manual operation panel *High efficiency filter *Door sensor
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
AII’s Industrial Oxygen Sensors featuring galvanic electrochemical technology are engineered to deliver dependable oxygen measurement for a wide range of industrial applications. These sensors provide accurate, stable O? readings while requiring minimal (read more)
Browse Gas Sensors Datasheets for Analytical Industries Inc. -
Fluoride (HF) - 1 - 15ppm Hydrogen Fluoride (HF) - 1 - 50ppm Formaldehyde (CH2O) - 2 (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
(O2) Gas Sensor module is compact (2 x 2cm), fast (1 - 1.5 sec) and has ultra-low power consumption. Electro Optical Components also offers a full line of state of the art SemeaTech electrochemical and PID sensors for your hazardous gas detection needs. (read more)
Browse Gas Instruments Datasheets for Electro Optical Components, Inc. -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Load Cells Datasheets for RDP Electrosense -
Made of high-purity ceramic (99.9% Al2O3), highly resistant and chemically neutral to a wide range of process (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Innovative ideas for clean energy Fuel cell technology plays a vital role in helping to build a cleaner and more sustainable world for future generations. Conax (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
. Our load cell and load pin design expertise helps us guide the custom design process with the customer, identify key requirements, plan out design, manufacturing, and testing (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
Electrochemical Hydrogen H2 Sensors are ideal for monitoring the environment around Hydrogen applications. They have a wide range of sensitivity. (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Both of these can be used as a replacement for the standard 4-series electrochemical Sulfur Dioxide (SO2) sensors (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc.
Conduct Research Top
-
Selecting a Low-Maintenance Sensor for Safety Monitoring of Oxygen and Carbon Monoxide Levels in Industrial Processes and Environments
For safety, legal, and compliance reasons industrial plants must monitor oxygen (O2) and carbon monoxide (CO) levels in processes and structures. Traditional technologies for. detecting these gases include paramagnetic, nondispersive infrared, electro-chemical cell, and zirconium oxide sensors
More Information Top
-
Self‐cycling operation increases productivity of recombinant protein in Escherichia coli
A lead–gold electrochemical cell O2 gas sensor (O2-BTA, Vernier, Beaverton, OR) was added to monitor the oxygen concentration in the reactor exhaust gas and an additional liquid exit stream containing a glass isolator was attached to harvest samples used as inocula …
-
The development of micro/nano chemical sensor systems for aerospace applications
Commercially available O2 sensors are typically electrochemical cells using zirconium dioxide (ZrO2) as a solid electrolyte and Pt as the anode and cathode.
-
Permeation through vakuumbedampfte of plastic films
adjusts the measuring cell detected by means of electrochemical sensor ( O2 ) or infrared-sensor (H2O).
-
Influence of Ignition Timing on the Exhaust Emissions of a Ford Escort Fuelled by Various Ethanol and Petrol Mixtures
… exhaust gases were recorded by the Andros 6800 Automotive 5-Gas Analyzer which uses single-beam non-dispersive infrared (NDIR) measurement technology to measure HC, CO, and CO2 gas concentrations and electrochemical (fuel cell ) sensors to measure O2 and NOX gas concentrations …
-
A high‐sensitivity laboratory system for measuring the microwave properties of gases under simulated conditions for planetary atmospheres
It is then drawn into the evacuated detection chamber to a level of a half-bar and mixed with ambient air to provide the minimum 5% O2 required by the electrochemical sensor cell .
-
Encyclopedia of Applied Electrochemistry
While commercially available oxygen ( O2 ) sen- sors based on potentiometric electrochemical cells using a zirconium dioxide (ZrO2) electrolyte have been used for years in automobile engines [10] to decrease emissions, using this sensor tech- nology in aeronautic applications is challenging.
-
http://etd.auburn.edu/bitstream/handle/10415/2305/final%20corrected%20thesis.pdf?sequence=2
temperature controlled thermal cell for H2 and electrochemical sensor for O2 .
-
Electrochemical solid state gas sensors: An overview
Fig. 7 Schematic of a electrochemical cell and b sensor probe for O2 gas .
-
Effect of fish oil, arginine, and doxorubicin chemotherapy on remission and survival time for dogs with lymphoma
The percentage of O2 in a dried aliquot of the effluent gas (100 mL/min) was measured con- tinuously by an O2 sensor and O2 analyzer by using electrochemical cell technology.
-
A Multisensor Device for Highly Efficient Diffusivity Measurements and Overall‐Concentration‐Polarization Evaluation in Fuel Cells
… also noted that, for diffusivity measurements in PEMFCs and MCFCs, the measurement temperatures, the gas-phase rea- gents, the cube, the tubes and the electrode materials of the O2 sensor and O2 pump in the multisensor electrochemical cell all need to be …
Indicates content that may require registration and/or purchase.