Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: of the galvanic cell has been expanded and clarified; c) new definitions and illustrations have been added for different measurement methods for oxygen using solid electrolytes for galvanic cells; d) new illustrations have been added for existing descriptions for ion pump
-
Supplier: Terra Universal, Inc.
Description: 0 ppm to 30% (RACE™ fuel cell sensor), or 0 – 100% (percentage fuel cell sensor) Integrated design includes controls, sensor cell and sampling pump all in one rugged housing Includes RS 232S output to allow data logging
- Number of Channels: 1
- Response Time: 4.999999999999998 seconds
- Operating Temperature: 32 to 104 F
- Operating Humidity: 0 to 99 %
-
Supplier: Roscid Technologies
Description: The Model O2Tracer is simple, accurate and very economic measurement of Oxygen at % levels. One User specific measuring range the unit will offer with different ranges between 0 – 100% of oxygen. Typical range is 0- 25% Sensor The O2Tracer uses a special fuel cell to
- Response Time: 10.00000000000002 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
-
Supplier: ABB Measurement & Analytics
Description: Measurement method Continuous dissolved oxygen measurement using electrochemical cell Accuracy / maximum measured error ±5 % of reading or ±1 ppb, whichever is the greater Repeatability ±3 % of reading or ±1 ppb, whichever is the greater Response time 1 minute for a 90 % step
- Dissolved O2 Range: 0 to 20 ppm
- Accuracy: 0.001 ppm
- Control Relays: 4 to 6
- Operating Temperature: 32 to 131 F
-
Supplier: ENMET Corporation
Description: P/N 10022-1100, SDS-97D Series Sensor/Transmitter Oxygen, O2 Features Non-intrusive push button calibration Excellent chemical selectivity 4-20 mA output, 24 VDC powered One-person calibration Digital display Electrochemical sensors RFI/EMI resistant Optional
- Electrical Outputs: Analog Current
- Display: Digital
- Gas Types: Oxygen (O2)
-
Supplier: Roscid Technologies
Description: – 1 bar Outputs : 4 -20 mA/DC Display : backlight display Power : 85 – 230 VAC, 44/60 Hz optional battery powered Oxygensensor : Micro-Fuell Cell, Sensor warranty : 6 month under normal use and maintenance Expected sensor life : up to 2 years Size : 13.78 x 11.81 x 3.94 in. ( W
- Response Time: 45 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
-
Supplier: Roscid Technologies
Description: 0-100 ppm, 0-1000ppm, 0-10000ppm and 0 – 25% of oxygen. The range must be specified at the time of order. Sensor The OxyTrans LC uses a special fuel cell to measure the oxygen concentration. The sensor meets the industrial requirements for accuracy, sensitivity,
- Response Time: 19.99999999999998 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
-
Supplier: Chicago Pneumatic and Pneumatech
Description: possibilities. Produced in-house with unique design features. Plug and play: no specialist needed for the installation. A zirconia oxygen sensor with a long lifetime, compared to electrochemical cells that need replacement every year. Low energy cost: the generator only
- Output Flow Rate: 1,781.328 SLM
- Generator Type: Oxygen
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 410 Series represent Nova's best value in continuous process O2 analysis. This analyzer utilizes a long-life electrochemical 'fuel cell' sensor for the detection of Oxygen in process gases. The sensor produces a small millivoltage output which is directly
- Response Time: 6 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: Roscid Technologies
Description: -20 mA/DC Alarm value (if desired): 3,8 mA (Standard) or 23 mA Voltage: 10 – 35 VDC reverse voltage protection up to 40VDC load: typ. 470 Ohm, max. 750 Ohm Display with bar graph: 6 Digits, alphanumeric Oxygen sensor: Micro-Fuel Cell, housing: IP65
- Response Time: 45 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
-
Supplier: Process Sensing Technologies USA
Description: The Minox i Galvanic Fuel Cell Oxygen Transmitter is a highly reliable and cost-effective two-wire, loop-powered transmitter with a linearized 4 to 20 mA output. The standard offering has a detection measurement range of 0-25% oxygen. This compact transmitter utilises advanced
- Features: Self Calibration
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 415 Series Trace O2 analyzers have been designed for the detection of trace levels of O2 in a non-corrosive gas stream. In operation, the O2 content in the sample gas is detected by a 'fuel cell' type electrochemical sensor. This sensor produces a small current
- Response Time: 30 seconds
- Operating Temperature: 32 to 122 F
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
-
Supplier: Process Sensing Technologies USA
Description: 0.05ppm allows a minimum oxygen measurement range of 0 to 10 ppm O2. Ideal for clean gas applications and when used with the XLT oxygen sensor type it allows measurement in pure carbon dioxide. The Analytical Industries long-life oxygen sensors are maintenance-free
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume, Trace
- Instrument Type: Analyzer
- Display: Digital
-
Supplier: BlueSens Gas Sensor GmbH
Description: automatically compensates any fluctuations of pressure and humidity in the system. The readings are therefore extremely accurate even under fluctuating measuring conditions. The BlueInOne Cell gas analyzer is fitted with an IR CO2 sensor, as well as a new electrochemical
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: Nova Analytical Systems Inc.
Description: single cell infrared detector for CO2 and a customer replaceable electrochemical sensor for O2. Neither sensor is affected by water vapor or other gas vapors in the sample gas. The O2 sensor typically lasts 2-3 years.In operation, a built in sample pump draws in
- Response Time: 30 seconds
- Operating Temperature: 40 to 120 F
- Measurement Type: %Volume, Trace
- Application: Ambient Air Monitoring, Process Gas
-
Supplier: ENMET Corporation
Description: P/N 10014-1100, EX-5175 Explosionproof Sensor/Transmitter, O2 The EX-5175 Series Sensor/Transmitters utilize electrochemical type cells to detect the target gas. These cells consist of electrodes, electrolyte and an air/liquid separation barrier. Gas molecules
- Electrical Outputs: Analog Current
- Display: Digital
- Gas Types: Oxygen (O2)
-
Supplier: Analytical Industries Inc.
Description: intended for scuba diving, for personnel safety, O2 deficiency in confined spaces, as well as confirming the O2 levels prior to welding. These monitors use similar electrochemical galvanic fuel cell oxygen sensor that are extensively used to measure concentrations from 0%
- Instrument Type: Analyzer
- Gas Types: Oxygen (O2)
-
Supplier: ABB Measurement & Analytics
Description: technology Intuitiv operation via five buttons UV photometer Infrared photometer Paramagnetic oxygen analyzer Electrochemical oxygen sensor Thermal conductivity analyzer Trace oxygen analyzer Flame Ionization Detector Extensive self-diagnosis functions Internal
- Operating Temperature: 41 to 122 F
- Operating Humidity: 50 %
- Response Time: 2.5 seconds
- Measurement Type: %Volume, Trace
-
Supplier: ASTM International
Description: electrochemical sensors. Due to the inherent cross sensitivities of the electrochemical cells, this test method should not be applied to other pollutants or emission sources without a complete investigation of possible analytical interferences and a comparative evaluation
-
Supplier: Process Sensing Technologies USA
Description: oxygen sensor that are extensively used to measure concentrations from 0% to 100% O2 in gas streams. Features: 0 to 100% O2 measurement range 0 to 25ppm CO Long sensor life up to 60 months (AII-3000) Battery life up to 13,000 hours of continuous use (Palm O2) Integrated or
- Operating Temperature: 41 to 113 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume, Trace
- Display: Digital
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 480 Series represent Nova's best value in continuous low range CO process analysis. This analyzer utilizes a long-life electrochemical 'fuel cell' sensor for the detection of CO in process gases. The sensor produces a small millivoltage output which is directly
- Response Time: 6 seconds
- Operating Temperature: 32 to 122 F
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
-
Supplier: Siemens Analytical Products
Description: selectivity and reduced water vapour interference. The measuring cells used are robust and resistant and can easily be cleaned in case of faults pollution, induced by faults in the sample preparation leading to soiling. The sample cell is robust and can be easily cleaned. The
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume, Density, Trace
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
-
Supplier: COSA Xentaur Corporation
Description: CO2 sensor for a range of 0-20% (IR-Bench) and a H2S sensor for 0-500ppm (EC Sensor).
- Operating Temperature: 41 to 113 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume, Trace
- Instrument Type: Analyzer
-
Supplier: ABB Measurement & Analytics
Description: The Navigator 500 Hydrazine is used for applications where hydrazine is used to dose boiler feedwater to reduce dissolved oxygen levels. The sensor uses an electro-chemical cell to accurately measure the amount of hydrazine in boiler feedwater. Featuring a separate sensor
- Number of Control Relays: 4 to 6
- Operating Temperature: 32 to 131 F
- Electrical Output: Analog Current Output, Analog Voltage Output, Switch / Alarm Relay Output
- Display Type: Digital Display
-
Supplier: Acme Engineering Products
Description: personnel, and gas-sensitive goods and products. The Uniset contains all the well-known standard features of ACME’s gas detection line; a robust enclosure, the latest sensing technologies, and state-of-the-art electronics. Features Include a High-accuracy Electrochemical Cell
- Number of Channels: 1
- Response Time: 40 seconds
- Operating Temperature: -4 to 120 F
- Operating Humidity: 15 to 90 %
Find Suppliers by Category Top
Featured Products Top
-
AII’s Industrial Oxygen Sensors featuring galvanic electrochemical technology are engineered to deliver dependable oxygen measurement for a wide range of industrial applications. These sensors provide accurate, stable O? readings while requiring minimal (read more)
Browse Gas Sensors Datasheets for Analytical Industries Inc. -
Hamilton Company introduces the VisiTrace Optical DO Sensor for low-ppb dissolved oxygen measurement in power processes, where maintaining low oxygen is critical. VisiTrace measures very low – 0 to 2,000 ppb – levels, and the optical technology is not affected by hydrogen or (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
gases are not required for proper operation or set up as is the case with Zirconia Concentration Cell, or galvanic cells. Accuracies of +/- 0.5% oxygen concentration are standard with our sensor-only products. In our oxygen modules, accuracies of +/- 1% F.S. are standard. Chemical cells sold (read more)
Browse Gas Sensors Datasheets for Angst+Pfister Sensors and Power -
Electro Optical Components offers their O2 (Oxygen) sensor that has longer life and is lead free for RoHS compliance. This state of the art (read more)
Browse Gas Instruments Datasheets for Electro Optical Components, Inc. -
they can operate continuously if reactants are maintained at proper levels. Widely discussed in the media, hydrogen fuel cells use hydrogen as fuel and oxygen as an oxidant while other fuels such as alcohols (methanol/ethanol) have received attention as well. Protomatic has long been involved (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
Hamilton Company introduces the Incyte capacitance sensor for viable cell density monitoring in bioprocessing, along with (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
art electrochemical sensors for your other hazardous gas detection needs.. Some of those products include: High Temp & High Humidity H2S (Hydrogen Sulfied) (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Single-zone gas detection for toxic and combustible gases using electrochemical and catalytic bead sensor technology. UNISET is a single-point stand-alone gas monitor for a number of toxic and flammable gases as well as oxygen deficiency. It utilizes state-of-the art (read more)
Browse Gas Sensors Datasheets for Acme Engineering Products -
deliver an air and gas sample to one to six gas sensors in sample flow cells mounted in the system enclosure. Combustible Gases Toxics Gases Carbon Dioxide Oxygen Deficiency Volatile Organic Compounds (read more)
Browse Gas Instruments Datasheets for Safeguard Analytics -
: NDIR Gas Sensor Modules - Accurate and reliable Electrochemical Gas Sensors - Great for portable devices (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc.
Conduct Research Top
-
Selecting a Low-Maintenance Sensor for Safety Monitoring of Oxygen and Carbon Monoxide Levels in Industrial Processes and Environments
For safety, legal, and compliance reasons industrial plants must monitor oxygen (O2) and carbon monoxide (CO) levels in processes and structures. Traditional technologies for. detecting these gases include paramagnetic, nondispersive infrared, electro-chemical cell, and zirconium oxide sensors
More Information Top
-
Inerting of centrifuges for safe operation
Elec- trochemical cell oxygen sensors are divided into two different technologies/categories: (1) percentage by volume and (2) partial pressure oxygen sensor.
-
Federal Register > Monday, March 4, 1996 > [61 FR 8264] Availability of U.S. Patents for Non-Exclusive, Exclusive or Partially Exclusive Licensing
Title: Solid state electrochemical cell oxygen sensor .
-
High temperature fuel cells
They have designed, fabricated and tested a number of electrochemical cells ( oxygen sensors and oxygen pumps which operate on the same principle as fuel cells) using imported electrolyte tubes (Paria 1982).
-
The development of micro/nano chemical sensor systems for aerospace applications
2.2 Electrochemical Cell : Oxygen Sensor .
-
Ceramic membranes based on scandium-stabilized ZrO2 obtained by tape casting technique
Materials based on zirconia stabilized by oxides of rare–earth metals can be used as solid electrolytes for solid oxide fuel cells , electrochemical oxygen sensors in oxide melts and gases, high–temperature electro lyzers of water vapor and carbon dioxide, and electro catalytic reactors …
-
Investigation of some physicochemical properties of ceramics, single crystals, and nanofilms based on zirconia, hafnia, and rare-earth oxides
It is known that hafnia , ceria , and zirconia based materials stabilized by rare earth element oxides can be used as solid electrolytes in oxide fuel cells and electrochemical oxygen sensors in oxide melts [4–6].
-
Selected Component Failure Rate Values from Fusion Safety Assessment Tasks
Parry et al. (1993) discussed that the lifetime of the electrochemical cells in oxygen sensors is 9 to 24 months, and that the sensors are wired for two-out-of-three voting logic.
-
Selected component failure rate values from fusion safety assessment tasks
Parry et al. (1993) discussed that the lifetime of the electrochemical cells in oxygen sensors is 9 to 24 months, and that the sensors are wired for two-out-of-three voting logic.
-
Hydrogen Sulfide Detection in Offshore Platforms
1 An exception is electrochemical cell sensors for oxygen deficiency.
-
Diversified Technologies for Fixed Gas Detection (.pdf)
6 An exception is electrochemical cell sensors for oxygen deficiency.
Indicates content that may require registration and/or purchase.