Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Angst+Pfister Sensors and Power
Description: Electrochemical sensor for medical applications Oxygen (0,...,100%) mV output signall - 9-13 mV in air Repsonse time (T90) less than 7 seconds Lifetime more than 4 years RoHS compliant
- Electrical Outputs: Analog Voltage
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: It is an economical gas sensor used to detect oxygen concentration in binary gases. Adopting ultrasonic detecting technology, it is very stable and there is no need to calibrate the sensor in the application. It is mainly designed for ventilator oxygen concentration
- Operating Temperature: 50 to 122 F
- Operating Humidity: 5 to 85 %
- Measurement Type: %Volume
- Gas Types: Oxygen (O2)
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Gasboard 7500E can be used to measure the gas flow and oxygen concentration based on the ultrasonic technology, which has better performance than electro-chemical and other oxygen sensors. With the function of data display, online monitoring, etc., it has been widely used in
- Operating Temperature: 50 to 122 F
- Operating Humidity: 5 to 85 %
- Measurement Type: %Volume
- Gas Types: Oxygen (O2)
-
-
Supplier: Newark, An Avnet Company
Description: ELECTROCHEMICAL SENSOR, OXYGEN, TH; Gas Sensor Type:O; No. of Channels:-; Filter Aperture:17.2mm; Sensor Output Type:Digital; Gas Sensor Package:Through Hole, 20mm x 16.6mm; Evaluation Kit / Module:-; Product Range:4 Series
-
Supplier: Analytical Industries Inc.
Description: B-2/C/CAP/C-XL Teledyne M-2 Teledyne S-2 Teledyne Z-2 Overview USA manufactured electrochemical galvanic oxygen sensors (O2 sensors) for use in analyzers and industrial processes. All sensors are manufactured to exacting standards under ISO9001:2015. Long
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 99 %
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Analytical Industries Inc.
Description: GPR-2500 GB Series Analytical Industries - GPR-28 Analytical Industries - GPR-2800 A(IS) Overview This reliable electrochemical galvanic oxygen sensor is designed for accurate measurement of oxygen levels from 0–25%, offering leak-free construction, excellent
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 99 %
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Accuris
Description: Standard Test Method for Analysis of Oxygen in Gaseous Fuels (Electrochemical Sensor Method)
-
Supplier: Analytical Industries Inc.
Description: Industries - GPR-2500 GB Analytical Industries - GPR-28 Analytical Industries - GPR-2800 A(IS) Series Overview The GPR-11-60 is a reliable electrochemical galvanic oxygen sensor designed for accurate measurement of oxygen levels from 0–25%. Engineered for simplicity and
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 99 %
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Analytical Industries Inc.
Description: - GPR-1600 Analytical Industries - GPR-1100 & GPR 1200 Analytical Industries - GPR-18 Analytical Industries - GPR-1800 Analytical Industries - GPR-1500 Overview This electrochemical galvanic oxygen sensor is engineered for reliable low PPM oxygen measurement in CO₂-rich
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 99 %
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: SAE International
Description: sensors are divided into expendable and non-expendable sensors. Expendable sensors are based on electrochemical properties, whereas non-expendable sensors rely on paramagnetic, photo-acoustic, electromagnetic, and laser spectroscopy properties.
-
Supplier: Pem-Tech, Inc.
Description: Features Microprocessor based modular design Electrochemical Sensor Technology Industry standard 4-20mA output Field adjustable Alarm level Single point Non-Intrusive calibration Bright 3 digit LED display Displays gas concentration in ppm, calibration prompts and sensor fault
- Operating Temperature: -40 to 175 F
- Operating Humidity: 10 to 95 %
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Hydrocarbons, Hydrogen (H2), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Sulfide (H2S), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Oxygen
-
Supplier: Accuris
Description: Expression of Performance of Gas Analyzers - Part 2: Oxygen in Gas (Utilizing High-Temperature Electrochemical Sensors)
-
Supplier: Accuris
Description: Expression of Performance of Gas Analyzers Part 2: Oxygen in Gas (Utilizing High-Temperature Electrochemical Sensors)
-
Supplier: Accuris
Description: Expression of performance of gas analyzers - Part 2: Oxygen in gas (utilizing high-temperature electrochemical sensors)
-
Supplier: Process Sensing Technologies USA
Description: Developed and manufactured by SST, the LuminOx family is a range of factory calibrated oxygen sensors that measure gaseous oxygen levels using luminescence-based optical technology. Oxygen sensing using this sensor enables oxygen concentration to be
- Operating Humidity: 0 to 99 %
-
Supplier: GasLab
Description: The AlphaSense O2-A2 oxygen sensor is a replacement sensor for hand-held gas detectors that use an O2-A2 sensor. Features Electrochemical (EC) sensor designed to last for up to 2 years Good pressure and temperature independence Small, compact & maintenance
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Anti-Bubble Dissolved Oxygen Sensor The InPro 6860i/12/320/nA/HD is an optical dissolved oxygen sensor with a mechanically modified hydrophilic surface. Combined with its tilted design, it prevents bubble accumulation, creating a highly stable measurement signal.
- Oxygen Range: 0 to 600,000 ppm
- Accuracy: 1 % FS
- Maximum Length: 12.598432 inch
- Operating Temperature Range: 32 to 140 F
-
Supplier: GasLab
Description: The AlphaSense O2-A3 oxygen sensor is a plug-in replacement sensor for hand-held gas detectors that use an O2-A3 sensor. Like other electrochemical sensors, it uses less power and has good pressure and temperature independence. Features 0.1 to 20.9%
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Gasboard 7500E can be used to measure the gas flow and oxygen concentration based on the ultrasonic technology, which has better performance than electro-chemical and other oxygen sensors. With the function of data display, online monitoring, etc., it has been widely used in
- Gas Volumetric Flow Rate: 0 to 0.353107344632768 SCFM
- Operating Temperature: 50 to 122 F
- Electrical Output: Analog Voltage
- Process Media Type: Gas
-
Supplier: Pem-Tech, Inc.
Description: Model PT295 is a microprocessor-based sensor for toxic gas detection in parts per million (ppm) level. The unit features easy one-man calibration initiated by simply activating a magnetic switch and applying the gas. The complete sensor consists of a stainless steel sensor head
- Operating Temperature: -4 to 113 F
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Hydrocarbons, Hydrogen (H2), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Sulfide (H2S), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Oxygen
- Electrical Outputs: Analog Current, Switch
-
Supplier: Process Sensing Technologies USA
Description: Aii offer replacement industrial oxygen sensors for all major brands and models of fixed and portable oxygen analyzers in the demanding industrial environments Aii offer replacement electrochemical oxygen sensors for all major brands and models of fixed and
-
Supplier: Process Sensing Technologies USA
Description: Aii are proud to be the preferred supplier of diving replacement sensors to some of the most reputable rebreather manufacturers throughout the world. Here you will find replacement electrochemical oxygen sensors for all major brands and models of diving instrumentation
-
Description: Applies to gas analyzers using high temperature electrochemical sensors for measurement of oxygen in gas. Applies to both 'in situ' and extractive analyzers installed indoors or outdoors. The contents of the corrigendum of May 1994 have been included in this copy.
-
Supplier: Process Sensing Technologies USA
Description: calibrated oxygen sensors which measure ambient oxygen levels using the principle of luminescence quenching. The LuminOx Sealed Optical Oxygen Sensor (LOX-02-S) is an extension to the standard range of LuminOx oxygen sensors. It is a similar diffusion
- Operating Humidity: 0 %
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Gasboard7500C is an economical oxygen sensor used to detect oxygen concentration and gas flow in binary gases. Adopting ultrasonic detecting technology, It has better performance than electro-chemical and other oxygen sensors. It has function including data
- Gas Volumetric Flow Rate: 0 to 0.353107344632768 SCFM
- Operating Temperature: 50 to 131 F
- Electrical Output: Analog Voltage
- Process Media Type: Gas
-
Supplier: CSA Group
Description: Applies to gas analyzers using high temperature electrochemical sensors for measurement of oxygen in gas. Applies to both 'in situ' and extractive analyzers installed indoors or outdoors. The contents of the corrigendum of May 1994 have been included in this copy.
-
Supplier: CO2Meter.com
Description: The LOX-O2 UV Flux 25% Oxygen Sensor (formerly known as OX-0052) is designed to be used anywhere 0-25% oxygen levels are required. This makes it a valuable safety sensor anywhere inert gases are stored or used. The sensor benefits from lower power requirements than
- Measurement Type: %Volume
- Features: Other
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: ASTM International
Description: 1.1 This test method is for the determination of oxygen (O2) in gaseous fuels and fuel type gases. It is applicable to the measurement of oxygen in natural gas and other gaseous fuels. This method can be used to measure oxygen in helium, hydrogen, nitrogen, argon, carbon
-
Supplier: ASTM International
Description: This method is for estimating the dissolved oxygen in liquid hydrocarbons by electrochemical detection. The preferred application is online analysis, although the analysis may also be performed in the laboratory. The lower detection limit is 0.1 mass-ppm while the upper limit is
-
Description: definitions related to the functional performance of gas analyzers, utilizing a high-temperature electrochemical sensor, for the continuous measurement of oxygen concentration in a sample of gas; – to unify methods used in making and verifying statements on the functional
-
Description: Applies to analyzers using membrane covered amperometric sensors for the continuous determination of dissolved oxygen partial pressure or concentration. Applies to analyzers for use on potable water, industrial process streams, industrial waste water, municipal waste water, and
-
Supplier: CSA Group
Description: Applies to analyzers using membrane covered amperometric sensors for the continuous determination of dissolved oxygen partial pressure or concentration. Applies to analyzers for use on potable water, industrial process streams, industrial waste water, municipal waste water, and
-
Description: IEC 60746-4:2018 applies to analyzers using membrane covered amperometric sensors. It applies to analyzers suitable for use in water containing liquids, ultrapure waters, fresh or potable water, sea water or other aqueous solutions, industrial or municipal waste water from water bodies (e.g.
-
Supplier: CO2Meter.com
Description: The O2-A1 Alphasense Oxygen sensor is designed to provide engineers, scientists and students an accurate and reliable way to measure up to 25% oxygen levels by volume. This sensor is a low cost, industrial safe, oxygen module designed to last one year. Features
- Measurement Type: %Volume
- Electrical Outputs: Analog Voltage
- Features: Other
- Gas Types: Oxygen (O2)
-
Supplier: CO2Meter.com
Description: experiments or integration into high-volume OEM products. CM-42990: UVFlux Oxygen Sensor w/ MX Board and Flow Through Tube Cap CM-42991: UVFlux Oxygen Sensor Development Kit CM-200: Sensor Development Kit - Easy to use, simply plug the sensor into the PCB
- Measurement Type: %Volume
- Features: Other
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
Find Suppliers by Category Top
Featured Products Top
-
AII’s Industrial Oxygen Sensors featuring galvanic electrochemical technology are engineered to deliver dependable oxygen measurement for a wide range of industrial applications. These sensors provide accurate, stable O? readings while requiring minimal (read more)
Browse Gas Sensors Datasheets for Analytical Industries Inc. -
Hamilton Company introduces the VisiTrace Optical DO Sensor for low-ppb dissolved oxygen measurement in power processes, where maintaining low oxygen is critical. VisiTrace measures very low – 0 to 2,000 ppb – levels, and the optical technology is not affected by hydrogen or (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
Electro Optical Components offers their O2 (Oxygen) sensor that has longer life and is lead free for RoHS compliance. This state of the art (read more)
Browse Gas Instruments Datasheets for Electro Optical Components, Inc. -
art electrochemical sensors for your other hazardous gas detection needs.. Some of those products include: High Temp & High Humidity H2S (Hydrogen Sulfied) (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Single-zone gas detection for toxic and combustible gases using electrochemical and catalytic bead sensor technology. UNISET is a single-point stand-alone gas monitor for a number of toxic and flammable gases as well as oxygen deficiency. It utilizes state-of-the art (read more)
Browse Gas Sensors Datasheets for Acme Engineering Products -
Wastwater Treatment Water purification and wastewater treatment processes produce a wide variety of toxic and combustible gas hazards that must be monitored on a continuous basis. Toxic gases also can build up in confined spaces, depleting oxygen and making those locations (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc.
Conduct Research Top
-
Electrochemical Oxygen Sensors (.pdf)
The oxygen sensors used in BW instruments are of the self-powered, diffusion-limited, metal-air battery type. They are comprised of an anode, an electrolyte and an air cathode. Oxygen sensors are current generators, and the current is proportional to the rate of oxygen consumption (Faraday's Law
-
LuminOx Outperforms Electrochemical Oxygen Sensors
Oxygen detection has historically relied on electrochemical technologies based on the depletion of lead. Increased demand and growing legislative and commercial restrictions have driven an alternative product development from SST sensing. LuminOx is a compact fluorescence based sensor with built-in
-
How Does an Electrochemical Carbon Monoxide Sensor Work?
AlphaSense is one of the most popular manufacturers of electrochemical oxygen sensors. Their sensors are used in dozens of 4-gas detectors and portable safety meters used worldwide.
-
Non-depleting Oxygen Sensor Technology Versus Electrochemical Oxygen Sensing
In this interview, AZoSensors talks to Andrew Cumming of SST Sensing about the differences, and respective benefits, between electrochemical oxygen sensing technology and non-depleting oxygen sensor technology.
-
5 Steps Towards Extending the Lifetime of an Oxygen Gas Sensor
Oxygen gas sensors are vital to consumers and businesses across many different industries today and can incorporate a variety of sensing technologies like electrochemical, optochemical, oxygen quenching, and zirconia components at their core.
-
Selecting a Low-Maintenance Sensor for Safety Monitoring of Oxygen and Carbon Monoxide Levels in Industrial Processes and Environments
For safety, legal, and compliance reasons industrial plants must monitor oxygen (O2) and carbon monoxide (CO) levels in processes and structures. Traditional technologies for. detecting these gases include paramagnetic, nondispersive infrared, electro-chemical cell, and zirconium oxide sensors
-
SUCCESS STORY: Oxygen Content in Blanket Gas Applications with Panametrics
Prior to the use of thermoparamagnetic oxygen analyzers in this application, electrochemical sensors were used, often without a proper sample system, resulting in condensing hydrocarbons fouling/destroying the sensor.
-
Tube Cap Adapter Adds %RH/T, Barometric Pressure to Sensors
In addition to our regular Sampling Tube Cap Adapters for 20mm electrochemical sensors, GasLab now offers 2 new sampling tube cap adapters designed to work with our LuminOX LOX-02 25% Oxygen Sensor and ExplorIR (R)-M 5%, 20% and 100% CO2 Sensors with MX-Board development kits.
More Information Top
-
Encyclopedia of Applied Electrochemistry
Amperometry, Fig. 7 Miniaturized membrane-covered electrochemical oxygen sensor for biomedical investiga- tions in small measuring volumes .
-
Improved performances of oxygen potentiometric sensor by electrochemical activation
Potentiometric electrochemical oxygen sensors are com- monly used in a variety of applications including internal combustion engines, process control, industrial boilers, and metallurgical heat treatment furnaces [1–3].
-
Next Generation Sensors and Systems
…Electrochemical Modification of Catalytic Activity (NEMCA) was investigated for the first time for the activation and reactivation of the industrial potentiometric oxygen sensor based on stabilized zirconia solid electrolyte, which was reported in “Aged Zirconia Electrochemical Oxygen Sensor Activation and Re- activation…
-
Environmental Analysis by Electrochemical Sensors and Biosensors
The BOD detection device contains two twin electrochemical oxygen sensors located in parallel chambers.
-
Gas measuring technique in theory and practice
Electrochemical oxygen sensor .
-
Inorganic solid state chemically sensitive devices: electrochemical oxygen gas sensors
He was awarded a Wolfson Research Fellowship in 1983to develop solid state electrochemical oxygen sensors at Iiiipcrial College.
-
Electrochemistry in a Divided World
The first solid electrolyte electrochemical oxygen sensors of the USSR were developed in the institute.
-
Sensor systems for bioprocess monitoring
Electrochemical oxygen sensors operate at ambient temperature, so the presence of explosive gases does not pose a problem.
Indicates content that may require registration and/or purchase.