Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Equilibar, LLC.
Description: available Equilibar is proud to represent electronic pressure regulators by Proportion-Air, an innovative leader in precision electronic pressure control. 100% designed and manufactured in the USA, Proportion-Air is able to quickly customize
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 150 psi
- Number of Ports/Ways: 3
- Number of Positions: 3
-
Supplier: Equilibar, LLC.
Description: The GP series control valve is an electronic pressure regulator designed to precisely control the pressure of gaseous media proportional to an electronic signal in pressure ranges up to 1000 PSI. The GP1 operates using two normally closed solenoid valves, a
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 1,000 psi
- Number of Ports/Ways: 3
- Number of Positions: 3
-
Supplier: Equilibar, LLC.
Description: The QB Series uses Proportion-Air’s patented technology for closed loop control. The QB Series valves can be built in either a single loop or double loop control scheme. The QBT Series is used to control pressure of inert gases from full vacuum up to 300 psig (21 bar). The QBS is used
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 500 psi
- Number of Ports/Ways: 3
- Flow (Cv): 0.04
-
-
Supplier: Proportion-Air, Inc.
Description: Closed loop air pressure control valve. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is standard, select 0-10Vdc or 4-20mA. Can be
- Valve Size: 0.125 inch
- Media Temperature: 32 to 158 F
- Port Size: 0.125 inch
- Controlled Pressure Range: 0 to 500 psi
-
Supplier: Proportion-Air, Inc.
Description: 1000 psi high pressure control valve. Electronically control pressure ranges from full vacuum up to 1000 psi. Variety of analog and digital command signals. High accuracy of +/- 0.25% F.S. typical. Analog monitor output is available for data acquisition. Can be assembled to a volume
- Valve Size: 0.125 inch
- Number of Ports/Ways: 2
- Media Temperature: 32 to 158 F
- Port Size: 0.125 inch
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a reduced cost, single or dual-valve design, Electronic Precision Pressure Regulator with I/P transducer control circuitry. Designed specifically for high volume flow rates, this regulator precisely controls both positive and negative outlet
- Pressure Rating: -14.7 to 98 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 150 F
- Number of Positions: 2
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a dual proportional valve design, Electronic Precision Pressure Regulator with I/P transducer control circuitry. Designed specifically for low volume flow rates, this regulator precisely sustains both positive and negative outlet
- Pressure Rating: -14.7 to 98 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 150 F
- Number of Positions: 2
-
Supplier: Kelly Pneumatics, Inc.
Description: Electronic or Manual Control High Volume Relieving Flow Rate Electronic Performance Feedback Optional Digital Display Available Quick Response to Change in Pressure Pressure Range 1-98 PSI ( 120 PSI MAX ) Pressure Accuracy +/- 2% or less (Full Span) Linearity +/-
- Pressure Rating: 1 to 98 psi
- Media Temperature: 0 to 150 F
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: ASCO
Description: The E02/E22/E32 Series electronic proportional regulators quickly and accurately adjusts output pressure in relation to an electrical control signal. They meet requirements of industrial environments including rapid cycling, quick response, and repeatability, which are found in
- Pressure Rating: 190 psi
- Media Temperature: 40 to 120 F
- Controlled Pressure Range: 0 to 150 psi
- Features: Air, Compressed Air, Control Valves, Electric, Other, Regulator (general), Threaded
-
Supplier: Clippard
Description: and accurate control pressure in the process. The Cordis pressure regulators are adaptable to a variety of sensors that can close the loop around not only pressure, but vacuum or flow. Smooth linear control Real time adjustable PID control Multiple flow configurations
- Accuracy: 0.25 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Media: Gas / Air
- Control: Linear Control
-
Description: TESCOM™ ER3100 Series is the ER3000 controller and 44-4000 Series pressure reducing regulator integrated together. Inlet pressures are up to 4500 PSIG [310 bar] with two different outlet ranges of 400 PSIG and 900 PSIG [27.6 and 64 bar]. The ER3100 Series may be ordered with a
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.1 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
-
Supplier: OMEGA Engineering, Inc.
Description: The IP710 series l/P transducers are a series of compact high accuracy electronic pressure regulators that convert a 4 to 20 mA signal to a proportional pneumatic output. Utilizing internal solid-state feedback circuitry, the IP710 provides precise, stable pressure
- Output Pressure: 0 to 100 psi
- Maximum Air Volume: 20 SCFM
- Maximum Supply Pressure: 130 psi
- Operating Temperature: -40 to 158 F
-
Supplier: Equilibar, LLC.
Description: Equilibar electronic vacuum regulators are available in 1/4 to 4 inch sizes to handle all flow rates. The innovative design has more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes
- Port Size / OD: 0.25 to 4 inch
- Operating / Bake-out Temperature: 608 F
- Type: Diaphragm Valve, Inline Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: Cole-Parmer
Description: Type 3511 offers solenoid valve technology with forward flow equivalent to standard industrial electronic regulators or I/P transducers. Units are available with local keypad programming or RS-485 digital communications for PLC or PC control. Regulators feature dual solenoid
- Valve Type: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: Type 3511 offers solenoid valve technology with forward flow equivalent to standard industrial electronic regulators or I/P transducers. Units are available with local keypad programming or RS-485 digital communications for PLC or PC control. Regulators feature dual solenoid
- Valve Type: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: Type 3511 offers solenoid valve technology with forward flow equivalent to standard industrial electronic regulators or I/P transducers. Units are available with local keypad programming or RS-485 digital communications for PLC or PC control. Regulators feature dual solenoid
- Valve Type: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: Type 3511 offers solenoid valve technology with forward flow equivalent to standard industrial electronic regulators or I/P transducers. Units are available with local keypad programming or RS-485 digital communications for PLC or PC control. Regulators feature dual solenoid
- Valve Type: Pressure Relief Valves
-
Supplier: Vogtlin Massflow USA
Description: The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the
- Valve Size: 0.25 inch
- Pressure Rating: 0 to 160 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 122 F
-
Supplier: Vogtlin Massflow USA
Description: The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the
- Valve Size: 0.25 inch
- Pressure Rating: 0 to 160 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 122 F
-
Supplier: Radwell International
Description: ELECTRONIC PROPORTIONAL VALVE, REGULATOR, 1/8INCH. FREE 2 YEAR RADWELL WARRANTY
- Features: Air, Regulator (general)
-
Description: TESCOM™ BE Series regulator functions alone, as a pilot source for electronic controllers like the TESCOM ER3000 or can be used to convert most TESCOM low pressure regulators into a two-stage pressure reducer.
- Valve Size: 0.125 to 0.25 inch
- Flow (Cv): 0.02
- Pressure Rating: 1,000 to 6,000 psi
- Media Temperature: -40 to 400 F
-
Supplier: Proportion-Air, Inc.
Description: The QB3 is a complete electronic pressure regulator package consisting of two feed and bleed solenoid valves, a control circuit, a pressure transducer, an integral air pilot operated volume booster, and a rugged IP65 housing. the pressure transducer is
- Valve Size: 0.25 inch
- Media Temperature: 32 to 158 F
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Gas
-
Supplier: Siemens Process Instrumentation
Description: portfolio also includes booster relays, air filters, filter-regulators and other accessories. Precision pressure regulators control air pressures in applications where precise and dependable regulation is required, such as pneumatic instrument circuits, test
- Features: Air, Regulator (general)
-
Supplier: Rolair Systems
Description: On/Off Switch, Dual Element Air Cleaner, Electronic Ignition, Low Oil Control STANDARD EQUIPMENT : Regulator w/Air Line Pressure Gauge, Universal Quick Disconnect w/Plug, 4 oz. Crankcase Pre-filled with Oil, 110/135 PSI Operating Pressure, Automatic Engine
- Flow Capacity: 4.6 SCFM
- Horse Power: 4 to 4.5 HP
- Power Source: Gasoline
- Features: Integral Filter
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Ultra High Purity Diaphragm Valves and Pressure Regulators for Reliable Ultra High Purity Liquid Chemical Handling Systems Ultra-High Purity (UHP) Diaphragm Valves and Pressure Regulators are the critical control components that define the reliability of liquid chemical
- Body Material: Stainless Steel
-
Supplier: ASCO
Description: Modular reality, plug together flexibility in design! 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Supported electronic interface/bus protocols include DeviceNet, Allen-Bradley, Remote I/O and Profibus DP.
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 115 F
- Flow (Cv): 0.56
-
Supplier: ASCO
Description: Modular reality, plug together flexibility in design! 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Supported electronic interface/bus protocols include DeviceNet, Allen-Bradley, Remote I/O and Profibus DP.
- Pressure Rating: 150 psi
- Media Temperature: -10 to 115 F
- Controlled Pressure Range: 3 to 130 psi
- Vacuum Control Pressure: 28 in Hg vac
-
Supplier: ASCO
Description: Modular reality, plug together flexibility in design! Miniature direct solenoid and solenoid air pilot actuated valves. Manifold mounting with DIN rail option. Electronic interface options include DeviceNet, Profibus-DP, 1771 Remote I/O, and DeviceLogix.
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 115 F
- Flow (Cv): 0.25 to 0.4
-
Supplier: Reznor
Description: pressure regulators, a pilot solenoid valve, and main and pilot manual shutoff valves. Safety controls include a flame supervisor with 100% lockout, a low air flow proving switch, a pre-purge time delay, an energy cutoff device, and both automatic and manual temperature limit
- Heating Capacity: 366 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Temperature: 160 F
- Maximum Air Flow: 15,500 SCFM
-
Supplier: Reznor
Description: pressure regulators, a pilot solenoid valve, and main and pilot manual shutoff valves. Safety controls include a flame supervisor with 100% lockout, a low air flow proving switch, a pre-purge time delay, an energy cutoff device, and both automatic and manual temperature limit
- Heating Capacity: 147 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Temperature: 120 F
- Maximum Air Flow: 5,000 SCFM
-
Supplier: Emerson Climate Technologies
Description: motor driven valves used in applications such as solenoid valves, electronic expansion valves, hot gas bypass or evaporator pressure regulator as capacity control, crankcase pressure regulator, heat reclaim regulator, and liquid level control. The EC3
- Controller Type: HVAC Controller
-
Supplier: Allied Electronics, Inc.
Description: High-performance low-cost electro-pneumatic regulator series ITV have been expanded to add many new digital pressure control options, including DeviceNet, 16-bit BCD, and 10-bit parallel ASCII control types. Series ITV1000 compact electronic pressure regulators
-
Supplier: Proportion-Air, Inc.
Description: The QB3 is a complete electronic pressure regulator package consisting of two feed and bleed solenoid valves, a control circuit, a pressure transducer, an integral air pilot operated volume booster, and a rugged IP65 housing. The pressure transducer is
- Maximum Pressure: 150 psi
- Flow Capacity: 40 SCFM
- Port Size: 0.25 inch
- Material: Aluminum
-
Supplier: Allied Electronics, Inc.
Description: mount to all SMC FRLs (filters-regulators-lubricators). Electronic regulators control air pressure or vacuum pressure in proportional to an electronic signal. Regulator Controls Output Pressure in Proportion to Electrical Input Signal
-
Supplier: Sames North American Corporation
Description: The output pressure of this pneumatically operated valve is adjusted by changing the control air pressure. The changes can be achieved by manual adjustments of the air pressure or by changing the strength of the electronic flow rate signal (0 to 10v DC or 0
- Spray Technology: Air Spray (Air Atomized)
- Automation / Control: Automatic
- Equipment Type: Component / Sub-system
- Power Source: Electric
Find Suppliers by Category Top
Featured Products Top
-
force control for small parts assembly and testing in the electronics industry. Installing the MS2 couldn't be easier thanks to the push-to-connect porting options, simply push a 6mm tube into the ports and the MS2 regulator, or filter/regulator, is connected and ready for operation. (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
Festo Corporation manufactures custom air pressure regulators to match your specifications. (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
Pressure control needs aren’t one-size-fits-all. Where does simple, set-and-forget regulation make sense, and where can real-time electronic adjustment improve performance? Check out this quick video or read the article to learn how mechanical and electronic pressure regulators compare in controllability, accuracy, dynamic response, and system integration. (read more)
Browse Pressure Regulators Datasheets for Clippard -
adjustment. In the two stage regulator, there is improved compensation for any drop in the supply pressure. Pressure Regulator Applications Air compressors Air compressors are used in industrial, commercial, and home workshop environments to perform an assortment of jobs including (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
mechatronics technology to achieve smooth voltage regulation, while thyristor voltage regulators have the advantage of high-speed response through electronic contactless control. The two technological routes present a complementary coexistence trend in the global market. Due to differences in power grid (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
air-loaded pressure regulator in a liquid process system. The Stabilizer is installed downstream of the pressure regulator and reacts to actual downstream pressure; providing more or less air pressure to the regulator. Used with an air-loaded pressure regulator, the Stabilizer maintains (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
Product Overview ZZWP Series self-operated temperature regulators use the thermal expansion of an incompressible, temperature-sensitive liquid to achieve automatic temperature control without an auxiliary actuator. As the sensor liquid expands or contracts with (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Dynamic voltage regulation and load adaptive technology Control of input voltage adaptation range The voltage regulator has a built-in wide input voltage adaptation mechanism (± 10% rated value). When the input voltage exceeds the threshold, it automatically triggers an audible (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Inductive Loads (e.g., motors, pumps): Require higher capacity due to high starting currents (5–7x rated current). Precision Equipment (e.g., CNC machines): Demand ‌electronic regulators with fast response (±1–2% accuracy) to avoid (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
). What are pressure sensors? Pressure sensors are devices that converts the pressure of a fluid or gas into an electrical signal. The air-line you use to fill your car tyres at the fuel station or the blood pressure monitor used by your doctor both contain pressure sensors. They are (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense
Conduct Research Top
-
Testing Hydrogen Fuel Cell Performance
Researchers at Charles University in Prague, Czech Republic, have successfully used an Equilibar (R) Back Pressure Regulator combined with a Proportion-Air electronic pressure regulator to provide precise control of fuel cell anode and cathode pressure across a wide range of test conditions
More Information Top
-
AIAA Journal > Characterizing Fluorine and Chlorine Atom Flow Rates Using Iodine Atom Spectrometry
The upstream temperatures are monitoredbytypeT thermocouples(Omega) and the upstreampres- sures are controlled by a variety of manual and electronic pressure regulators (Proportion Air ).
-
Laser-induced fluorescence visualization of ion transport in a pseudo-porous capacitive deionization microstructure
Beakers containing solutions were placed inside a pressure chamber machined out of Al, and chamber pressure was controlled via an electronic pressure regulator (Proportion Air ) to modulate flow rate, which was measured by a liquid flow sensor (Sensirion AG).
-
The measurement of gain in a supersonic, combustion-driven generator for NCl(a1&Dgr;)
All reagent and diluent flow rates except for HN3 were controlled by Proportion Air electronic gas pressure regulators (Model #QBIT-FEE-500) and calibrated sonic orifices.
-
Perception of a Haptic Jamming display: Just noticeable differences in stiffness and geometry
As shown in Figure 2, the air chamber of each device was con- nected to a QB3TFEE003-S17 electronic pressure regulator (Pro- portion Air , McCordsville, Indiana), which in turn was connected to a 15 psi air pressure supply.
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/91265
To introduce fluid into the device, computer-controlled electronic pressure regulators (Proportion Air ) were .
-
Systematic approach to development of pressure sensors using dielectric electro-active polymer membranes
Pressure was applied using an electronic pressure regulator (proportional air model QPV1) capable of regulating the pressure from 0 to 10 PSI, via an analog 0–10 V signal, with 0.005% resolution full scale.
-
Microporous and Thin Film Membranes for Solid Oxide Fuel
However, they were adequate for system checkout and hence were assembled and tested using the frictionless Airpot actuators, that are supplied with air controlled by electronic pressure regulators .
-
Fabrication and characterization of strain gauge integrated polymeric diaphragm pressure sensors
The hydrostatic pressure present in sensors submerged in water may affect the sensitivity since it would be added to the applied air pressure from the electronic pressure regulator .
-
Guide to Ultrasonic Plastic Assembly
and monitoring of press air pressure using an electronic pressure regulator and a pressure transducer.
-
Validation studies for assessing unsaturated flow and transport through fractured rock
Air compressor (1,000 kPa and 200 It) with pressure regulator Air filter and on-line desiccator Electronic flow controller Absolute pressure transducer (0-15psia) Thermistor ( 0.1,"C) Two rotameters (0-1.5slm and 0-20 slm) Mass flow meters (0 …
Indicates content that may require registration and/or purchase.