Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Visual Sound, Inc.
Description: microphone is a natural for use on a wide range of instruments (horns, strings, drum overheads, orchestras and more) and guitar cabinets in recording studios and live-sound settings. Equally at home in recording studios and live-sound settings, the microphone features Audio-Technica's
-
Supplier: Flexible Circuit Technologies, Inc.
Description: Flexible Circuit Technologies’ core business is flexible circuit design and production which is aimed at providing our customers with high quality production parts at competitive prices. From small to high volume programs, we are set up to meet your bare flex/rigid flex, flex
- Industry / Application: Automotive, Consumer / Retail, Industrial / Commercial, Medical / Health Care
- Services: Computer Aided Design (CAD) / Solid Modeling, Design / Development, High Volume Production, Low Volume Production, Sourcing, Testing / Inspection
- Features: East Asia / Pacific Only, North America, United States Only
- Capabilities: Electrical and Electromechanical Assembly, Electronic Manufacturing
-
Supplier: Flexible Circuit Technologies, Inc.
Description: Flexible Circuit Technologies’ core business is flexible circuit design and production which is aimed at providing our customers with high quality production parts at competitive prices. From small to high volume programs, we are set up to meet your bare flex/rigid flex, flex
- Capabilities: Design Assistance, Large Production Quantities, Part Procurement, Prototype / Low Production Quantities, Subsystem Assembly, Testing and Evaluation
- Features: East Asia / Pacific Only, North America, United States Only
-
-
Supplier: TiMOTION Technology
Description: the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 24V DC Maximum speed at full load: 156RPM (±5%) after gear reduction Maximum rated torque: 7.2Nm Operational temperature range at full
- Type: Assembly / Test Bench, Desk, Economy Workbench, Electrical / Electronic Bench, Ergonomic Design, LAN Workstation, Office Cubicle Workstation, Packaging Workstation
- Features: Industrial, Office/Home
-
Supplier: CSA Group
Description: generally adequate. The most frequent cited deficiencies were related to overall readability, layout, and completeness. Manuals accompanying electronic home entertainment products, major appliances, and children's toys were most often deemed inadequate. The recommendations from these
-
Supplier: Dupont Molykote
Description: Soft white extreme pressure paste for long term lubrication A white grease paste suited for long-term lubrication for metal parts and for assemblies Applications Sliding surfaces and friction contacts exposed to heavy loads, requiring "clean" lubrication, especially at low to medium speeds
- Operating / Use Temperature: -13 to 257 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.1 specific gravity
- Type / Function: Corrosion Inhibitor / Rust Preventative, Grease / Gel, Lubricant
- Features: EP (Extreme Pressure / Active), Lithium Complex, Petroleum / Mineral Oil
-
Supplier: TiMOTION Technology
Description: lifting. This streamlines the engineering design process and replaces the older style, unsafe lifting mechanisms which have many moving stages and pinch points. General Features Maximum load: 4,500N Maximum dynamic bending moment: 250Nm Maximum static bending moment: 500Nm Maximum speed at
- Type: Assembly / Test Bench, Cleanroom / Lab Workstation, Desk, Economy Workbench, Electrical / Electronic Bench, Ergonomic Design, Heavy-duty Workbench, LAN Workstation, Office Cubicle Workstation, Packaging Workstation
- Features: Industrial, Office/Home
-
Supplier: Broadcom Inc.
Description: reflow process. The super wide viewing angle at 120 degrees together with the built in reflector makes these LEDs suitable to be used in the interior electronics signs. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. This is suitable for general
- Peak Wavelength: 583 nm
- Forward Voltage: 2.2 volts
- Forward Current: 30 milliamps
- Luminous Intensity: 16 milliCandela
-
Supplier: Surface Armor LLC
Description: polyesters, Surface Armor offers a range of custom-designed plastic protective films to meet your needs. Plastic protective films are available in the exact dimensions you require to cover everything from home electronics or office equipment. Types of Plastic Protection Films
- Features: Abrasion / Scratch Resistant, Protective Tape, Removable, Single-Sided Adhesive, Specialty / Other, Transparent, UV / Weather Resistant
- Backing: PET / Polyester, PVC / Vinyl, Paper, Plastic / Polymer
-
Supplier: Precision Surfacing Solutions
Description: scrap. Valve bodies, discs, gears, vanes, valve plates and shaft seals are a few of the components benefiting from the lapping process. The Model 15 is equally at home in the laborator y, where it can be used to process a wide variety of materials on an experimental basis. These
- Power: 0.5 to 0.75 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Single-Phase, Three-Phase
- Mounting: Bench
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: Newport MKS
Description: The M-ILS200LM-S Linear Motor Stage feature a robust design with 200 mm of high performance travel, M6 threaded mounting holes, and low cost design, making it a cost-effective solutions for precision industrial applications such as semiconductor wafer inspection, micro-electronics test and
- Stroke or X-Axis Travel: 7.87402 inch
- Rated Speed: 19.68503937007875 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Newport MKS
Description: The M-ILS100LM-S Linear Motor Stage feature a robust design with 100 mm of high performance travel, M6 threaded mounting holes, and low cost design, making it a cost-effective solutions for precision industrial applications such as semiconductor wafer inspection, micro-electronics test and
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 19.68503937007875 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Newport MKS
Description: stability. A home position is incorporated on the same scale, avoiding the use of additional electronics or mechanics for improved reliability and accuracy. Hard Stoppers ILS-LM stages use electrical end-of-run and rubber bumper hard stoppers to stop the carriage as smoothly as
- Stroke or X-Axis Travel: 7.87402 inch
- Rated Speed: 19.68503937007875 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Newport MKS
Description: The M-ILS300LM-S Linear Motor Stage feature a robust design with 300 mm of high performance travel, M6 threaded mounting holes, and low cost design, making it a cost-effective solutions for precision industrial applications such as semiconductor wafer inspection, micro-electronics test and
- Stroke or X-Axis Travel: 11.81103 inch
- Rated Speed: 19.68503937007875 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: FX PCB Co., Ltd.
Description: electrical and electronics applications. With double-sided layers, it has 2X more space. So, it can accommodate more electronic parts, making it ideal for both complex and daily home and industrial applications. Today, we will discuss the meaning of double-sided PCB boards,
-
Supplier: TSC Auto ID Technology America Inc.
Description: and printhead assembly and is designed to hold the electronics main board and power supply. This compact assembly is ideal for resellers who want to develop low-cost customized solutions for packaging, product marking and other applications. While priced for value, the ME240
- Printing Rate: 101.59999999999995 mm/sec
- Resolution: 300 dpi
- Technology: Thermal Transfer
-
Supplier: UL Standards & Engagement
Description: sub-assembly used complies with this standard, the tests for the component or sub-assembly specified in the particular appliance standard in some cases will not need to be made in the particular appliance or assembly. Additional testing on a component or subassembly might be
-
Supplier: ValueTronics International, Inc.
Description: Master and Slave supplies are connected in series, allowing a single output of 0-60 V at up to 2 amps. In the parallel tracking mode, the two supplies are connected together in parallel, allowing a single 0-30 V output at up to 4 amps. Both 0-30 volt supplies may be used in constant
- DC Output Power: 319.9999999999997 watts
- Type: DC Power Supply
-
Supplier: Larson Electronics LLC
Description: effective working beam of 5,331 feet (can read a book at 5331 feet) Lamp Construction: 35 Watt High Intensity Discharge bulb and glass lens/reflector assembly (Made in Germany) Color Temperature: 4100K Industrial Candlepower Rating: 5.5 million (original GE formula used in
-
Supplier: Larson Electronics LLC
Description: beam of 5200 feet (can read a book at 5200 feet) Lamp Construction: HID bulb and glass lens/reflector assembly (Made in Germany) Color Temperature: 4100K Industrial Candlepower Rating: 5.5 million (original GE formula used in OEM/industrial) more on candlepower Retail Candlepower
-
Supplier: PI (Physik Instrumente) L.P.
Description: non-contact direct-drive linear motor provides high dynamics and maintenance-free, friction-free operation. The ultra-precision cross roller bearings are intended to be low maintenance for the entire life of the stage. V-572 linear stages are compatible with standard ACS-based A-8xx
- Z-Axis Travel: 2.362206 inch
- Rated Speed: 19.68503937007875 in/sec
- Motor Voltage: 48 volts
- Base Length: 7.086618 to 12.992133 inch
-
Supplier: Larson Electronics LLC
Description: start) Cord: 1 foot pigtail with stripped and tinned leads. Operator must provide wiring (16 AWG) from battery and/or fuse box to the light. Beam: Narrow Spot beam - effective working beam of 5331 feet (can read a book at 5331 feet) Lamp Construction: HID bulb and glass lens/reflector
-
Supplier: Airbus Group
Description: crew workload while enhancing mission capability and safety. Airbus Helicopters has incorporated significant advances in terms of man-machine interface, ensuring the most important information arrives to the pilot for the most effective decision-making process. The flight crew has at their
-
Supplier: FX PCB Co., Ltd.
Description: reduction maintains flex circuits very competitive given the electronics industries’ constantly rising demands. How Are Single-sided Flexible PCBs Assembled? SMT surface mount technique is used in single-sided flexible PCBs to enhance the assembly density and performance of
- Thickness: 0.015748031496062992 inches
- Type: Film / Flexible Substrate
-
Supplier: CSA Group
Description: prepare materials, and includes in vitro diagnostic (IVD) equipment. This equipment may also be used in areas other than laboratories; examples include self-test IVD equipment to be used in the home and inspection equipment to be used to check people or material during transportation. 1.1.2
Find Suppliers by Category Top
Featured Products Top
-
In modern life, more and more electronic products are entering our lives. We can see various electrical devices with PCBA everywhere that bring convenience to us. Engineers are also constantly developing new products and iterating, Such as (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Running Industry Co., Ltd -
high-temperature electronic assemblies, this reworkable edgebond addresses key industry challenges - rising material costs, operational complexity, and the push for more sustainable manufacturing. Engineered to meet the demands of advanced electronic applications, ALPHA HiTech CF31-4026 is a (read more)
Browse Industrial Adhesives Datasheets for MacDermid Alpha Electronics Solutions -
coverage even in complex geometries and intricate electronic assemblies. Meeting the Demands of Electric Vehicles The transition to electric vehicles introduces additional challenges for automotive electronics. EVs typically operate at higher voltages and generate (read more)
Browse Conformal Coatings Datasheets for ELANTAS North America LLC -
the LVDT there is a primary coil (in the centre) and two secondary coils (at either end); the position of the core varies the induction into the two secondary coils. External or internal electronics then converts this signal into a dc output proportional to position of the core. Because the core does (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
and assemblies can be completed very quickly and at significantly lower cost than before. Many connector companies are staffing rapid-turn prototype laboratories with technical specialists to leverage these new capabilities and satisfy these new interconnect challenges. It is important to (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Omnetics Connector Corporation -
Muli-Lead Assemblies Multi-lead assemblies are available with single or dual in-line interconnections with pin (PLA) or socket (PCB) connections. Assemblies may be customized by lead length, number of leads, color, as well as (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
applications including, solenoids, valves, sensors, electronic controls, manifolds, coils and diagnostics Simply crimp the contact style of your choice...Insert...Snap the LED Wedge lock into place No additional assembly required! (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
We offer extensive customization options including onboard electronics, shafts, special mounting flanges, brakes, cable assemblies, gearboxes, encoders, and more—engineered to meet your exact performance requirements for smooth, quiet operation, high torque, long (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
3M Industrial Camera Cable Assemblies for Machine Vision Choosing the right camera cable assembly for machine vision requires options (read more)
Browse Cable Assemblies Datasheets for Powell Electronics, Inc. -
electronic test accessories are recognized in the industry for their durability and design. The E-Z-Hook Quality Management System is registered to ISO 9001:2015. Our mission is to provide quality products, delivered on time, at reasonable prices. Choosing E (read more)
Browse Cable Assemblies Datasheets for E-Z-HOOK, a division of Tektest, Inc.
Conduct Research Top
-
Best electronics assembly adhesives sealants glue with RFID bonding for semiconductor and microchip manufacturers
Electronic innovations are everywhere and, in every facet, of life. Today, everything is inspired by technology, and things keep getting better and better with time. We now have driver-assisted systems, electric and hybrid cars, smartphones, augmented reality headsets, on-screen entertainment
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Micron expands assembly plant in Singapore Micron Technology Inc. announced the grand opening of its test and assembly facility expansion in Singapore, Micron Semiconductor Asia Pte. Ltd. Politics derails California solar bill A bill to bring solar energy to 1 million new homes and businesses
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
continue rising, says ECA The monthly component order index compiled by the Electronic Components, Assemblies & Materials Association (ECA) continued rising in September, closing out a strong third quarter. Intel acquires Zarlink's digital broadcast business Intel Corp. has agreed to acquire
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Politics derails California solar bill A bill to bring solar energy to 1 million new homes and businesses within 10 years in California has been stalled in the state 's assembly. Favorable tax ruling increases MIPS' 2005 net income MIPS Technologies said its 10-K filing reflected an increase
-
Intelligent Thermal Management Using Brushless DC Fans
The brushless DC fan (BDC Fan) has become the air mover of choice in computing equipment, office automation products, home entertainment systems, and the like. Unlike conventional DC fans, the BDC fan is mechanically robust because it contains no rotating commutator/brush assembly to shed dust
More Information Top
-
Electronic
• One complete panorama of the electronic die, concepts of base at the assembly of circuits and systems running through the presentation of the materials and the detailed study of different electronic components .
-
Electronic - Electronic - Automatic - documentary Resources
• One complete panorama of the electronic die, concepts of base at the assembly of circuits and systems running through the presentation of the materials and the detailed study of different electronic components .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/5901/02Jun_Mohammad.pdf?sequence=1
In the 1970s, the Japanese and Americans were looking for alternatives to relocate their increasingly uncompetitive electronic assembly work relying on high cost labor at home .
-
Sonic absorber and silencers
… the most different noise sources of the most different product regions of motor vehicles with its diverse delivering parts over household appliances since 1997 in … … further and hydraulic-system- aggregates until planned and carried out there to electronic , electrical and electroacoustic devices.
-
Innovations of Monitorings, alarm algorithms and patient management systems
The attempt of England that describes not only the introduction of an electronic patient act in a hospital shows a view in the future but on the structure of a central electronic archive for 4 hospitals, [49] reports.
-
Electronic - Summary | Techniques of the Engineer
The documentary base Électronique covering the assembly of the area regularly updated consists of complete, synthetic articles and is written electrical circuits, electronic components, analog and digital filtering, amplification, the synthesis of frequency in French around different subjects among which .
-
Supplies and electronic of power-Summary | Techniques of the Ingénieur
The documentary base Électronique covering the assembly of the area regularly updated consists of complete, synthetic articles and is written electrical circuits, electronic components, analog and digital filtering, amplification, the synthesis of frequency in French around different subjects among which .
-
Electronic: environmental constraints, safety of operation-Summary | Techniques of the Ingénieur
The documentary base Électronique covering the assembly of the area regularly updated consists of complete, synthetic articles and is written electrical circuits, electronic components, analog and digital filtering, amplification, the synthesis of frequency in French around different subjects among which .
-
Electronic card: technologies and design-Summary | Techniques of the Ingénieur
The documentary base Électronique covering the assembly of the area regularly updated consists of complete, synthetic articles and is written electrical circuits, electronic components, analog and digital filtering, amplification, the synthesis of frequency in French around different subjects among which .
-
Antennas-Summary | Techniques of the Engineer
The documentary base Électronique covering the assembly of the area regularly updated consists of complete, synthetic articles and is written electrical circuits, electronic components, analog and digital filtering, amplification, the synthesis of frequency in French around different subjects among which .
Indicates content that may require registration and/or purchase.