Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Technic, Inc.
Description: Low cost, ENIG compatible.
- Industry: Electronics
- Features: Masking Compounds
-
Supplier: Technic, Inc.
Description: Liquid photoimageable solder mask for rigid circuit panels Excellent cosmetic appearance, with a range of colors and surface finishes Wide process latitude enabling fine image reproduction with clean PTH/via development Resolution capability below 2 mils for ultra fine pitch solder dams Superior
- Industry: Electronics
- Features: Masking Compounds
-
Supplier: Technic, Inc.
Description: UV curable Rigid/Flexible solder mask Suitable for use on single, double sided, PTH, multilayer PC boards and flexible circuit boards No bleed around exposed pads Superior resistance to all plated surface finishing processes UL File #E83246, rated 94V.0 with soldering limits of 20 seconds @ 260°C
- Industry: Electronics
- Features: Masking Compounds
- Cure / Setting Technology: Radiation Cured - UV Irradiation
-
-
Supplier: Nylok Corporation
Description: Nycote® thread masking prevents weld spatter, electro-deposited paints, primers or coatings from adhering to the threads. Nylok’s patented Nycote® coating process provides an affordable and efficient way of protecting fastener threads from weld spatter and electro-deposited paints, primers
- Industry: Automotive, Electronics, Marine, OEM / Industrial, Process Equipment
- Features: Coating, Masking Compounds, Other, Protective, Stop Offs
- Substrate: Metal
-
Supplier: ELANTAS North America LLC
Description: ELAN - Plus ™ MR 7402 is an opaque white paste that acts as a masking agent in order to protect surfaces that are not intended to be coated during a painting or varnishing operation. It can be applied by brush, spatula, or a gloved hand, and it requires no heat cure. Treated units can be
- Industry: Electronics
- Type: Masking Compounds, Stop Offs
-
Supplier: Ellsworth Adhesives
Description: ACL Staticide Mighty Mask 8691 Peelable Solder Masking Agent is used for electronics and print circuit board manufacturing. It is fast curing, heat resistant, non-corrosive, and peels off easily. Pink, 8 oz Bottle.
- Operating / Use Temperature: 509 F
- Coating Material: Acrylic / Latex, Rubber / Elastomer Based
- Type: Masking Compounds
-
Supplier: Dymax
Description: The maskant can be easily removed, eliminating the concern of ionic contamination or silicone left behind by other masking methods. This material is in full compliance with the RoHS2 Directives 2015/863/EU.
- Industry: Electronics
- Type: Masking Compounds
- Features: Other
- Cure / Setting Technology: Radiation Cured - UV Irradiation
-
Supplier: Technic, Inc.
Description: Blue semi-gloss photoimagable solder mask for flexible substrates.
- Industry: Electronics
- Features: Masking Compounds
-
Supplier: Dymax
Description: SpeedMask® 9-7004-REV-A cures upon exposure to light and is designed for rapid masking of electronic components and assemblies. This product fluoresces blue for in-line inspection under low-intensity “black” light (365 nm). SpeedMask 9-7004-REV-A is formulated to protect machine holes,
- Type: Masking Compounds
- Cure / Setting Technology: Radiation Cured - UV Irradiation
-
Supplier: Dymax
Description: SpeedMask® 9-20479-B-REV-A is a blue maskant that cures upon exposure to UV/Visible light for rapid masking of electronic components and assemblies. The product is easily removable, eliminating the concern of ionic contamination or silicone left behind by other methods. Typical
- Substrate: Ceramic / Porcelain
- Industry: Electronics
- Type: Masking Compounds
- Features: Other
-
Supplier: Dymax
Description: SpeedMask® 9-318-F cures in seconds when exposed to UV/Visible light. This removable material is designed for rapid masking of electronic components and assemblies to protect from reflow or wave soldering operations. The maskant also shields keep-out areas during conformal coating
- Substrate: Ceramic / Porcelain
- Type: Masking Compounds
- Features: Other
- Cure / Setting Technology: Radiation Cured - UV Irradiation
-
Supplier: Mitsui Chemicals America, Inc.
Description: Mitsui Masking Tape™ is a family of surface protection films used to protect the touch screens of consumer electronics and appliances, and to protect the finished surfaces of precoated metal, enameled steel, stainless steel and surfaced treated aluminum panels during manufacturing
- Adhesive: Acrylic
- Backing: PVC / Vinyl, Plastic / Polymer
- Features: Protective Tape, Specialty / Other, Transparent
-
Supplier: Biamp Systems, Ltd.
Description: The DS2400 pipe, duct, and wall sound masker is used to protect pipes, ducts, and walls against human and electronic eavesdropping by filling them with full bandwidth sound masking. The unit may be attached to the exterior of any pipe or duct, whether square or round. It may also be
- Application: Loudspeaker / Public Address
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to
- Memory Category: MASK ROM
- Features: Other
-
Supplier: Ellsworth Adhesives
Description: Dymax SpeedMask® 9-318-F Peelable Masking Compound Yellow is designed for rapid masking of electronic components and assemblies. It offers UV/Visible light cure, very low VOC's, and is solvent free. 550 mL Cartridge.
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Peelable Coating Mask (PCM) is a flexible, solvent-resistant latex designed for masking components, connectors, and other items during the conformal coating process. It ensures that sensitive items and areas requiring further processing are not coated. This product is
- Form / Function: Conformal / Encapsulating Coating
- Industry: Electronics (PCB / SMT Assembly), Semiconductors / IC Packaging
- Features: Film / Sheet
-
Supplier: Visual Sound, Inc.
Description: the electronic controller so you can adjust the screen to the factory presets from a properly equipped projector or master control Careful engineering ensures the masking remains flush against the surface of the screen, preventing distracting shadows around the image Equipped with a
-
Supplier: Visual Sound, Inc.
Description: format. The patented in-the-roller motor mounting system allows for a quiet operation. Tab guide system maintains even lateral tension to hold surface flat while custom slat bar with added wieght maintains vertical tension Unique "step-back" masking design eliminates shadow Displays four
-
Supplier: Entech Electronics Inc.
Description: As a full service printed circuit board supplier, Entech Electronics offers a complete line of products and services, from low volume, quick-turn prototype manufacturing to medium and high volume production. We offer a complete capability to meet virtually any requirement, ranging from
- PCB Type: Double-Sided Boards, Flexible Boards, Multi-Layer Boards, Rigid-Flexible Boards, SMT Components, Single-Sided Boards, THT Components
- Features: East Asia / Pacific Only, North America, Southwest US Only, United States Only
- Supplier Capability: Just-In-Time Capability, PCB Assembly, Production Quantities, Prototype Quantities, Testing and Evaluation
-
Supplier: IPC International, Inc.
Description: Demonstrates industry-approved repair techniques for electronic assemblies. Each procedure includes damage analysis, repair procedures and evaluation criteria. Covers laminate damage repair, rebonding isolated surface mount lands using adhesive bonding film/adhesive-backed replacement lands,
-
Supplier: K & F Electronics, Inc.
Description: TYPES OF BOARDS MANUFACTURED: Single sided, double sided, multi-layer, Teflon, Polyimide, Rogers Materials, Aluminum, Flex, Blind And Burried Via. MANUFACTURING VOLUMES: 1 piece prototypes through production volumes MAXIMUM NUMBER OF LAYERS: 24 MAXIMUM BOARD SIZE: 17 x 23 inches MAXIMUM FINISHED
- PCB Type: Double-Sided Boards, Flexible Boards, Multi-Layer Boards, Rigid-Flexible Boards, SMT Components, Single-Sided Boards, THT Components
- Supplier Capability: Just-In-Time Capability, PCB Assembly, PCB Design / Layout, Production Quantities, Prototype Quantities, Testing and Evaluation
- Features: Midwest US Only, North America, United States Only
-
Description: Deals only with the methods of measurement for colour television picture tubes with three electron beams and shadow mask.
-
Supplier: CSA Group
Description: Deals only with the methods of measurement for colour television picture tubes with three electron beams and shadow mask.
-
Supplier: SPIE
Description: This key technical meeting is for mask makers, EUVL, emerging technologies, and the future of mask business. SPIE Photomask Technology and the International Conference on Extreme Ultraviolet Lithography are co-located conferences. Photomask Technology • Design automation and data prep (DFM, OPC,
- Frequency: Annually
- Type: Conference, Exhibition
- Industry: Electronics and Semiconductor
-
Supplier: Acme Chip Technology Co., Limited
Description: STARTER KIT FOR RX210 B MASK
- Category: Development Board
- Features: Other
-
Supplier: MacDermid Alpha Electronics Solutions
Description: plastic, along with strong chemical and thermal resistance. These inks are widely used across the electronics, aerospace, automotive, appliance, and decorative container industries. In electronics, they are commonly employed for the permanent marking of circuit boards, semiconductor
- Industry: Electronics
-
Supplier: DeWAL
Description: This tape consisting of a 1 mil polyimide film and silicone adhesive has been designed for high temperature masking applications. In electrical insulation applications this product does meet class H requirements. APPLICATION INFORMATION The primary uses for this product are gold finger
- Width: 0.25 to 20 inches
- Thickness: 0.001 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Temperature Resistance: 260 C
-
Supplier: MacDermid Alpha Electronics Solutions
Description: temperatures. When properly applied and cured, they provide excellent adhesion to solder masks, glass, metal, and plastic, along with strong chemical and thermal resistance. These inks are widely used across the electronics, aerospace, automotive, appliance, and decorative container
- Industry: Electronics
-
Supplier: Microchip Technology, Inc.
Description: automotive, industrial, appliances, and low power remote sensors, electronic locks and security applications. Please consider this device PIC16F84A
- Internal RAM Size: 0.068 KB
- Internal ROM Size: 1.75 KB
- Number of Timers: 1
- Pin Count: 18
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to
- Bits: 8 Bit
- ROM Type: Mask ROM
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to
- Pin Count: 28
- Bits: 8 Bit
- ROM Type: Mask ROM
-
Supplier: Henkel Corporation - Electronics
Description: Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,
- Operating / Use Temperature: 212 F
- Industry: Electronics
- Features: Other
- Substrate: Plastic
-
Supplier: Henkel Corporation - Electronics
Description: DC0114 epoxy underfill is suitable for high reliability applications due to its combination of properties. It can be applied to ceramic or organic substrates, including solder masks and polyimide.
- Coeff. of Thermal Expansion (CTE): 38.888888888888886 µin/in-F
- Viscosity: 20,000 cP
- Industry: Electronics (PCB / SMT Assembly)
- Form / Function: Gap Filling Compound
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR MCL Cling Polyester is polyester film coated with a high temperature UV resistant cling adhesive. MCL Cling Polyester has excellent temperature and chemical resistance. Applications: Used in electronic, aerospace, automotive, and other markets as a protective tape for masking To
- Thickness: 0.001968503937007874 to 0.005905511811023622 inches
- Temperature Resistance: -73 C
- Features: Electronics (PCB, Semiconductor), Protective Tape, Single-Sided Adhesive, UV / Weather Resistant
- Backing: PET / Polyester
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR KCL Cling Polyimide is polyimide film coated with a high temperature UV resistant cling adhesive. KCL Cling Polyimide has excellent temperature and chemical resistance. Applications: Used in electronic, aerospace, automotive, and other markets as a protective tape for masking and
- Thickness: 0.001968503937007874 inches
- Temperature Resistance: -73 C
- Features: Electronics (PCB, Semiconductor), Protective Tape, Single-Sided Adhesive, UV / Weather Resistant
- Backing: Polyimide (e.g., Kapton®)
Find Suppliers by Category Top
Featured Products Top
-
. Micro Blowers can be used in a variety of applications including: Portable medical devices Portable computers and electronics LED lighting Smartbooks and tablets Portable HDD IP cameras High-speed memory modules (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
Electronics and PCB Manufacturing (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for Polyonics -
AN Series Caps ASC Series Caps CBC Series Electronics (read more)
Browse Caps, Grips, and Closures Datasheets for Caplugs -
Surgical & dental masks Surgical kit products Surgical drape adhesives ABLE INC (read more)
Browse Pressure Sensitive Adhesives (PSA) and Contact Adhesives Datasheets for Quantaflex Printed Electronics Inc. -
Paint masking Hole covering (read more)
Browse Converting Services Datasheets for Quantaflex Printed Electronics Inc. -
mask, and silkscreen details. They include: Top and Bottom Copper Layers: Defines circuit traces and pads. Solder Mask Layers: Covers copper traces, exposing only pads for soldering. Silkscreen Layers: Component labels, logos, and reference designators (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Summit Interconnect -
Polyonics® engineered tapes are designed with high-performance polymer technology to help you solve the many challenges associated with extreme static charge, high temperature, and other harsh environments. Our tapes are designed to mask, insulate, isolate, bond and protect your (read more)
Browse Datasheets for Polyonics -
The new SDS2000X HD Oscilloscopes from Siglent include 100, 200, 350 and 500 MHz models with finer vertical resolution to analyze signal anomalies in power electronics, medical technology and IoT applications. The 12-bit resolution plus 2 GSa/s sample rates and low noise front end (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
of varying configurations that are readily produced by photo etching. NiMH batteries are rapidly replacing NiCad because they do not contain toxic cadmium and offer better life cycle performance. Deposition Masks Very fine features can be created in stainless, moly and other alloys to (read more)
Browse Electrochemical, Photochemical, and Chemical Milling Services Datasheets for Conard Corporation (The) -
environments. Our tapes are designed to mask, insulate, isolate, bond and protect your sensitive, precise and expensive components and devices. The Polyonics family of high performance engineered tapes include: Double Coated Bonding and (read more)
Browse Industrial Tapes Datasheets for Polyonics
Conduct Research Top
-
UV LED Curing in Electronic Applications: When to Convert from Spot Curing to Flood Curing
on printed circuit boards (PCBs), as well as wire bonding, component masking and potting. Like other UV systems, spot curing systems are now available with UV LED sources. While using UV LED brings improvements to spot curing, read this article to learn when a UV LED flood curing process is likely
-
UV LED Curing in Electronic Applications: When to Convert from Spot Curing to Flood Curing
on printed circuit boards (PCBs), as well as wire bonding, component masking and potting. Like other UV systems, spot curing systems are now available with UV LED sources. While using UV LED brings improvements to spot curing, read this article to learn when a UV LED flood curing process is likely
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
OpenAccess API could link design, manufacturing A powerful coalition of chip makers, mask makers, equipment providers and EDA vendors will gather in Monterey, Calif. on Monday (Sept. 30) to call for a single design-through-manufacturing data model based on the OpenAccess application programming
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
will demonstrate a 14.7-inch prototype of the display at the CEATEC Japan 2002 conference which begins Tuesday (Oct. 1) in Makuhari, Japan. OpenAccess API could link design, manufacturing A powerful coalition of chip makers, mask makers, equipment providers and EDA vendors will gather in Monterey
-
Semiconductor Photolithography Process Overview
Semiconductor lithography is a crucial process in the manufacturing of semiconductor devices, such as microchips and integrated circuits. It involves the precise transfer of intricate patterns onto a silicon wafer, which serves as the foundation for these electronic components. The process begins
-
Guide To Different Types of PCB Assembly Processes
Printed circuit boards are found in just about anything electronic, from industrial manufacturing equipment to vehicles, to children's toys. Made from fiberglass, metal components, epoxy, and a green solder mask, PCBs are essential to a plethora of applications. And while many people know a PCB
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
of an RFID chip compliant with Electronic Product Code Class 1 Generation 2 standard. Nikon Instruments to consolidate U.S. units Nikon Instruments Inc. said that it would consolidate its U.S. metrology-equipment businesses under one roof. Japan to take on KLA-Tencor in mask inspection For years, chip
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
. Electronic Materials, Branchburg, NJ, USA) and exposed to. UV light through a chrome-plated glass mask for 45 s with an. intensity of 12 W/m. To remove the exposed photoresist, a. potassium-based buffered developer AZ 400K (AZ Electronic. Materials) was used. The silicon master stamp was etched to. 50 mm
More Information Top
-
Writing Of Microwave-Electronic Circuits Using A Microdensitomer In The Write Mode
The method here discussed is a particular problem in order to obtain a microwave electronic mask .
-
Springer Handbook of Acoustics
Any desirable sound can provide masking, but most often electronic masking systems are used, comprised of loudspeakers placed between .
-
Maskless I.C. Fabrication Using An Electron Beam Micropattern Generator
At the time the program was initiated, micro- electronic masks were being fabricated utilizing rubylith cut and peel techniques and photoreduction to a 10x reticle.
-
Electronically controlled etch-mask for silicon bulk micromachining
For a first investigationinto the feasibility of the method, the electronic masking experiments described in this paper were f 40 .
-
Digital lithographic processing for large‐area electronics
This digital lithographic process is capable of layer‐to‐layer registration of ±5 μm using electronic mask files that are directly jet printed onto a surface.
-
Flexible Electronics
The coordinates of the alignment marks are used to reposition an electronic mask layer aligned to the process wafer prior to printing the mask pattern.
-
High throughput high content live cell screening platform
electronic mask mechanical mask .
-
Lithography Using a Microelectronic Mask
Lithography Using a Micro electronic Mask .
Indicates content that may require registration and/or purchase.