-
Supplier: JORC Industrial LLC
Description: JORC produces the largest range of high quality solenoid valve analog and digital timers. Our production methods ensure improved performance and consistency in manufacturing. Our timers have the best reliability. All timers in this catalogue are produced using SMT (Surface
- Minimum Time Setting: 0.5 seconds
- Maximum Time Setting: 0.75 hours
- Operating Temperature: -40 to 140 F
- Functions: Delay Cycle
-
Supplier: Reid Supply
Description: Versatile, accurate time-keeping devices that are reliable and simple to use. GraLab electromechanical and electronic timers have earned this reputation through more than 50 years of proven service. Chefs, scientists, photographers, plant personnel and athletic directors know our
- Minimum Time Setting: 0.1 seconds
- Maximum Time Setting: 1.65 hours
- Operating Temperature: 131 F
-
Supplier: JORC Industrial LLC
Description: JORC produces the largest range of high quality solenoid valve analog and digital timers. Our production methods ensure improved performance and consistency in manufacturing. Our timers have the best reliability. All timers in this catalogue are produced using SMT (Surface
- Minimum Time Setting: 0.5 seconds
- Maximum Time Setting: 0.75 hours
- Operating Temperature: -40 to 140 F
- Functions: Delay Cycle
-
-
Supplier: ABB Inc.
Description: The CT-C range combines lower cost with higher value and performance by offering essential functions in a 17.5 mm housing, freeing up room in any control cabinet. The range includes 11 devices, offering both single and multifunctional types, with a time range from 0.05 seconds to 100 hours.
-
Supplier: JORC Industrial LLC
Description: JORC produces the largest range of high quality solenoid valve analog and digital timers. Our production methods ensure improved performance and consistency in manufacturing. Our timers have the best reliability and long life durability in the world. All timers are tested 24
- Minimum Time Setting: 0.5 seconds
- Maximum Time Setting: 0.75 hours
- Operating Temperature: -40 to 140 F
- Functions: Delay Cycle
-
Supplier: E-T-A Circuit Breakers Ltd.
Description: single device. Timer, Relay Circuit Protection. The Electronic Timer Relay ETR10 is a solid state relay and provides three major functions within a single device: timer function relay function protective function
- Input Current Range: 0.5 to 4 amps
- Operating Temperature: 0 to 60 C
- SSPC Type: DC Controller
- Mounting: Socket or Plug-in Style
-
Supplier: ABB Inc.
Description: CT-D Range The electronic timers with MDRC design The CT-D range represents a link between industry and the installation types in a 17.5 mm wide MDRC housing. For maximum flexibility in operation, 10 single-function as well as 2 multifunction devices with 7 timing functions are
-
Supplier: JORC Industrial LLC
Description: The D-LUX is our digital timer and offers superior programming features ranging from 0.1 second to 99 hours in four different time cycle options. The time cycle indication demonstrates the time in a count down mode and a illuminated LED display window.The D-LUX is our digital timer and
- Minimum Time Setting: 0.1 seconds
- Maximum Time Setting: 99 hours
- Operating Temperature: -40 to 140 F
- Mounting: DIN Rail Mount
-
Supplier: ABB Inc.
Description: CT-S Range The highly sophisticated electronic timers The highly sophisticated CT-S range is ABBs most modern and universal range of electronic timers. It includes 24 single-function devices and 16 multifunction timers with up to 11 functions offering the highest
-
Supplier: Newark, An Avnet Company
Description: Electronic Timer, Relay
-
Supplier: Newark, An Avnet Company
Description: ELECTRONIC TIMER; Product Range:H3RN Series; Timer Functions:Multifunction; No. of Timing Ranges:4Ranges; Time Min:0.1s; Time Max:10min; Timer Output:Solid State; Supply Voltage Max:24VDC; Current Rating Nom:3A; External Depth:28.8mmRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ELECTRONIC TIMER; Product Range:BRE Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:6s; Time Max:10min; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A; Panel Cutout Height:- RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: ELECTRONIC TIMER; Product Range:BRE Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:0.3s; Time Max:30s; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A; Panel Cutout Height:- RoHS Compliant: No
-
Supplier: Trumeter Company, Inc.
Description: A compact lcd timer designed for many applications, screw terminals ensure fast wiring. Features include backlighting (external 5VDC syupply required), 4 timing modes, timing direction indication and 9mm high digits. Features 9mm high contrast LCD display 10 year battery life Minimum contact
- Number of Digits (or Characters): 8
- Digit Height: 0.3543307086614173 inches
- Operating Temperature: 14 to 140 F
- Display Type: LCD
-
Supplier: Accuris
Description: DC TO DC INVERTER, ELECTRONIC TIMER MODULE
-
Supplier: Finder S.p.A. con unico socio
Description: Type 14.61 is a electronic staircase timer with 3 functions: staircase timer, staircase timer + maintenance function. It is suitable for 3 or 4 wire systems, with automatic recognition. Push-in terminals. Time setting from 30 seconds to 20 minutes “Zero crossing” load
-
Supplier: Finder S.p.A. con unico socio
Description: Type 14.71 is a electronic staircase timer with 3 functions: staircase timer, staircase timer + maintenance function, Light ON. It is suitable for 3 or 4 wire systems, with automatic recognition. Time setting from 30 seconds to 20 minutes “Zero crossing” load switching
-
Supplier: Hydrofarm, Inc.
Description: Single-station analog water timer. Large control knobs for easy set up. Program any combination of frequency at 1, 2, 3, 4, 6, 8, 12, 24, 48, 72 or 168 hour(s) and run times of 1, 3, 5, 10, 15, 20, 30, 60 or 120 minute(s). Manual On/Off feature and built-in LED indicator when batteries are
-
Supplier: Finder S.p.A. con unico socio
Description: Type 14.91 is a electronic staircase timer with 1 functions (signal ON pulse timer) with all 2 terminal on same side. Suitable for 3 or 4 wire systems, via “pushbutton configuration”. Other features include: Time setting from 30 seconds to 20 minutes “Zero crossing” load
-
Supplier: Finder S.p.A. con unico socio
Description: Type 14.81 is a electronic staircase timer with 1 functions (staircase timer + maintenance function) with all 4 terminal on same side. Suitable for 3 or 4 wire systems, via “pushbutton configuration”. Other features include: 110…125 V AC supply Time setting from 30 seconds to 20
-
Supplier: Accuris
Description: MODULES, STANDARD ELECTRONIC TIMER, DIGITAL, KEY CODE YKV
-
Supplier: Accuris
Description: DC to DC Inverter, Electronic Timer Module
-
Supplier: Trumeter Company, Inc.
Description: A compact lcd timer designed for many applications, screw terminals ensure fast wiring. Features include backlighting (external 5VDC supply required), 4 timing modes, timing direction indication and 9mm high digits. Accepts input voltages of 10-110VDC or 10-240VAC Features 9mm high contrast
- Number of Digits (or Characters): 8
- Digit Height: 0.3543307086614173 inches
- Operating Temperature: 14 to 140 F
- Display Type: LCD
-
Supplier: Accuris
Description: COUNTER-TIMER, ELECTRONIC, LOW FREQUENCY
-
Supplier: Trumeter Company, Inc.
Description: This versatile count up or count down predetermining counter/timer with prescaler has a wide range of innovative and attractive features. Designed with imagination and built to the highest standards it offers both counting and timing functions in one unit. Features Simple programming via menu
- Number of Digits (or Characters): 6
- Digit Height: 0.2755905511811024 inches
- Operating Temperature: 14 to 140 F
- Reset: Auto Reset, Manual
-
Supplier: Allied Electronics, Inc.
Description: The SX210 timer is a microprocessor based digital timer housed in a standard DIN style case (68mm square cutout). The small case and front bezel require minimal panel space yet provide large, easy to use programming keys and a .3 inch high LED display.
-
Supplier: Instrumented Sensor Technology
Description: outside of a package or shipping container. Shock Timer shock detector, logger and recorder, provides strong acrylic plastic adhesive so it can be attached to a wooden surface and will not fall off. After securely attaching the Shock Timer shock detector, logger and recorder, write the
- Measurement Axes: Biaxial
- Device Type: Recorder / Totalizer, Sensor / Transducer
-
Supplier: Allied Electronics, Inc.
Description: BRE enclosed construction with front facing dial and knob. The BRE timer has a heavy duty terminal block, with 9 screw terminals that will readily accept 16 gauge wire commonly used in industrial circuit wiring. The case of the BR series timer is injection molded Lexan®. This material
-
Supplier: Allied Electronics, Inc.
Description: The CX100 is a solid state repeat cycle timer that will alternately turn an output on and off as long as power is applied to the unit. The CX100 is a microprocessor based timer with digital setting for greater setting accuracy than can be achieved with analog style repeat cycle
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TIMER, ELECTRONIC HANDSET TIMER, THREE HOUR TIMER, 240V, 60HZ, 2.2A. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Airotronics
Description: TGMT series Cube Relay True Off Delay timers are a unique combination of digital CMOS timing circuitry with a relay output in a compact 2" x 2" configuration. For users of pneumatic timers, these units offer the many advantages of electronic timing with a relay output. They
- Minimum Time Setting: 0.5 seconds
- Maximum Time Setting: 0.16666666666666666 hours
- Setting Accuracy: 10 ±%
- Repeatability: 0.5 ±%
-
Supplier: Littelfuse, Inc.
Description: The FlexMod Electronic Timer for Lighting prevents the internal lights inside a trailer from being left on and draining the battery. Vehicle operator operates a momentary switch which turns lights on, allowing safe operation inside the cargo compartment. After 20 minutes the FlexMod
-
Supplier: Littelfuse, Inc.
Description: The FlexMod Electronic Timer for Lighting prevents the internal lights inside a trailer from being left on and draining the battery. Vehicle operator operates a momentary switch which turns lights on, allowing safe operation inside the cargo compartment. After 20 minutes the FlexMod
-
Supplier: Galco Industrial Electronics
Description: Electronic Reset Timer, Surface
-
Supplier: OMEGA Engineering, Inc.
Description: These full featured, high quality electronic timers are designed to control solenoid valves. They are ideal for: autodrain valves, sampling valves, lubrication systems and air dryers. They mount directly on solenoid valves with DIN 43650A Form A connectors. Both models have LED
- Minimum Time Setting: 0.4999999999999998 seconds
- Maximum Time Setting: 0.75 hours
- Operating Temperature: -4 to 125.6 F
- Mounting: DIN Rail Mount
Find Suppliers by Category Top
Featured Products Top
-
Altech DIN rail mounted electronic enclosures are designed to help integrate PCB electronics into control panels with a compact, ready-to-wire housing. Built for protection, functionality, and a professional finish, they support a wide range of applications from (read more)
Browse Electronic and Instrument Enclosures Datasheets for Altech Corp. -
Modern and robust aluminum enclosures for indoor wall or machine mounted electronics equipment Versatile range of wall-mount enclosures for indoor applications including security equipment, building access systems, machine controllers, timers, detectors, monitoring (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
Type 14.11 is a electronic staircase timer 1 NO 16 A 17.5 mm wide. Other features include: Reset for centralised switch off 4 functions: Step relay Timing Step relay Staircase timer Light ON (read more)
Browse Digital Timers Datasheets for Finder S.p.A. con unico socio -
years if power is lost. All of this at a great low price! Contact us to get a quote based upon your requirements and quantity. For additional information this electronic Timer, Counter and Tachometer visit (read more)
Browse Digital Timers Datasheets for Fargo Controls, Inc. -
precise temperature sensor and temperature compensated circuit ensure clock accuracy. The RTC supports calendar, clocking, VBAT and timer functions. Ideal for portable, battery-powered and small electronic devices where stability is critical. (read more)
Browse IC Clocks Datasheets for ECS Inc. International -
of options, including 4-20 mA positioners and transmitters, feedback potentiometers, auxiliary switches, speed control, timers, remote/off/local controls and electronic torque sensing. With fast 90° cycle times and universal mounting, these actuators provide a compact (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Over time, Finder has accompanied the technological evolution of Elettroquadri by providing constaly more compact devices, with quicker installation systems (push-in technology) for switching from electromechanical to electronic systems. The installation of the mini (read more)
Browse Electromechanical Relays Datasheets for Finder S.p.A. con unico socio -
safety. Automotive electronics systems include? Safety control systems: engine control, steer-by-wire systems, transmissions, airbags, anti-lock braking systems, tire pressure detection systems, electric power assist systems, etc. Data information system (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
safety. Automotive electronics systems include? Safety control systems: engine control, steer-by-wire systems, transmissions, airbags, anti-lock braking systems, tire pressure detection systems, electric power assist systems, etc. Data information system (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
controller ISO 5 vertical laminar flow air Horizontal laminar airflow pattern Lab event timer Digital UV light timer :01-59 minutes Benefits Filter safety lockout to ensure correct filter (read more)
Browse Clean Benches Datasheets for AirClean Systems
More Information Top
-
Maynard’s Industrial Engineering Handbook, Fifth Edition > STOPWATCH TIME STUDY
Some digital watches (offered by Meylan, New York, and FAEHR Electronic Timers , Rockford, Illinois) are built into a clipboard that provides two displays: the time for each event (snapback mode) and the total time (cumulative mode) (see Fig. 17.2.2).
-
DANAHER CONTROLS - TIMER(53)
ELECTRONIC TIMER .
-
DANAHER CONTROLS - TIMER(57)
ELECTRONIC TIMER ; 1/8 DIN MTG; 120VAC .
-
Programmable Timers - Grainger Industrial Supply
• Electronic Timer Electronic Timer .
Indicates content that may require registration and/or purchase.