-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: EMI O-STRIP TUBING ELAST EX FOOT Product overview: 8864-0238-89 from Laird - Performance Materials is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for
- Filter Category: Active Filter
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Glenair, Inc.
Description: EMI/RFI filter connectors incorporate electronic circuitry (capacitors) to strip line signals of unwanted RF or HRF noise that could potentially impact electronic equipment or system performance. Filter connectors may also be equipped with transient voltage suppression
- Features: Board Mount Connector, Circular / Cylindrical Connector, Rectangular Connectors, Heavy Duty, Right Angle, Straight
- Category: D-Sub, Micro Connector and Nano Connector, Military Connector
- Gender: Female / Jack, Male / Plug
-
Supplier: Newark, An Avnet Company
Description: POWER OUTLET, IEC, 5WAY, 10A, EMI FILTER; No. of Outlets:5Outlets; Outlet Type:IEC 60320 C13; Current Rating:10A; Supply Voltage V AC:250V; Plug Type:IEC 60320 C14 Inlet; Cable Length:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
-
-
Supplier: APITech
Description: The barrier strip filtered terminal block is designed to provide EMI/RFI filtering of AC and DC power lines and control lines. These filtered terminal blocks are available in various sizes with a terminal for soldering or spade lugs.
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's PS712B power strip offers reliable, convenient and cost-effective power distribution for applainces, power tools, lighting and other electrical equipment. PS712B offers 7 total outlets, 12 foot cord. Attractive black housing with keyhole mounting slots and 1
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these power strips ? Generous 9 foot AC power cord with NEMA 5-20P plug Operates on 115 volt AC / 60Hz current Circuit breaker located on front panel (master switch) Occupies only 1 rack space Middle Atlantic 115 volt 15 amp and 20 amp rack mount
-
Supplier: TelephoneStuff.com
Description: 6-Outlet Plug Strip with 6' Power Cord. 120 Volt 15 amp surge protected 6-outlet strip with switch and 6 foot cord length. Features: - MOV surge protection for all outlets between line and neutral, neutral and ground, line and ground - EMI/RFI filtering - Lighted ON/OFF
- Protection: Circuit Breaker, EMI / RFI Protection
- Unit Type: Plug Strip
-
Supplier: TelephoneStuff.com
Description: 6-Outlet Plug Strip with 6' Power Cord, Unswitched 120 Volt 15 amp surge protected 6-outlet strip with 6 foot cord. Features: - MOV surge protection for all outlets between line and neutral, neutral and ground, line and ground - EMI/RFI filtering - Resettable circuit
- Protection: Circuit Breaker, EMI / RFI Protection
- Unit Type: Plug Strip
-
Supplier: TelephoneStuff.com
Description: The PD-915R rackmount power distribution unit is equipped with 8 rear outlets and 1 front outlet. A generous 9" depth offers easy access to the 15 amp rear panel outlets which are solidly mounted on yokes to eliminate deflection. Features: - 9 outlets total - Surge and spike protection -
- Current Rating: 15 amps
- Voltage: 115 VAC
- Protection: Circuit Breaker, EMI / RFI Protection
-
Supplier: TelephoneStuff.com
Description: Features unique mounting lances and quick clips. Engineered to attach to the rack rail brackets on welded racks. Quick clips may also be attached to wood racks, as well as to walls and other surfaces by using appropriate fasteners. Features: - 15 Amp - Cord with NEMA 5-20P plug - MOV surge +
- Current Rating: 15 amps
- Voltage: 115 VAC
- Protection: EMI / RFI Protection
- Outlets: NEMA
-
Supplier: CableOrganizer.com, Inc.
Description: or temporary power Color coded outlets identify single or dual circuits to ensure critical equipment is constantly powered Available in 15 or 20 AMP to safely power rack mount lights, fans, or KVM switches Whether you need a power strip for a hospital, high end computers,
-
Supplier: MilesTek Corporation
Description: Mid Atl 9 Outlet 15 AMP Rackmount Power Strip/Surge Protector - MILESTEK PART # 50 70432 This rackmount power distribution unit is equipped with 8 rear outlets and one front outlet. Standard equipment includes surge and spike protection, EMI filtering and a 9' cord. A
-
Supplier: HAVE, Inc.
Description: MIDPD1015C - Middle Atlantic Vertical Power Strip - 15 Amp, 10 Outlet All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineeredto attach to the rackrail brackets on all of our welded racks. Quick clips may also
- Unit Type: Plug Strip
-
Supplier: HAVE, Inc.
Description: MIDPD1415C - Middle Atlantic Vertical Power Strip - 15 Amp, 14 Outlets All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may
- Unit Type: Plug Strip
-
Supplier: HAVE, Inc.
Description: MIDPD915R - Middle Atlantic 115 Volt Rackmount Power Strip The PD-915R rackmount power distribution unit is equipped with 8 rear outlets, and one front outlet. Standard equipment includessurge and spike protection, EMI filtering, and a 9' cord. A generous 9" depth offers
- Unit Type: Plug Strip
-
Supplier: HAVE, Inc.
Description: MIDPD615C - Middle Atlantic Vertical Power Strip - 15 Amp, 6 Outlet All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may also
- Unit Type: Plug Strip
-
Supplier: Allied Electronics, Inc.
Description: Noise Attenuation: 10-35 dB @ 500 kHz — 30 MHz. Molded from UL VO grade flame retardant plastic. Features: Lighted On/Off Switch MOV Protection in All 3 AC Modes (Max. Spike Energy Rating of 175 Joules EMI/RFI Line Filter 6’ Long Heavy-Gauge Wire Cord Surge Status Indicator 14 A
-
Supplier: Richardson RFPD
Description: The barrier strip filtered terminal block is designed provide excellent EMI/RFI filtering of AC and DC power lines and control lines. This terminal block is available in various sizes, with terminal for soldering or spade lugs. Application examples include filtering power
-
Supplier: Tripp Lite by Eaton
Description: computer equipment and accessories. $1,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only). PLUG/OUTLETS: Input: NEMA5-15P/Output: 4 NEMA5-15R/4-ft. AC line cord ELECTRICAL: 120V AC, 50/60Hz, 15A (Requires NEMA5-15R wall receptacle) FORMAT: Corded multi-outlet strip with 1
- Clamping Voltage: 150 volts
- Standards: IEEE
- Features: Other
-
Supplier: L-com, Inc.
Description: minimize power consumption and noise. The unit features provisions for connecting AC power, data or RF cables to the enclosure. Additional holes can be added to the enclosure for custom orders. The Enclosure is a rugged weatherproof design that is ideal for both indoor and outdoor
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 8 inch
-
Supplier: Infineon Technologies AG
Description: 650 V silicon power diode in TO-220 FullPAK package Rapid 1 switching 650 V, 20 A emitter controlled power silicon diodes in a TO-220 FullPAK package is perfectly suited for Power Factor Correction (PFC) topologies, typically found in major home appliances such as air
- VF: 1.35 to 1.7 volts
- IF: 15,000 to 28,000 mA
- IR: 0.04 mA
- trr: 65 ns
-
Supplier: L-com, Inc.
Description: L-com's 1U (1.75") 12 Outlet Rackmount PDU (Power Distribution Unit) comes with a front facing power switch and comes with 2 outlets in front and 10 15A outlets in the rear. The 10 rear outlets are protected by a circuit breaker. They are also EMI filtered and power surge
- Cable Length: 6 ft
-
Supplier: Integrated Engineering Software
Description: interactions Microwave Circuits Microstrip power dividers and filters MRI RF coils Power bus structures Radar Cross Section Waveguide filters and transitions Electromagnetic scattering from dielectric/conducting bodies Conductors Electromagnetic effects on human bodies
-
Supplier: Tripp Lite by Eaton
Description: dangerous overloads. Lighted on/off switch provides one-touch control over connected equipment. Green LED indicates protection status. The 15-foot AC power cord with NEMA 5-15P plug allows the TLP615B to reach distant outlets, giving you flexibility in placing the power strip.
- Clamping Voltage: 150 volts
- Standards: IEEE
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's TLM606 surge suppressor offers complete AC surge suppression for comprehensive protection of personal computers, home stereos, televisions, VCRs, DVD players, power tools and other electrical and electronic equipment. Heavy grade AC surge suppression shields connected equipment
- Clamping Voltage: 150 volts
- Standards: IEEE
- Features: Other
-
Supplier: L-com, Inc.
Description: provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
-
Supplier: L-com, Inc.
Description: aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link® and more (see mounting plate drawing). With the optional HGX-AMOUNT02 bracket a wide array of L-Com Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
-
Supplier: Interact Power, Inc.
Description: These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit
- Number of Electrical Outlets: 42
- Current Rating: 20 amps
- Voltage: 208 VAC
- Frequency: 50 Hz, 60 Hz
Find Suppliers by Category Top
Featured Products Top
-
Interpower offers Made-To-Order Accessory Power Strips in addition to our Stock Accessory Power Strips, and Power Distribution Units. Interpower's UL, CSA, and VDE approvals allow us to make a wide variety of custom power strips to meet varying needs. Component offerings include but are (read more)
Browse Power Strips Datasheets for Interpower -
Features EMI filters are built into the connectors to provide additional space on the PCB Able to withstand lightning and AC transient environment conditions up to DO160 Level IV (transient options available) One-piece die-cast connector shells (read more)
Browse Filtration Equipment Datasheets for DigiKey -
Cornell Dubilier’s MXT Series box-style film capacitors deliver exceptional performance in demanding DC filtering and high-pulse applications. Constructed with metallized polypropylene film and housed in a low-profile, flame-retardant plastic case, the MXT Series provides high reliability (read more)
Browse Film Capacitors Datasheets for New Yorker Electronics Co., Inc. -
. Versatile Applications: Effective EMI filtering for USB, HDMI, MIPI, wireless modules, sensors, and power rails. Engineered for mobile devices, communication modules, medical (read more)
Browse EMI Filters and RFI Filters Datasheets for Win Source Electronics -
Miniature Strip-Connectors Designed for Rugged Circuit Density Robust circuit board interconnects increase capabilities and mobile performance Robert Stanton, Director of Technology - Omnetics Connector Corporation High density (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
Need reliable EMI suppression in compact electronic designs? These SMD Y1 Safety Ceramic Capacitors are designed for AC line filtering, primary-to-secondary isolation, and noise suppression in power supplies and smart (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The MXT Series Metallized Polypropylene Film Capacitor, designed to suppress conducted electromagnetic/radio frequency interference (EMI/RFI) at a circuit’s power input. These capacitors are perfect for use in harsh environments having met the demanding 85/85 THB (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
500Ω impedance at 100MHz attenuates common-mode noise in high-speed signal and power circuits. High Current Capability: Rated for continuous 4A current with low (read more)
Browse Inductors, Coils, and Chokes Datasheets for Win Source Electronics -
with high EMC loads at low or medium power. Typical applications include converters for photovoltaics, battery storage or charging stations for electric vehicles. These powerful compact filters are also the desired choice for modern frequency inverters for motor control. A "High Performance" version (read more)
Browse EMI Filters and RFI Filters Datasheets for SCHURTER Inc -
LinkedIn Qualtek Electronics Corp Qualtek Electronics Corp., established in 1980, has become a world leader in fan and fan accessories, power supplies, primary power components, EMI power line filters (read more)
Browse Power Connectors Datasheets for Qualtek Electronics Corp.
More Information Top
-
http://pos.sissa.it/archive/conferences/113/003/VERTEX%202010_003.pdf
Figure 8 Succeptibility of the CMS end-cap strips to EMI from DC-DC converters used to supply power with various filter in the conductive path, pointing out the importance of line filter in the implementation of switching supplies.
-
http://dspace.mit.edu/bitstream/handle/1721.1/37780/33434549-MIT.pdf?sequence=2
The problem was addressed by installing an EMI (electromagnetic interference) filter in the power feed to the amplifier, and using an isolating power strip for the CSCAT system.
-
Operational Evaluation of a Passive Beef Cattle Feedlot Runoff Control and Treatment System
Antecedent soil moisture condition (AMC), electrical conductivity (EC), electromagnetic induction ( EMI ), mean hydraulic retention time (HRT), poly vinyl chloride (PVC), power take-off (PTO), vegetative filter strip (VFS).
-
Development and drift-analysis of a modular electromagnetic induction system for shallow ground conductivity measurements
Note that the EMI system was connected to a power generator for the measurement shown in figure 9 strip (d) and not to a filtered power line as shown in figure 9 strip (b).
-
Logitech 5.1 speakers and Mac Pro - MacRumors Forums
The only issue I had - was a semi-poor filtered amplifier (it would pick up electromagnetic "pops" from hi-current light switches and motors being turned on) I picked up a 20 dollar EMI protected power strip (a good idea for your …
-
Federal Register > Monday, December 30, 2013 > [78 FR 79391] Foreign-Trade Zone (FTZ) 22-Chicago, Illinois, Notification of Proposed Production Activity, Elect...
… tank assemblies; wheels; blender replacements; ceramic tanks; coffee carafes; coffee filters ; complete boiler assemblies; crumb … … rubber feet; 240 volt EMI boards; thermostats; switch assemblies; lamp sockets; circuit boards; power cord and PCB assemblies … … motor brush assemblies; bristle strip assemblies; nozzles; and, powerbrushes …
-
An improved design for transmission line busbar EMI filter
… permittivity ceramic substrate, and then the nickel layers are bonded with the copper strips using conductive epoxy. The transmission-line EMI filter has been tested in a power factor correction (PFC) circuit and has proven to effectively attenuate the EMI noise [3,4].
-
EMI Sub-System Emission Limits Based on Statistic Analysis
In reality, the measurement uncertainty, product uncertainty, product shielding and filtering design at system and sub-system levels, product EMI empirical performance and the noise floor of the testing equipment should also be taken into the consideration for determining pre-compliance limits. When determining the sub-level limits of power line conducted emissions for a system, it is also very important to know how the system is powered, whether or not the manufacturer provides a common power strip with the product for connecting its …
-
New products
Spectrum Control expands its line of standard Barrier Strip Terminal Blocks with a new model featuring a … Spectrum’s new terminal block delivers the higher rating without incurring the expense of a true “higher current” block and provides high insertion loss for EMI /RFI filtering of AC and DC power lines and control lines.
-
IEEE Guide for Identifying and Improving Voltage Quality in Power Systems - Redline
Noise (line) filters are used to reduce electromagnetic interference ( EMI ) and radio frequency interference (RFI) to acceptable levels. … are usually built into sensitive equip- ment and often into PDUs and more expensive power -conditioning equipment. Some surge-protective outlet strips also contain these filters.
Indicates content that may require registration and/or purchase.