Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: EXHAUST EMISSION CONTROL SYSTEM FOR AUTOMOTIVE VEHICLES
-
Supplier: Accuris
Description: Gasoline - Unleaded Regular (for Light-Duty Emission Control System Durability Testing)
-
Supplier: Accuris
Description: Safe Design and Operation of Process Vents and Emission Control Systems
-
-
Supplier: Accuris
Description: Gasoline - Unleaded Premium (for Light-Duty Emission Control System Durability Testing)
-
Supplier: CSA Group
Description: 7967, terms are classified as the following: a) exhaust emission matter; b) exhaust emission control system and device; c) parameters for exhaust emission control system.
-
Supplier: SAE International
Description: a vehicle on biodiesel blends is understanding the impact and performance of the fuel on the emission control system. This paper documents the impact of the biodiesel blends on engine-out emissions as well as the overall system performance in terms of
-
Supplier: SAE International
Description: study focuses on hydrocarbon (HC) emissions control via the same LNT+SCR catalyst technology under FTP driving conditions. HC emissions control can be as challenging as NOx control under both current and future federal and California/Green State emission
-
Supplier: SAE International
Description: Biodiesel fuels on the performance of advanced emission control systems. In this project the implementation of a NOx storage and a SCR emission control system and the development for optimal performance are evaluated. The main focus remains on the discussion
-
Supplier: SAE International
Description: utilized to achieve high NO x conversions, in combination with improved control strategies. The objective of this work is to evaluate different advanced emission control system options in order to meet future high NO x conversions. First, high performance NO x
-
Supplier: HORIBA Instruments, Inc.
Description: operating system) to prepare and run the requested emission tests at the test cell. The VETS ONE application on this computer contains the Real-Time Engine responsible for the test control. Central Database (Linux-based operating system) to provide all the necessary data
-
Supplier: Siemens Analytical Products
Description: Low NOx Continuous Emissions Monitoring System (CEMS) EPA COMPLIANT The Standard CEMS is a low cost emissions monitoring package designed to operate in a general purpose, environmentally controlled shelter or cabinet. The targeted markets are NOX reduction sites at Refining,
-
Supplier: Emerson Automation Solutions – Rosemount
Description: is more affordable than traditional CEMS. Incorporating the various components of a standard CEMS package, the SCP100 includes sample transportation, moisture removal, pressure control, flow control, temperature control and calibration gas control to monitor gases that
-
Supplier: ASTM International
Description: Guidelines for Emission Control in Solvent Metal-Cleaning Systems (Withdrawn 1995)
-
Supplier: Cleaver-Brooks
Description: NATCOM provides custom-engineered BMS and combustion control systems to meet each project’s specifications. Our systems are for highly specialized applications requiring custom, PLC-based controls, and they meet the latest NFPA, CSA, CE, TUV, and GOST international codes
- Features: Datalogger, PLC Controller
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Form Factor: Stand-Alone
-
Supplier: Emcor Enclosures - Crenlo
Description: MIL-STD 285 at a certified test facility, this Emcor shielded enclosure line provides attenuation in excess of 100 db in the E-field to 38 db performance at 1 GHz. Please contact Emcor for more information about emission control enclosures.
- Length / Height: 82.375 inch
- Width/Diameter: 22.5625 inch
- Depth: 26.3125 inch
- Features: EMI/RFI Coating, Hinged Cover, Locking, Rear Access Cover / Door, Screw-on Cover, Standard 19" Rack
-
Supplier: ABB Measurement & Analytics
Description: cyber secure solution giving you peace of mind. Data ABB software for PEMS – Inferential Modeling Platform – is an agile tool which provides a seamless integration with plant control systems by means of standard OPC protocol. IMP can deliver emission values to the plant
- Licensing: Perpetual
- Use: Professional
- Operating System: Windows
-
Supplier: Ducon Environmental Systems
Description: Today, Ducon Environmental Systems complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical scrubbers, gas scrubbers, packed towers, dynamic scrubber - UW4 and wet ESP technology, which are used to remove particulate, fly ash, sulfur dioxide,
- Process: Dry, Wet
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Integrated Gas Cabinets and Exhaust Gas Scrubber System for Ammonia and Hydrogen Chloride Industrial Emission Control In high-tech industries like semiconductor and LED manufacturing, managing hazardous gases requires a seamless, “source-to-stack” safety strategy. Integrating
- Application: Gas
- Body Material: Stainless Steel
-
Description: General Polymers FasTop MVT MOISTURE CONTROL SYSTEM is a low odor, self-leveling system to be applied to concrete to control moisture vapor emmissions. FasTop MVT can be applied with a pin rake, screed rake or notched trowel/squeegee. It is designed to provide a
- Use Temperature: 40 F
- Tensile Strength (Break): 550 to 600 psi
- Substrate Compatibility: Concrete / Masonry, Metal, Wood / Wood Product
- Industry: OEM / Industrial
-
Description: General Polymers AquArmor MOISTURE CONTROL SYSTEM is a low odor, self-leveling system to be applied to concrete to control moisture vapor emissions. AquArmor MOISTURE CONTROL SYSTEM can be applied with a v-notched trowel/squeegee. It is designed to
- Dispensing Method: Brush / Roll-on, Sprayable
- Features: Coating, Other
- Substrate: Concrete / Masonry, Wood
- Cure / Setting Technology: Film Drying / Air Setting, Multicomponent
-
Supplier: Environics, Inc.
Description: The Environics® Series 2020 Continuous Emissions Monitoring Calibration System (CEMCS) automatically generates precise gas standards for rapid multi-point and multi-scale calibration of Continuous Emissions Monitors (CEM's). The Series 2020 precisely dilutes high concentration
- Accuracy: 1 ±% FS
- Interface: Computer Programmable, Digital Front Panel, Ethernet / Networkable
- Features: Gas / Air, Limit / Set Point Control, Multi-Function Controller, Other, Rate Indication / Control
- Form Factor: Rack Mount, Stand-Alone
-
Supplier: ABB Measurement & Analytics
Description: benefits of the CEMcaptain GAA610-M: Guarantee compliance with latest IMO regulations - Certified system for emission monitoring in marine industry - Type approved by all major classification societies Decrease maintenance hassle by increased system uptime - Simple system
- Operating Temperature: 32 to 131 F
- Display Type: Digital Display
- Features and Functionality: Filters
- User Controls: Manual Controls
-
Supplier: ABB Measurement & Analytics
Description: CEM-DAS is a complete networkable system for continuous recording and evaluation of emission data in all industries. The system provides important information for the environmental and economic operation of production facilities. CEM-DAS is scalable to support smallest one stack
- Licensing: Perpetual
- Use: Professional
- Operating System: Windows
-
Supplier: ABB Measurement & Analytics
Description: Continuous Emission Monitoring Solution World leader in stack gas monitoring systems for more than 40 years and pioneer in FTIR technology, ABB Analytical is offering an inexpensive and forward-looking system with the ACF-NT (former Advance Cemas FTIR) multi-component
- Operating Temperature: 41 to 104 F
- Operating Humidity: 75 to 95 %
- Response Time: 150 seconds
- Measurement Type: %Volume, Density, Trace
-
Description: Emission and fuel economy regulations and standards are compelling manufacturers to build ultra-low emission vehicles. As a result, engineers must develop spark-ignition engines with integrated emission control systems that use reformulated low-sulfur fuel.
-
Supplier: Safeguard Analytics
Description: Fully scalable gas detection control systems for continuous monitoring and measurement of gases in both local and distributed environments, complete with alarm capabilities. The SCX supports both analog and digital devices, accommodating up to 32 sensors and eight distributed analog
- Operating Temperature: -40 to 140 F
- Operating Humidity: 0 to 99 %
- Measurement Type: %LEL, %Volume, Leakage, Trace
- Application: Ambient Air Monitoring, Confined Space Monitoring, Continuous Emissions Monitoring, Personal Exposure Monitoring
-
Supplier: Linde North America, Inc.
Description: support intermittent operation and varying flow rates. A broad operating range also allows greater flexibility to adapt quickly to changing plant conditions. Emission levels can be reduced by lowering the condensation temperature setpoint. The CIRRUS VEC system can be easily expanded
-
Supplier: Linde North America, Inc.
Description: support intermittent operation and varying flow rates. A broad operating range also allows greater flexibility to adapt quickly to changing plant conditions. Emission levels can be reduced by lowering the condensation temperature setpoint. The CIRRUS VEC system can be easily expanded
-
Description: 3m pre-scan Immunity/Emissions semi-anechoic chambers are designed to perform ANSI C63.4/CISPR 16-1-4 and IEC 61000-4-3 compliant radiated immunity and emissions measurements. When using this chamber for ANSI C63.4 pre-compliant radiated emissions pre-scan measurements there’s a
- Parameters: Emissions, Sound
- Features: Lights, Other
- Configuration: Walk-In
-
Supplier: Hitachi High-Tech America
Description: The FM EXPERT is the next level optical emission spectrometer, combining superior analytical performance with a compact size. Its large wavelength range is ideal for the analysis of all relevant elements in metals quality assurance and production process control. The FM EXPERT also
- Detector: Solid State (CCD)
- Excitation Source: Spark or Arc
-
Description: This practice proposes a means of implementing opportunistic data flow control in a DTV MPEG-2 transport broadcast using the flow control messages defined in SMPTE 325M. This practice defines an implementation that uses ethernet as the control channel from the emissions
-
Supplier: Taylor Dynamometer, Inc.
Description: Taylor Dynamometer is proud to offer a cost-effective emissions analyzer for use with Taylor’s DynPro data acquisition and control system. The system offers superior functionality and an elegantly simple design for a seamless integration with the DynPro system. The
-
Supplier: HORIBA Instruments, Inc.
Description: be used as a simple measurement instrument in any work situation. Lightweight (Approx. 4kg), compact and robust Measures individual components during the two-speed idle test RS-232C enables remote control data acquisition capability Visual icon display for quick reference Easy calibration
-
Supplier: ASTM International
Description: 1.1 This practice provides guidelines for acoustic emission (AE) examination or monitoring of structures, such as pressure vessels, piping systems, or other structures that can be stressed by mechanical or thermal means. 1.2 The basic functions of an AE monitoring system are to
-
Supplier: Weiss Technik North America, Inc.
Description: tested Standard analytical equipment can be used Touch Panel for convenient operating Digital Measuring/Control System Simpac*
Find Suppliers by Category Top
Featured Products Top
-
Recently advances have been made in the control of steam pollution by using a fluid bed reactor system to recover the sulfite pulp waste black liquor. High Efficiency Dry Cyclones and Venturi Scrubbers are an integral part of this spent liquor recovery process in both Neutral Sulfite Semi -Chemical and Magnesia based pulp mills. (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
SERIES EASMT/EASYMT PTFE BELLOWS SOLENOID VALVE PREVENTS FUGITIVE EMISSION LEAKS ONE VALVE HANDLES ALL TYPE SOLUTIONS! (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
. Increase emission data availability up to 99.5% PEMS can be interfaced directly with plant control systems without the installation of any additional components (read more)
Browse Gas Sensors Datasheets for ABB Measurement & Analytics -
of gas emissions, operators are alerted when a change in concentration levels occurs, allowing them to respond immediately. As a result, it enables better control over emissions and reduces the risk of harm. Ease of Use CEMS are user-friendly systems that provide (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
. Complete combustion offers reduced running costs and less unnecessary fuel, so a reduction in emissions and environmental pollutants. The control offered by Rotork’s ROMpak electric actuators assist in the essential process of optimal efficiency. Keep Reading (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc -
Low emissions, reliable in all conditions, and designed for heavy-duty performance. Kaeser’s M30 Utility Mobilair™ portable compressor offers heavy-duty performance in a lightweight package. This compact unit delivers up to 100 cfm at 100 psig and has been (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
, input handling capability up to 800 watts CW, and rugged design make this horn antenna excellent for both immunity and emissions testing. Features 170 MHz to 3 GHz Individually Calibrated at 1 Meter Horizontal and (read more)
Browse Horn Antennas Datasheets for A.H. Systems Inc. -
Radiated Emissions Measurment RF conversion technical note (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
How can accurate temperature and emissions monitoring improve efficiency, quality and sustainability? The road to industrial decarbonisation has many facets and (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
Acoustic Emission Sensors for Grinders ACOUSTIC SENSORS The acoustic sensors are one of the components of the monitoring system on grinding machines. They check the noise issued at the point where the (read more)
Browse Sound Level Meters and Noise Dosimeters Datasheets for Marposs Corp
Conduct Research Top
-
Thermal Insulation for Emissions Control
Emissions Control: Aluminum Case Study
-
Coating Emission Control
Emission control and the operating costs associated with meeting environmental regulations were nothing new for the Coated Products Division of Brady Corp. The company has been manufacturing coated films for nearly 60 years, demonstrating over that time a commitment to pollution prevention
-
Carbon Fiber Emission Control Strategies
health if careful consideration is not given to emission control at the production phase of these materials.
-
Using Industrial Fabrics for Emission Control in Baghouses
This blog post will explore the industrial fabrics used in baghouses for emission control.
-
Methane Emission Control: A Greener Oil & Gas Industry Post Covid-19
Why Should Emission Control be a Focus for Companies?
-
Rail Car, Truck Loading & Tank Vent Emission Control System
In the spring of 2009 Air Clear installed a Two chamber RTO emission control system, for the Oil & Gas Industry, to controls 12,000 SCFM from numerous sources. Made with 304 SS.
-
Greenhouse Gas Emissions Control
Air Act authority, sources of emissions from others may require add-on air pollution control systems. In this White Paper, we take a look at non-CO2 GHG control requirements and options.
-
Reactor Vent Emission Control
Many chemical companies use batch reactors to make their products. These reactors typically have vents which are opened and closed during emptying, filling, mixing, heating or cooling and other steps of the production process. The gases coming from these vents must be controlled under most
More Information Top
-
California Code of Regulations - CCR Title 13 - Motor Vehicles - Division 3 - Air Resources Board (Extracts).
Article 6 – Emission Control System Warranty §2035 Purpose, Applicability, and Definitions.
-
California Code of Regulations CCR Title 13 - Motor Vehicles - Division 3 - Air Resources Board (Extracts for Off-road Vehicles).
Emission Control System Warranty Statement.
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 86] Control of Emissions from New and in...
The useful life of evaporative and/or refueling emission control systems on the portion of these vehicles subject to the evaporative emission test requirements of §86.130-96, and/or the refueling emission test requirements of §86.151-2001, is defined as a period …
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 63] National Emission Standards for Haza...
(ii) A description of present and proposed emission control systems (i.e., equipment or methods).
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 60] Standards of Performance for New Sta...
This notice shall be postmarked 60 days or as soon as practicable before the change is commenced and shall include information describing the precise nature of the change, present and proposed emission control systems , productive capacity of the facility before and after …
-
Federal Register > Wednesday, January 24, 2007 > [72 FR 3200] Control of Air Pollution From New Motor Vehicles and New Motor Vehicle Engines; Regulations Requi...
That program, the Clean Diesel Trucks and Buses program, will result in the introduction of advanced emissions control systems such as catalyzed diesel particulate filters (DPF) and catalysts capable of reducing harmful nitrogen oxide (NOX) emissions.
-
States > California > State > Regulations > Title 13 - Motor Vehicles > Division 3 - Air Resources Board > [13 CCR division 3, chapter 15] Chapter 15 - Additio...
Approved Evaporative Emission Control System Components.
-
Environmental Protection Agency - 40 CFR - Part 86 - Control of Emissions from New and In-use Highway Vehicles and Engines -Subpart A - General Provisions fo...
The Administrator will review such instructions to determine whether they are reasonable and necessary to assure the proper functioning of the vehicle's or engine's emission control systems .
Indicates content that may require registration and/or purchase.