-
Supplier: AENOR
Description: AC motor capacitors -- Part 1: General - Performance, testing and rating - Safety requirements - Guidance for installation and operation
-
Supplier: AENOR
Description: AC motor capacitors -- Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation.
-
Supplier: AENOR
Description: AC motor capacitors - Part 1: General - Performance, testing and rating - Safety requirements - Guidance for installation and operation
-
-
Supplier: AENOR
Description: AC motor capacitors - Part 2: Motor start capacitors
-
Supplier: Accuris
Description: AC motor capacitors Part 2: Motor start capacitors
-
Supplier: Accuris
Description: AC motor capacitors \x96 Part 2: Motor start capacitors
-
Supplier: Accuris
Description: AC motor capacitors Part 1: General - Performance, testing and rating - Safety requirements - Guidance for installation and operation
-
Supplier: Accuris
Description: AC motor capacitors - Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation
-
Supplier: Allied Electronics, Inc.
Description: EPCOS Feida Motor Run Capacitors Single Capacitor P2 Aluminum Can Oval Self-healing properties: Low Dissipation Factor Overpressure Disconnection Device Highest Safety Level P2 to IEC 60252-1 2001-02 High Insulation Resistance IEC/EN 60335 Compatible
-
Supplier: Allied Electronics, Inc.
Description: EPCOS Feida Motor Run Capacitors Single Capacitor P2 Aluminum Can Oval Self-healing properties: Low Dissipation Factor Overpressure Disconnection Device Highest Safety Level P2 to IEC 60252-1 2001-02 High Insulation Resistance IEC/EN 60335 Compatible
-
Supplier: Allied Electronics, Inc.
Description: EPCOS Feida Motor Run Capacitors Single Capacitor P2 Aluminum Can Oval Self-healing properties: Low Dissipation Factor Overpressure Disconnection Device Highest Safety Level P2 to IEC 60252-1 2001-02 High Insulation Resistance IEC/EN 60335 Compatible
-
Supplier: Allied Electronics, Inc.
Description: EPCOS Feida Motor Run Capacitors Single Capacitor P2 Aluminum Can Oval Self-healing properties: Low Dissipation Factor Overpressure Disconnection Device Highest Safety Level P2 to IEC 60252-1 2001-02 High Insulation Resistance IEC/EN 60335 Compatible
Find Suppliers by Category Top
Featured Products Top
-
supply is certified to IEC/EN62477-1 OVC III, IEC/EN/UL/CSA 60950-1 with CE marking for the Low Voltage, EMC and RoHS2 Directives. The model is also compliant to EN 55011, EN 55032 Class B conducted and Class A radiated emissions, EN 61000-3-2 harmonics and IEC 61000-4 immunity standards (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Our latest enhanced range of Safety Certified capacitors complies with international UL / cUL and IEC/EN specifications to offer designers the option of using a surface mount ceramic multilayer capacitor to replace leaded film types. Advantages over other (read more)
Browse Capacitors Datasheets for Knowles -
is 1,500Vdc. Certification is to the IEC/UL/CSA/EN 62368-1 safety standards with the CE and UKCA marks for the Low Voltage and RoHS Directives. More information on the CCG series, including distributor inventory, can be obtained from the TDK-Lambda Americas website at (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
“ME” models are certified to the safety standards of IEC/ES/CSA/EN 60601-1 and are CE marked according to the Low Voltage and RoHS2 Directives. Input to output isolation is 4,000Vac (2 x MoPP), input to ground 2,000Vac (1 x MoPP) and 1,500Vac output to ground (1 x MoPP) for suitability (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
component temperatures, resulting in electrolytic capacitor service life predictions of at least ten years. The CUS1500M measures 127 x 63 x 261mm and has a seven-year warranty. Other features include a 5V, 1A standby voltage, remote on/off, parallel operation of up to five units, an (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation introduces the TDK-Lambda CUS200M series of medically and ITE certified power supplies. Featuring efficiency levels of up to 94%, internal heating is reduced allowing electrolytic capacitor life to be extended. The CUS200M can deliver 200W convection cooled and up to 250W with 1 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
on/off and paralleling capability for up to five units. Overall dimensions are 127mm wide, 41mm (1U) high and 254mm in length. A seven year warranty is also provided. The series has been certified to IEC/ES/CSA/EN 60601-1, IEC/UL/CSA/EN 60950-1, IEC/UL/CSA/EN 62368-1, EN 62477-1 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
consumption. Safety certifications include IEC/EN/UL/CSA 61010-1, 61010-2-201, 62368-1, EN 60204-1, IEC/EN 62477-1, 61204-7, 61558-2-16 and are CE / UKCA marked to the Low Voltage, EMC and RoHS Directives. The units also comply with EN 55011-B and CISPR11-B radiated and conducted emissions and meet (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
communications, high voltage transmission, renewable energy applications, robot controllers and factory automation. Certification to the safety standard EN 62477-1 (Over Voltage Category III) benefits users requiring compliance to the machinery safety standard IEC 60204-1. The (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
certification is to IEC/EN 60601-1, ES 60601-1. IEC/EN/CSA/UL 62368-1, (IEC/EN 61010-1 designed to meet) and is CE / UKCA marked to the Low Voltage, EMC and RoHS EU Directives and UK regulations. The models meet EN 55011-B, EN 55032-B radiated and conducted emissions and comply with the EN 60601-1 (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc.