-
Supplier: AENOR
Description: Safety requirements for electrical equipment for measurement, control, and laboratory use -- Part 1: General requirements
-
Supplier: AENOR
Description: SAFETY REQUIREMENTS FOR ELECTRICAL EQUIPMENT FOR MEASUREMENT, CONTROL AND LABORATORY USE. PART 1: GENERAL REQUIREMENTS.
-
Supplier: AENOR
Description: SAFETY REQUIREMENTS FOR ELECTRICAL EQUIPMENT FOR MEASUREMENT, CONTROL AND LABORATORY USE. PART 1: GENERAL REQUIREMENTS.
-
-
Supplier: AENOR
Description: Safety requirements for electrical equipment for measurement, control, and laboratory use -- Part 1: General requirements
-
Supplier: Accuris
Description: Draft BS EN IEC 61010-1 Amendment 2 - Safety requirements for electrical equipment for measurement, control, and laboratory use Part 1: General requirements
-
Supplier: Accuris
Description: Safety requirements for electrical equipment for measurement, control and laboratory use Part 1: General requirements
-
Supplier: Accuris
Description: Safety requirements for electrical equipment for measurement, control and laboratory use -- Part 1: General requirements
-
Supplier: Accuris
Description: Safety requirements for electrical equipment for measurement, control, and laboratory use - Part 1: General requirements
-
Description: IEC 61010-1:2010 specifies general safety requirements for the following types of electrical equipment and their accessories, wherever they are intended to be used. a) Electrical test and measurement equipment b) Electrical industrial process-control equipment c) Electrical laboratory
-
Supplier: CSA Group
Description: IEC 61010-1:2010 specifies general safety requirements for the following types of electrical equipment and their accessories, wherever they are intended to be used. a) Electrical test and measurement equipment b) Electrical industrial process-control equipment c) Electrical laboratory
-
Supplier: Advantech
Description: Arm Allwinner T536 4*Cortex A55 gateway with RS-485, CAN, Isolated DI, relay outpout, EN 61010, CE Allwinner T536 Arm 4* Cortex-A55, up to 1.6 GHz Intergrated single-core E907 RISC-V processor, up to 600MHz Intergrated neural processing uint (NPU) up to 2 Tops 1GB DDR3L memory
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Warning and display of external voltage presence. ENER-SAVE TM Very low battery consumption. Low battery indicator. Overload protection. Auto-off. EN 61010-1 CAT III EN 61326-1
- Resistance Range: 0 to 500,000,000 kohms
- Display: Digital Meter
- Types of Measurements: Insulation Resistance
- Testing Method: Manual
-
Supplier: OnLogic Inc.
Description: mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of
- Speed: 1,100 MHz
- RAM: 8 GB
- General Features: Integrated BluetoothTM Technology
- Processor: Intel®
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Ohm Meter PCE MO 3001 meter for the smallest resistances / 0.1 μΩ resolution / accumulator operated / extensive LCD / polycarbonate ABS casing / EN 61010-1
- Resistance / Impedance Range: 2 to 200 kohms
- Options & Features: Battery Powered
- Form Factor: Bench / Free-Standing
- Display Type: Digital
-
Supplier: Sonel Test
Description: VDE 0701: 1, VDE 0701: 200, VDE 0701: 240, VDE 0701: 260, DIN VDE 0702, DIN VDE 0751, EN 61010, EN 60335, EN 60950, IEC 60601, EN 62353. The program reads, analyzes, archives test results and tracks the measurement history of all saved devices. Each device
-
Supplier: ValueTronics International, Inc.
Description: MIL-T-28800E, Class 2 Drop text requirements: 1 m IP Rating: IEC 60529: IP52 Electromagnetic environment: IEC 61326-1, Portable Safety: IEC 61010-1, Max 30 V to earth, Pollution Degree 2 Power supply: 4 AA NEDA 1.5A IEC LR6 batteries Size (H x W x L): 52.5 x 84 x
- Environmental Properties: Temperature, Thermocouple
-
Supplier: Block USA, Inc.
Description: DIN EN 61558-2-4, EN 61558-2-4, EN 61010-1, IEC 61558-2-4, IEC 61010-1 Isolating transformer with controllable output voltage for use in the laboratory.
-
Supplier: Yokogawa Corporation of America
Description: True RMS display AC/DC current measurements with current ranges up to 600A for AC and 1000A for DC AC/DC voltage, resistance and frequency measurements 33mm in diameter of measurable conductor Sleep function Data hold function Approved for conformity to safety standards
- AC Current Range: 1,000 amps
- Measurement Type: AC / DC
- Form Factor: Clamp Meter, Handheld
-
Supplier: VAST STOCK CO., LIMITED
Description: General Purpose Relays 1 Form A w/ 12VDC 5A, EN61010-2-201
- DC Coil Voltage: 12 volts
- Relay Type: General Application Relay
-
Supplier: CSA Group
Description: la deuxième édition parue en 2015. Cette édition constitue une révision technique. Cette édition inclut les modifications techniques majeures suivantes par rapport à l'édition précédente: - adaptation des modifications introduites par l’Amendement 1 de l’IEC 61010-1; -
-
Supplier: Yokogawa Corporation of America
Description: AC/DC current measurements with current ranges up to 2000A AC/DC voltage and resistance measurements DC output 55mm in diameter of measurable conductor Mean value display Sleep function Data hold function Approved for conformity to safety standards EN61010-1, EN61010-2-031, EN61010-2-032
- AC Current Range: 2,000 amps
- Measurement Type: AC / DC
- Form Factor: Clamp Meter, Handheld
-
Supplier: Yokogawa Corporation of America
Description: 1999 AC Current Accuracy (200A Reference) 1.5+4(50/60Hz) 2.0+5(40~1kHz) AC Current Accuracy (600A Reference) 1.5+4(50/60Hz) 2.0+5(40~1kHz) AC Voltage Accuracy (200V/600V Reference) 1.0+2(50/60Hz) 1.5+4(40~1kHz) Crest Factor (50/60Hz)
- AC Current Range: 600 amps
- Measurement Type: AC / DC
- Form Factor: Clamp Meter, Handheld
-
Supplier: Yokogawa Corporation of America
Description: Counts) 1999 AC Current Accuracy (200A Reference) 1.5+6(50/60Hz) 2.0+5(40~1kHz) AC Current Accuracy (600A Reference) 1.0+3(50/60Hz) 2.0+5(40~1kHz) AC Voltage Accuracy (200V/600V Reference) 1.0+2(50/60Hz) 1.5+4(40~1kHz)
- AC Current Range: 600 amps
- Measurement Type: AC / DC
- Form Factor: Clamp Meter, Handheld
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: 61010-1 CAT III 200V EN 61326-1
- Measurement Type: AC / DC
-
Supplier: CSA Group
Description: introduites par l’Amendement 1 de l’IEC 61010-1; - ajout à l’Article 6 de la tolérance pour la stabilité du matériel d’essai en tension alternative; - ajout à l’Article 17 de l’appréciation du risque exigée pour le matériel destiné à être utilisé avec des fluides
-
Supplier: CSA Group
Description: modifications techniques majeures suivantes par rapport à l'édition précédente: - adaptation des modifications introduites par l’Amendement 1 de l’IEC 61010-1; - ajout à l’Article 6 de la tolérance pour la stabilité du matériel d’essai en tension alternative; - ajout à
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: the test button. EN 61010-1 CAT III 600V EN 61326-1
- Resistance Range: 0 to 200,000 kohms
- Display: Analog Meter
- Types of Measurements: Insulation Resistance
- Testing Method: Semi-automatic
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: voltage. Fully protected : crow ba r. Housed in heavy duty carry case. EEPROM calibration. EN 61010-1 CAT III EN 61326-1
- Resistance Range: 0 to 250,000,000 kohms
- Display: Digital Meter
- Types of Measurements: Insulation Resistance
- Testing Method: Manual
-
Supplier: Richardson RFPD
Description: The RxxPxxS_D Series of DC/DC Converters are certified to UL/CSA-60950 and UL/CSA 60601. This makes them ideal for medical and safety applications where approved or reinforced isolation is required. The reinforced versions are also EN61010-1 certified for Lab Equipment Safety.
- Output Voltage (Volt): 9 volts
- Input Voltage (VIN): 21.6 to 26.4 volts
- Output Power: 1 watts
-
Supplier: Laurel Electronics LLC
Description: Features Meets 1/8 DIN Standard. Installs from front of panel. Short depth behind the panel: only 4" (102 mm) plus connectors. Understated 0.157" (4 mm) thick bezel. Screw clamps connectors meet VDE / IEC / UL / CSA safety standards. Rugged GE Lexan® housing material. Safety certified per
- Features: Instrumentation Case
-
Supplier: ValueTronics International, Inc.
Description: The P2220 is a 30 V voltage probe from Tektronix. Features: 1x/10x Attenuation 200 MHz Bandwidth 1.5 m Length UL3111-1, CSA1010.1, EN61010-1, EN61010-2-031, and IEC61010-2-031 Applications: Relative Low-frequency Measurements Low-frequency Computer and Telecom
- Bandwidth: 200 MHz
- Voltage Rating: 30 volts
- Probe Type: Voltage
-
Supplier: Cole-Parmer
Description: • Certified to EN61010-1 to 600V, Category lll • Self contained AC current measurement up to 10 Amps • Overload protection available This new volt-ohm meter is suitable for testing practically all commercial and industrial installations and is rated to Category III-600V applications. Safety
- DC Voltage Range: 600 volts
- AC Voltage Range: 600 volts
-
Supplier: Cole-Parmer
Description: • Certified to EN61010-1 to 600V, Category lll • Self contained AC current measurement up to 10 Amps • Overload protection available This new volt-ohm meter is suitable for testing practically all commercial and industrial installations and is rated to Category III-600V applications. Safety
- DC Voltage Range: 600 volts
- AC Voltage Range: 600 volts
-
Supplier: Aratas America LLC
Description: reinforced insulation (CTI 600 V min. and Rated insulation voltage 300 V). (Except G6DN-1A-CF Models) Actualize electrical durability 100 Kops (-L type) Lineup of high temperature types with an ambient temperature of 105°C (-CF type) Conforms to IEC/EN 60079-15. (Except G6DN-CF
- Relay Type: High Voltage Relay
- Features: Other
-
Description: For indoor use Insulation category: CAT IV 250 or CAT IIl 600; CE & UKCA Certification: Compliant with EN 61869-1 and EN61869-2 for low voltage directive; Compliant with EN61000-6-3 and EN IEC61000-6-1 for electromagnetic compatibility; ULCertification 1: E341727,
- Measuring Range: 50 to 3,000 amps
- Frequency Range: 50 to 60 Hz
- Accuracy: 0.5 to 1 %FS
- Operating Temperature: -40 to 131 F
Find Suppliers by Category Top
Featured Products Top
-
-40? to 121? temperature range, meeting diverse industrial fluid transfer needs. Strict Quality & Standard Compliance: ISO 9001 certified, adheres to EN853 1SN, GB3683 1SN, SAE J517 R1S, ISO 1436 1SN—guarantees safety, interchangeability, and (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
supply is certified to IEC/EN62477-1 OVC III, IEC/EN/UL/CSA 60950-1 with CE marking for the Low Voltage, EMC and RoHS2 Directives. The model is also compliant to EN 55011, EN 55032 Class B conducted and Class A radiated emissions, EN 61000-3-2 harmonics and IEC 61000-4 immunity standards (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
UNE-EN ISO 10218-1 specifies the requirements for an inherently safe design, the risk reduction measures and the information for its use. This standard addresses all significant hazardous hazards, situations, and events when robots are used as intended and under (read more)
Browse Datasheets for AENOR -
Precision Dimensions with Full Customization – Nominal bore 1/4 inch (6.3 mm) with a compact outer diameter, combined with the 50 mm bend radius, offers excellent flexibility for dense piping layouts (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
– Nominal bore 1 inch (25.4 mm) with a robust outer diameter, combined with the 160 mm bend radius, balances flow capacity and flexibility for large-bore hydraulic systems. Assembly length, fitting type, orientation, and (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
quality levels of imperfections in fusion-welded joints for all types of steels, nickel, titanium and their alloys. UNE-EN ISO 9606-1:2017. It provides the technical rules for the qualification test of welders, allowing uniformly accepted qualifications (read more)
Browse Standards and Technical Documents Datasheets for AENOR -
quality levels of imperfections in fusion-welded joints for all types of steels, nickel, titanium and their alloys. UNE-EN ISO 9606-1:2017. It provides the technical rules for the qualification test of welders, allowing uniformly accepted qualifications (read more)
Browse Datasheets for AENOR -
. The UNE-EN ISO 6579-4:2026 standard describes a horizontal in vitro method for the molecular identification and distinction of the monophasic variant of Salmonella enterica subsp. Enterica, serovar Typhimurium, which lacks the second phase H, H: 1.2, based on isolates. This method is (read more)
Browse Datasheets for AENOR -
The ENX112 chambers provide a test chamber large enough for testing full-size PV modules and other large products in the least amount of floorspace. Can be use for panels 1.2m x 2m or larger. These models provide a variety of performance (read more)
Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services -
consultation standards, necessary for its correct implementation, we highlight, among others: UNE-EN 12094 (parts 1, 2, 4, 8 and 10) and UNE-EN 12259 (parts 1, 2 and 3). (read more)
Browse Datasheets for AENOR