Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: With Milvent Vacuum Pressure Relief Valve, it will become easy to open container. The valve can be used for volume up to 33 cubic feet. The valve is robust, lightweight, temper-proof and requires no field maintenance. The valve use corrosion-resistant
- Media: Air
- Actuation: Manual / Hand
- Features: Threaded
- Valve Type: Vacuum Relief / Anti-siphon Valves
-
Supplier: Oil-Rite Corp.
Description: Precision Relief Valves are used as a safety device on reservoirs where a certain maximum pressure should not be exceeded. Their use can be extended to any application demanding pressure be relieved at a specific value. The valves have a fixed upper pressure
- Pressure Rating: 5 psi
- Primary Material: Aluminum
- Features: Pressure Relief Valves
- Connection Description: Threaded
-
Supplier: Oil-Rite Corp.
Description: Precision Relief Valves are used as a safety device on reservoirs where a certain maximum pressure should not be exceeded. Their use can be extended to any application demanding pressure be relieved at a specific value. The valves have a fixed upper pressure
- Pressure Rating: 5 psi
- Primary Material: Aluminum
- Features: Pressure Relief Valves
- Connection Description: Threaded
-
-
Supplier: Oil-Rite Corp.
Description: Precision Relief Valves are used as a safety device on reservoirs where a certain maximum pressure should not be exceeded. Their use can be extended to any application demanding pressure be relieved at a specific value. The valves have a fixed upper pressure
- Pressure Rating: 5 psi
- Primary Material: Aluminum
- Features: Pressure Relief Valves
- Connection Description: Threaded
-
Supplier: Terra Universal, Inc.
Description: Continuously bleeds off excess internal gas to maintain a safe positive pressure inside glove boxes Variable release mechanism automatically discharges any sudden surge of incoming gas Protects against accidental negative pressure by functioning as a check valve Extends life of
- Valve Size: 0.625 to 1 inch
- Number of Ports/Ways: 2
- Media: Air, Breathable Air, Compressed Air
- Features: Block and Bleed Valves, Check Valves, Other, Pressure Relief Valves
-
Supplier: Oil-Rite Corp.
Description: Precision Relief Valves are used as a safety device on reservoirs where a certain maximum pressure should not be exceeded. Their use can be extended to any application demanding pressure be relieved at a specific value. The valves have a fixed upper pressure
- Pressure Rating: 5 psi
- Features: Pressure Relief Valves
- Primary Material: Stainless Steel
- Connection Description: Threaded
-
Supplier: Qualitrol Company, LLC
Description: Medium Pressure Relief Device (MPRD) is designed for over-pressure conditions on oil filled transformers, load tap changers, and other related electrical apparatus. Features Uniquely designed tip/side gasket that seals under repeated operations Up to 2 switches for alarm and
- Media: Gas
-
Supplier: Cole-Parmer
Description: • Install in limited-space locations or manifold • 4 to 20 mA Input • Small footprint, compact size • Built-in volume booster • External zero and span adjustments Transducers are an electro-pneumatic device that reduce supply pressure to a regulated output pressure directly
- Features: Other, Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: • Install in limited-space locations or manifold • 4 to 20 mA Input • Small footprint, compact size • Built-in volume booster • External zero and span adjustments Transducers are an electro-pneumatic device that reduce supply pressure to a regulated output pressure directly
- Features: Other, Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: • Install in limited-space locations or manifold • 4 to 20 mA Input • Small footprint, compact size • Built-in volume booster • External zero and span adjustments Transducers are an electro-pneumatic device that reduce supply pressure to a regulated output pressure directly
- Features: Other, Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: • Install in limited-space locations or manifold • 4 to 20 mA Input • Small footprint, compact size • Built-in volume booster • External zero and span adjustments Transducers are an electro-pneumatic device that reduce supply pressure to a regulated output pressure directly
- Features: Other, Pressure Relief Valves
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: New Type Low Profile M12x1.5 Dual Stage Vent Valve for Battery Pack,Gearbox,Chemical Enclosure. Performance: 1. Low Profile of Head at 10mm 2.Dual Stage: Vent+ Over pressure release Valve. 3.Oil resistance: not affect venting after contact oil or cover oil such as at
- Valve Size: 0.4724412 inch
- Media: Air
- Primary Material: Aluminum
- Features: Pressure Relief Valves
-
Description: more than five pipe diameters from the valve inlet. It specifies the design, application and marking requirements for such products, which are used to protect pressure vessels, piping or other enclosures from excessive pressure, and which comprise the bursting disc safety
-
Supplier: CSA Group
Description: more than five pipe diameters from the valve inlet. It specifies the design, application and marking requirements for such products, which are used to protect pressure vessels, piping or other enclosures from excessive pressure, and which comprise the bursting disc safety
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: and enclosures, such as pressure imbalance, condensation, and contamination. Rated for waterproofing standards IP66, IP67, IP68, and IP69K, the Milvent vents ensure that your equipment remains safe, dry, and operational under all conditions. Key Features and Applications:
- Valve Size: 1.181103 inch
- Controlled Pressure Range: 1.450377 to 2.900754 psi
- Media: Air
- Primary Material: Aluminum
-
Supplier: Danfoss A/S
Description: Pressure ranges: 2 to 20 bar Contact system: 3-pole (standard) and 1-pole (accessory) Adjustable differential Manual switch to lock the contact system Relief valve (accessory) Enclosure IP43 or IP55 Special versions with pressure connection made of polyacetal
- Switch Point Range: 29.00754 to 290.0754 psi
- Operating Temperature: 32 to 104 F
- Switched Current: 2 to 12 amps
- Switched AC Volts: 220 to 600 volts
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: contaminants. Maintains continuous pressure equalization in sealed enclosures Provides automatic pressure relief under high internal pressure Prevents condensation and moisture buildup Blocks ingress of water, dust, and contaminants Waterproof and durable
- Material: Aluminum
- Features: Other, Threaded, Vented
- Shape / Application: Screw Plug
-
Supplier: Zurn Industries LLC
Description: applications. The FCIS transmits real-time relief water discharge and system pressure data 24/7 via a secure web portal. You can opt in to text or email alerts and be notified immediately of relief valve discharge and can monitor the situation, react instantly and shut
- Valve Size: 6 inch
- Valve Type: Back Flow Preventer Assembly, Control Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: applications. The FCIS transmits real-time relief water discharge and system pressure data 24/7 via a secure web portal. You can opt in to text or email alerts and be notified immediately of relief valve discharge and can monitor the situation, react instantly and shut
- Valve Size: 2.5 inch
- Valve Type: Back Flow Preventer Assembly, Control Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: applications. The FCIS transmits real-time relief water discharge and system pressure data 24/7 via a secure web portal. You can opt in to text or email alerts and be notified immediately of relief valve discharge and can monitor the situation, react instantly and shut
- Valve Size: 8 inch
- Valve Type: Back Flow Preventer Assembly, Control Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: applications. The FCIS transmits real-time relief water discharge and system pressure data 24/7 via a secure web portal. You can opt in to text or email alerts and be notified immediately of relief valve discharge and can monitor the situation, react instantly and shut
- Valve Size: 10 inch
- Valve Type: Back Flow Preventer Assembly, Control Valves
- Media: Water
-
Supplier: Rogers Machinery Company, Inc.
Description: Components and Accessories Roots 400 RAM X, rotary positive displacement blower. 60 HP, 1750 RPM, 3/60/230/460 volt, TEFC motor, with 1.15 service factor. V-belt drive with Roots automatic belt tensioner. Enclosure vent fan. Intake filter silencer with paper element. Pressure
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Ameripack Corporation
Description: is 20 inches and each lid is 2-1/4 inches deep. Doors are fully usable even when racks are stacked together. Elastomeric shocks protect even the heaviest of loads. Sliding retractable handle, ambient pressure relief valve, oversized snap-down handles on each side, roller blade
- Type: Electronic and Instrument Enclosures, Rack Enclosures
- Mounting Type: Free Standing Cabinet
- Features: Other, Rear Access Cover / Door, Standard 19" Rack
- Shape: Rectangular
-
Supplier: Ameripack Corporation
Description: add additional shocks for an extended payload range, gasketed doors and pressure relief valve. Patent Pending Compound Hinged Doors Rear Rails Shock and Water Resistant Gasketed Doors Automatic Pressure Relief Valve Field Replaceable Latches Removable 4"
- Length / Height: 43 inch
- Width/Diameter: 26.5 inch
- Depth: 17 inch
- Type: Electronic and Instrument Enclosures, Rack Enclosures
-
Description: tensioning with belt replacement indicator Factory assembled and factory warranted including Electric motor Discharge check valve Relief valve Process gauges Flow range: XXXXXX CFM (145-1600 m³/h) Pressure range: up to 18 PSIG (1.24 bar g) Vacuum range: up to 17" Hg (575
- Air Flow Rate: 145 to 1,600 SCFM
- Static Pressure: 498.242311844327 in H2O
- Drive Type: Belt Drive
- Environment: Clean Air / Gas
-
Supplier: Ameripack Corporation
Description: add additional shocks for an extended payload range, gasketed doors and pressure relief valve. 28 inch Heavy Duty Shockrack systems include a revolutionary new patent pending Adjustable Rail Conversion System. This ARCS technology allows the user to adjust the rack width up to
- Length / Height: 43 inch
- Width/Diameter: 26.5 inch
- Depth: 20.5 inch
- Type: Electronic and Instrument Enclosures, Rack Enclosures
-
Supplier: Sussman Electric Boilers
Description: insulated ASME coded & stamped Carbon Steel pressure vessel, Code H, 160 PSIG National Board registered ASME safety relief valve set @ 150 PSIG NPT inlet/outlet fittings up to 3-1/2"; flanged inlet/outlet fittings 4" and over Incoloy sheathed immersion element complete with
- Heat Output (Capacity): 40,941.658137154554 to 6,141,248.720573183 BTU/hr
- Maximum Temperature: 160 to 250 F
- Maximum Pressure: 160 psi
- Features: ASME Certified, Commercial / HVAC, Safety Valve
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: made Standard Features Include: High pressure filter Automatic high pressure relief valve Fork lift bosses Separate drip pans for high-pressure unit and hydraulic unit Welded bottom zone to contain the total tank contents Feed-water supply automatic shut-off
- Pump Type: Hydraulic Pumps
-
Supplier: Busch Vacuum Solutions
Description: Vibration isolators TEFC motor Oil sight glass Inlet screen Anti-suck-back valve on inlet Pressure relief valve Inlet filter/silencer Threaded NPT outlet connection Applications Pneumatic conveying Printing Environmental Food technology Aeration of settling tanks Pond
- Inlet Temperature: 104 F
- Discharge / Operating Pressure: 11 to 31 psi
- Flow Capacity: 135 to 200 SCFM
- Horse Power: 10 to 28.6 HP
-
Supplier: Daisy Data Displays, Inc.
Description: Division 1 & 2, Group A-G Alarm Board and Pressure Relief Valve Included Displays Feature On Screen Display (OSD) for Contrast, Color Balance and Other Adjustments Flat Panel Technology Reduces Power Consumption, Heat Generation and Space Requirements Active Matrix (TFT) Flat
- Features: Flat Panel Monitor
-
Supplier: Daisy Data Displays, Inc.
Description: this hazardous computer to fit all your hazardous needs. FM-Approved Y-Purge Technology Provides Hazardous Area Safety for Class I, II & III, Division 1 & 2, Group A-G Alarm Board and Pressure Relief Valve Included Impact Resistant Polycarbonate Viewing Window Flat Panel
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
When the difference between downtime and uptime can make or break your business, you want gear that’s just as tough as the problems you solve. That’s where Blacoh’s pressure relief and back pressure valves come in (read more)
Browse Pressure Relief Valves Datasheets for Blacoh Fluid Control, Inc. -
solutions capable of maintaining system integrity under continuously changing operating conditions. Thinktank TT7120/8120 Series pipeline pressure vacuum relief valves are engineered to provide pressure and vacuum protection, pipeline breathing, and vapor recovery support (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The Blacoh Online Shop is open 24/7.
Browse, compare, and order the fluid control solutions you trust. On your schedule, on your terms.See our options
(read more)
Browse Pressure Relief Valves Datasheets for Blacoh Fluid Control, Inc. -
Lee Pressure Relief Valves are specifically designed to be the smallest valves available for safety relief applications. The smallest is only 3/16" in diameter and just over 1/2" long, and weighs only 1.5 grams. Seven different types are available, offering a wide range of (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
Type SRH High Capacity Safety Relief Valves are designed and constructed to meet the requirements of Section VIII ASME Boiler and Pressure Vessel Code and ANSI/ASHRAE 15 Code requirements and bear the ASME Code Symbol (UV). Employing proven principles of design, these Safety (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
Pressure Relief Valves—also called safety valves, bypass valves, pump relief valves, or pump safety valves—protect pumps, systems, and tanks from excessive pressure. Prevent damage, reduce the risk of cavitation, and increase personnel wellbeing with this essential safety component. (read more)
Browse Industrial Valves Datasheets for Blacoh Fluid Control, Inc. -
for low flow pressure relief applications. Working temperature is -65 °F to +275 °F and the cracking pressure is preset at the factory with capabilities ranging from 800 psid up to 4700 psid. Each Zero Leak PRI is 100% tested and inspected to ensure reliable, consistent performance. Product Data Sheet Relief Valve Intro (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
ThermOmegaTech®, the leading manufacturer of thermostatically controlled valves and actuators, is excited to introduce a brand-new product, the Thermal Bypass Valve with Pressure Relief (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Protect Storage Tanks with TT7100/8100 Series Relief Valves The TT7100/8100 Series high-capacity pressure/vacuum relief valves are engineered for large-volume discharge applications, providing robust protection (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
, increasing the risk of tank deformation, structural damage, and unnecessary vapor emissions. The TT7100/8100 Series Pressure/Vacuum Relief Valves are engineered to provide high-capacity tank breathing (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
CABINET COOLERS END COSTLY SHUTDOWNS
a built in relief on the unit, it wasn't necessary to add any additional holes in the enclosure to get the hot panel air out. The compact footprint of the 2,000 Btu/hr. Cabinet Cooler measuring only 1-3/8" in diameter by 8" tall, permitted mounting with minimal space. A cold air distribution kit
More Information Top
-
Solar powered hydrogen generating facility and hydrogen powered vehicle fleet. Technical progress report, October 1, 1994--December 31, 1994
Enclosed relief valves Pressure gauge Mechanical starting unloader Complete V-belt drive Air-cooled intercoolers and aftercooler with separator, for compressor discharge gas.
-
States > Illinois > State > Register > 2015 > 07/10/2015
If the guard encloses the pressure relief valve , the valve shall be properly vented through the guard.
-
States > Indiana > State > Regulations > Title 355 - State Chemist of the State of Indiana > [355 IAC 3] 3 - Agricultural Ammonia
If the guard encloses the pressure relief valve , the valve shall be properly vented through the guard.
-
States > Minnesota > State > Regulations > Agriculture‚ Department of > [MNR 1513] 1513 - Anhydrous Ammonia
If the guard encloses the pressure relief valve , the valve must be properly vented through the guard.
-
States > Illinois > State > Proposed Regulations > 2002 Documents > December 13, 2002 > [2002 IL Proposed il-p008a347] 8 Ill. Adm. Code 215 - Proposed Rules - ...
If the guard encloses the pressure relief valve , the valve shall be properly vented through the guard.
-
States > Nebraska > State > Regulations > Fire Marshal‚ State > [153 NE AC] 153 - Fire Code Regulations
If the guard encloses the pressure relief valve , the valve shall be properly vented through the guard.
-
Guidelines for Pressure Relief and Effluent Handling Systems
(Ref. 1) Valve bonnet: The housing around the spring of an enclosed -spring pressure relief valve .
-
Irradiation Processing Department monthly report, October 1961
Concrete placement is also underway ou the pressurizer enclosure and the pressure relief valve pent houses above the roof.
-
States > Iowa > State > Regulations > Title 21 - Agriculture and Land Stewardship Department > 044 - On-Site Containment of Pesticides‚ Fertilizers and S...
Pressure relief valves shall be enclosed in a filter arrangement capable of retaining 100 percent of ten micron particles.
Indicates content that may require registration and/or purchase.