Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hymark/Kentucky Gauge
Description: Conversion interface for absolute encoders From SSI to Bit parallel DIN rail mounting
- Features: DC Current, DC Voltage, Other
- Form Factor: DIN Rail
- User Interface: None
-
Supplier: Leine & Linde AB
Description: Signal converter for frequency to analogue and serial output Tachometer functionality ±10 Vdc, 0-20 mA or 4-20 mA analogue output or optional RS232 / RS485 serial output Input frequency range 0.1 Hz - 1 MHz Compact housing for DIN rail mounting For connection of incremental TTL, HTL
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Input Channels: 1 #
- Inputs / Channels: 1 #
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 283866-IR1000 Packaging: Reel - TR Type: Infrared Encoder/Decoder Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 8-TSSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply
- Features: Other
- Package Type: SOP, SSOP, TSSOP
-
-
Supplier: Win Source Electronics
Description: Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 134889-AK2345 Packaging: Reel - TR Type: Encoder, Decoder Applications: FRS Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 24-VSOP Digital Supply Voltage: 1.8 V to 5.5 V Popularity:
- Features: Other
- Package Type: SOP
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 047955-TDA8501 Packaging: Tube/Rail Type: Video Encoder Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-SDIP Digital Supply Voltage: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the
- Package Type: DIP
- Features: Other
-
Supplier: Win Source Electronics
Description: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): HSDL-7002; Introduction Date: April 05, 2000 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand
- Features: Other
- Package Type: SOIC
-
Supplier: Allied Electronics, Inc.
Description: pulses/revolution between 60 and 128 are available. Channels: Two separate output channels in quadrature, 90° ±45°. Output Voltage: High level voltage — 2.4 volts min. with 10 KΩ load to ground; Low level voltage — 0.4 volt max. Operating Temp: –20°C to +65°.
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: USB410 , External USB Output Kit , Standard , encoded version
- Signal Converter Type: Analog-to-Digital Converter
- Features: DC Voltage Input, Other
- User Interface: None
-
Supplier: Broadcom Inc.
Description: conventional 5V input supply encoders, customers are required to purchase additional components such as a voltage converter, in order to step-up the voltage supply from their application which operates on a 3.3V input supply to the encoder in
- Operating Temperature: 32 to 140 F
- Features: Analog, Incremental, Optical
- Sensor Technology: Linear Encoder
- Output: Voltage
-
Supplier: US Digital
Description: The S4T miniature optical shaft encoder is a non-contacting rotary to digital converter. The S4T incorporates an LED light source, monolithic photo detector and mylar disk. A metal shaft with bushing or bearing versions are available. Useful for position feedback or manual
- Resolution (counts per revolution): 400 to 1,440 (counts/revolution)
- Resolution (lines per revolution): 100 to 360 (lines/revolution)
- Diameter or Width: 0.87 inch
- Maximum Mechanical Shaft Speed: 100 to 15,000 rpm
-
Supplier: Richardson RFPD
Description: The AD9051 is a complete 10-bit monolithic sampling analog-to-digital converter (ADC) with an onboard track-and-hold and reference. The unit is designed for low cost, high performance applications and requires only +5 V and an encode clock to achieve 60 MSPS sample rates with
- Resolution: 10 bits
- Sample Rate: 60,000 kSamples/Sec
- Features: Other
-
Supplier: Dynapar Corp.
Description: reliability.Coupled with a frequency-to-voltage converter, such as the Dynapar brand FV3, the R45 Rotopulser® provides a precise, brushless feedback, at a lower cost than expensive DC tachometer-generators.An optional, X2 speed output provides twice the number of pulses per
- Resolution (counts per revolution): 1 to 60 (counts/revolution)
- Diameter or Width: 9.5 inch
- Maximum Mechanical Shaft Speed: 5,000 rpm
- Rotor Inertia: 0.0035 oz-in-sec²
-
Supplier: Sensata Technologies
Description: The small footprint (only 61mm deep) of this DIN Rail (EN 50 022, 35mm X 7.5mm) mountable power supply makes it easy to fit into small enclosures. With a wide range of acceptable input voltages, both AC and DC, it’s usable in virtually all industrial applications worldwide. The 5V
- Input Frequency: 45 to 65 Hz
- DC Output Voltage: 5 to 24 volts
- DC Output Current: 1.75 to 6.5 amps
- AC Input Voltage: 85 to 264 volts
-
Supplier: Richardson RFPD
Description: the high swing, adjustable threshold logic input.High voltage compliance complementary current outputs are provided, increasing versatility and enabling differential operation to effectively double the peak-to-peak output swing. In many applications, the outputs can be directly
- Resolution: 8 bits
-
Supplier: Tri-Tronics Company, Inc.
Description: limited to using precision potentiometers. The SR12 has the advantage of longer life because of the non-contact optical construction, and it requires fewer external parts since the outputs can directly interface to a computer, PLC or other digital equipment without the need for A/D
- Resolution: 10 bits
- Absolute Encoder Resolution: 10 bits
- Encoder Type: Absolute
- Encoder Technology: Optical
-
Supplier: Broadcom Inc.
Description: The HCPL-7860/HCPL-786J Optically Isolated Modulator and HCPL-0872 Digital Interface IC or digital filter together form a optocoupler isolated programmable two-chip analog-to-digital converter. The isolated modulator allows direct measurement of motor phase currents in power inverters
- Operating Temperature: -40 to 85 C
- Input: DC
- Mounting Option: Surface Mount
-
Supplier: Data Device Corporation (DDC)
Description: accuracies to 1.3 min. This converter can be configured to only require a +5vdc power supply for operation. Programmable bandwidth and a velocity output that may used to replace tachometers can be scaled to your application needs. The velocity scale factor /
- Bus Width: 16-Bit
- Development Tool: Break Out Board
- Category: Development Board
- Signal Type: Digital
-
Supplier: Hymark/Kentucky Gauge
Description: The AWA analog input module can be used with all CamCon controllers. The AWA module comes with either two separate voltage or current inputs with 12 bit resolution. The AWA module can be connected to the CamCon controller either via expansion interface or via SSI Encoder
- Analog Input Channels: 2 #
- Resolution: 12 bits
- Operating Temperature: 32 to 122 F
- Features: Analog-to-Digital Converter, DC Current Input, DC Voltage Input
-
Supplier: Data Device Corporation (DDC)
Description: The reference oscillator comes in two variations which support voltages up to 26 Vrms or 115 Vrms with input frequencies from 57 to 7 kHz. Each channel has an independent solid-state signal and reference input. Transformer isolation is available for 90 V Synchro applications.
-
Supplier: Carlen Controls, Inc.
Description: GENERAL AA = Absolute Analog The 450AA is a device that produces a voltage whose magnitude varies linearly with the angular position of its shaft. The device consists of a grey code position encoder disc, D/A converter and output buffers electronics to provide a 10VDC
- Resolution: 12 bits
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Rotor Inertia: 0.021948 oz-in-sec²
- Absolute Encoder Resolution: 12 bits
-
Supplier: Measurement Computing
Description: measurements. Each device features one A/D per channel and three quadrature encoder inputs.
- Analog Input Channels: 2 #
- Digital I/O Channels: 32 #
- Sampling Frequency: 10,000 kHz
- Resolution: 16 bits
-
Supplier: Data Device Corporation (DDC)
Description: DDC's USB device provides new levels of performance and flexibility for interfacing laptops to Synchro/Resolver systems designed for modern, high performance industrial and military position feedback, and control and test systems. BENEFITS Fast and Easy Lab Connections Quick Connect Wire
- Analog Input Channels: 2 #
- Input Channels: 2 #
- Resolution: 16 bits
- Application: Aerospace / Military, General Lab and Industrial
-
Supplier: Measurement Computing
Description: for more accurately correlated data. Each device features an A/D per channel, and includes three quadrature encoder inputs. OEM versions are available for embedded applications. Also consider the USB-1602HS and USB-1604HS Series which have similar specifications.
- Analog Input Channels: 2 #
- Digital I/O Channels: 32 #
- Sampling Frequency: 2,000 kHz
- Resolution: 16 bits
-
Supplier: Measurement Computing
Description: accurately correlated data. Each device features an A/D per channel, and includes three quadrature encoder inputs.
- Analog Input Channels: 6 #
- Digital I/O Channels: 32 #
- Sampling Frequency: 2,000 kHz
- Resolution: 16 bits
-
Supplier: Laurel Electronics LLC
Description: Features Accepts low-level differential or single-ended 5V logic level signals from shaft encoders, linear encoders, incremental encoders or optical encoders Programmable for position, angle or rate Maximum pulse rates of 250 kpulses/sec at X1, 125 kpulses/sec at X2, 62.5
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Laurel Electronics LLC
Description: Features Accepts low-level differential or single-ended 5V logic level signals from shaft encoders, linear encoders, incremental encoders or optical encoders Programmable for position, angle or rate Maximum pulse rates of 250 kpulses/sec at X1, 125 kpulses/sec at X2, 62.5
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ENCODER, INCREMENTAL INTERFACE CONVERTER, CONVERTS INCREMENTAL ENCODER HTL SIGNALS TO TWO SEPARATE RS-422 SIGNAL SIGNALS ,INPUTS/OUTPUTS GALVANICALLY SEPARATED, MOUNTING ON DIN RAIL, SUPPLY VOLTAGE 9...30 VDC. FREE 2 YEAR RADWELL
- Features: DC Motor Starter
-
Supplier: Laurel Electronics LLC
Description: Features Accepts low-level differential or single-ended 5V logic level signals from shaft encoders, linear encoders, incremental encoders or optical encoders Programmable for position, angle or rate Maximum pulse rates of 250 kpulses/sec at X1, 125 kpulses/sec at X2, 62.5
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: Knick Interface LLC
Description: signal to a voltage signal or from a voltage signal to a current signal. Optionally, the frequency at the output can be reduced compared to the input at a ratio of 2:1, 4:1, or 8:1. Use of the P16800 simplifies the retrofitting of rolling stock with control systems
- Operating Temperature: -40 to 158 F
- Outputs: Current Output, Voltage Output
- Features: DC Current Input, DC Voltage Input, Other Output
- Form Factor: DIN Rail, Panel / Chassis Mount
-
Supplier: Infineon Technologies AG
Description: current source and can be programmed to support the complete range of current capacity on the VBUS defined in the USB Type-C spec. The RD resistor is used to identify EZ-PD™ PMG1-S1 as a sink in a dual role power (DRP) application. To support the latest USB PD 3.1 specification,
- Internal RAM Size: 12 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: current source and can be programmed to support the complete range of current capacity on the VBUS defined in the USB Type-C spec. The RD resistor is used to identify EZ-PD™ PMG1-S1 as a sink in a dual role power (DRP) application. To support the latest USB PD 3.1 specification,
- Internal RAM Size: 12 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs.
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
-
Supplier: Renesas Electronics Corporation
Description: analog-to-digital converters, Y/C separation circuit, multi-standard color decoder (PAL BGHI, PAL M, PAL N, combination PAL N, NTSC M, NTSC 4.43) and synchronization circuitry. The Y/C separation is done with high quality adaptive 4H (5-line) comb filter for reduced cross color and
- Number of Channels: 4 #
-
Supplier: American Portwell Technology Inc.
Description: High precision analog input terminal for USB2.0
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Resolution: 16 bits
- Operating Temperature: 32 to 122 F
Find Suppliers by Category Top
Featured Products Top
-
Acopian Power Supplies - DC inputs from 21.6 to 32.0 volts may be used for these versatile power supplies. Although their outputs are continuously adjustable from 0 to their maximum ratings, 20-turn controls permit precise setability. These supplies have been (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
-efficiency optics. The encoder meets NEMA 4 and 13 requirements when ordered with the shaft seal. To view the product datasheet click here. (read more)
Browse Incremental Rotary Encoders Datasheets for Sensata Technologies -
ABSOPULSE Electronics has released the HVI 5K-3U7, a series of high input voltage industrial quality DC-DC converters that deliver up to 5kW output power. A built-in redundancy diode allows for parallel connection of a number of 5kW converter units to create a 10kW, 15kW, or higher DC (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ HVI 2K-F6W series of high input voltage DC-DC converters employ field-proven HVI2500 topology to deliver up to 2000W output power. The converters are suitable for a broad range of industrial applications that require a rugged, reliable, DC-power supply capable of (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics' HVT 2K4-1300/24-4U5 is a heavy-duty, high input voltage, industrial quality DC-DC converter (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Acopian Power Supplies - DC-DC Converters; Narrow Profile; REGULATED;wide input ranges; single output; to 288 watts; Shipped Within 3 Days; Five Year Warranty (fans-1 year) These state-of-the-art DC-DC converters combine excellent (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies - state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. Accessory mounting kits permit easy installation on a (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Absolute measurement without reference run Intelligent condition monitoring enables predictive maintenance of machines Fail-safe operation due to undervoltage control and integrated overvoltage protection, also making them suitable for areas susceptible to voltage supplies (read more)
Browse Linear Encoders Datasheets for SICK -
unique to any singular position. Once an incremental encoder passes an index, which can be a single- or multi-track design, the position information is absolute from that point forward. Absolute encoders have a unique value (voltage, binary count, etc) for each mechanical position. When an (read more)
Browse Rotary Encoders Datasheets for Gurley Precision Instruments -
Industrial Environments Built with industrial-grade components, good thermal conductivity, and enclosed in an IP30 metal case, this Single Pair Ethernet Switch is resistant to extreme environments, vibration, EMI (electromagnetic interference), ESD (electrostatic discharge), power surge, over-voltage (read more)
Browse Network Media Converters Datasheets for Volktek Corporation
Conduct Research Top
-
Agilent: Five Hints for Debugging Microcontroller-Based Designs
Hint 1: Verifying quadrature encoder signals in a motion control system Using a mixed analog and digital signal oscilloscope to simultaneously monitor the signal levels of a quadrature encoder, an LS7083 converter chip, and a motor's positive lead. Hint 2: Implementing a simple voltage follower
More Information Top
-
Stewardship Monitoring and Control of Aldicarb Application to Florida Citrus
Frequency plots for various R-C combinations of LM-2907 frequency to voltage converter with wheel encoder input, PWM motor control output.
-
Technical Note:Stewardship Monitoring and Control of Aldicarb Application to Florida Citrus
Frequency plots for various R-C combinations of LM-2907 frequency to voltage converter with wheel encoder input, PWM motor control output (8 km/h = 5 miles/h).
-
A Novel High Performance Variable Speed PM BLDC Motor Drive System
Meanwhile, the simple and low cost Hall effect devices can be fully exploited to achieve accurate rotor magnet position information without using a frequency to voltage converter or an encoder .
-
Speed control of an air turbine
A bipolar speed signal derived from the optical encoder and the frequency to voltage converter has a sensitivity of 0.2 Volts per 1000rpm.
-
Force interface for the multifingered robotic hand
Voltage to Frequency Converter and Quadrature Encoder .
-
Dough aeration and rheology: Part 1. Effects of mixing speed and headspace pressure on mechanical development of bread dough
The speed sensor (2) is a home-built unit comprising an optical encoder sensor, a frequency to voltage converter unit and a power unit (National Semiconductor, Farnell Electronic Components Ltd, Leeds, UK).
-
Instruments, Measurement, Electronics and Information Engineering
The motion control of brushed DC motors are composed by Microcontroller 1, monolithic integrated H-bridge driver, DC motors, current- to - voltage converter and Magnetic rotary encoder .
-
Dynamic analysis of a single-phase line-starting permanent magnet synchronous motor
The output of the encoder was connected to a frequerky to voltage converter to observe the instantaneous speed of the motor.
-
Fault Detection and Diagnosis in Nonlinear Systems
The encoder is directly attached to the motor and the pulse train produced by the encoder is fed to a frequency to voltage converter .
-
Proper uncertainty bound parameter to robust control of electrical manipulators using nominal model
Al- ternatively, it is possible to utilize an encoder with a frequency- to - voltage converter to provide an analogue voltage that is proportional to the shaft speed.
Indicates content that may require registration and/or purchase.