-
Supplier: Rigaku Corporation
Description: As a premium low cost benchtop Energy Dispersive X-ray Fluorescence (EDXRF) spectrometer, the Rigaku NEX QC delivers wide elemental coverage with an easy-to-learn software interface in a robust package designed for industrial at-line quality control elemental
- Operating Temperature: 50 to 95 F
- Operating Humidity: 0 to 85 %
- Remote Interface: Application Software Included, Serial Interface
- Special Features: Cooled Detector
-
Supplier: Evident Scientific
Description: The MESA-7220 is based on the latest advances in Energy Dispersive X-ray Fluorescence (EDXRF) technology. It features diffractive optics for ultra high performance for low atomic elements - specifically S and Cl - in oils and other fluids. This approach is critical
- X-ray Operating Voltage: 0 to 12.5 kilovolts
- Form Factor: Bench / Rack / Cabinet
- Features: Programmable / Digital Control Unit, X-ray Generator / Source
- Instrument Technology: Radiographic / X-ray
-
Supplier: Accuris
Description: Petroleum products - Determination of sulfur content - Energy-dispersive X-ray fluorescence spectrometry
-
-
Supplier: Accuris
Description: Standard Test Method for Sulfur in Gasoline by Energy-Dispersive X-Ray Fluorescence Spectrometry
-
Supplier: Accuris
Description: Petroleum products \x97 Determination of sulfur content \x97 Energy-dispersive X-ray fluorescence spectrometry
-
Supplier: Accuris
Description: Petroleum products - Determination of sulfur content - Energy-dispersive X-ray fluorescence spectrometry (ISO 8754:2003)
-
Supplier: ASTM International
Description: Standard Test Method for Sulfur in Petroleum Products by Energy-Dispersive X-Ray Fluorescence Spectroscopy
-
Supplier: CSA Group
Description: ISO 8754:2003 specifies a method for the determination of the sulfur content of petroleum products, such as naphthas, unleaded motor gasolines, middle distillates, residual fuel oils, base lubricating oils and components. The method is applicable to products having sulfur contents in the range 0,03
-
Description: Petroleum products -- Determination of low concentration of sulfur in automotive fuels -- Energy-dispersive X-ray fluorescence spectrometric method
-
Description: ISO 8754:2003 specifies a method for the determination of the sulfur content of petroleum products, such as naphthas, unleaded motor gasolines, middle distillates, residual fuel oils, base lubricating oils and components. The method is applicable to products having sulfur contents in the range 0,03
-
Supplier: Fischer Technology, Inc.
Description: Handheld, desktop, inline: the XAN®500 X-ray fluorescence instrument is Fischer’s most versatile yet. It can be used as a handheld device, as a fully enclosed desktop unit or integrated directly into production lines. Equipped with a tablet computer, the XAN500 also utilizes the
- Operating Temperature: 50 to 104 F
- Detector Window: Be Window
- Remote Interface: Computer Interface
- Special Features: Cooled Detector, Microscope, Thickness Testing
-
Supplier: ASTM International
Description: 1.1 This guide describes the components for an energy-dispersive X-ray fluorescence (XRF) system for materials analysis. It can be used as a reference in the apparatus section of test methods for energy-dispersive X-ray
-
Supplier: ASTM International
Description: 1.1 This guide describes the components for an energy-dispersive X-ray fluorescence (XRF) system for materials analysis. It can be used as a reference in the apparatus section of test methods for energy-dispersive X-ray
-
Supplier: Bruker Corporation
Description: fast sample preparation for the analysis of elements from Beryllium (Be) to Uranium (U) in the concentration range from 100 % down to the sub-ppm-level. Energy dispersive X-ray fluorescence (EDXRF) is the best choice for dedicated applications in quality and
- Remote Interface: Application Software Included, Computer Interface
- Special Features: Chemical Mapping or Imaging
- General Features: Portable
- Excitation Source: X-Ray Tubes
-
Description: ISO 20847:2004 specifies an energy dispersive X-ray fluorescence (EDXRF) test method for the determination of the sulfur content of motor gasolines, including those containing up to 2,7 % (m/m) oxygen, and of diesel fuels, including those containing up to 5 % (V/V)
-
Supplier: CSA Group
Description: ISO 20847:2004 specifies an energy dispersive X-ray fluorescence (EDXRF) test method for the determination of the sulfur content of motor gasolines, including those containing up to 2,7 % (m/m) oxygen, and of diesel fuels, including those containing up to 5 % (V/V)
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: EDX-LE is an X-ray fluorescence spectrometer designed specifically for screening elements regulated by RoHS/ELV directives. The model uses a detector (Si-PIN semiconductor detector) that does not require liquid nitrogen, thereby achieving lower operation cost and easier
- Operating Temperature: 41 to 95 F
- Operating Humidity: 40 to 70 %
- Remote Interface: Application Software Included, Computer Interface
- Module Type: Energy Dispersive
-
Supplier: ASTM International
Description: 1.1 This test method covers the measurement of sulfur in nonleaded gasoline and gasoline-oxygenate blends. The applicable concentration range is 48 to 1000 mg/kg sulfur. 1.2 The values stated in SI units are to be regarded as the standard. The preferred concentration units are mg/kg sulfur. 1.3
-
Supplier: Rigaku Corporation
Description: Rigaku NEX CG delivers rapid qualitative and quantitative determination of major and minor atomic elements in a wide variety of sample types — with minimal standards. Unlike conventional EDXRF analyzers, the NEX CG was engineered with a unique close-coupled Cartesian Geometry (CG) optical kernel
- Operating Temperature: 65 to 82 F
- Operating Humidity: 0 to 75 %
- Remote Interface: Computer Interface
- Special Features: Cooled Detector
-
Supplier: Fischer Technology, Inc.
Description: The FISCHERSCOPE X-RAY 4000 is specially designed for coating thickness measurement and material analysis during strip electroplating processes. This measurement system has already been installed over 300 times in electroplating plants of diverse sizes. Because of the fast mechanisms
- Operating Temperature: 32 to 95 F
- Detector Window: Be Window
- Remote Interface: Computer Interface
- Special Features: Cooled Detector, Thickness Testing
-
Supplier: CSA Group
Description: ISO 13196:2013 specifies the procedure for screening soils and soil-like materials for selected elements when handheld or portable energy-dispersive XRF spectrometers are used. This quick method is assumed to be applied on-site to obtain qualitative or semiquantitative data that
-
Supplier: Fischer Technology, Inc.
Description: With motor-driven axes (optional) and measurement direction from top to bottom, the measurement instruments from the XDL® range enable automated serial tests. A variety of versions – differing in their X-ray source, filter, Aperture and detector – make it possible to select the
- Number of Compounds Measured: 24
- Operating Temperature: 50 to 104 F
- Detector Window: Be Window
- Remote Interface: Computer Interface
-
Supplier: Fischer Technology, Inc.
Description: As modular units, the instruments of the X-RAY 5000 range can be easily integrated into manufacturing lines. For example, when coatings on large-surface substrates such as tin sheets must be measured, X-RAY 5000 is the ideal solution. Depending on the base and coating
- Operating Temperature: 32 to 104 F
- Detector Window: Be Window
- Remote Interface: Computer Interface
- Special Features: Cooled Detector, Thickness Testing
-
Supplier: CANNON Instrument Company
Description: The RX-620SA determines total sulfur in petroleum products using energy-dispersive X-ray fluorescence (EDXRF). Testing is quick, non-destructive, economical and accurate. The instrument comes with a 12 position autosampler for unattended processing.
- Display & Special Features: Digital Readout
- Test Media: Fuel
- Features: Fuel Oil, Sulfur Content
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: Xenemetrix Ltd.
Description: X-Cite Bench Top EDXRF Spectrometer economical, accurate, easy to use Xenemetrix’s powerful X-Cite benchtop Energy Dispersive X-ray Fluorescence (EDXRF) spectrometer enables system operators to identify the elemental composition of samples. The
- Remote Interface: Application Software Included, Computer Interface
- Special Features: Cooled Detector, Total Vacuum Option
- User Interface: Digital Front Panel
- Module Type: Energy Dispersive
-
Supplier: Metrohm USA, Inc.
Description: The 2060 XRF Process Analyzer is a non-destructive, online analyzer that uses energy-dispersive X-ray fluorescence (EDXRF) technology for near real-time monitoring of liquid sample streams in industrial processes. The analyzer enables continuous, automated XRF
-
Supplier: Evident Scientific
Description: The MESA-7220 is based on the latest advances in Energy Dispersive X-ray Fluorescence (EDXRF) technology. It features diffractive optics for ultra high performance for low atomic elements - specifically S and Cl - in oils and other fluids. This approach is critical
- Detection Limit: 0.5 ppm
- Operating Temperature: -13 to 104 F
- Operating Humidity: 0 to 95 %
- Remote Interface: Application Software Included, Computer Interface, Serial Interface
-
Supplier: Hitachi High-Tech America
Description: Optimized for the high speed sorting and analysis of alloys, from aluminums to bronzes to stainless steels etc Our handheld XRF Analyzer, the X-MET8000, delivers the speed and performance required even in the most demanding applications, by using the optimized combination of a high
- Detector Window: Be Window
- General Features: Data Processing Functions, Portable
- User Interface: Digital Front Panel
- Display: Digital Readout
-
Supplier: Hitachi High-Tech America
Description: The FT230 benchtop XRF analyzer has been designed to significantly reduce the time taken to make a measurement. Recognizing that the most time is taken with sample setup and measurement recipe selection, engineers at Hitachi have created a ground-breaking analyzer that effectively ‘sets up’ itself,
- Operating Temperature: 50 to 104 F
- Operating Humidity: 90 %
- Remote Interface: Computer Interface
- General Features: Data Processing Functions, Data Storage / Data Logger, Programmable
-
Supplier: AENOR
Description: Petroleum products - Determination of sulfur content - Energy-dispersive X-ray fluorescence spectrometry (ISO 8754:2003)
-
Supplier: AENOR
Description: Petroleum products - Determination of sulfur content of automotive fuels - Energy-dispersive X-ray fluorescence spectrometry (ISO 20847:2004)
-
Supplier: AENOR
Description: Petroleum products - Determination of low concentration of sulfur in automotive fuels - Energy-dispersive X-ray fluorescence spectrometric method (ISO 13032:2012)
-
Supplier: CANNON Instrument Company
Description: The RX-630SA determines total sulfur in petroleum products using energy-dispersive X-ray fluorescence (EDXRF). Testing is quick, non-destructive, economical and accurate. The instrument comes with a 12 position autosampler for unattended processing.
-
Supplier: CANNON Instrument Company
Description: The RX-360SH determines total sulfur in a petroleum product sample using energy-dispersive X-ray fluorescence (EDXRF). With a compact design, carrying handle and AC/DC power source, the RX-360SH is ideal for field testing. Testing is quick, non-destructive,
-
Supplier: Rigaku Corporation
Description: channels enable simultaneous measurement of multiple elements of interest for high throughput. The high energy resolution of this wavelength-dispersive XRF system, compared to energy-dispersive XRF systems, is especially useful to minimize peak overlap when element peaks
- Maximum Wafer / Part Size: 200 mm
- Measurements: Composition, Thickness - Film / Layer
- Mounting / Loading: Floor Mounted / Stand-alone
- Form Factor: Monitor / Instrument
Find Suppliers by Category Top
Featured Products Top
-
XRF Instruments - MasterXRF The Standard of Accuracy The MasterXRF® instruments are X-ray fluorescence spectrometers for the inline analysis of plating solutions in the electroplating industry. It is the ideal (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
X-ray fluorescence, or XRF, is a nondestructive technique used to analyze the elemental composition of a material. The process begins when a sample is exposed to X-rays, which excites the atoms within it. This excitation causes the atoms to release energy in the form of characteristic X-rays (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Metrohm USA, Inc. -
XRF Instruments - MasterXRF The Standard of Accuracy The MasterXRF® instruments are X-ray fluorescence spectrometers for the inline analysis of plating solutions in the electroplating industry. It is the ideal (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
The 2060 XRF Process Analyzer is a non-destructive online process analyzer employing Energy-Dispersive X-ray Fluorescence (EDXRF) technology. This analyzer ensures precise and nearly real-time monitoring of liquid sample streams within (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Metrohm USA, Inc. -
This white paper reports diesel engine oil analysis data demonstrating use of filtergram particle quantifier x-ray fluorescence (FPQ spectroscopy) to quantify severity of wear and (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for AMETEK Spectro Scientific -
XRF Instruments - MasterXRF The Standard of Accuracy The MasterXRF® instruments are X-ray fluorescence spectrometers for the inline analysis of plating solutions in the electroplating industry (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
By adopting the newly-designed user interface that allows for operation in Japanese environment, ”Easy, Immediate operation just for Anyone” has been realized. In addition, equipping a Kaufman-type etching ion source and a twin anode as standard, the JPS-9030 has a wide range of expandability such as a high temperature heating system and a gas cluster ion source.
(read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for JEOL USA, Inc. -
) serving as the readout. H9 human embryonic stem cells were maintained in mTESR and dissociated using Accutase. Cells were washed and plated at 2.5 x 10? cells per well in a 96-well plate. After a 60-minute incubation period, non-adherent cells were removed, and fluorescence was measured (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for Baker -
, high-torque motors from MICROMO. The XPAK uses fluorescence detection technology to detect a wide variety of explosives, ranging from TNT and C4 to ammonium nitrate. The unit contains a removable baton wrapped with specially treated paper. The user swipes the baton (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
X-Ray Fluorescence Spectrometry (XRF) in Geoarchaeology
Davis, M.K., Jackson, T.L., Shackley, M.S., Teague, T., Hampel, J.H., (1998) Factors affecting the energy dispersive X ray fluorescence (EDXRF) analysis of archaeological obsidian.
-
http://www-pub.iaea.org/MTCD/publications/PDF/te_1456_web.pdf
Optimization of portable systems for energy dispersive X ray fluorescence analysis of paintings ...........................................................................................................
-
http://www-pub.iaea.org/MTCD/publications/PDF/te_1576_web.pdf
Energy dispersive X ray fluorescence spectrometry without any pre-treatment of filters was used for the determination of Cr, Mn, Fe and Ti in welding fumes dust on filters.
-
Estimation of the properties of an energy-dispersive X-ray fluorescence spectrometer based on a composite double-layer detector
Energy dispersive X ray fluorescence spectrometry using Si and Ge detectors is widely used for the deter mination of the chemical composition of samples.
-
Evaluation of the intervention of a folding screen belonging to the Momoyama period by Raman spectroscopy using different wavelengths
To achieve these goals, in situ, noninvasive Energy Dispersive X ray Fluorescence (EDXRF) was carried out in all extensions of the two folding screens to assess the elemental content of the chro- matic layers of the screens.
-
Nuclear Chemistry Division annual report FY83
D C Camp, W D Ruhter, and K W MacMurdo, Determination of Achnide Process and Product Stream Concentrations Off line or At line by Energy Dispersive X Ray Fluorescence Analysis,' Proc 3rd Annual ESARDA Symposium on Safeguards and Nuclear Material Management …
-
Portable X-ray Fluorescence Spectrometry for the analyses of Cultural Heritage
Field Portable Energy Dispersive X Ray Fluorescence (FP-EDXRF) is particularly useful to analyze works of art, mainly because of his noninvasive and multielemental capability.
-
http://www-pub.iaea.org/MTCD/publications/PDF/te_1537_web.pdf
ASTM International C1255-93 (Reapproved 1999) “Standard Test Method for Analysis of Uranium and Thorium in Soils by Energy Dispersive X ray Fluorescence Spectroscopy”, West Conshohoken, Pennsylvania.
-
http://www-pub.iaea.org/MTCD/publications/PDF/TE_1669_web.pdf
In most cases the nuclear analytical techniques such as energy dispersive X ray fluorescence (EDXRF), particle induced X ray emission (PIXE), particle induced gamma emission (PIGE), Rutherford backscattering (RBS), etc. are used independently and provide information on a specific characteristic of the …
-
Method for improving the accuracy of continuous X-ray fluorescence analysis of iron ore mixtures
Thus, when a system for controlling the chemical composition of iron ore mixtures (IOMs) based on a Con X 02 energy dispersive X ray fluorescence spectrometer (Bruker Baltic) was intro duced at the Magnitogorsk Metallurgical Combine, the number of incorrect results attained …
Indicates content that may require registration and/or purchase.