-
Standards and Technical Documents - PUMP - 2 G.P.M. AT 1500 P.S.I. ENGINE DRIVEN HYDRAULIC -- AN6251Supplier: Accuris
Description: PUMP - 2 G.P.M. AT 1500 P.S.I. ENGINE DRIVEN HYDRAULIC
-
Supplier: Accuris
Description: PUMP-3 G.P.M. AT 1500 P.S.I. ENGINE DRIVEN HYDRAULIC
-
Supplier: SAE International
Description: the pump manufacturers' drawings will change over a period of time and complete detail is not shown, it is not possible to make a detailed mockup of any specific pump. These drawings are intended to provide information concerning the general space requirement for variable delivery
-
-
Supplier: SAE International
Description: Specification to be used in conjunction with this AS for each pump. This AS is applicable to hydraulic pumps driven by an engine, in systems conforming to the general requirements of ARP4752, and the regulations of FAR and/or JAR 25. It is also applicable to
-
Supplier: SAE International
Description: This document covers evaluation techniques for determining the power consumption characteristics of engine driven hydraulic pumps used on heavy-duty trucks and buses. The testing technique outlined in this SAE Recommended Practice was developed as part of an overall
-
Supplier: SAE International
Description: which is necessary to determine the power consumption of these engine-driven components. It is recommended that the specific operating condition suggested throughout the test be carefully reviewed on the basis of actual data obtained on the specific vehicle operation. This recommended
-
Supplier: Hyundai Heavy Industries Co., Ltd.
Description: As one of the leading engine builders in the world, the Engine and Machinery Division of Hyundai Heavy Industries Co., Ltd. (HHI-EMD) has supplied a variety of industrial pumps for Power Plants since 1979 and cargo oil pumps driven by steam turbine for Oil Tankers
- Power Source: Hydraulic
- Pump Type: Submersible Pumps
-
Supplier: Lowara
Description: supplies with several pumps, no more than one service pump can be driven by electric motor. This means that the majority of installations require at least one diesel engine pump acting as a backup to the electric main pump.
- Maximum Discharge Flow: 3,372.595866666667 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Horsepower: 268.044076980564 HP
- Pump Type: Booster Pumps
-
Supplier: Milwaukee Cylinder
Description: A Vertical Vane Pump Power Unit from Milwaukee Cylinder provides a flexible solution for your hydraulic power unit needs. When the system is at pressure and the volume requirement falls to zero, the pump automatically adjusts the output volume.
- Operating Pressure: 2,000 psi
- Flow: 4 to 8 GPM
- Total Power: 0.5 to 125 HP
- Reservoir Capacity: 20 gallons
-
Supplier: Pump Solutions Group
Description: and 7000 pumps can be powered by hydraulic motors using fluid pressure from the hydraulic system in hydraulically powered center pivots • Belt driven pump can be adjusted without shutting down irrigation engine • The 12 volt pump is provided with
- Pump Type: Metering Pumps, Self-Priming Pump
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Hydraulic Power Units are available in five standard sizes; 250 Series, 400 Series, 600 Series, 800 Series and 825 Series. These units are self contained, portable, diesel-driven or electric-driven hydraulic power units. These units are capable of powering
- Operating Pressure: 3,000 psi
- Flow: 28 GPM
- Total Power: 72 to 80 HP
- Unit Weight: 3,080 lbs
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Hydraulic Power Units are available in five standard sizes; 250 Series, 400 Series, 600 Series, 800 Series and 825 Series. These units are self contained, portable, diesel-driven or electric-driven hydraulic power units. These units are capable of powering
- Operating Pressure: 3,000 psi
- Flow: 38 GPM
- Total Power: 113 to 125 HP
- Unit Weight: 3,900 lbs
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Hydraulic Power Units are available in five standard sizes; 250 Series, 400 Series, 600 Series, 800 Series and 825 Series. These units are self contained, portable, diesel-driven or electric-driven hydraulic power units. These units are capable of powering
- Operating Pressure: 3,000 psi
- Flow: 50 GPM
- Total Power: 113 to 125 HP
- Unit Weight: 3,900 lbs
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Hydraulic Power Units are available in five standard sizes; 250 Series, 400 Series, 600 Series, 800 Series and 825 Series. These units are self contained, portable, diesel-driven or electric-driven hydraulic power units. These units are capable of powering
- Operating Pressure: 3,000 psi
- Flow: 7 GPM
- Total Power: 20.5 to 26 HP
- Unit Weight: 1,840 lbs
-
Supplier: Milwaukee Cylinder
Description: A Vertical Vane Pump Power Unit from Milwaukee Cylinder provides a flexible solution for your hydraulic power unit needs. When the system is at pressure and the volume requirement falls to zero, the pump automatically adjusts the output volume.
- Operating Pressure: 2,000 psi
- Flow: 4 to 8 GPM
- Total Power: 0.5 to 125 HP
- Reservoir Capacity: 20 gallons
-
Supplier: Milwaukee Cylinder
Description: A Vertical Gear Pump Power Unit from Milwaukee Cylinder provides an effective solution for your production requirements. With a pressure range up to 3000 psi, these units serve as powerful partners for our H Series tie rod cylinders. Available flow ranges are .5 gpm, 1 gpm, 2 gpm, 5 gpm and
- Operating Pressure: 3,000 psi
- Flow: 0.545 to 10 GPM
- Total Power: 0.5 to 125 HP
- Reservoir Capacity: 10 to 30 gallons
-
Supplier: Milwaukee Cylinder
Description: A Vertical Vane Pump Power Unit from Milwaukee Cylinder provides a flexible solution for your hydraulic power unit needs. When the system is at pressure and the volume requirement falls to zero, the pump automatically adjusts the output volume.
- Operating Pressure: 2,000 psi
- Flow: 4 to 8 GPM
- Total Power: 0.5 to 125 HP
- Reservoir Capacity: 20 gallons
-
Supplier: Caterpillar Oil & Gas
Description: controls Cooling System Separate Circuit Aftercooler (SCAC) Engine Mounted Transmission Oil Cooler — Integration with engine cooling system allows ease of installation and a tighter overall engine package Advanced Digital Engine Management ADEM A3 engine management
- Horse Power: 2,250 to 2,500 HP
- Displacement: 0.9651972957012854 liters
- Length: 113.8 inch
- Width: 64.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: Cooling System Air-to-Air Aftercooled (ATAAC) Engine Mounted Transmission Oil Cooler — Integration with engine cooling system allows ease of installation and a tighter overall engine package Advanced Digital Engine Management ADEM A3 engine management system
- Horse Power: 2,150 to 2,500 HP
- Displacement: 58.56731977650924 liters
- Length: 110.4 inch
- Width: 59.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: Programmable monitoring system (engine speeds, temperature, pressure) J1939 broadcast (diagnostic and engine status) Automatic variable timing, electronic All engines shipped at max rated rpm Cooling System Thermostats and housing, vertical outlet Jacket water pump —
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
-
Supplier: Caterpillar Oil & Gas
Description: include workover rigs, pump skids, acidizing units, cementing units, blenders, and hydraulic power units. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. Cat C13 ACERT™
- Horse Power: 385 to 520 HP
- RPM: 2,100 rpm
- Displacement: 12.454158654210135 liters
- Length: 47.3 inch
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: performance per liter of fuel used. The engine management system provides flexible fuel mapping, allowing the engine to respond quickly to varying application needs. It tracks engine and machine conditions while keeping the engine operating at peak efficiency. Fuel
- Operating Weight: 54,660 lbs
- Travel Speed: 3.4000000000000004 miles/hr
- Features: Other
-
Earth Moving and Landscaping Machines - 328D LCR Hydraulic Excavator -- 328D LCR Hydraulic ExcavatorSupplier: H.O. Penn Machinery Company, Inc.
Description: incremental improvements that provide breakthrough engine technology. The building blocks of ACERT Technology are fuel delivery, air management and electronic control. ACERT Technology optimizes engine performance while meeting U.S. EPA Tier 3 engine emission regulations. ADEM™
- Operating Weight: 72,500 lbs
- Travel Speed: 2.6 miles/hr
- Features: Other
-
Standards and Technical Documents - Power-Operated Pumps for Petroleum Dispensing Products -- ULC 79Supplier: UL Standards & Engagement
Description: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are evaluated under the Standard for Mechanically and Electrically Operated
-
Supplier: UL Standards & Engagement
Description: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are evaluated under the Standard for Mechanically and Electrically Operated
-
Supplier: Haida International Equipment Co., Ltd.
Description: of the load frame, tension space is at the upside of the load frame, compression and bending space is between lower crosshead and working table. The lower crosshead is driven by motor through decelerator, chain transmission device and screw pair, so realize the adjustment of testing space.
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Computer Interface
- Mechanical Test: Tensile, Universal
-
Supplier: UL Standards & Engagement
Description: National Electrical Code, ANSI/NFPA 70. 1.5 These requirements do not cover: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which
-
Supplier: Westerbeke Corporation
Description: Domestic hot water connection Throttle and shift control brackets Low oil pressure and high water temperature alarms Gear-driven sea water pump Transmission with 2.05:1 reduction Glow plug cold starting aid Engine matched four point adjustable mounts - fail safe neoprene
- Displacement: 1.002887512681132 liters
- Number of Cylinders: 3
- Length: 28.4 inch
- Width: 18.9 inch
-
Supplier: KTR Corporation
Description: Mobile machines mainly use I.C.-engines as a drive. On hydrostatic drives hydraulic pumps are directly connected, while the compressor unit is driven directly with mobile compressors. Both units are connected via a flange coupling. That is why it has to meet a large
- Bore Diameter: 0.787402 to 1.8897648 inch
- Coupling Diameter: 3.93701 to 8.0708705 inch
- Coupling Length: 1.2992133 to 2.1653555 inch
- Angular Misalignment: 1 degrees
-
Supplier: UL Standards & Engagement
Description: National Electrical Code, ANSI/NFPA 70. 1.5 These requirements do not cover: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which
-
Supplier: Hydraulic Institute (HI)
Description: This standard covers vertical centrifugal pumps that are driven by electric motors or engines with right angle gears. It includes sections on: Electric Power Pumps Fire Pumps Pumps as Turbines Effect of Diameter Liquids with Vapor or Gas VTP Thrust Open
-
Supplier: KTR Corporation
Description: Mobile machines mainly use I.C.-engines as a drive. On hydrostatic drives hydraulic pumps are directly connected, while the compressor unit is driven directly with mobile compressors. Both units are connected via a flange coupling. That is why it has to meet a large
- Bore Diameter: 0.787402 to 3.93701 inch
- Coupling Diameter: 4.330711 to 11.023628 inch
- Coupling Length: 1.8110246 to 4.0157502 inch
- Rated Torque: 5,309.73451327434 to 55,309.7345132743 In-lbs
-
Supplier: KTR Corporation
Description: Mobile machines mainly use I.C.-engines as a drive. On hydrostatic drives hydraulic pumps are directly connected, while the compressor unit is driven directly with mobile compressors. Both units are connected via a flange coupling. That is why it has to meet a large
- Bore Diameter: 1.8897648 to 3.7401595 inch
- Coupling Diameter: 7.086618 to 14.0944958 inch
- Coupling Length: 4.0944904 to 9.2519735 inch
- Angular Misalignment: 0.25 to 1.5 degrees
-
Supplier: ContiTech Roulunds Rubber A/S
Description: belt is a further development of the Vbelt, and is used in modern engines above all. It has ribs running in a lengthwise direction. The engine accessory units are likewise driven by the belt. These include the alternator, the cooling water pump, the air conditioning
- Belt Length: 21.1811138 to 116.141795 inch
- Type: Multiple
- Reinforcement: Reinforced Belt
- Belt: Rubber
-
Supplier: KTR Corporation
Description: Mobile machines mainly use I.C.-engines as a drive. On hydrostatic drives hydraulic pumps are directly connected, while the compressor unit is driven directly with mobile compressors. Both units are connected via a flange coupling. That is why it has to meet a large
- Bore Diameter: 1.8897648 to 4.9212625 inch
- Coupling Diameter: 10.374808752 to 20.37402675 inch
- Coupling Length: 2.30315085 to 4.3700811 inch
- Angular Misalignment: 0.25 to 1.5 degrees
Find Suppliers by Category Top
Featured Products Top
-
pumps to a variety of prime movers, such as diesel / petrol engines, electric, air or hydraulic motors, they can also be used in the connection from prime mover to alternative driven parts i.e. gearboxes, generators, water or vacuum pumps etc. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Sealless Magnetic Driven Centrifugal Pumps Type KML/KMB/KMV The DICKOW pump series KM are sealless centrifugal pumps (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
shell forms a closed system with hermetically sealed liquid end. The NMR are designed for the chemical process industry. A leak-free magnetic drive is used to improve plant and personnel safety in industrial heating plants. Applications Magnetic driven NMR-pumps are (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
containment shell forms a closed system with hermetically sealed liquid end. Applications The magnetic driven NMW/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in industrial heating plants. Mechanical seals are eliminated. No utility (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
sealless design. The containment shell forms a closed system with hermetically sealed liquid end. Applications The magnetic driven NMW/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in industrial heating plants. Mechanical seals are (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
The Agilent MS45 is a single stage, oil-sealed rotary vane pump designed to deliver reliable roughing performance for today’s most demanding laboratory applications. Equipped with an energy efficient inverter-driven motor, the MS45 provides high gas throughput operation below 10?Torr (read more)
Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Agilent Technologies - Vacuum Products -
The Cadent 3 Syringe Pump is a programmable, maintenance-free, precision liquid metering device featuring a 30 mm stroke driven by a stepper motor and precision lead screw. It is available in three mechanical resolutions (6K, 12K, 24K) and offers exceptional (read more)
Browse Syringe Pumps Datasheets for IMI Life Science -
A compact hydraulic supply, several pump sections driven together, or a hydraulic motor powering machinery: each requirement points towards a different part of the Marzocchi range. jbj Techniques supplies Marzocchi hydraulic gear pumps and motors (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
Driving a hydraulic gear pump through a pulley and belt? Using a hydraulic gear motor to drive a fan or belt-driven mechanism? The arrangement places demands on the shaft that flow, pressure and displacement figures alone do not (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
Cadent™ 3 Syringe Pump A programmable, maintenance-free, precision liquid metering device featuring a 30mm stroke driven by a stepper motor and precision lead screw. It is available in three (read more)
Browse Liquid Handling Pumps Datasheets for IMI Life Science
More Information Top
-
Aircraft Systems: Mechanical Electrical and Avionics Subsystems Integration 3rd Edition Complete Document
Some of the aircraft hydraulic Engine Driven Pumps (EDPs) are replaced by electrically driven pumps.
-
High Efficiency 2 Channel Active Roll Control System
The primary purpose of this project was to investigate the feasibility of an Active Roll Control system that did not utilize an engine driven hydraulic pump as the source of power for roll control of the vehicle.
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 11 - Flying Operations > [FDBKF2005051016544071000] Afi11-2ec...
Failed Engine Driven Hydraulic Pump : ....................................................................
-
Magneto-Rheological Coupling Based Hydraulic Power Steering: Low-cost Solution for Fuel Economy Improvement
INTRODUCTION The power assist steering in a conventional vehicle uses a hydraulic system that employs an engine driven hydraulic pump for generating pressurized fluid that is coupled to the hydraulic steering gear of the vehicle.
-
Progress in Renewable and Sustainable Energy
In loading intervals (where the speed is zero), SOC decreases when motor independently drives hydraulic pump and SOC increases when engine drives hydraulic pump and the motor in generator state.
Indicates content that may require registration and/or purchase.