Products/Services for Entry Gate Reflectors
-
Reflectors - (56 companies)Parabolic reflectors and ellipsoidal reflectors are used to maximize illumination or projection system output by increasing light source efficiency. These devices resemble small satellite dishes in their parabolic geometry, with a small hole either...Reflector ShapeMirror Assembly -
Entry Gates - (291 companies)Entry gates are hinged partitions that allow access to designated areas. They are used in commercial, industrial, and residential applications. Some products are purely functional while others combine security capabilities with decorative features... -
Gate Valves - (1169 companies)Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow. Gate valves (also known as knife valves or slide valves) are linear motion valves in which a flat closure element... -
Power Entry Modules - (107 companies)Power entry modules are composed of a connector and a mounting case with features to produce the highly conditioned output necessary for medical or sensitive instrumentation. These features can include: EMI line-filters. On/off switches. Built-in... -
Gate Drivers - (225 companies)Gate drivers are electronic circuits that apply correct power levels to metal-oxide field-effect transistors (MOSFETs) and insulated gate bipolar transistors (IGBTs). With power-MOSFETs, gate drivers can be implemented as transformers, discrete... -
Industrial Safety Gates - (108 companies)...control, two-way flow control, one-at-a-time flow control, alarm-actuated entry and exit, blocked barrier entry, or a safety interlock component. Industrial safety gates that incorporate other technologies to protect plant personnel and property...
-
Logic Gates - (220 companies)Logic gates are electronic circuits that combine digital signals according to boolean algebra. Logic gates are circuits with electronically controlled switches that combine digital signals according to Boolean algebra. In binary math, bits have only...
-
Insulated Gate Bipolar Transistors (IGBT) - (206 companies)Insulated gate bipolar transistors (IGBT) are bipolar transistors with an insulated gate. They combine the advantages of the bipolar transistor (high voltage and current) with the advantages of the MOSFET (low power consumption and high switching...
-
Water Control Gates - (53 companies)Water control gates are used to control the mass flow of water or wastewater in various environmental and process applications. They are usually square and rectangular in shape and made of stainless steel or galvanized aluminum. Types...
-
Gate Drive Transformers - (38 companies)Gate drive transformers are used to modify the voltage level to a gate. They also provide impedance matching and voltage isolation. Most gate drive transformers are used with high-speed switching devices such as field effect transistor (FET...
Product News
-
Xiamen Innovacera Advanced Materials Co., Ltd.
Ceramic Reflector Ceramic Reflector material properties: Bulk density (fired), Mg/m3:3.1. Color: White. Porosity (apparent), % nominal: 22. Flexural strength (ASTM C1161, 3-point), MPa: 170. Thermal expansion coefficient. 200-500C, 10-6/C 7.9. 200-1000C, 10-6/C 9.0. Ceramic Reflector features: Compared to metal reflectors, ceramic units offer higher reflectivity and therefore enhanced laser power. Surfaces can be sealed and coated with a solarization-resistant glaze to give high bulk reflectivity. Resists... (read more)Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Avantier Inc.
Precision Reflector Applications: Precision Reflectors are versatile optical components suitable for a range of applications, including: Laser Beam Concentration: They can efficiently concentrate laser beams, which is important in various laser applications. Quality Imaging: Precision Reflectors contribute to high-quality imaging by providing precise and controlled reflection. Enhancing Light Output: These reflectors can be integrated into projection and illumination systems to improve the quality and efficiency... (read more)Browse Optical Mirrors Datasheets for Avantier Inc. -
Alluxa, Inc.
Distortion in High Performance Reflectors Distortion in High Performance Reflectors. High-performance optical reflectors often serve as critical components in numerous applications. From high-power laser systems to quantum metrology, thin-film mirrors are nearly indispensable. While these components typically deliver excellent performance, certain applications require careful consideration of potential distortion effects that can impact system-level performance. Read more of Alluxa's new white paper here. We Do Custom Filters. Custom... (read more)Browse Optical Mirrors Datasheets for Alluxa, Inc. -
Alluxa, Inc.
Distortion in Reflectors Affects System Output Distortion in High Performance Reflectors. High-performance optical reflectors often serve as critical components in numerous applications. From high-power laser systems to quantum metrology, thin-film mirrors are nearly indispensable. While these components typically deliver excellent performance, certain applications require careful consideration of potential distortion effects that can impact system-level performance. This paper focuses on phase effects and how they can result in undesired... (read more)Browse Optical Mirrors Datasheets for Alluxa, Inc. -
MP Metal Products
Roll formed aluminum light reflector. Roll Formed Construction Parts. Construction Parts are shapes often used in the building and construction industry with applications in commercial, residential, agricultural and industrial markets. We work with engineers, designers, product managers and inventors to develop new profiles, or adapt common shapes for new uses. Parts are made to order and controlled according to ISO 9001:2015 expectations. Nothing is stocked. Production lots are traceable and custom packaging is possible. Custom... (read more)Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
McWane Plant and Industrial
Radial Gates Waterman Overflow or Breastwall-type Radial (Tainter) Gates can be engineered for unique applications or can be manufactured from a standardized Waterman design. In either case, they are always made to the customer 's exact specifications. They provide a light-weight economical gate that can be opened and closed with a minimum of effort. Waterman Radial Gates can also be ordered for existing locations as replacement gates. USES: Maintenance of water elevations in canals or spillways. Increased... (read more)Browse Gate Valves Datasheets for McWane Plant and Industrial -
Interpower
Power Entry Module is that capacitors between the circuit conductors have been removed in the medical versions in order to decrease leakage current values. This is important for equipment where leakage current values are tightly controlled by safety standards in order to ensure patient safety. Interpower filtered power entry modules are available with or without a metal shield, typically specified in high frequency applications. An RFI/EMI filter is an electrical circuit that is designed to remove electromagnetic... (read more)Browse Power Entry Modules Datasheets for Interpower -
CRYSTECH, Inc.
>97% Reflective Ceramic Laser Reflectors Flash lamp-pumped laser systems demand reflectors that maintain high optical efficiency under intense thermal and radiation stress. These durable ceramic reflectors deliver over 97% reflectivity, maximizing light utilization while ensuring long-term structural stability inside laser cavities. Manufactured from high-quality ceramic materials, they provide consistent performance in demanding industrial and scientific environments. High Optical Efficiency. Reflectivity > 97%. Optimized light... (read more)Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
Altech Corp.
Cable Glands for Secure Cable Entry Altech cable glands and cord grips protect cable entry points in industrial and electrical enclosures. A wide range of materials, thread types, and configurations are available to suit different installation requirements. Standard and Industrial Series available. Polyamide, nickel-plated brass, and stainless steel body options. PG, metric, and NPT thread types. Neoprene, Santoprene, and Tefabloc seal options. Options for straight-through, multi-conductor, flat cable, bend protection, and EMI... (read more)Browse Cable Glands Datasheets for Altech Corp. -
Vimfun Diamond Wire Saw
Entry-Level Diamond Wire Saw Need a simple way to cut brittle materials without investing in a complex automated machine?. The SVN 60-40 Entry-Level Diamond Wire Saw is designed for laboratories, workshops, and small-scale production environments that require reliable cutting of ceramics, glass, quartz, graphite, and other hard brittle materials. Its manual feed design eliminates programming and complicated setup, allowing users to start cutting with minimal training. Key Features: Easy two-button operation. Cost-effective... (read more)Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw
-
Contribution to the development of new techniques for the detection of cosmic radiations
Detectors are containers of glass with a layer of aluminum deposited on the inner surface that serves as reflector (2 the exception of the optical inputs of the photomultiplier PM).
Indicates content that may require registration and/or purchase.