-
Supplier: Chase Doors
Description: cloth reinforced gasket is located on bottom edge of the door Freezer doors are equipped with 115 volt perimeter heat cables Optional counterbalance weight system is available Manual or electric operation Door panels are available in 4” and 6” panel thickness, with an R
- Application: Commercial, Garage Doors, Industrial, Interior Doors
- Material: Fiberglass
- Features: Insulated
- Type: Sectional Doors
-
Supplier: RS Components, Ltd.
Description: Sealing strip,EPDM, wire insert,0-2.5mm.
- Width: 0.33464585 inch
- Material: Ethylene Propylene (EPDM)
- Features: Other
- Gasket Type: Weatherstripping
-
Supplier: Device Technologies, Inc.
Description: Trim-Fast™ S Series EPDM Edge or Door Trim – An EPDM gasket with steel or stainless steel wirefor durability and strength, while providing a lower cost alternative in broad array of applications and environments. Key Benefits Fast easy application to protect your critical
- Gasket Type: Edge Trim
-
-
Description: ▼material:EPDM/NBR/FKM/Silicone ect▼Use:Suitable for sealing/damping/air filter intake systems▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality.
- Material: Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Silicone Rubber
- Gasket Type: Trim Seal, Weatherstripping
-
Supplier: Boyd
Description: specialization in selecting best gasket material and gasket design for applications like an intake gasket, oil pan gasket, exhaust gasket, manifold gasket, enclosure door gasket or closed cell foam pad as well as vibration dampers, various
- Features: Adhesive Backed, Color Options, EMI / RFI Shielding
- Material: Cork, Ethylene Propylene (EPDM), Foam, Neoprene, Nitrile (NBR - Buna-N), Polyethylene (PE), Polyurethane / Urethane, Polyvinyl Chloride (PVC), Silicone Rubber, Steel
- Gasket Type: Gasket Strip, Sheet / Die-cut, Weatherstripping, Window Gasket
-
Supplier: JBC Technologies, Inc.
Description: Extremely soft and highly conformable, crushed EPDM/EPT foams are very common in automotive applications. They are very effective at sealing out water and dust in doors and windows and are a great option for applications that demand parts with resistance to weather conditions and
- Applications: Automotive / Transportation, Industrial OEM, Sealing / Gasketing
- Material / Composition: Elastomer / Rubber, Plastic / Polymer
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Type: Flexible
-
Supplier: Ralston Metal Products Limited
Description: applied to the molded lip around the door opening ensuring an optimum seal when the door is closed. Doors are mounted with a stainless steel continuous hinges, and secured closed with a stainless steel padlockable 3 point vault handle. Type 4X designed enclosure doors
- Length / Height: 60 inch
- Width/Diameter: 48 inch
- Depth: 10.5 inch
- Height: 60 inch
-
Supplier: Ralston Metal Products Limited
Description: is applied to the molded lip around the door opening ensuring an optimum seal when the door is closed. Doors are mounted with a stainless steel continuous hinge, and secured closed with stainless steel side mounted quick release twist clamps, one of which is padlockable.
- Length / Height: 48 inch
- Width/Diameter: 36 inch
- Depth: 16 inch
- Height: 48 inch
-
Supplier: Fibox Enclosures
Description: Featuring a smoked transparent hinged cover. Including: Base, terminal compartment cover with EPDM gasket and screws for mounting plate/DIN-rail. -3 and -L3 versions: Transparent cover with PUR gasket, hinges, locking devices; FC version: Closed PC frame front plate with PUR
- Length / Height: 6.5354366 inch
- Width/Diameter: 6.299216 inch
- Depth: 5.2755934 inch
- Height: 6.5354366 inch
-
Supplier: Signature Enclosures
Description: polycarbonate window, instrument panel, stainless steel hardware, EPDM rubber gaskets w/spring steel self-gripping core.
- Length / Height: 17.75 inch
- Width/Diameter: 23.75 inch
- Depth: 16 inch
- Height: 17.75 inch
-
Supplier: Crown Plastics Co., Inc.
Description: or EPDM with either a UHMW or HDPE bonding layer and a variety of pressure sensitive adhesives. Applications: Crown Plastics CEA is intended for use in a variety of automotive, material handling, appliance, and general industrial applications. • Window Weather Strip • Trunk and Door
- Thickness: 0.001574804 to 0.004724412 inch
- Features: Automotive / Transportation, Impact Protection
- Industry / Application: Plastic, Polyethylene - HDPE / UHMW
- Function: Waterproofing
-
Supplier: Signature Enclosures
Description: polycarbonate window, instrument panel, stainless steel hardware, EPDM rubber gaskets w/spring steel self-gripping core.
- Length / Height: 18 inch
- Width/Diameter: 18 inch
- Depth: 18 inch
- Height: 18 inch
-
Supplier: Elasto Proxy Inc.
Description: for its color stability, EPDM also resists water and steam. Silicone-EPDM Blends Elasto Proxy can also design and custom-fabricate rubber parts made from silicone-EPDM blends. According to test results published by the IEEE, increasing the proportion of silicone improves a
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, High Volume Production, Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production, Machining, Micro Molding, Packaging / Shipping, Prototype, Tool / Mold Making
- Features: Canada Only, East Asia / Pacific Only, North America, Other, Southern US Only, United States Only
- Molding Type: Cast Molding, Compression Molding, Dip Molding, Injection Molding, Transfer Molding
-
Supplier: Boyd
Description: filtration, dust ingress seals, extruded window and door seals, self-adhesive gaskets and airflow management. Environmental sealing solutions from Boyd enhance product performance, maintain environmental purity, enhance intended device efficiency and prolong product lifecycles.
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, Machining
- Materials: EPDM, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone, TPE / TPR
- Features: Midwest US Only, North America, Southwest US Only, United States Only
-
Supplier: JBC Technologies, Inc.
Description: applications that require a strong, leak-resistant moisture barrier. CRUSHED EPDM/EPT Extremely soft and highly conformable, crushed EPDM/EPT foams effective at sealing out water and dust in doors and windows and are a strong option for applications that demand parts with
- Capabilities: Contour Cutting, Laminating
- Features: Midwest US Only, North America, Northeast US Only, Other, United States Only
-
Supplier: Transcat, Inc.
Description: W inches) Weight: 2 kg (4 lbs 10 oz) Materials: Outer Enclosure: ABS blend with stainless steel hinge pins and bronze inserts Inner Enclosure: Polycarbonate with bronze inserts U-Bolts: Steel with zinc dichromate finish Gaskets: Silicone rubber Cable entry channel: EPDM rubber Cable
- Data Acquisition: Datalogger / Recorder
-
Supplier: Kuriyama of America, Inc.
Description: For Camlocks For Quick-Acting Couplings
- Operating Temperature: -59.8 to 300.2 F
- Material: Ethylene Propylene (EPDM)
- Features: Other
-
Supplier: bisco industries
Description: Gaskets
- Material: Ethylene Propylene (EPDM)
-
Supplier: Southco
Description: Southco provides one-stop shopping convenience for enclosure manufacturers needing access hardware and gaskets to provide environmental sealing or minimize rattle. Multiple gasket configuration options provide good compression characteristics, seal out dust/moisture, dampen rattle due
- Features: Color Options
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Sheet / Die-cut
-
Supplier: Pexco
Description: Custom Extruded Elastomers for Tailored Performance Seals and gaskets made from extruded elastomers must deliver consistent performance under compression, flexing, and environmental exposure. Whether used in static or dynamic applications, these components must maintain their sealing
- Gasket Type: Custom Gasket
- Material: Ethylene Propylene (EPDM), Neoprene, Nitrile (NBR - Buna-N), Polytetrafluoroethylene (PTFE, Teflon®, etc.), Silicone Rubber
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: Our customers demand innovation. That's why, despite having the finest low torque gasket available, we set out to make it even better. The new Energizer utilizes a "no-seam" shield providing the thickest protection on the market. For even more demanding applications, we now offer a TFM®
- Thickness: 0.125 inch
- Operating Temperature: -40 to 300 F
- Material: Butyl, Ethylene Propylene (EPDM), Nitrile (NBR - Buna-N)
- Features: Non-asbestos, Other
-
Supplier: Southco
Description: Southco provides one-stop shopping convenience for enclosure manufacturers needing access hardware and gaskets to provide environmental sealing or minimize rattle. Multiple gasket configuration options provide good compression characteristics, seal out dust/moisture, dampen rattle due
- Features: Color Options
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Sheet / Die-cut
-
Supplier: Kuriyama of America, Inc.
Description: EPDM Tri-Clamp Gasket Black 3"
- Operating Temperature: -59.8 to 300.2 F
- Material: Ethylene Propylene (EPDM)
- Features: Other
- Gasket Type: Sanitary Gasket
-
Supplier: Precision Polymer Engineering Ltd.
Description: PPE manufactures hygienic connector gaskets for use in (International Dairy Federation) IDF pipe fittings. IDF gasket seals are available in an extensive range of elastomer materials, including EPDM, NBR, HNBR, Silicone, FKM and FFKM. PPE elastomers have been certified to FDA
- Width: 1 to 4 inch
- Operating Temperature: -148 to 621 F
- Material: Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
- Features: Other
-
Supplier: Kuriyama of America, Inc.
Description: EPDM Screen Gasket Black 10MSH 3"
- Operating Temperature: -59.8 to 300.2 F
- Material: Ethylene Propylene (EPDM)
- Features: Other
- Gasket Type: Sanitary Gasket
-
Supplier: Southco
Description: Southco provides one-stop shopping convenience for enclosure manufacturers needing access hardware and gaskets to provide environmental sealing or minimize rattle. Multiple gasket configuration options provide good compression characteristics, seal out dust/moisture, dampen rattle due
- Features: Color Options
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Sheet / Die-cut
-
Supplier: Precision Polymer Engineering Ltd.
Description: conformity on request. HyClamp™ elastomer gaskets: Available in EPDM, Silicone (VMQ), FKM, FFKM and metal detectable elastomer materials Compliant with FDA, USP Class VI, 3A 18-03 Sanitary Standards and EC1935/EC2023 Free from animal-derived ingredients (ADI-free) Optimal chemical and
- Material: Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Silicone Rubber
- Features: Other
- Gasket Type: Sanitary Gasket
-
Supplier: Kuriyama of America, Inc.
Description: SERVICE TEMPERATURE RANGE: BUNA Gasket -40°F (-40°C) to +250°F (+121°C) EPDM Gasket -60°F (-51 °C) to +300°F (+149°C) Ductile Iron body painted orange Underwriters Laboratories listed Plated nuts and bolts supplied with all sizes Used in conjunction with grooved end pipe or hose
- Material: Ethylene Propylene (EPDM), Nitrile (NBR - Buna-N)
- Features: Other
-
Supplier: Southco
Description: Southco provides one-stop shopping convenience for enclosure manufacturers needing access hardware and gaskets to provide environmental sealing or minimize rattle. Multiple gasket configuration options provide good compression characteristics, seal out dust/moisture, dampen rattle due
- Features: Color Options
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Sheet / Die-cut
-
Supplier: ACRO Manufacturing Industries Ltd.
Description: (Ethylene Propylene Diene Monomer) rubber has excellent resistance to ozone, sun and oxygen. Peroxide cured EPDM can be used in applications where temperature ranges from -53ºC to 150ºC (-65F to 302F). Available in Economy grade, High grade and Peroxide Cure grades - Durometer ranges from
- Gasket Type: Custom Gasket
- Material: Ethylene Propylene (EPDM)
-
Supplier: Trim-Lok, Inc.
Description: Fender Flare Trim is an ozone resistant EPDM Rubber that mounts between the flare and the body. 3M automotive grade tape creates a solid bond between both surfaces.
- Width: 0.289 to 0.378 inch
- Operating Temperature: -20 to 158 F
- Gasket Type: Edge Trim
- Material: Ethylene Propylene (EPDM)
-
Supplier: National Rubber Corporation
Description: through a die that is the shape of the desired part. Extrusion is perfect for a vast array of materials and a wide variety of product applications, including seals, custom-sized and large spliced O-rings, weather stripping insulation, gaskets, tubing and cord. National Rubber extruded parts
- Material: Butyl, Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Neoprene, Nitrile (NBR - Buna-N), Silicone Rubber
- Features: Color Options, Other
- Gasket Type: Custom Gasket, Trim Seal, Weatherstripping
-
Supplier: Western Rubber & Supply, Inc.
Description: No Description Provided
- Width: 36 inch
- Thickness: 0.25 inch
- Operating Temperature: -40 to 225 F
- Material: Ethylene Propylene (EPDM)
-
Supplier: Darco Southern, Inc.
Description: No Description Provided
- Material: Butyl, Ethylene Propylene (EPDM), Graphite, Neoprene, Silicone Rubber
- Features: Other
- Gasket Type: Sheet / Die-cut
-
Supplier: Reid Supply
Description: Sealing Gaskets are clip on profiles offering edge protection and sealing. Essentially used on metal sheet, they offer protection from vibrations, ingress of humidity and dirt. They provide an additional seal to enclosure boxes.Simply push on exposed edges of metal, fiberglas, plastic,
- Features: Adhesive Backed, Other
- Material: Ethylene Propylene (EPDM)
Find Suppliers by Category Top
Featured Products Top
-
bonding the ends of an EPDM/Silicone seal into a one-piece finished gasket. They are extensively used for sealing and protecting doors, windows, or electronics from environmental elements like water/moisture, dust, heat, cold or gases. One-piece seals perform better than seals with un (read more)
Browse Edge Trims and Trim Seals Datasheets for Device Technologies, Inc.
More Information Top
-
At Volkswagen, the cold plasma simplifies the gluing-Technical of the Ingénieur
To improve the adhesion and the exposure of the adhesives of seals of doors in rubber EPDM of Golf, Volkswagen selected a technique of surface treatment with plasma projection at atmospheric pressure that avoids the pre-cleaning of the adherend and the …
-
Adhesive All to know on Adhesive | Techniques of the Ingénieur
For to improve the adhesion and the exposure of the adhesives of seals of doors in rubber EPDM developed a seal of door adhésivé to avoid the noises of the wind that couldn't cancel the seal... for to render it favorable at …
-
Adhesive All to know on Adhesive | Techniques of the Ingénieur
For to improve the adhesion and the exposure of the adhesives of seals of doors in rubber EPDM developed a seal of door adhésivé to avoid the noises of the wind that couldn't cancel the seal... for to render it favorable at …
-
Adhesive All to know on Adhesive | Techniques of the Ingénieur
For to improve the adhesion and the exposure of the adhesives of seals of doors in rubber EPDM developed a seal of door adhésivé to avoid the noises of the wind that couldn't cancel the seal... for to render it favorable at …
-
Rubber All to know on Caoutchouc | Techniques of the Ingénieur
For improving the adhesion and the exposure of the adhesives of seals of doors in rubber EPDM of gutter mounted on the flag.
-
Rubber All to know on Caoutchouc | Techniques of the Ingénieur
For improving the adhesion and the exposure of the adhesives of seals of doors in rubber EPDM of gutter mounted on the flag.
-
Rubber All to know on Caoutchouc | Techniques of the Ingénieur
For improving the adhesion and the exposure of the adhesives of seals of doors in rubber EPDM of gutter mounted on the flag.
-
Special adhesion-Dossier: Adhesion | Techniques of the Ingénieur
To improve the adhesion and the exposure of the adhesives of seals of doors in rubber EPDM to render it favorable at the adhesion by two specific properties: the wettability and the adhesion.
-
Special rubbers-Dossier: Rubbers | Techniques of the Ingénieur
For improving the adhesion and the exposure of the adhesives of seals of doors in rubber EPDM of gutter mounted on the flag.
-
Seal-labyrinth All to know on Seal-labyrinth | Techniques of the Ingénieur
For to improve the adhesion and the exposure of the adhesives of seals of doors in rubber EPDM developed a seal of door adhésivé to avoid the noises of the wind that couldn't cancel the seal... because aerodynamic forces risked to take …
Indicates content that may require registration and/or purchase.