Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: EPOXY POLYAMIDE/POLYAMIDOAMINE PRIMER, PERFORMANCE-BASED
-
Supplier: Rust-Oleum Corporation
Description: Industrial performance, zero VOC, zero HAP, odorless, two component
- Coverage: 755.0000000000001 ft²
- Cure / Dry Temperature: 70 to 80 F
- Substrate: Aluminum, Metal, Steel
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Interior, Paint, Primer, Sprayable
-
Description: RECOATABLE EPOXY PRIMER is a rust inhibitive high build catalyzed polyamide/bisphenol A epoxy primer designed for fast dry and quick or extended recoatability. Meets Class A requirements for Slip Coefficient, .50, Red Oxide Long pot life High build coating for economical
- Wet / Applied Thickness: 0.006 to 0.009 inch
- Cure / Dry Temperature: 35 to 120 F
- Operating / Use Temperature: 35 to 120 F
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Other, Primer, Sprayable
-
-
Description: RECOATABLE EPOXY PRIMER 100 is a less than 100 g/L rust inhibitive high build catalyzed polyamide/bisphenol A epoxy primer designed for fast dry and quick or extended recoatability. Long pot life High build coating for economical application One year recoatability Low
- Wet / Applied Thickness: 0.006 to 0.009 inch
- Cure / Dry Temperature: 77 F
- Operating / Use Temperature: 35 to 140 F
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Other, Primer, Sprayable
-
Supplier: Henkel Corporation - Industrial
Description: Loctite® Fixmaster® Water Based Epoxy Primer/Sealer, Resin is a clear, thin mil, low viscosity primer for maximum penetration. Excellent for use over acid-etched concrete.
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Description: General Polymers 3524 EPOXY CONDUCTIVE PRIMER / SEALER is a black, two component polyamide epoxy designed as a primer for conductive or static dissipative coatings, slurry and mortar systems. RECOMMENDED USAGE 3524 EPOXY CONDUCTIVE PRIMER / SEALER provides
- Cure / Dry Temperature: 50 to 90 F
- Features: Chemical / Oil Resistant, Other, Primer, Sealer / Surface Sealant, Wear Resistant (Abrasion / Erosion)
- Substrate: Concrete / Masonry
- Industry: Electronics, Machine Tools
-
Supplier: Accuris
Description: Primer Coating, Epoxy, Water Based, Lead and Chromate Free
-
Description: Fast Clad® Epoxy Primer is an ultra high solids epoxy amine primer engineered for immersion service in sea water ballast tanks, fuel/sea water ballast tanks, and petroleum storage tanks. The rapid return to service properties of this coating provide superior protection
- Wet / Applied Thickness: 0.018 to 0.022 inch
- Cure / Dry Temperature: 40 to 100 F
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Form: Liquid
-
Supplier: Accuris
Description: PRIMER COATING, EPOXY, WATER BASED, LEAD AND CHROMATE FREE
-
Supplier: Sauereisen, Inc.
Description: PenePrime No. 500 is a water-borne epoxy primer to be used in conjunction with the Sauereisen line of coatings, linings and flooring materials. PenePrime is specifically formulated to penetrate deep within concrete substrates. It is recommended to ensure maximum adhesion where
- Coverage: 200 ft²
- Wet / Applied Thickness: 0.008 inch
- Cure / Dry Temperature: 70 F
- Features: Brush / Roll-on, Primer
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: AMPP Resources
Description: You are purchasing a downloadable pdf of this Standard. SSPC-Paint 42, Epoxy Polyamide/Polyamidoamine Primer, Performance-Based This performance-based standard for a 2-component epoxy coating for use as a primer on blast cleaned steel includes requirements
-
Supplier: Sauereisen, Inc.
Description: Sauereisen ConoPrime No. 502 is a two-part epoxy primer to be used in conjunction with the Sauereisen ConoFlex No. 381. Recommended for use on concrete and various substrate types. Formulated to provide a chemical bond with ConoFlex Urethane No. 381. ConoPrime No. 502 is specifically
- Coverage: 200 ft²
- Wet / Applied Thickness: 0.008 inch
- Cure / Dry Temperature: 75 F
- Features: Brush / Roll-on, Primer, Sprayable
-
Supplier: R. S. Hughes Company, Inc.
Description: The Desco Statguard epoxy ESD / anti-static primer is another quality product from Desco.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: PPG TrueFinish
Description: No lead or chrome, fast drying
- Coverage: 349.00000000000006 to 389.00000000000006 ft²
- Wet / Applied Thickness: 0.003 to 0.005 inch
- Cure / Dry Temperature: 77 to 140 F
- Substrate: Aluminum, Metal, Steel
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance tin-free antifouling with high level of cuprous oxide for long-life fouling protection
- Wet / Applied Thickness: 0.002 to 0.005 inch
- Features: Coating, Primer, Protective
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Industry: Marine, OEM / Industrial
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings Dura Top 25275 epoxy primer. Can be used with concrete.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: Crosslink
Description: coating based on electroactive polymers. When corrosion begins to occur, chemical changes in the makeup of the metallic surface create an electric charge. Crosslink's smart coating senses this charge and releases an additive that neutralizes the chemical reaction, preventing further corrosion
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Primer, Specialty / Other
- Form: Liquid
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Primer
-
Description: 3M™ Scotch-Weld™ Metal Primer EC-3901 is a primer for 3M™ Scotch-Weld™ film and liquid adhesives in those applications where it is desired to obtain improved metal and glass adhesion. 3M™ Scotch-Weld™ Metal Primer EC-3901 improves resistance to environmental exposure with
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Other, Primer, Protective, Specialty / Other, Sprayable
- Form: Liquid
- Substrate: Metal
- Industry: OEM / Industrial
-
Supplier: FORREST Technical Coatings
Description: A corrosion-resistant polyamide epoxy primer for use under high performance fast-dry topcoats.
- Coverage: 400 to 882.0000000000001 ft²
- Wet / Applied Thickness: 0.003 to 0.007 inch
- Cure / Dry Temperature: 50 to 80 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: FORREST Technical Coatings
Description: A two-component, specially-modified, polyamide-cured, high-build epoxy primer providing a very fast-dry topcoat and excellent resistance to corrosive and abrasive environments. Less than 2.8 lbs/gallon VOCs.
- Coverage: 400 to 882.0000000000001 ft²
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Paint, Protective, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Substrate: Concrete / Masonry, Metal, Steel
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: Master Bond, Inc.
Description: Master Bond X21 is a specially formulated one component system for bonding and priming polyolefinic surfaces. X21 is a very low viscosity(<250 cps) solvent based system that is easy to apply and process. Most often, it is used as a primer to promote adhesion of polyolefinic substrates
- Viscosity: 300 cP
- Water Absorption: 0.5 %
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
- Substrate Compatibility: Ceramic / Glass, Composites, Metal
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Hi-Temp Primer No. 560 is a single-component, moist-cured urethane primer to be used in conjunction with several Sauereisen coating and lining systems. The function of No. 560 is to promote a tenacious bond of Sauereisen epoxy, vinyl ester and urethane topcoats to
- Coverage: 433.00000000000006 to 866.0000000000001 ft²
- Wet / Applied Thickness: 0.001 to 0.002 inch
- Cure / Dry Temperature: 70 F
- Operating / Use Temperature: 400 F
-
Supplier: Epoxies Etc...
Description: 30-3117 is a flexible, solvent based epoxy varnish conformal coating. It can be used as a protective coating for printed circuit boards, coils, and other electrical and electronic components. 30-3117 is also used as a primer for improved adhesion to various substrates.
- Cure / Dry Temperature: 77 to 140 F
- Operating / Use Temperature: -67 to 257 F
- Resistivity: 1,000,000,000,000,000 ohm-cm
- Dielectric Strength: 29,527,559.05511805 V/m
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and
- Features: Coating, Primer, Protective
- Chemistry: Epoxy, Metal / Metal Filled, Resin Base / Polymer Binder, Zinc
- Industry: Marine, OEM / Industrial
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and
- Features: Coating, Primer, Protective
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Industry: Marine, OEM / Industrial
-
Description: 3M™ Scotch-Weld™ Structural Adhesive Primer EC-1945 B/A is a two-part chemically curing, corrosion resistant primer. Scotch-Weld EC-1945 B/A primer improves adhesion of sealers, epoxies, and urethanes to most metals as well as offering increased corrosion protection.
- Substrate: Aluminum, Metal
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Primer, Specialty / Other
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Techsil Limited
Description: Techsil® AP-135 is a clear/water white adhesion promoter. This single component solvent is made up of a blend of silanes. AP135 will enhance the adhesion to steel, aluminum and glass and is suitable for use with polyurethane and epoxy resins. Surfaces should be grease free and clean before
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: Sauereisen, Inc.
Description: subject to movement . The ConoFlex system utilizes ConoWeld 501 or PenePrime 500 as a primer for concrete and other porous substrates.
- Coverage: 26.000000000000004 to 80.00000000000001 ft²
- Wet / Applied Thickness: 0.02 to 0.06 inch
- Cure / Dry Temperature: 70 F
- Features: Base Coat, Brush / Roll-on, Primer
-
Supplier: Techsil Limited
Description: Techsil® AP-135 is a clear/water white adhesion promoter. This single component solvent is made up of a blend of silanes. AP135 will enhance the adhesion to steel, aluminum and glass and is suitable for use with polyurethane and epoxy resins. Surfaces should be grease free and clean before
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: FORREST Technical Coatings
Description: A low-VOC, low-HAPS phenolic modified alkyd primer with fast-drying, rust-inhibitive, non-lifting properties. Acceptable top coats include alkyd, acrylic, vinyl, epoxy, or urethane products. All products in this line are less than 3.5 VOC and low HAPS.
- Coverage: 175 to 529 ft²
- Wet / Applied Thickness: 0.0045 to 0.009 inch
- Cure / Dry Temperature: 40 to 85 F
- Features: Base Coat, Clear Coat / Top Coat, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Interior, Paint, Primer, Protective, Specialty / Other, Sprayable, Touch-Up
-
Supplier: TIGER Drylac Powder Coatings
Description: Epoxy based primer as part of two-coat system for CARC applications with superior corrosion protection. Compliant to MIL-PRF-32348 Type I and II Typical Applications Heavy corrosion protection. Steel/aluminum constructions. Military equipment Features Zinc-free primer.
Find Suppliers by Category Top
Featured Products Top
-
Ever-Slik 1201 Basecoat / Barrier Coating Ever-Slik 1201 is a thermally cured, solvent-based, barrier coating that utilizes a high molecular weight epoxy binder system. This coating provides superior (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
, barrier coating that utilizes a high molecular weight epoxy binder system. This coating provides superior corrosion protection and outstanding chemical resistance in a wide variety of applications. Ever-Slik 1201 may be used as a stand-alone coating; or is often used as a primer for (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
CONAP®primers are specially formulated, one-component solvent-based primers used to enhance the adhesion of (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC -
, barrier coating that utilizes a high molecular weight epoxy binder system. This coating provides superior corrosion protection and outstanding chemical resistance in a wide variety of applications. Ever-Slik 1201 may be used as a stand-alone coating; or is often used as a primer for (read more)
Browse Industrial Coatings Datasheets for Everlube Products
Conduct Research Top
-
Is Epoxy Stronger than Adhesive?
Epoxy is a term that covers a wide range of thermosetting polymer materials used in a wide range of industries today. They are adhesives, coatings, primers, sealants, and encapsulants with superior mechanical, electrical, and thermal properties. Epoxy products are typically two-part systems
-
CHEMEON TCP-NP Knowledge Base/FAQ
of application. Paint Adhesion: Epoxy primer conforming to MIL-PRF-23377 (High solids) with dry film thickness of ~ 0.7 mil was applied on CHEMEON TCP-NP processed two (3x10 in2) 2024-T3 and two (3x10 in2) 7075-T6 panels. Wet tape adhesion tests were done in accordance with FED-STD-141, Method 6301.3
More Information Top
-
Correlation between accelerated tests and outdoor exposure of coil coated chromate and chromate free systems
Experimental results showed that the conventional chromatised polyester primer/polyester topcoat system provides better protective properties than the water base epoxy primer with Cr(III)/polyester system.
-
Epoxy Paints - Grainger Industrial Supply
• S6511 Epoxy Primer Base , Clear, 1 gal.
-
Corrosion Resistance of Aluminum and Magnesium Alloys: Understanding Performance and Testing Complete Document
The Ausimont coating system consists of solvent- based epoxy primer (80 mm) clear top coat of FLBZ 1074 (40 mm); FLBZ is the trademark of a fluoro-based top coat produced at Ausimont (Italy).
-
Nanocontainer‐Based Anticorrosive Coatings: Effect of the Container Size on the Self‐Healing Performance
The resin component is an epoxy based primer , which consists of synthetic resins and water.
-
Long-Term Durability of Polymeric Matrix Composites
Comparisons with test data for an epoxy based primer adhesive are provided for model verifications.
-
Processing and Fabrication of Advanced Materials VI
Studies were conducted on welding of these materials with and without the application of epoxies based primers .
Indicates content that may require registration and/or purchase.