-
Supplier: Accuris
Description: EPOXY POLYAMIDE/POLYAMIDOAMINE PRIMER, PERFORMANCE-BASED
-
Supplier: Accuris
Description: Epoxy Polyamide Paints (Primer, Intermediate, and Topcoat)
-
Supplier: Accuris
Description: PAINT, EPOXY-POLYAMIDE, PRIMER, YELLOW, FORMULA 158, TYPE I
-
-
Supplier: Accuris
Description: PAINT, EPOXY-POLYAMIDE, PRIMER, YELLOW, FORMULA 158R66, TYPE II
-
Supplier: AMPP Resources
Description: You are purchasing a downloadable pdf of this Standard. SSPC-Paint 42, Epoxy Polyamide/Polyamidoamine Primer, Performance-Based This performance-based standard for a 2-component epoxy coating for use as a primer on blast cleaned steel includes requirements for
-
Description: Zinc Clad® IV is a two-component, polyamide epoxy, zinc-rich coating. It has a low VOC level and contains 85% by weight of zinc dust pigment in its dried film. Meets SSPC Paint Specification #20 for zinc-rich organic primers. Zinc dust meets or exceeds the requirements for ASTM
- Wet / Applied Thickness: 0.005 to 0.008 inch
- Cure / Dry Temperature: 40 to 110 F
- Operating / Use Temperature: 40 to 300 F
- Features: Brush / Roll-on, Coating, Heat Resistant / High Temperature, Other, Primer, Protective, Sprayable, Waterproof / Water Repellant
-
Description: RECOATABLE EPOXY PRIMER is a rust inhibitive high build catalyzed polyamide/bisphenol A epoxy primer designed for fast dry and quick or extended recoatability. Meets Class A requirements for Slip Coefficient, .50, Red Oxide Long pot life High build coating for
- Wet / Applied Thickness: 0.006 to 0.009 inch
- Cure / Dry Temperature: 35 to 120 F
- Operating / Use Temperature: 35 to 120 F
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Other, Primer, Sprayable
-
Description: RECOATABLE EPOXY PRIMER 100 is a less than 100 g/L rust inhibitive high build catalyzed polyamide/bisphenol A epoxy primer designed for fast dry and quick or extended recoatability. Long pot life High build coating for economical application One year recoatability
- Wet / Applied Thickness: 0.006 to 0.009 inch
- Cure / Dry Temperature: 77 F
- Operating / Use Temperature: 35 to 140 F
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Other, Primer, Sprayable
-
Description: General Polymers 3524 EPOXY CONDUCTIVE PRIMER / SEALER is a black, two component polyamide epoxy designed as a primer for conductive or static dissipative coatings, slurry and mortar systems. RECOMMENDED USAGE 3524 EPOXY CONDUCTIVE PRIMER / SEALER
- Cure / Dry Temperature: 50 to 90 F
- Features: Chemical / Oil Resistant, Other, Primer, Sealer / Surface Sealant, Wear Resistant (Abrasion / Erosion)
- Substrate: Concrete / Masonry
- Industry: Electronics, Machine Tools
-
Supplier: FORREST Technical Coatings
Description: A corrosion-resistant polyamide epoxy primer for use under high performance fast-dry topcoats.
- Coverage: 400 to 882.0000000000001 ft²
- Wet / Applied Thickness: 0.003 to 0.007 inch
- Cure / Dry Temperature: 50 to 80 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: FORREST Technical Coatings
Description: A two-component, specially-modified, polyamide-cured, high-build epoxy primer providing a very fast-dry topcoat and excellent resistance to corrosive and abrasive environments. Less than 2.8 lbs/gallon VOCs.
- Coverage: 400 to 882.0000000000001 ft²
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Paint, Protective, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Substrate: Concrete / Masonry, Metal, Steel
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: Henkel Corporation - Industrial
Description: 2-part, epoxy-polyamide primer recommended for increasing adhesion of LOCTITE Big Foot Flooring Products (anti-slip coatings) on metal surfaces. LOCTITE® PC 7643 is a gray, 2-part, epoxy-polyamide primer for use in typical dry service temperatures of -20 °F
- Form: Liquid, Transfer Tape
- Substrate: Metal
- Industry: OEM / Industrial
-
Supplier: Coatings For Industry, Inc.
Description: Two component polyamide cured epoxy primer.
- Coverage: 250.00000000000003 ft²
- Wet / Applied Thickness: 0.005 to 0.009 inch
- Cure / Dry Temperature: 70 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Coating, Primer, Protective, Sprayable
-
Supplier: Rust-Oleum Corporation
Description: Rust-inhibitive two component, polyamide converted epoxy primers
- Coverage: 1,091 ft²
- Wet / Applied Thickness: 0.0045 to 0.0075 inch
- Cure / Dry Temperature: 70 to 80 F
- Substrate: Aluminum, Concrete / Masonry, Metal, Steel
-
Supplier: Omnikote Ltd.
Description: coatings. 'Layerkote' techniques. For the vast majority of applications there is a relationship between pre-treatments, primers and final coat. Our technical experience and facilities enable us to manage the detail in these processes to achieve maximum synergy, improving performance a cut
- Coating Capabilities: Electrostatic Spray , Fluidized Bed
- Substrate Material: Aluminum, Copper / Copper Alloys, Glass, Iron - Cast, Lead, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium, Zinc
- Services: Engineering / Design Assistance, High Volume Production, Prototype / Short Run
- Coating Material: Epoxy, Nylon / Polyamide, Polyester, Polyolefin
-
Supplier: Ellsworth Adhesives
Description: Socomore Aeroglaze® 9743 Red is a two component epoxy primer/tie coat designed for use on metal, aluminum, and prepared composite surfaces. Exhibits excellent corrosion and chemical resistance. VOC compliant and free from lead and chromate. Part A, 1 gal Can.
- Chemistry: Epoxy
- Cure / Setting Technology: Reactive / Moisture Cured
-
Supplier: Ellsworth Adhesives
Description: ResinLab Armstrong™ Activator E is a low reactivity curing agent that offers long working times and elevated temperature cures. 4 oz Bottle. Armstrong™ is a trademark of Henkel and its affiliates in the US and elsewhere, and used under license. Product manufactured under license from Henkel.
- Operating / Use Temperature: -59.8 to 399.92 F
- Chemistry: Epoxy
-
Supplier: Ellsworth Adhesives
Description: ResinLab Armstrong™ Activator W cures at room or elevated temperatures and has the ability to have a flexible or rigid bond depending on the mix ratio. You can also increase the solvent and chemical resistance by lowering the mix ratio. 1 gal Pail. Armstrong™ is a trademark of Henkel and its
- Operating / Use Temperature: -76 to 266 F
- Chemistry: Epoxy
-
Supplier: Ellsworth Adhesives
Description: ResinLab Armstrong™ Activator W cures at room or elevated temperatures and has the ability to have a flexible or rigid bond depending on the mix ratio. You can also increase the solvent and chemical resistance by lowering the mix ratio. 1 qt Can. Armstrong™ is a trademark of Henkel and its
- Operating / Use Temperature: -76 to 266 F
- Chemistry: Epoxy
-
Supplier: R. S. Hughes Company, Inc.
Description: The Desco Statguard epoxy ESD / anti-static primer is another quality product from Desco.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 75 F
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Other, Primer, Waterproof / Water Repellant
- Substrate: Concrete / Masonry
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Description: 3M™ Scotch-Weld™ Structural Adhesive Primer EC-1945 B/A is a two-part chemically curing, corrosion resistant primer. Scotch-Weld EC-1945 B/A primer improves adhesion of sealers, epoxies, and urethanes to most metals as well as offering increased corrosion protection.
- Substrate: Aluminum, Metal
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Primer, Specialty / Other
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Rust-Oleum Corporation
Description: Clear, unpigmented, two component, zero VOC waterborne epoxy primer.
- Coverage: 200 ft²
- Cure / Dry Temperature: 70 to 80 F
- Features: Coating, Interior, Primer, Sealer / Surface Sealant, Sprayable
- Substrate: Concrete / Masonry
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 35 to 75 F
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Primer, Waterproof / Water Repellant
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Cure / Setting Technology: Film Drying / Air Setting
-
Primers and Adhesion Promoters - SIGMACOVER -- Two-component, Solvent-free Amine Cured Epoxy FillerSupplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance.
- Features: Clear Coat / Top Coat, Coating, Corrosion Inhibiting / Rust Preventive, Primer, Protective
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Industry: Marine, OEM / Industrial
-
Supplier: Rust-Oleum Corporation
Description: Industrial performance, zero VOC, zero HAP, odorless, two component
- Coverage: 755.0000000000001 ft²
- Cure / Dry Temperature: 70 to 80 F
- Substrate: Aluminum, Metal, Steel
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Interior, Paint, Primer, Sprayable
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: Epoxies Etc...
Description: 30-3117 is a flexible, solvent based epoxy varnish conformal coating. It can be used as a protective coating for printed circuit boards, coils, and other electrical and electronic components. 30-3117 is also used as a primer for improved adhesion to various substrates.
- Cure / Dry Temperature: 77 to 140 F
- Operating / Use Temperature: -67 to 257 F
- Resistivity: 1,000,000,000,000,000 ohm-cm
- Dielectric Strength: 29,527,559.05511805 V/m
-
Supplier: PPG TrueFinish
Description: Smooth finish, high build, easy application
- Coverage: 589.0000000000001 to 649 ft²
- Wet / Applied Thickness: 0.005 to 0.012 inch
- Cure / Dry Temperature: 77 to 250 F
- Substrate: Aluminum, Metal, Steel
-
Supplier: Rust-Oleum Corporation
Description: Electrostatic dissipative floor coating, 100% solids epoxy, two component
- Coverage: 100 ft²
- Resistivity: 1,000,000 to 1,000,000,000 ohm-cm
- Features: Anti-Static / ESD Control, Chemical / Oil Resistant, Clear Coat / Top Coat, Coating, Interior, Primer
- Substrate: Concrete / Masonry
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 75 F
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Other, Primer, Waterproof / Water Repellant
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings Dura Top 25275 epoxy primer. Can be used with concrete.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance.
- Features: Coating, Primer, Protective
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Industry: Marine, OEM / Industrial
Find Suppliers by Category Top
More Information Top
-
Environmental and adhesive durability of aluminium-polymer systems protected with organic corrosion inhibitors
In contrast to NTMP, however, certain silanes are compatible and reactive with the epoxy polyamide primer as well as with the nitrile- modified adhesive which, in most cases, strengthens the oxide-epoxy bond.
-
Fire‐retardant performance of some surface coatings for naval ship interior applications
A zinc phosphate alkyd primer was used under the alkyd topcoat and a zinc phosphate epoxy polyamide primer under the chlorinated alkyd and epoxy polyester topcoats.
-
A Formulary of Paints and Other Coatings
Epoxy polyamide primer , 11 .
-
ZASMHBA0003647
(c) Epoxy polyamide primer and midcoat, latex topcoat.
Indicates content that may require registration and/or purchase.