Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TIGER Drylac Powder Coatings
Description: Epoxy powder coating for interior applications that require compliance to the Builders Hardware Manufacturers Associations specifications. Typical Applications Hardware. Faucets. Surfaces where increased chemical resistance or surface hardness is required Features Very
- Type: Coating
- Features: Powder Coating
-
Supplier: SAE International
Description: This specification covers epoxy coating material in powder form.
-
Supplier: Accuris
Description: Specification for solventless polymerisable resinous compounds used for electrical insulation - Part 3: Specifications for individual materials - Sheet 11: Epoxy resin-based coating powders
-
-
Supplier: Accuris
Description: Specification for solventless polymerisable resinous compounds used for electrical insulation Part 3: Specifications for individual materials Sheet 11: Epoxy resin-based coating powders
-
Supplier: Accuris
Description: Specification for solventless polymerisable resinous compounds used for electrical insulation - Part 3: Specifications for individual materials - Sheet 11: Epoxy-based coating powders
-
Supplier: CSA Group
Description: Contains the general and special requirements for thermosetting epoxy resin-based coating powders.
-
Description: Contains the general and special requirements for thermosetting epoxy resin-based coating powders.
-
Supplier: Accuris
Description: Solventless Polymerisable Resinous Compounds Used for ELectrical Insulation Part 3: Specifications for Individual Materials Section 3.11: Epoxy Resin-Based Coating Powders
-
Supplier: Plastonics, Inc.
Description: Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes. The
- Functions & Features: Abrasion Resistant, Adhesive, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective,
- Services: Abrasive / Blasting, Burn-off / Thermal Cleaning, Degreasing, Inspection / Monitoring, On-site / Field (Large Structures), Recoating / Refinishing, Research & Development, Sanding / Grinding, Stripping / Coating Removal, Ultrasonic Cleaning
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
-
Supplier: ASTM International
Description: abrasive blast cleaning to near-white metal. Prior to application of the fusion-bonded epoxy powder coatings, raised silvers, scabs, laps, sharp edges, or seams shall be removed using abrasive grinders. The powder coating shall be applied to cleaned steel surfaces
-
Supplier: ASTM International
Description: grinding and chemical washing prior to coating application. The powder coating shall be heat treated and cured before visible oxidation occurs. Coating materials shall undergo thickness measurements and bend testing, and shall conform to the requirements for film
-
Supplier: AENOR
Description: SPECIFICATION FOR SOLVENTLESS POLYMERISABLE RESINOUS COMPOUNDS USED FOR ELECTRICAL INSULATION. PART 3: SPECIFICATIONS FOR INDIVIDUAL MATERIALS. SHEET 11: EPOXY RESINBASED COATING POWDERS.
-
Supplier: ASTM International
Description: prior to forming. Powder coatings applied to the exterior surface of fence components shall be polymer material: polyester or epoxy and polyester combinations. Wet coating applied to the exterior surface of fence components shall be a two-coat paint application system
-
Supplier: Plastonics, Inc.
Description: Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes. The
- Functional Capabilities: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
- Additional Services / Surface Prep: Abrasive Blasting, Burn-off / Thermal Cleaning, Degreasing, On-site / Field Work (Buildings, Structures), Recoating / Refinishing, Selective Coating, Stripping / Coating Removal, Ultrasonic Cleaning
- Industry: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
-
Supplier: Custom Fabricating & Supplies
Description: 3M™ Polyester Tape 8992 is a dark green polyester tape with silicone adhesive. Ideal for masking in high temperature applications, the translucent green backing is tear resistant. The silicone adhesive allows this tape to function well in masking for powder coating to provide sharp
- Width: 0.125 to 7 inches
- Peel Strength / Adhesion: 2.75 lbs/in
- Temperature Resistance: -17.77777777777778 to 204.44444444444443 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Silicone
-
Supplier: APX Enclosures, Inc.
Description: Primer • Enamel: Baked or Air-Dried • Epoxy Powder- Baked • Polyester Powder- Baked • Anodizing • NEW! Heat Resistant Ceramic Coating APX Enclosures, Inc. is your one-stop, turnkey supplier. APX offers a wide variety of additional services in order to finalize your
- Type: Electronic and Instrument Enclosures, Rack Enclosures
- NEMA Rating: NEMA / IP Enclosures
Find Suppliers by Category Top
Featured Products Top
-
: Conventional Powder Coatings: Polyesters, Epoxies, Hybrids and Polyurethanes in a variety of colors and textures. Heat Resistant and High Temp powder: Our unique experience in high (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
The Inocart VT is perfect for applying an even spray pattern for powders like polyester, epoxy, or acrylic which are supplied in 20 kg (44 lb) boxes. The vibrating table liquidizes the powder and allows the powder pump to move the powder swiftly through the tubing to (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
produce??. Health and Safety Focus: We prioritize health and safety by providing coating solutions like epoxy based or powder coatings, ensuring they meet stringent safety standards without compromising on performance????. Material (read more)
Browse Lead, Tin, and Low Melting Alloys Datasheets for MarsMetal -
bonded ultraviolet resistant polyester powder coating to comply with NEMA 4 requirements for protection against ingress of water, dust, and dirt. Optional enclosures are available to meet or exceed the NEMA 4X and NEMA 7 specifications for safe and efficient operation in corrosive, ignitable, or (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Temperature Resistance: Suitable for -20°C to 120°C operating range Material Options: 1045/4140 steel with zinc plating or powder coating (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
spur gear-worm/worm gear drive train providing efficient and quiet operation, resistance to back driving and long maintenance free service. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and is equipped with a thermally bonded ultraviolet resistant polyester powder coating (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
comply with NEMA 4 requirements for protection against ingress of water, dust, and dirt. Optional enclosures are available to meet or exceed the NEMA 4X and NEMA 7 specifications for safe and efficient operation in corrosive, ignitable, or explosive environments. Epoxy coatings are available to (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
The helical blades create a positive folding action that results in fast, efficient mixing of high-viscosity liquids, pastes, dry or moist powders...even media as viscous as wet sand. All Double Helixx mixers ensure thorough mixing throughout the entire batch because they operate in (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
specifications and has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Standard equipment includes 115Vac-1ph motor with thermal overload protection, two limit switches wired for light indication (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
improve system efficiency. Featuring a flame retardant epoxy resin powder coating, the compact design offers enhanced safety and durability while maintaining a low noise (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
Conduct Research Top
-
Why Insulating Epoxy Powder Coating For Electrical Insulation Is Essential
of electrical insulation is epoxy powder coating.
-
CHEMEON TCP-NP Knowledge Base/FAQ
CHEMEON TCP-NP (hex free) is chemical conversion coating on aluminum alloys with high corrosion protection, excellent adhesion qualities for subsequent paint and powder coat, low cost, quick and easy processing, and all while meeting the stringent requirements of military specifications. It is QPL
More Information Top
-
Failure Analysis of Paints and Coatings Revised Edition
Figure 8.66 shows a DSC heating curve obtained from a virgin sample of a fusion-bonded epoxy powder coating specified for use on buried pipeline.
-
Epoxy Surface Coatings
Chrysler has specified epoxy powder coatings for coil springs and several underbody parts.
-
Laminated bus bars for power system interconnects
Epoxy powder coating may also be specified in applications where a .400 overlap of insulation is not possible.
Indicates content that may require registration and/or purchase.