Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Reid Supply
Description: These inserts have automatic self-locking external threads for use with use-activated epoxy adhesive. They prevent or repair stripped threads. There is no special too required for installation, install with a bolt and wrench or a screwdriver. . This is a Steel self locking individual
- Insert Length: 0.515 inch
- Inch: 3/8"
- Features: Other
- Material: Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Automatic self-locking external thread with use-activated adhesive Will not back out or vibrate loose Immediately on installation, microencapsulated epoxy molecules begin to set, and the newly installed insert can be fastened to within minutes. Adhesive continues to
- Inch: # 4
-
Supplier: Te-Co, Inc.
Description: Product Information Automatic self-locking external thread with use-activated adhesive Will not back out or vibrate loose Immediately on installation, microencapsulated epoxy molecules begin to set, and the newly installed insert can be fastened to within minutes. Adhesive continues to
- Inch: # 8
-
-
Supplier: Te-Co, Inc.
Description: Product Information Automatic self-locking external thread with use-activated adhesive Will not back out or vibrate loose Immediately on installation, microencapsulated epoxy molecules begin to set, and the newly installed insert can be fastened to within minutes. Adhesive continues to
- Inch: # 10
-
Supplier: Te-Co, Inc.
Description: Product Information Automatic self-locking external thread with use-activated adhesive Will not back out or vibrate loose Immediately on installation, microencapsulated epoxy molecules begin to set, and the newly installed insert can be fastened to within minutes. Adhesive continues to
- Inch: # 6
-
Supplier: Appleton Electric
Description: THREADED TYPE ALUMINUM MATERIAL EPOXY POWDER COATED FINISH THREADED METAL CONDUIT USED ON UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 3 INCH TRADE SIZE RECESSED HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B PLG MODEL
- Material: Aluminum
- Features: Threaded
-
Supplier: JOGLER, Inc.
Description: Approved by the Factory Mutual System Available in any length up to 72 inches Stock lengths are 8 and 12 inches Unobstructed visibility Patented one-piece SuperSeal Inserts are self-sealing Wetted parts are PTFE Teflon® and borosilicate glass Available with sanitary fittings Threaded
- Flange Size: 1 to 8 inch
- Face to Face Dimensions or Overall Length: 8 to 12 inch
- Operating Pressure Range: 40 to 285 psi
- Flow Indicator Style:: Armored
-
Supplier: JOGLER, Inc.
Description: Standard Construction PFA Teflon® Inner Sight-Tube, One piece PTFE Teflon® SuperSeal Inserts Borosilicate Sight-Tube Sleeve Polycarbonate or Borosilicate Outer Sight-Tube Epoxy-Coated Carbon Steel Shield and Flanges ANSI Class 150 lb Flanges
- Flange Size: 1.5 to 10 inch
- Face to Face Dimensions or Overall Length: 8 to 12 inch
- Operating Pressure Range: 40 to 285 psi
- Connection Type: Flanged, Threaded
-
Supplier: JOGLER, Inc.
Description: Class 300 lb flanges available Sanitary connections are available Optional drip tube insert for slow or intermittent flow Standard Construction Borosilicate inner sight tube Polycarbonate, acrylic, or borosilicate outer sight tube PTFE Teflon® SuperSeal inserts Carbon steel shield and
- Flange Size: 1.5 to 10 inch
- Face to Face Dimensions or Overall Length: 8 to 12 inch
- Operating Pressure Range: 45 to 285 psi
- Flow Indicator Style:: Armored
-
Supplier: Applied Rapid Technologies Corporation
Description: materials. In this case ART recommends Rapid Tooling with urethane, epoxy, or silicone castings. Our Rapid Tooling process allows us to produce anywhere from one to 100 parts from a material that will meet your requirements. Details such as color, texture and even threaded
- Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Insert Molding / Overmolding, Prototype / Market Entry Molding, Tool / Mold Making
- Features: Graphics, North America, Southern US Only, United States Only
-
Supplier: Win Source Electronics
Description: Material: Aluminum Shell Finish: Anodized Insert Material: Epoxy, Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable HTSUS: 8536.69.4020 Mfr: Cinch Connectivity Solutions Other Names: CBACC45FM10A5P Base Product Number: BACC45FM RoHS Status: RoHS
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Win Source Electronics
Description: Fastening Type: Threaded Package: Bulk Contact Size: 20 Power Note: Contacts Not Included Ingress Protection: IP66 - Dust Tight, Water Resistant Shielding: Unshielded Orientation: N (Normal) Housing Color: Black Standard Package: 1 Shell Size - Insert: 18-31 Mounting Type: Free Hanging
- Connector Type: Circular / Cylindrical Connector
-
Supplier: San Jose Delta Associates, Inc.
Description: ceramic part design description is: Ceramic Support Rod, Spacer, Bushing, Standoff, Isolator, Insulator, Insert; Threaded or Epoxied, or High Temperature Fixturing, San Jose Delta has the resources to deliver your parts on time, competitively priced and "to print".
- Density: 3.8800000000000003 g/cc
- Max Use / Curie Temperature: 1,700 C
- Thermal Conductivity: 30.7 W/m-K
- Coeff. of Thermal Expansion (CTE): 8.1 µm/m-C
-
Supplier: Douglas Electrical Components
Description: custom flanges and plates Standard brass and copper conductors with simple ring terminals; customize based on your needs Epoxy insulation ELECTRICAL CONNECTION TYPES Threaded stud terminals (male and female) Right-angle studs Stud-to-wire Busbar Tubes Pins and more Douglas can not only
- Temperature Range: 200 C
- Rated Voltage: 15,000 volts
- Features: Electrical
- Feedthrough Mount: Flange Mount, Threaded Mount
-
Supplier: C-Change, Inc.
Description: hole is slanted at 4 degrees from vertical to locate the suction tube to the outer edge of the drum. There’s an indicator mark on top of the cartridge to help with positioning the tube to maximize oil removal. RETURN A 3/4″ x 3-1/2″ long beaded return tube is inserted and secured with epoxy
- Supply Ports: 1
- Outlet Ports: 3
- Size: 1/2"
- Application: Hydraulic Fluid
-
Supplier: Douglas Electrical Components
Description: customized to your hermetic needs Choose a standard, Commercial-Off-The-Shelf (COTS) 38999 connector and customize it to the hermetic properties and mounting configuration you need Tell us your requirements (series, shell type, finish, insert arrangement, contact type, and keying) and combine
- Connector Type: Military Connector
-
Description: propriety silicon based potting material which is considerably lighter in weight than epoxy encapsulation techniques. Physical mounting of the unit is accomplished via the use of bottom mounted studs or threaded blind inserts, dependent upon model ordered. Features: Voltage from
- DC Input Voltage: 24 volts
- DC Output Voltage: 10,000 volts
- DC Output Current: 0.0125 amps
- DC Output Power: 125.00000000000038 watts
-
Supplier: Douglas Electrical Components
Description: and supply chain management. Reduce weight and size due to the combination of connector types and materials. Our hermetic epoxy will bond to a variety of connector materials including metals and plastics. Locate a Technical Sales Engineer Features KEY BENEFITS Create hermetic, moisture-tight
- Connector Type: Military Connector
Find Suppliers by Category Top
Featured Products Top
-
. Pellet - A hole is drilled into the threads of the fastener and a firm nylon plug is inserted, it is vibration resistant and adjustable. This process is a good option for bearing retainer nuts. Epoxy - A (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
. Pellet - A hole is drilled into the threads of the fastener and a firm nylon plug is inserted, it is vibration resistant and adjustable. This process is a good option for bearing retainer nuts. Epoxy - A (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
few examples: Strip - A milled slot is formed in the threads of the screw and a bar of nylon, Kel-F or Vespel is inserted, offering a wide adjustment range and working area. Vibratite - A vibration (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
Conduct Research Top
-
Frequently Asked Questions About Magnet Processing and Manufacturing
process must be used to make holes, and threaded inserts can be epoxied in if threads are needed. NeoForm and other magnets made with an epoxy binder can be drilled, but the process works on the binder, not the magnet material. Threads in these materials can be stripped easily.
More Information Top
-
Development Of An Inexpensive, High Accuracy Diamond Turning Machine
The slide assemblies were bolted directly to the table using threaded inserts epoxied into the granite.
-
Proceedings of the Fifth International Workshop on Targetry and Target Chemistry
Threaded Insert Epoxy Soldered Plug .
-
A low cost, DC-coupled active vibration isolation system
The mass of the granite alone is estimated to be 990 kg, plus or minus a few kilograms for bored out sections with threaded steel inserts epoxied into place.
-
Encyclopedia of Membranes
• Seal threaded inserts with epoxy mastic coat- ings prior to insertion into castings.
-
CR4 - Thread: Anchoring Threaded Fasteners In Bedrock With Epoxy
You might be interested in: Threaded Inserts , Epoxy Adhesives, Threaded Rod .
-
Repair Methods for Stone Facades
The authors have found that small diameter threaded rods inserted into epoxy -filled screen tubes can meet this requirement by using the threaded rod to resist wind suction loads and the hardened epoxy "post" formed by the screen tube to resist wind…
-
CR4 - Thread: Gluing Steel Threaded Inserts in Pri-Drilledhole in Granite stone
Hilti (Available World Wide) Chemical Anchor Epoxies and Mechanical type threaded inserts .
-
A compact light-weighted and multi-purpose calibration unit for LINC-NIRVANA
Carbon/ Epoxy breadboard with special threaded inserts .
-
Design of the Prototype Low Energy Beam Transport Line for theSpallation Neutron Source
Triple-point protection consists of a brass screen that is cast into the epoxy , allowing the thread inserts for the mounting bolts to remain in a field-free region at the source re-entrant cylinder flange.
-
CR4 - Thread: Working Silicon Bronze
FIRST DAY DRILLING AND SETTING THREADED INSERTS , LET THE EPOXY CURE FOR 24 HOURS.
Indicates content that may require registration and/or purchase.