-
Supplier: Lincoln Electric Co. (The)
Description: available online Typical Applications Repairs on a variety of mild and low alloy steel Small diameter pipe and tubing Sheet metal applications Root pass pipe welding Welding Positions All
- Diameter / Thickness: 0.0625 to 0.125 inch
- Approvals / Conformance: ASME, AWS
- Joining Process / Product Form: Solid Wire, TIG Rod (GTAW)
- Welding Filler Types: Steel - Low Alloy Carbon
-
Supplier: ESAB Welding and Cutting Products
Description: Features Copper coated wire for all thin gauge mild steel welding. Produces a quiet, highly stable arc, even on steels having moderate rust or mill scale. Runs best DC reverse with CO2, at a gas flow rate of 20-30 cubic feet per hour.
- Joining Process / Product Form: MIG Wire (GMAW), Solid Wire
- Welding Filler Types: Steel - Low Alloy Carbon
-
Supplier: Gullco International Limited
Description: Pass Weld One Side Only Deposit More Weld Metal Root Weld And Fill In One Pass Eliminate Defects And Rework Eliminate Costly Unnecessary Gouging And Grinding Sizes 1/4" (6.3 mm) to 6" (152.4 mm) Special Sizes And Configurations Available Conveniently Packaged and Sealed In Plastic For
- Accessory: Weld Backing
-
-
Supplier: Lincoln Electric Co. (The)
Description: compared to the levels provided by a typical ER70S-3 or ER70S-4 wire Industrial, farming, construction, and mining equipment Automotive repair For welding on metals with a medium-to-high presence of mill scale Single pass welds on sheet metal applications Multiple pass
- Diameter / Thickness: 0.03 to 0.052 inch
- Approvals / Conformance: ASME, AWS
-
Supplier: ESAB Welding and Cutting Products
Description: Features Suitable for heavy construction welding Capable of welding DC/DC, DC/AC or AC/AC Uses A2-A6 PEK process controller for quick and accurate programming of welding parameters for each torch Feedback system gives high and consistent welding quality from start to
- Equipment Type: Gun / Iron / Torch
- Process Capability: Welding Equipment
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.18 Class ER70S-6 Description USA 70S-6 contains high levels of manganese and silicon for stronger deoxidizing power where stringent cleaning procedures are not possible. This wire has been designed to provide X-ray quality porosity-free welds and the
-
Supplier: Universal Wire Works Inc.
Description: Universal 70S-6 is designed for welding mild steels with CO2 shielding gas. This alloy should be used where low silicon mild steel wires have not been satisfactory on slightly contaminated base metals. The additions of manganese and silicon deoxidizers improves the weld
- Diameter / Thickness: 0.023 to 0.125 inch
- Tensile Strength (UTS): 75,000 psi
- Yield Strength: 63,000 psi
- Elongation: 28 %
-
Supplier: ESAB Welding and Cutting Products
Description: All ESAB ER80S-B6 TIGROD is embossed on both ends with the alloy identification. This grade of rod was previously classified as ER502. Industries Petrochemical Process Welding Process Welding-GTAW (TIG - Tungsten Inert Gas )
- Tensile Strength (UTS): 81,945.81423681631 psi
- Yield Strength: 68,892.49869466858 psi
- Elongation: 19 %
- Approvals / Conformance: ASME
-
Supplier: ESAB Welding and Cutting Products
Description: Features ESAB Weld 70S-6 is a copper-coated AWS ER70S-6 solid wire, suited for general purpose, manual and semiautomatic applications in most industries. It is manufactured under ESAB's Quality Control programs and meets AWS standards. Industries Automotive Civil
- Tensile Strength (UTS): 84,556.47734524585 psi
- Yield Strength: 70,052.79340952614 psi
- Elongation: 28 %
- Joining Process / Product Form: MIG Wire (GMAW), Solid Wire
-
Supplier: Lincoln Electric Co. (The)
Description: stiffener welding on ships and barges Storage tanks Structural welding Offshore welding in TKY joints Welding Positions All
- Diameter / Thickness: 0.068 to 0.078125 inch
- Tensile Strength (UTS): 73,968.7880721705 to 65,846.7250681674 psi
- Yield Strength: 60,190.2883332368 to 63,816.2093171667 psi
- Elongation: 29 to 33 %
-
Supplier: Accuris
Description: Steel, Corrosion and Heat Resistant, Welding Wire 16.4Cr - 4.8Ni - 0.22 (Cb+Ta) - 3.6Cu Vacuum Melted (UNS S17480)
-
Supplier: Accuris
Description: Steel, Corrosion and Heat Resistant, Welding Wire 11.8Cr - 2.8Ni - 1.6Co - 1.8Mo - 0.32V (UNS S41780)
-
Supplier: ASTM International
Description: deformed wire, or a combination of plain and deformed wire. Common wire sizes and dimensions are given in Table 1, Table 2, Table 3, and Table 4. Actual wire sizes are not restricted to those shown in the tables. TABLE 1 Dimensional Requirements for Plain
-
Supplier: RS Components, Ltd.
Description: S/steel wire for MIG welder,0.6mm 0.5kg
-
Supplier: Hammond Manufacturing Company Inc.
Description: to 1,500 lbs (680 kg). Static Load tested to 6,000 lbs (2,721 kg). Seismic rated up to 400 lbs (181 kg) of dynamic load with an Ip factor of 1.5 in accordance with the IBC 2018, CBC 2019, NBC 2018, ASCE 7-16 and ASCE 7-10. Requires a seismic bolt-down kit such as the C4K-Z4 (sold separately).
- Length / Height: 76.13 inch
- Width/Diameter: 20 inch
- Depth: 15 inch
- Rack Height: 40 U
-
Filler Alloys and Consumables - Gas-Shielded Wires, Carbon Steel, Flat and Horizontal -- S248419-002Supplier: Hobart Brothers, an ITW Company
Description: Brand HOBART® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description Metal-cored gas-shielded wire combining the high deposition rates of a flux-cored wire with the high efficiencies of a solid wire. Will improve productivity through increased
- Diameter / Thickness: 0.0625 inch
- Welding Filler Types: Steel - Carbon
- Joining Process / Product Form: Tubular Wire
-
Supplier: American Welding Society (AWS)
Description: Six welding fumes, representing a variety of welding rods and wires, were analyzed for particle size and chemistry by X-ray diffraction, energy dispersive X-ray analysis, scanning transmission electron microscope, and automated electron beam analysis. Four carbon steel fumes
-
Supplier: SAE International
Description: This specification covers a titanium alloy in the form of bars, wire, forgings, flash welded rings, drawn shapes, and stock for forging or flash welded rings.
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon air heaters feature an open coil of high temperature resistance wire electrically isolated in a stainless steel sheath. Because the air being heated passes directly over the resistance wire, maximum heat transfer efficiency is achieved. Backer Marathon brand air heaters
- Heating Capacity: 0.4 kW
- AC Voltage Required: 120 volts
- Heater Type: Air Heater
- Applications: Drying
-
Supplier: Lincoln Electric Co. (The)
Description: Innershield® gun and 14 lb (6.3 kg) coil of electrode. Continuous wire feed speed control, voltage control and analog voltmeter are standard. Completely enclosed wire reel keeps the wire free of contaminants. Equipped with trigger interlock circuit to reduce operator
- Accessory: Feeder
- Features: Other
-
Supplier: Cogan USA, Inc.
Description: range of non-standardized items from military equipment, sporting goods and uniform to larger, heavier gear. Cogan TA-50 gear lockers feature 6’6”, 7’0”, 7’6” or 8’0” freestanding posts. Depending on the level of security required, side panels and doors come in a variety of
-
Supplier: Hammond Manufacturing Company Inc.
Description: Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 3 Wire - 4 Wire - Less Blocks - CU/AL - Enclosure - Splitter Part No. - Part No. - Part No. - Amps - H - W - D - Block Reference CSB73 - CSB74 - CSB70 - 70/70 12.00 10.00 4.00 CSBL125B CSB103 -
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 4 inch
- Type: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
Supplier: Hubbell Incorporated
Description: ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 1.08 INCH OVERALL LENGTH 0.44 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 37/24, 8 AWG (WELD), 6 AWG SOLID, 8 AWG STRANDED CONDUCTOR SIZE #6 STUD SIZE 49 DIE INDEX 0.29 INCH W X 0.09 INCH THK
- North American (AWG): 8 to 6 AWG
- Material: Copper
- Terminal Type: Wire Lug
-
Supplier: Hubbell Incorporated
Description: ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 1.59 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 61/24, 6 AWG (WELD FLEX), 6 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 7/374 DIE INDEX 0.48 INCH W X 0.08 INCH THK
- North American (AWG): 6 AWG
- Material: Copper
- Terminal Type: Wire Lug
-
Supplier: TE Connectivity
Description: Configuration Features Number of Coaxes : 1 Contact Features Coax Outer Shield Material : Braid Dimensions Cable Dielectric Diameter : 4.5685 MM [.18 INCH ] Overall Core Diameter : 4.57 MM [.275 INCH ] Overall Outside Diameter : 6.5 MM [.256 INCH ] Wire Diameter : 1.01 MM [.04 INCH
- Product Category: Bulk Cable
- Features: Other
-
Supplier: Cogan USA, Inc.
Description: Transom angle is attached to the front and runs along the top of each unit, creating a superior reinforced frame. Roof panels are made of 2”x2”x6&8GA or 2”x4”x10GA galvanized welded wire mesh. Back panels are made of 2”x2”x6&8GA galvanized welded wire mesh. The open wire mesh
-
Supplier: UL Standards & Engagement
Description: wire sizes, Classes 1, 2, 5, and 6, in the range of 0.5 - 10 mm2, in addition to AWG sizes, with AWG ratings mandatory and metric wire ratings optional. Note 1: Metric wire sizes are based on the IEC Standard for Conductors of Insulated Cables, IEC 60228. Note 2: For
-
Supplier: SAE International
Description: This specification covers a corrosion and heat resistant steel in the form of forgings over 0.50 inch (12.7 mm) in nominal diameter or least distance between parallel sides, wire, bars, and mechanical tubing, flash welded rings, and stock of any size for forging or flash welded rings (see
-
Supplier: SAE International
Description: This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, flash welded rings, and extrusions in the solution heat treated condition (see 8.3 ) 12 inches (305 mm) and under in nominal diameter, thickness or for hexagons, least distance between parallel sides,
-
Supplier: Nelson Fastener Systems
Description: R6P rectangular notched studs are used to attach wire reinforcing mesh to steel furnace and chimney liners. The mesh is used to anchor sprayed, gunned, or troweled refractory. R6P’s are also used to position wire mesh in poured concrete assemblies, such as enforcing lined concrete
- Length: 0.5 to 0.875 inch
- Inch: # 5, 3/8", 5/8"
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: Koike Aronson/Ransome, Inc.
Description: VUP-MIG VERTICAL WELDING SYSTEM for MIG/ FCAW Multi-Pass Process The VUP-MIG is designed for an Open Arc welding process with a gas shield. All components will be integrated onto the lift column. The column will support all welding equipment including Power Source and Gas
- Process Capability: Welding Equipment
-
Supplier: ODG (Origin Data Global)
Description: Wire Welding Type DC Power Plug 260℃ Brass -20℃~+70℃ 6.5mm 3A 24V DC Power Connectors ROHS
-
Supplier: U.S. Plastic Corporation
Description: Seelye general welding kit comes with 500 watt, 120v element, gauge, air regulator, round tip, an in-line filter, tray, and instructions. The Seelye Portable Kit with Compressor is for field and shop thermoplastic production welding with built-in compressor ample air for speed
- Equipment Type: Complete System
- Process Capability: Plastic Welder, Welding Equipment
-
Supplier: Hottinger Brüel & Kjær A/S
Description: connection wires Temp. response: ferr. steel (10.8 ppm/K) Nominal resistance: 350 ohms Measuring grid length: 6 mm Contents per package: 5 pcs.
- Active Gauge Length (Grid Length): 0.2362206 inch
- Operating Temperature: 662 F
- Gage Factor: 2.2
- Nominal Resistance: 350

-
Supplier: Hottinger Brüel & Kjær A/S
Description: connection wires Temp. response: ferr. steel (10.8 ppm/K) Nominal resistance: 350 ohms Measuring grid length: 6 mm Contents per package: 5 pcs.
- Active Gauge Length (Grid Length): 0.2362206 inch
- Operating Temperature: 662 F
- Gage Factor: 2.2
- Nominal Resistance: 350

Find Suppliers by Category Top
Featured Products Top
-
Solid Silicon Bronze Alloy 655 wire, annealed for softness. Contains: Silicon(2.8% to 3.8%), Lead(.05%), Iron(.8%), Zinc(1.5%), Manganese(.5% to 1.3%), Nickel(.6%). The remainder is Copper. Electrical Resistivity in Ohms: 148CMA @ 68F (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
.250" (1 mm - 6.3 mm) Single and duplex constructions available Triplex construction (consult factory) Calibration Types: Types K, N, E and S, R, B Standard or Special Limits per ASTM E230 Class 1, 2 or 3 per IEC 584 (read more)
Browse Thermocouple Wire Datasheets for Conax Technologies -
Max Wire Speed: 42 m/s Positioning Accuracy: ±0.02 mm (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
speed: 42 m/s; maximum loading table speed: 10 r/min Positioning accuracy: ±0.02mm; processing accuracy: ≤0.1mm; surface roughness (Ra): ≤60µm Diamond wire diameter: Ø0.65–1.0mm; total power: 6kW; operating voltage: 220V, 50Hz ±10% (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
GT50 Series of compact wire-to-board connectors. This series represents the latest in connector technology, designed to meet the demanding requirements of automotive internal connections and more. Key Features of the Hirose GT50 Series: Compact and Low (read more)
Browse Wire to Board Connectors Datasheets for Heilind Electronics, Inc. -
reliability and an extremely long lifetime. Highlight Specifications Size: Ø70 mm × 54 mm thick Voltage: 24V Air flow: 3.6 m³/h Noise: ≤40 dB Full technical specifications and dimensional (read more)
Browse Fans and Blowers (industrial) Datasheets for Constar Motion Co., Ltd -
Interpower Corporation, is pleased to announce its NEMA 6-20 Hospital-Grade Plugs now come in molded colors of Clear, Black, or Gray on 10-foot Lengths of flexible cord. These molded plugs complement our NEMA 6-20 hand-wired Hospital-Grade plugs. North (read more)
Browse AC Power Cords Datasheets for Interpower -
Parker’s S4 solenoids are the refrigeration industry’s standard for solenoid valves and have provided decades of safe and reliable operation. These valves are highly configurable and can be provided with flanges for Socket Welding, Butt Welding, ODS connections, and (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
This industrial borescope provides excellent image quality at an affordable price. An ideal tool for diagnosing issues in hard-to-reach places, the waterproof camera head features 6 LED lights with adjustable intensity for optimal illumination. In addition, digital image magnification or (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
The new 6K Series industrial contactors are designed to withstand high electrical loads and ensure the proper operation of electrical enclosures and other machinery. The range includes the types 6K.04, 6K.14 and 6K.13 all approved to EN 60947 / IEC (read more)
Browse Electrical Contactors Datasheets for Finder S.p.A. con unico socio
More Information Top
-
4mm 2mm 0 8mm,China 4mm 2mm 0 8mm Manufacturers, Suppliers - ECOL
... er70s 6 welding wire Diameter:0.8mm,1.0mm,1.2mm,1.6mm copper coated welding wire high quality and competitive ...
-
Welding Wire Exporters, Welding Wire Selling Leads (Page 7)
[ Related Keywords : welding wire, er70s 6 welding wire , mig welding wire er70s-6, co2 mig welding wire ] .
-
gas shield welding wire - offers from gas shield welding wire manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : MIG welding wire, Solder wire, AWS ER70S - 6 Welding wire , MIG welding wire solid ] .
-
Welding Wires Manufacturers, Welding Wires Product Catalogs Directory
CO2 ER70S - 6 Welding Wire .
-
Welding Wire - Welding Wire Manufacturers, Suppliers
…welding, welding electrode, welding rod, er70s-6, wire, welding material, stainless steel welding wire, copper coated welding wire, gas shielded welding wire, mig wire, welding electrodes, welded wire, electrode, 70s-6, welding rods, soldering wire, solder wire, er70s - 6 welding wire More..
-
Gas Welding Wire Exporters, Gas Welding Wire Selling Leads
[ Related Keywords : CO2 welding wires, ER70S - 6 welding wires , welding wires ] .
-
Chinese Welding Wire, Chinese Welding Wire Exporters, Chinese Welding Wire Selling Leads from Chinese Welding Wire Exporters, Manufacturers & Suppliers on EC21...
[ Related Keywords : CO2 welding wires, ER70S - 6 welding wires , welding wires ] .
-
wire welding - offers from wire welding manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : ER70s - 6 welding wire , copper wire for saleER70S-6, 1.2mm welding wires, Gas shilded welding wires ] .
-
Flux Cored Mig Wire Suppliers, Flux Cored Mig Wire Manufacturers and Exporters
Products/Services: ER70S - 6 welding wire .
-
welding wires - offers from welding wires manufacturers, suppliers, exporters & wholesalers
Sell ER70S - 6 welding wires .
Indicates content that may require registration and/or purchase.