-
Supplier: Lincoln Electric Co. (The)
Description: variety of mild and low alloy steel Small diameter pipe and tubing Sheet metal applications Root pass pipe welding Welding Positions All
- Diameter / Thickness: 0.0625 to 0.125 inch
- Approvals / Conformance: ASME, AWS
- Features: Other
- Joining Process / Product Form: Solid Wire, TIG Rod (GTAW)
-
Supplier: ESAB Welding and Cutting Products
Description: Features TIGROD ER80S-B2 is a chrome-moly TIG rod used for joining creep resistant steels of the 0.5% Cr - 0.5% Mo, 1% Cr - 0.5% Mo, and 1.25% Cr - 0.5% Mo grades. These non-copper-coated rods are primarily used to fabricate and repair power piping and boilers in the power generation
- Tensile Strength (UTS): 81,945.81423681631 psi
- Yield Strength: 68,892.49869466858 psi
- Elongation: 20 %
- Approvals / Conformance: ASME
-
Supplier: Accuris
Description: ALLOY WELDING WIRE, CORROSION AND HEAT RESISTANT 80Ni - 20Cr
-
-
Supplier: ESAB Welding and Cutting Products
Description: Features Triple deoxidized for welding over rust and mill scale. For all-position welding of small diameter pipe. Ideal out of position puddle control. Copper Coated.
- Joining Process / Product Form: Solid Wire
-
Supplier: SAE International
Description: This specification covers a corrosion and heat resistant nickel alloy in the form of welding wire.
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Capable of producing weld deposits with impact toughness exceeding 27 J (20 ft·lbf) at -40°C (-40°F) Designed for welding with 75-80% Argon/balance CO2 shielding gas Premium arc performance and bead appearance ProTech® foil bag packaging Typical Applications Offshore Pressure
- Diameter / Thickness: 0.045 to 0.0625 inch
- Tensile Strength (UTS): 81,945.8142368163 to 88,472.4720078902 psi
- Yield Strength: 73,243.6038753845 to 80,495.4458432443 psi
- Elongation: 25 to 27 %
-
Supplier: Accuris
Description: ALLOY WELDING WIRE, CORROSION AND HEAT RESISTANT 73Ni - 15.5Cr - 2.2( Cb+Ta ) - 8.0Fe
-
Supplier: Accuris
Description: Nickel Alloy, Corrosion and Heat Resistant, Welding Wire 73Ni - 15.5Cr - 2.2Cb - 8.0Fe
-
Supplier: Accuris
Description: Nickel Alloy, Corrosion- and Heat-Resistant, Welding Wire 73Ni - 15.5Cr - 2.2Cb - 8.0Fe
-
Supplier: Washington Alloy Co.
Description: (20 spools) per carton *Flag-tagging is available – please inquire. Standard wire diameter (in.): .023, .030, .035, .045, 1/16, 3/32, 1/8, 5/32, 3/16. Description USA 80S-B2 is used for gas metal arc welding of 1-1/4% chromium, ½% molybdenum steel.
-
Supplier: Gullco International Limited
Description: Protection Wider Heat Receptive Pressure Sensitive Foil For Improved Adhesion To Work Piece This tile is specially designed to prevent back bead droop in horizontal welding and can be used with MIG welding with solid wire, metal core wire and can also be used with flux
- Process / Type: MIG (GMAW)
- Accessory: Weld Backing
-
Supplier: SAE International
Description: This specification covers a corrosion and moderate heat resistant steel in the form of welding wire.
-
Supplier: SAE International
Description: This specification covers a corrosion- and heat-resistant nickel alloy in the form of welding wire.
-
Supplier: SAE International
Description: This specification covers a corrosion and heat resistant nickel alloy in the form of welding wire.
-
Supplier: ESAB Welding and Cutting Products
Description: Features Copper coated wire for all thin gauge mild steel welding. Produces a quiet, highly stable arc, even on steels having moderate rust or mill scale. Runs best DC reverse with CO2, at a gas flow rate of 20-30 cubic feet per hour.
- Joining Process / Product Form: MIG Wire (GMAW), Solid Wire
- Welding Filler Types: Steel - Low Alloy Carbon
-
Supplier: Leister USA
Description: Multifunctional display Double sided, twist free wire intake Freely adjustable swivel-mounted handgrip Ergonomic construction Maintenance-free blower 360° rotating welding shoe Low-noise, high power transmission
- Features: 208-230 / 240V 60 Hz, Single-phase
- Output Power Capability: AC Output
- Equipment Type: Gun / Iron / Torch
- Process Capability: Plastic Welder, Welding Equipment
-
Supplier: ESAB Welding and Cutting Products
Description: A multi-purpose automatic welding system Features Versatile welding system for single wire submerged arc welding (SAW), twin wire SAW or gas metal arc welding (GMAW). Light-weight, compact design allows for greater flexibility. Modular design allows user to
- Duty Cycle: 1 %
- Output Power Capability: AC Output
- Equipment Type: Complete System
- Process Capability: MIG (GMAW), Submerged Arc, Welding Equipment
-
Supplier: T. W. Evans Cordage
Description: Ring
- Type: Shackle / Hook / Ring
- Material: Stainless Steel
-
Supplier: Lincoln Electric Co. (The)
Description: compared to the levels provided by a typical ER70S-3 or ER70S-4 wire Industrial, farming, construction, and mining equipment Automotive repair For welding on metals with a medium-to-high presence of mill scale Single pass welds on sheet metal applications Multiple pass welds on thick
- Diameter / Thickness: 0.03 to 0.052 inch
- Approvals / Conformance: ASME, AWS
-
Supplier: Universal Wire Works Inc.
Description: Universal 80S-D2 is a manganese, molybdenum, silicon low alloy steel wire producing weld deposits of unusually high strength, ductility and impact properties. This alloy was developed for the welding of medium carbon and sulfur bearing free machining steels. When MIG welding use
- Tensile Strength (UTS): 103,000 psi
- Yield Strength: 93,000 psi
- Elongation: 23 %
- Approvals / Conformance: AWS
-
Supplier: Gullco International Limited
Description: fully automated welding cell. The control uses a tach feedback system to ensure smooth and accurate rotation of the workpiece and has the ability to activate pneumatic welding gun holder and wire-feed/arc activation signals, based on an operator defined welding cycle. The
- Equipment Type: Complete System
- Process Capability: Friction Welder (Inertia / Rotary), Welding Equipment
-
Supplier: Lincoln Electric Co. (The)
Description: Deep groove welds Structural fabrication Weathering steels Welding Positions Flat and horizontal
- Diameter / Thickness: 0.078125 to 0.109375 inch
- Tensile Strength (UTS): 83,396.1826303883 to 89,197.6562046762 psi
- Yield Strength: 68,167.3144978826 to 74,693.9722689565 psi
- Elongation: 27 to 30 %
-
Supplier: ASTM International
Description: 1.1 This specification covers stainless steel wire and welded wire reinforcement produced from hot-rolled stainless steel rod. The stainless steel wire is cold-worked, drawn or rolled, plain (non-deformed) or deformed or a combination of deformed and plain. It is used as
-
Supplier: Hi-Tech Controls, Inc.
Description: conveyor systems and manual control units. The external steel support wires can be dismounted without damaging the cable insulation.
- Number of Conductors: 12 to 24 #
- Rated Voltage: 3 kilovolts
- Operating Temperature: -40 to 70 C
- North American (AWG): 16 to 17 AWG
-
Supplier: T. W. Evans Cordage
Description: Ring
- Type: Shackle / Hook / Ring
- Material: Stainless Steel
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy Description This wire is designed for the single or multipass welding of chrome-moly steels Applications Single or multiple pass applications with a 98%Argon/2%Oxygen, or 75% Argon/25% CO2 Industries Castings and Equipment
- Diameter / Thickness: 0.045 inch
- Welding Filler Types: Steel - Low Alloy Carbon
- Joining Process / Product Form: Tubular Wire
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy, All Position Description Same as TM-81B2 with the exception that this wire is designed for all position welding. Applications Single or multiple pass applications with 100% CO2 or 75Ar/25CO2 shielding gas Industries For the
- Diameter / Thickness: 0.0625 inch
- Joining Process / Product Form: Flux Cored Wire
- Welding Filler Types: Steel - Low Alloy Carbon
-
Supplier: Tempco Electric Heater Corporation
Description: A thermocouple consists of two wires of dissimilar metals welded together into a junction. At the other end of the signal wires, usually as part of the input instrument, is another junction called the reference junction. Heating the sensing junction generates a thermoelectric potential
- Temperature Range: 32 to 3,100 F
- Thermocouple Type: B, E, J, K, N, R, S, T
- Features: Extension Wire, Metal Sheathed
-
Supplier: BUG-O Systems, Inc.
Description: Welding Kit (GOF-3255) provides everything you need for in-process torch adjustment of the vertical and horizontal plane. The fits-all clamp will accept and accommodate any hand held or machine barrel welding gun and allow the operator to position the gun at any angle they desire. The
- Features: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, Single-phase
- Equipment Type: Complete System
- Process Capability: Cutting / Gouging Equipment, Oxyfuel / Oxyacetylene, Plasma Arc, Welding Equipment
-
Supplier: UL Standards & Engagement
Description: 500 mm2, in addition to AWG/kcmil sizes, with AWG/kcmil ratings mandatory and metric wire ratings optional. Note 1: Metric wire sizes are based on the IEC Standard for Conductors of Insulated Cables, IEC 60228. Note 2: For example, a connector rated for 6 AWG - 350 kcmil may be
-
Supplier: Vulcan Electric Co.
Description: Vulcan Electric offers an extensive selection of thermocouple extension grade wire and thermocouple grade wire in several sizes, insulation materials, and ANSI calibrations. Special initial calibration tolerances, wire for use at sub-zero temperatures and wire with
- Base, Noble and Refractory Metal Type: B, C, E, J, K, N, R, T
- Sensor Termination Type: Other
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
Supplier: Newark, An Avnet Company
Description: SOLDER WIRE, 60/38/2, 0.8MM, 250G; Flux Type:Rosin; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.031"; Melting Temperature:183°C; Weight - Metric:250g; Weight - Imperial:8.818oz;RoHS Compliant: No
-
Supplier: Plansee SE
Description: of new materials. In this way, we can guarantee that you benefit from the very best quality. You want it. We'll supply it. We supply redraw wire in diameters of 0.3 to 3.2 mm with a graphite-coated surface on standard coils or on self-supporting wire rings. We supply support
- Features: Molybdenum / Molybdenum Alloy, Non-ferrous - Any Type
- Type: Refractory / Reactive (UNS R)
- Shape / Form: Wire / Shaped Wire
-
Supplier: Flexaust
Description: • Light weight PVC hose reinforced with a spring steel wire helix • Great flexibility with tight bending characteristics • Good chemical & moisture resistance • Good compressibility • Excellent choice for ventilation applications, dust & fume removal • Blue is listed as UL 94V-0 flame
- Inside Diameter: 8 inch
- Working Pressure: 3.4 psi
- Maximum Vacuum: 1.9 in Hg vac
- Temperature Range: 20 to 160 F
-
Supplier: Festo Corporation
Description: Reduction factor 1 for all metals Welding field resistant Design with housing resistant to welding spatter Flush, partially flush, or non-flush mounting LED switching status indication
- Operating Distance: 1.3779535 inch
- Repeatability: 27.559055118110237 mils
- Operating Temperature: -22 to 185 F
- Output Load: 3-Wire NPN
Find Suppliers by Category Top
Featured Products Top
-
Highlight Specifications Maximum workpiece: 2,500 × 1,300 × 1,300 mm Maximum diamond wire speed: 40 m/s Repeat positioning accuracy: 0.03 mm (Y and Z axes); minimum feed increment: 0.01 mm Total power: 4 kW; power supply: 220 V, 50 (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
pitch, current capacity, and lifecycle status. Choosing the wrong series may lead to PCB incompatibility, overheating, or long-term maintenance headaches. This guide helps engineers navigate JST ZER-02V-S, B2B-PH-K-S, and B2B-XH-A connectors efficiently (read more)
Browse Wire to Board Connectors Datasheets for Win Source Electronics -
AutomationDirect has added METEcon multi-wire connectors that simplify complex industrial wiring while improving long-term reliability. Our expanded offering includes more inserts, housing components (including new 32B size), and configuration options without increasing complexity. With pole (read more)
Browse Wire, Cable, and Connector Tools Datasheets for Automationdirect.com -
Introduction The Vimfun SVI 80-80 is a graphite wire saw that uses a closed-loop diamond wire as the cutting tool. It integrates two cutting systems in one machine, a CNC program for complex profile cutting and a PLC program for batch slicing, and its intelligent (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Product Overview The SVI 250-80 is an ultra-huge diamond wire cutting machine that uses a high-speed closed-loop diamond wire as its cutting tool to cut graphite, carbon-carbon, ceramics, and other materials that do not require cutting fluid, with workpieces up to 2 (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Wire Gauge (AWG): 26, 25, 24, 22, 20, 18, 13 Lengths: 50, 100, 500, 1000 foot spools Cable Configuration: RG58C/U, RG59/U, RG62B/U, RG142B/U, RG174/U, RG213/U, RG214/U, RG315/U, 1 Pair Microphone, 1 Pair (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
.250" (1 mm - 6.3 mm) Single and duplex constructions available Triplex construction (consult factory) Calibration Types: Types K, N, E and S, R, B Standard or Special Limits per ASTM E230 Class 1, 2 or 3 per IEC 584 (read more)
Browse Thermocouple Wire Datasheets for Conax Technologies -
workpiece: 600 × 600 × 600 mm Worktable travel: X 600 mm, Y 600 mm Maximum diamond wire speed: 70 m/s Minimum feed increment: 0.01 mm; repeat positioning accuracy: 0.03 mm (Y and Z) Total power: 4 kW; power supply: 380 V, 50 Hz; weight: 1,500 kg (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Maximum line speed: 14 m/s; rotary table up to 10 r/min Diamond wire diameter: 0.65–1.0 mm; total power 2 kW, 220 V 50 Hz Learn more on the Vimfun website. Machine (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
: 14 m/s Rotary Table Speed: 10 rpm Diamond Wire Diameter: 65–1.0 mm Positioning Accuracy: ±0.01 mm Processing Accuracy (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw
More Information Top
-
Cyclic Oxidation Behaviour of 1Cr–0.5Mo (T11) Boiler Tube Steel and Its Weldments in Air at 900 °C
…shielded metal arc welding (SMAW) using basic coated electrodes AWS A5.5 E8018 B2 with 95 A and 22 V, tungsten inert gas welding process using 99 % … argon gas with filler wire AWS A5.28 ER80S - B2 with 95 A and…
-
Repair of Tube–Tubesheet Weld Cracks in a Cracked Gas/Steam Heat Exchanger
This process started by carrying out a preliminary welding (root pass). .... A filler material GTAW wire ER80S - B2 was used to obtain similar properties to the substrate.
-
Gas Welding Wire Exporters, Gas Welding Wire Selling Leads
Sell CO2 Gas Shielded Welding Wire . .... Grades: ER70S-2, ER70S-3, ER70S-4, ER70S-6, ER70S-7, ER80S - B2 , ER80S-D2, ER80S-B6, ER80S-Ni1, ER80S-Ni2, ER90S-B3,...
-
Optimization of pulsed current GTAW process parameters for sintered hot forged AISI 4135 P/M steel welds by simulated annealing and genetic algorithm
…of the pa- rameters were chosen to produce the above alloy steel weld without any weld defects. .... Composition of AISI 4135 and ER80S B2 filler wire (%).
-
CR4 - Thread: ASME Qualification for GMAW-S Welding of ASME P4 G1
.035" ER80S - B2 in Short-Arc Mode using C-25 Gas at 35 CFH. .... #3: 22V & 140-150A, 7 ipm (each pass was ground prior to welding the next pass). .... Wire feed rate was 276 ipm.
Indicates content that may require registration and/or purchase.