Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Baumer Ltd.
Description: With their new absolute encoder series featuring an extremely short cycle time of 62.5 µs Baumer is on the edge of technology and sets again new standards in realtime communication between drives and control systems. The fast EtherCAT encoders... do the work of two standard encoders, what
- Operating Temperature: -4 to 185 F
- Form Factor: Module / Standalone
-
Supplier: POSITAL B.V.
Description: POSITAL EtherCat absolute rotary encoders have the performance and flexibility to meet the needs of the ever changing industrial automation field.
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: POSITAL B.V.
Description: POSITAL EtherCat absolute rotary encoders have the performance and flexibility to meet the needs of the ever changing industrial automation field.
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
-
Supplier: Beckhoff Automation LLC
Description: The EtherCAT bridge terminal EL6692 enables real-time data exchange between EtherCAT strands with different masters. It also enables synchronization of the distributed clocks of the individual strands. The power supply on the primary side (E-bus) comes from the E-bus, on the secondary
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The EJ1100 EtherCAT Coupler is the link between the EtherCAT protocol at fieldbus level and the EtherCAT plug-in modules. The coupler converts the passing telegrams from Ethernet 100BASE-TX to E-bus signal representation. A module station consists of a coupler and any number of
- Data Acquisition: I/O Module
-
Supplier: POSITAL B.V.
Description: POSITAL EtherCat absolute rotary encoders have the performance and flexibility to meet the needs of the ever changing industrial automation field.
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: POSITAL B.V.
Description: POSITAL EtherCat absolute rotary encoders have the performance and flexibility to meet the needs of the ever changing industrial automation field.
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: Beckhoff Automation LLC
Description: The EL6695 EtherCAT bridge terminal enables real-time data exchange between EtherCAT Terminal strands with different masters. Asynchronous communication via AoE, FoE, EoE, NPI, etc. is also supported. Synchronization of distributed clocks is possible in both directions. The EL6695
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The EJ1122 2-port EtherCAT junction can be positioned in an EtherCAT module segment anywhere between the EtherCAT plug-in modules and enables configuration of EtherCAT star topologies. A modular EtherCAT star hub can be realized by using several EJ1122 on one
- Data Acquisition: I/O Module
-
Supplier: IntelLiDrives, Inc.
Description: IntelLIDrives distributed control software eliminates the development of low level code to control a CANopen or EtherCAT network. All network management is handled by a few simple commands linked into your application program. PVT generation and two dimensional path planning is provided. C++
-
Supplier: Codesys Group
Description: Configurator, protocol stack and diagnostics for EtherCAT, fully integrated in the IEC 61131-3 development system
-
Supplier: Gefran
Description: The GFX4-ETH2 module installs inside GFX4/GFXTERMO4/GFX4-IR products and expands communication by providing EtherCAT protocol. The module has two communication channels: • Ethernet: 2 ports for IN/OUT connections • Modbus Master: allows communication with a maximum of 20 Slave devices.
-
Supplier: Advantech
Description: EtherCAT IO MDevice PCIE Card 667MHz dual-core ARM processor 2 x EtherCAT ports for 250/200us cycle time Up to DI 1024 CH / DO 1024 CH / AI 128 CH / AO 128 CH IO Control Diagnostics for fast error handling can trace command and error message
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: · The DN8033 network adapter support standard EtherCAT protocol, ethernet supports 100Mbit/s communication speed; · The module supports up to 32 IO modules extension, the maximum input of process data is 1024 bytes, and the maximum output is 1024 bytes, flexible selection of IO modules to be
- Operating Temperature: -35 to 60 C
-
Supplier: Newark, An Avnet Company
Description: FIELDBUS COUPLER; ETHERCAT
-
Supplier: OMRON Automation and Safety
Description: Multi-axis point-to-point positioning controller over EtherCAT In the minimum of space you can have a complete and powerful position control system when combining the Omron CJ2 PLC, the CJ1W-NC EtherCAT unit and the G5 servo drives with EtherCAT built-in. Position control units
-
Supplier: Advantech
Description: Full Function EtherCAT PCIE MDevice Card 667MHz dual-core ARM processor 2 x EtherCAT ports for high-performance of motion and I/O applications Supports common motion SDK for rapid application development Supports PTP, linear and circle interpolation, Path table, Compare, Latch, Compare
-
Supplier: Advantech
Description: 4-axis EtherCAT Motion SubDevice Max. 5 MHz, 4-axis pulse output Encoder input is 10 MHz for 4xAB mode, 2.5 MHz for CW/CCW mode BoardID is switchable Easily visible LED indicators on board to do diagnosis Direct wire to servo drive to save terminal board space while installation Horizontal
- Server Type: Network Server
-
Supplier: Softing Inc. Industrial Automation
Description: IP Core configuration
-
Supplier: ifm efector inc.
Description: Fieldbus module with digital inputs Direct connection of sensors to the fieldbus for a clear wiring structure High-frequency counter function integrated in the Ethernet module Robust housing for use in harsh industrial environments Daisy-chain power supply with standardized L-coded M12 connection
- Digital I/O Channels: 16 #
- Operating Temperature: -13 to 140 F
- Isolation: Channel-to-Channel Isolation
- Network Options: Ethernet
-
Supplier: Codesys Group
Description: Industrial Ethernet systems are becoming increasingly established in the field of automation technology - studies (e.g. by HMS) confirm this trend. With EtherCAT®, PROFINET and EtherNet/IP™, CODESYS supports the most important protocols with its own protocol stack and integrated configurator.
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: The CN-8033 EtherCAT I/O module supports standard EtherCAT protocol access. The adapter supports a Max. input of 1024 bytes and a Max. output of 1024 bytes. It supports 32 pcs of extended IO modules.
- Operating Temperature: -35 to 60 C
- Features: Other
- Port Type: RJ-45
-
Supplier: maxon
Description: The EPOS4 Micro 24/5 EtherCAT is a miniaturized OEM positioning control module for integration into single- or multi-axes motion control systems. Suitable for controlling a brushed DC motor with encoder or a brushless EC motor (BLDC) with Hall sensors and encoder up to 120 W / 360 W.
- Rated Power: 119.9999999999997 watts
- Operating Temperature: -30 to 40 C
- Motor / System: DC Brushed Motor
- Servo Feedback: Hall Effect
-
Supplier: Delta Electronics (Americas)
Description: Delta’s ASDA-A2-E is an advanced AC Servo Drive with an EtherCAT communication Interface. EtherCAT is the fastest, most efficient and open, deterministic control network available in the market making it ideal for servo motion control. Complies with IEC standards to enable faster,
- Number of Axes / Motors: 1
- Digital Resolution (if Applicable): 20 bits
- Maximum Output Voltage: 0 to 480 volts
- Rated Power: 400 to 7,499.999999999963 watts
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: iCube Mechatronic Concept with Yaskawa Amplifier PerformanceSigma-X expands the functionality of previous generations of the Sigma SERVOPACK. The SGDXS EtherCAT SERVOPACK integrates seamlessly with the iCube Control as part of Yaskawa's iCube Mechatronic Concept. The amplifier offers the user
- Rated Power: 2,000.0000000000002 watts
- Supply Voltage (AC): 200 volts
- Setup: Computer Interface
- Communication: Ethernet
-
Supplier: WAGO
Description: 16-channel digital output; EtherCAT; DC 24 V / 2.0 A; 8xM12 connection; WideLine
- Operating Temperature: -13 to 158 F
- Data Acquisition: Output Module
-
Supplier: Advantech
Description: 6-port EtherCAT Junction Module Realizing flexible wiring by daisy chain and branch connection Easy to maintain To prevent entire system breakdown EtherCAT conformance test tool verified
- Operating Temperature: -20 to 60 C
- Server Type: Network Server
-
Supplier: ifm efector inc.
Description: With integrated fieldbus interface and PLC Reliable and fast data exchange with the sensor actuator level Color display for indicating the status of all AS-i slaves User-friendly and simple configuration, set-up and diagnosis Quick-setup menu with intuitive operation From May 1st 2025, products
- Operating Temperature: 140 F
- Network Options: Ethernet
- Programming Options: Front Panel
- Features: Networkable System, Other, Other DC
-
Supplier: WAGO
Description: 16-channel digital input; EtherCAT; 24 VDC; 8xM12 connection; WideLine
- Operating Temperature: -13 to 158 F
- Data Acquisition: Input Module
-
Supplier: Newark, An Avnet Company
Description: E!RUNTIME, ETHERCAT MASTER 600
-
Supplier: Pepperl+Fuchs SE
Description: Cable pull rotary encoder with EtherCAT interface
-
Supplier: Newark, An Avnet Company
Description: RICOS FLEX BC ETHERCAT
Featured Products Top
-
The EtherCAT Couplers are the link between the EtherCAT protocol at fieldbus level and the EtherCAT Terminals. Since communication in the EtherCAT system is continuous through to the last terminal, the coupler only converts the physical layer without changing the process data stream (read more)
Browse Communications Software Datasheets for Beckhoff Automation LLC -
This single-driver unit integrates all necessary wiring for 4-axis communication, power supply, and more. It is compatible with both 2-phase and 5-phase stepper motors, and its EtherCAT communication enables synchronous operation. Reduce host controller costs and program (read more)
Browse DC Motors Datasheets for Oriental Motor USA -
EtherCAT can be used on all AccurET Modular controllers. It brings the features of these high-end controllers in your machine with minimal integration efforts (EtherCAT® is a registered trademark and patented technology (read more)
Browse Motion Controllers Datasheets for ETEL S.A. -
Use our I/O components to implement simple or complex applications with EtherCAT and other common fieldbus systems. Learn more (read more)
Browse Fieldbus Communications Computer Boards Datasheets for Beckhoff Automation LLC -
iCube Control platform and EtherCAT communications, Sigma-X SERVOPACKs enable deterministic, real-time motion control and efficient system architecture for demanding automation environments. Key Capabilities Advanced Servo (read more)
Browse Servo Drives Datasheets for Yaskawa America, Inc. - Motion Division -
EtherCAT Networking with integrated network safety (FSoE) Ensure the safety of your machines with Yaskawa’s safety SERVOPACKs utilizing integrated network safety on the EtherCAT network. Reduce electrical design complexity and simplify panel wiring procedures with the elimination (read more)
Browse Motion Controllers Datasheets for Yaskawa America, Inc. - Motion Division -
Solartron Metrology introduces the Ethernet/IP™, ProfiNet®, EtherCat™ & Modbus TCP Interface Modules. These modules allow easy connections between the interface module enabled controller and Solartron’s flexible (read more)
Browse I/O Modules and Instruments Datasheets for Ametek Solartron Metrology -
This module is GY sensor conditioning module for IRD series. 1 axis and 2 axes types are available. The digital position data can be transferred to various fieldbus network (CC-Link, PROFIBUS, EtherNet/IP, EtherCAT) by connecting IRDM (master module). (read more)
Browse Programmable Logic Controllers (PLC) Datasheets for Exsenco, LLC -
, low zero drift, minimal cross-axis interference, and low temperature drift. Communication interfaces include Ethernet, EtherCAT, Analog, and RS-485. Advantages: Data output rate up to 2,000 Hz High signal-to-noise ratio (SNR (read more)
Browse Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
, low zero drift, minimal cross-axis interference, and low temperature drift. Communication interfaces include Ethernet, EtherCAT, Analog, and RS-485. Advantages: Data output rate up to 2,000 Hz High signal-to-noise ratio (SNR (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd.
Conduct Research Top
-
KINGSTAR Support for EtherCAT Standards
To maintain the high standards of the EtherCAT protocol, the EtherCAT Technology Group provides a list of features for EtherCAT Master devices with a defined set of functionalities. KINGSTAR EtherCAT provides a subset of these functions for its motion control platform.
-
Comparison of EtherCat and Profinet
EtherCAT and PROFINET are both real-time Ethernet-based fieldbuses that are used in industrial automation applications. Both protocols have 100Mbps baud rate, and use Ethernet as the base layer in the communications stack, which has around 2000 bytes per transaction.
-
Understanding the Core Features of EtherCAT Fieldbus
EtherCAT applies Ethernet applications for automation that require short data cycle times with minimal communication delays and reduced hardware costs. The functional goal of EtherCAT is to not target to a single specific node but instead, transmit messages from one node(also known as slave
-
Benefits of the EtherCAT Network for Motion Control
Modern motion control requires resources from different open source libraries, imaging devices, smart cameras and more. All these accessories and locations must be within reach and have access to be viable. With an EtherCAT network, these resources are easily found and stored within reach
-
EtherCAT Soft Motion Control Auto-Configuration
EtherCAT is a very flexible protocol. It allows. connection of I/O modules, motor, drives,. communication devices, couplers and even. controllers. For each hardware type, there are. different data exchange methods.
-
Controlling Hexapod 6-DOF Alignment Robots via EtherCAT (R)
The latest generation of PI hexapod controllers with integrated EtherCAT interface now make it very easy for users to integrate hexapods into automation systems without the need for to perform challenging kinematic transformations.
-
Everything You Need to Know about CANOpen over EtherCAT
and device can be integrated or leveraged with EtherCAT to enable engineers to experience the most deterministic response from all Ethernet systems used in industrial processes. To gain a better understanding of this communication protocol and device, it is important to look into the features.
-
EtherCAT (R): Ethernet for Control Automation Technology and its Advantages for Precision Motion Systems
EtherCAT (R): Ethernet for Control Automation Technology and its Advantages for Precision Motion Systems
-
5 RTOS Performance Compared on EtherCAT Master - IntervalZero's RTX/RTX64 Stands Out
The KINGSTAR Soft Motion platform supports multiple industry-leading EtherCAT Masters to guarantee that devices from different manufacturers can work together seamlessly. The centralized controller architecture provided by an EtherCAT Master ensures all of the benefits of EtherCAT technology, like
-
EtherCAT Performance Combined with Industry Leading DAQ: 5 Benefits You're Missing Out On
We have compiled a list of the 5 most significant benefits of using an EtherCAT-based data acquisition system. If you're not already familiar with EtherCAT, prepare to be enlightened. If you're among the many engineers that use EtherCAT in your testing lab then you can consider this a confirmation
-
EtherCAT (R) on Sitara TM AM335x ARM (R) Cortex TM-A8 Microprocessors
Texas Instruments is world's first semiconductor company to license EtherCAT technology and integrate it into the Sitara AM335x ARM generation of ARM Cortex-A8-based microprocessors (MPUs). This whitepaper explores implementation of this technology on the AM335x processor through its programmable
-
Three Reasons to Love EtherCAT
My wife and I are very similar people in a lot of ways but also dissimilar in other ways. One specific aspect in which we could not be any more different is our taste in food. At work, I often like to pick up food from one of my favorite nearby taco joints. A typical order includes three or four
More Information Top
-
Industrial Ethernet & Fieldbus Tech Report - 2014
EtherCAT .
-
Industrial Ethernet & Fieldbus Tech Report - 2014
3.38 The World Market for EtherCAT by Motor Control Product .
-
Industrial Ethernet and Fieldbus Technologies - Discrete Control - 2014
EtherCAT .
-
Intelligent Computing in Smart Grid and Electrical Vehicles
Application of the Real-Time EtherCAT in Steel Plate Loading and Unloading System . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
Indicates content that may require registration and/or purchase.