-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: ODOT CN-8034 EtherNET/IP Network Adapter The CN-8034 Ethernet/IP I/O module supports standard Ethernet/IP protocol access. The adapter supports a Max. input of 504 bytes and a Max. output of 504 bytes. It supports 32 pcs of extended IO
-
Supplier: Classic Automation LLC
Description: CompactBlock EtherNet/IP Safety Input Module, Series A
- Features: I/O Module
-
Supplier: Classic Automation LLC
Description: No Description Provided
- Features: I/O Module
-
-
Supplier: Classic Automation LLC
Description: 24 discrete inputs and/or 8 discrete outputs and 8 analog inputs
- Features: I/O Module
-
Supplier: Acromag, Inc.
Description: Select Ethernet Modbus TCP/IP or EtherNet/IP. i2o function is only available on Ethernet Modbus TCP/IP modules with discrete outputs. Special Features Configurable from standard web browser EtherNet/IP® or Ethernet Modbus
- Digital I/O Channels: 12 #
- Operating Temperature: -13 to 158 F
- Form Factor: DIN Rail
- Host Connection: Ethernet
-
Supplier: Classic Automation LLC
Description: No Description Provided
- Features: I/O Module
-
Supplier: RS Components, Ltd.
Description: Allen Bradley Guardmaster 440C-ENET
- Host Connection: Ethernet
- Features: I/O Module, Other
-
Supplier: Automation24, Inc.
Description: Digirail Connect Ethernet I/O module DMIX 8811612440 is a reliable and versatile way to integrate digital and analog inputs into your field network. The 8811612440 can receive both digital and analog signals, as well as provide digital output signals. It is capable of communicating via
- Analog Input Channels: 2 #
- Digital I/O Channels: 8 #
- Resolution: 16 bits
- Operating Temperature: -4 to 140 F
-
Supplier: Automation24, Inc.
Description: Digirail Connect Ethernet I/O module RAMIX 8811611420 is a reliable and versatile way to integrate digital and analog inputs into your field network. The 8811611420 can receive both digital and analog signals, as well as provide digital output signals. It is capable of communicating
- Analog Input Channels: 2 #
- Digital I/O Channels: 4 #
- Resolution: 16 bits
- Operating Temperature: -4 to 140 F
-
Supplier: Acromag, Inc.
Description: (PD) such as a video camera and VOIP phones or any other PD device. • 1Gb Ethernet • Optional Power Over Ethernet • PCIe bus interface Designed for COTS applications these Ethernet communication mezzanine modules deliver high-density, high-reliability, and
- Operating Temperature: -40 to 158 F
- Host Connection: Direct Backplane Interface
- Features: General Lab and Industrial, I/O Module, None, Other
- Form Factor: Printed Circuit Board (PCB)
-
I/O Modules and Instruments - COM Express® I/O Module with Gigabit Ethernet and Local Bus -- XIt4000
Description: module Two 10/100/1000BASE-T Ethernet ports to RJ-45 connectors Four 1000BASE-X Ethernet to 1000BASE-T Ethernet ports to RJ-45 connectors Enhanced Local Bus header for development Technical Specs Ethernet Two 10/100/1000BASE-T Ethernet ports to RJ-45
- Host Connection: Ethernet
- Features: I/O Module, Other
- Form Factor: Printed Circuit Board (PCB)
-
Description: Ethernet link/activity LEDs Technical Specs Ethernet Two 10/100/1000BASE-T Ethernet ports to RJ-45 connectors Serial Two RS-232 ports to micro-DB-9 connector Physical Characteristics PMC I/O Module (VITA 36) Dimensions: 74 mm x 69 mm Environmental Requirements Contact
- Host Connection: Ethernet, RS232/422/485
- Features: I/O Module, Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: ifm efector inc.
Description: Fieldbus module with digital inputs Direct connection of sensors to the fieldbus for a clear wiring structure High-frequency counter function integrated in the Ethernet module Robust housing for use in harsh industrial environments From May 1st 2025, products produced in EU and
- Digital I/O Channels: 16 #
- Operating Temperature: -13 to 140 F
- Isolation: Channel-to-Channel Isolation
- Host Connection: Ethernet
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1794 Flex, Flex Ex, Flex XT I/O System, Input Module, 4-Channel 12/24VDC Pulse Counter
- Operating Temperature: 32 to 131 F
- Features: I/O Module, Input Module
-
Supplier: ifm electronic gmbh
Description: Fieldbus module with digital inputs Direct connection of sensors to the fieldbus for a clear wiring structure High-frequency counter function integrated in the Ethernet module Robust housing for use in harsh industrial environments
- Digital I/O Channels: 16 #
- Operating Temperature: -13 to 140 F
- Isolation: Channel-to-Channel Isolation
- Features: I/O Module, Other
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: Modbus, Profibus-DP, Profinet, EtherCAT, EtherNet/IP, CANopen, CC-Link, PowerLink, etc. The extended I/O module is divided into six categories: digital input module, digital output module, analog input module, analog output module, special
- Features: I/O Module
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - Ethernet Modules ROHS
- Technology: Ethernet
- Features: RoHS Compliant
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: Flexible protocol module and I/O module plug and play, features as below: 1. Designed with a max of 32 modules, each I/O module is built with 16 channels and each have LED indicator. 2. Supports an overall of 512 I/O points and self healing; 3. The I/O module back
- Features: I/O Module
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: The CANopen master module supports 1 x CAN interface , supports the CANopen master working mode . The CT-5331 could be applied with the I/O adapter modules , so it could convert CANopen into other protocols ,such as Modbus-TCP, Profinet, EtherCAT, Ethernet/IP, etc.When
- Analog Input Channels: 1 #
- Transmission Rate: 1,000 kbps
- Operating Temperature: -40 to 185 F
- Form Factor: DIN Rail
-
Supplier: Grayhill, Inc.
Description: Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and
- Analog Input Channels: 2 #
- Application: Aerospace / Military, General Lab and Industrial, Medical / Biomedical
- Outputs: Current Output
- Features: DC Voltage Input, Other
-
Supplier: Grayhill, Inc.
Description: Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and
- Analog Input Channels: 2 #
- Features: AC Voltage Input, Other
- Application: Aerospace / Military, General Lab and Industrial, Medical / Biomedical
- Outputs: Current Output
-
Supplier: Grayhill, Inc.
Description: Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and
- Analog Input Channels: 2 #
- Application: Aerospace / Military, General Lab and Industrial, Medical / Biomedical
- Network Options: DeviceNet, Foundation Fieldbus, PROFIBUS
- Form Factor: Modular Bay / Slot System
-
Supplier: Grayhill, Inc.
Description: Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and
- Analog Input Channels: 2 #
- Application: Aerospace / Military, General Lab and Industrial, Medical / Biomedical
- Network Options: DeviceNet, Foundation Fieldbus, PROFIBUS
- Form Factor: Modular Bay / Slot System
-
Supplier: Acromag, Inc.
Description: (PD) such as a video camera and VOIP phones or any other PD device. • 1Gb Ethernet • Optional Power Over Ethernet • PCIe bus interface Designed for COTS applications these Ethernet communication mezzanine modules deliver high-density, high-reliability, and
- Operating Temperature: -40 to 158 F
- Host Connection: Direct Backplane Interface
- Features: General Lab and Industrial, I/O Module, None, Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Neousys Technology Inc.
Description: ETHY-100-2008S is a system expansion I/O module featuring 8 digital input/ output and status monitor/ indicator. It conforms to the IEEE 802.3at Power Device (PD) specifications and can be driven by a standard Power Sourcing Equipment (PSE). It can be daisy-chained to transfer data and
- Digital I/O Channels: 8 #
- Operating Temperature: -13 to 158 F
- Isolation: Channel-to-Channel Isolation
- Features: DC Voltage Input, Front Panel and Display, General Lab and Industrial, I/O Module, Other, Other Input, Other Output
-
Supplier: Acromag, Inc.
Description: 24 differential digital input and/or output channels Ruggedized RS-422A/485 transceivers Interrupt support on all channels (change-of-state and high or low level transition The IP409 provides 24 differential I/O channels with interrupts. Each channel is programmable as an input or an output on a
- Digital I/O Channels: 24 #
- Transmission Rate: 250 kbps
- Operating Temperature: -40 to 185 F
- Features: Aerospace / Military, Application Software Included, Computer Programmable, I/O Module, Integral Amplifier, Medical / Biomedical, Other Input, Programmable Gain
-
Supplier: Advantech
Description: 16 DI/O IP67 Machine Mount M12 PROFINET/Modbus IoT Ethernet Remote I/O 16-ch configurable DIO and 2-port power/ethernet daisy chain IEC 61131-2 type 3 sink DI and fast response source DO Support I/O and power diagnostic and DO safety value protection functions Printable marking label &
- Features: DC Voltage Input, I/O Module, Other
-
Supplier: Radwell International
Description: (6884512), COMPACT IP20 MULTIPROTOCOL ETHERNET I/O MODULE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Advantech
Description: EtherCAT Extension Slice IO Module Function: Conversion of EtherCAT to 100BASE-TX Ethernet for extension of the EtherCAT network Cable : Ethernet/EtherCAT cable (min. Cat. 5) shielded Distance between stations : Max. 100 m (100BASE-TX) Bus Interface : 1 x RJ45 Power from
- Operating Temperature: -13 to 140 F
- Form Factor: DIN Rail
- Features: I/O Module, Other
-
Supplier: Huron Net Works, Inc.
Description: EtherNet/IP Products
- Digital I/O Channels: 4 #
- Analog Input Channels: 4 #
-
Description: connection of these signals to external equipment. The XIt2041 breaks out 10/100/1000BASE-T Ethernet, RS-232 serial, SATA, USB, and DVI signals to the appropriate connectors located on the front panel and rear surface of the card. Features XIM/PIM module Two 10/100/1000BASE-T
- Host Connection: Ethernet, RS232/422/485, USB
- Features: I/O Module, Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Huron Net Works, Inc.
Description: EtherNet/IP Products
-
Supplier: Moxa Inc.
Description: ioMirror E3000 Ethernet I/O products are designed as a cable-replacement solution that connects remote digital input signals to output signals over an IP network. The ioMirror E3210 provides 8 digital input channels, 8 digital output channels, and a 10/100M Ethernet interface.
- Digital I/O Channels: 16 #
- Operating Temperature: 14 to 140 F
- Features: Application Software Included, Computer Programmable, Environmental, General Lab and Industrial, I/O Module, Integral Filter, Networkable System, Other, Web Enabled
- Host Connection: Ethernet
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1-Port EtherNet I/O Adapter Module
- Operating Temperature: -4 to 131 F
- Form Factor: DIN Rail
- Features: I/O Module
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Ex I/O EtherNet/IP Adapter
- Features: I/O Module
Find Suppliers by Category Top
Featured Products Top
-
to 32 D-Series I/O modules. With a substantial data capacity of 1024 bytes for input and 1024 bytes for output, it can easily handle complex, high-density applications involving hundreds of I/O points, from simple digital signals to complex analog and specialty (read more)
Browse I/O Modules and Instruments Datasheets for Sichuan Odot Automation System Co., Ltd. -
ADAM-250PN 16-ch configurable DIO and 2-port power/ethernet daisy chain IEC 61131-2 type 3 sink DI and fast response source DO Support I/O and power diagnostic and DO safety value protection functions Printable marking label & LED indicator (read more)
Browse I/O Modules and Instruments Datasheets for Advantech -
Solartron Metrology introduces the Ethernet/IP™, ProfiNet®, EtherCat™ & Modbus TCP Interface Modules. These modules allow easy connections between the interface module enabled controller and Solartron’s flexible (read more)
Browse I/O Modules and Instruments Datasheets for Ametek Solartron Metrology -
ODOT CN?8037 CC-Link IE Field Basic Network Adapter Compact, Scalable Ethernet-Based I/O Communication for CC-Link IEFB Systems The ODOT CN?8037 is an industrial-grade network adapter built to connect remote I/O modules via the CC-Link IE Field Basic protocol over standard Ethernet (read more)
Browse I/O Modules and Instruments Datasheets for Sichuan Odot Automation System Co., Ltd. -
and productivity Simple integration into the controller of your choice: PROFINET, PROFIBUS, EtherCAT®, EtherNet/IP, ModbusTCP, Profibus Module for IO-Link® available Real-time capability, transmission speed of 200 Mbps full-duplex High-performance remote I/O system that flexibly networks 80 modules in real time with a 200 Mbaud data rate (read more)
Browse I/O Modules and Instruments Datasheets for Festo Corporation -
Decentralized automation with remote I/O: CPX-AP-I With CPX-AP-I, you get an efficient, open and expandable remote I/O system. You can directly integrate powerful I/O modules, existing valve manifolds and a wide range of IO-Link® devices and electric actuators into the most important (read more)
Browse I/O Modules and Instruments Datasheets for Festo Corporation -
control network environment. Coupled with the option to customize private subnets for the module’s IP address, businesses can improve network security and increase operational resilience. With the new ArmorBlock 5000 I/O 16-point configurable blocks, manufacturers will be able to optimize (read more)
Browse I/O Modules and Instruments Datasheets for Allen-Bradley / Rockwell Automation -
ODOT DT-1314 Digital Input Module (4-Channel, 110/220VAC) Reliable High-Voltage Signal Acquisition for Distributed I/O Systems Key Features & Benefits (read more)
Browse I/O Modules and Instruments Datasheets for Sichuan Odot Automation System Co., Ltd. -
C-series, the CT-3168 easily connects to any ODOT bus adapter (e.g., for PROFINET, EtherNet/IP, Modbus-TCP, etc.). This modular design allows you to build a completely customized remote I/O station tailored to your specific needs by combining various analog, digital, and specialty modules (read more)
Browse I/O Modules and Instruments Datasheets for Sichuan Odot Automation System Co., Ltd. -
2A load current. The relays provide a dry contact (SPDT) output, allowing them to control AC or DC loads with a single module type. Wide Input (read more)
Browse I/O Modules and Instruments Datasheets for Sichuan Odot Automation System Co., Ltd.
More Information Top
-
INDEPTH: timeliness assessment of Ethernet/IP-based systems
The Backplane, the Ethernet/IP Adapter and IO modules are exactly the same modules as described previously for the Remote IP node.
-
Converged Plantwide Ethernet (CPwE) Design and Implementation Guide - Testing the CPwE Solution [Design Zone for Manufacturing] - Cisco
In this test, the IACS application measures the amount of time it takes to transmit a piece of information from the controller to the IO module via the EtherNet/IP network versus directly transmitting the information via hardwires between the IO …
-
Fieldbus connectivity for drives - Connectivity (ABB Drives)
The adapter module for Ethernet/IP , Modbus/TCP and Profinet IO .
-
Renesas Electronics Europe and Technologie Management Gruppe GmbH Announce Availability of a Remote-IO Toolbox for IO-Link, PROFINET and Ethernet/IP
The toolbox contains a set of hardware and software modules that together build a base for complete remote- IO products ready to be certified for PROFINET, and to pass Ethernet/IP plugfests and vendor declaration for IO-Link.
-
http://search-ext.abb.com/library/Download.aspx?documentid=3aua0000085967&languagecode=en&documentpartid=1&action=launch
Optional HTL encoder interface module FENA-11 Optional Ethernet/IP , Modbus/TCP and PROFINET IO adapter FENA-21 .
-
http://www.anton-paar.com/corp-en/products/details/evaluation-unit-with-graphical-color-display-and-touchscreen-mpds-5/evaluation-units-and-analysis-software/?...
… 4 Ethernet (LAN) interface to PC 4 Flexible configuration with up to 5 modules (e.g. analog … 4 Fieldbus interfaces such as PROFIBUS DP, PROFINET IO , EtherNet/IP , Modbus TCP, DeviceNet 4 Various application programs .
-
http://search-ext.abb.com/library/Download.aspx?documentid=3afe68848270&languagecode=en&documentpartid=1&action=launch
The adapter module is installed into drive Slot 3. … adapters are available for various serial communication protocols, for example: • PROFIBUS DP (FPBA-xx adapter) • CANopen (FCAN-xx adapter) • DeviceNet™ (FDNA-xx adapter) • Modbus/RTU (FSCA-xx adapter) • Modbus/TCP, EtherNet/IP ™, PROFINET IO (FENA-xx adapter .
-
http://search-ext.abb.com/library/Download.aspx?documentid=3afe68848261&languagecode=en&documentpartid=1&action=launch
The adapter module is installed into drive Slot 3. … adapters are available for various serial communication protocols, for example: • PROFIBUS DP (FPBA-xx adapter) • CANopen (FCAN-xx adapter) • DeviceNet™ (FDNA-xx adapter) • Modbus/RTU (FSCA-xx adapter) • Modbus/TCP, EtherNet/IP ™, PROFINET IO (FENA-xx adapter .
-
AC 800M Controller - Range of controllers comprising of PAC, PLC, DCS and panel mount SLCs (ABB Compact Product Suite for building your own DCS)
PROFINET IO EtherNet/IP +DeviceNet Module .
-
Green Hills Software Expands Platform for Industrial Safety
The integration with the INTEGRITY RTOS enables customers to design PROFINET IO -Controller (master) devices such as … The Molex Brad EtherNet/IP integration with INTEGRITY supports both Scanner and Adapter functionality for EtherNet/IP. … stack allows EtherNet/IP master features to be implemented into controller devices including PLC modules , interface cards, IPC …
Indicates content that may require registration and/or purchase.