-
Supplier: Data Connect Enterprise, Inc.
Description: Features Interface 24-Port RJ45 STP 12-Port “Data input” 12-Port “POE (Data + Power) output” 1 10/100Base-TX Management Port with Auto MDI / MDI-X features POE Complies with IEEE 802.3af Power over Ethernet Mid-Span PSE Up to 12 IEEE 802.3af devices powered Support POE power up to 15.4 watts
- Number of Ports: 12 #
- Features: Hub, Local Area Network (LAN), Power-over-Ethernet (PoE) Ready, Rack Mount
-
Supplier: Crystal Instruments
Description: Designed and manufactured by Crystal Instruments, the Spider-HUB Industrial Ethernet Switch supports the latest IEEE 1588v2 technology to fulfill precision time synchronization requirements for data acquisition and control applications. The Spider-HUB guarantees time-stamping
-
Supplier: RS Components, Ltd.
Description: N-Tron NT24K-8TX-PT Ethernet Switch
- Data Rate: 1 Gbps
- Features: Hub
-
-
Supplier: Data Connect Enterprise, Inc.
Description: and options to economically support Ethernet networks. For demanding applications where the best quality and the highest reliability is needed, thousands of Magnum 3000s have been installed. These products have proven themselves to be the “best of breed” in 10Mb Ethernet Hubs.
- Number of Ports: 12 to 24 #
- Features: Hub, Local Area Network (LAN), Rack Mount
-
Supplier: Data Connect Enterprise, Inc.
Description: Magnum Workgroup Hubs are full-function Ethernet 10Mb repeaters that can operate as stand-alone hubs or interconnect into larger networks of any media type. Magnum Workgroup Hubs Models 1008, 1016, and 1024 offer eight, 16, or 24 front-mounted shielded RJ-45 ports
- Number of Ports: 8 to 24 #
- Features: Hub, Local Area Network (LAN), Rack Mount
-
Supplier: Newark, An Avnet Company
Description: USB HUB/ETHERNET CONTROLLER, 100MBPS, QFN-64; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:64Pins; IC Interface Type:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: USB HUB/ETHERNET CONTROLLER 100MBPS, QFN-64; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:64Pins; IC Interface Type:- RoHS Compliant: Yes
-
Supplier: Intel Corporation
Description: The Intel® 82562 fast Ethernet PHY family of controllers are highly integrated platform LAN connect (PLC) devices combining 10BASE-T and 100BASE-TX physical layer capabilities and providing a core ingredient of the enabling solution for the integrated networking connectivity in Intel® I/O
- Technology: Ethernet, Fast Ethernet
- Features: Other
- Device Type: Physical Layer Controller
-
Supplier: Intel Corporation
Description: The Intel® 82562 fast Ethernet PHY family of controllers are highly integrated platform LAN connect (PLC) devices combining 10BASE-T and 100BASE-TX physical layer capabilities and providing a core ingredient of the enabling solution for the integrated networking connectivity in Intel® I/O
- Data Rate: 1,000,000 kbps
- Pd: 300 milliwatts
- Technology: Ethernet, Fast Ethernet
- Features: Other
-
Supplier: Data Connect Enterprise, Inc.
Description: with 100BASE-T and 10BASE-T Ethernet standards; full 100Mb Class II + repeater functionality • Comes with a durable metal enclosure, internal auto-ranging power supply; NEBS Certification and -48VDC optional. Description Magnum DS880 Stackable Hubs provide the flexibility of 100Mb and
- Number of Ports: 8 #
- Features: Hub, Local Area Network (LAN), Rack Mount
-
Supplier: Computer Network Accessories, Inc.
Description: 2 GIGA + 24 Port 10/100 rack mount ethernet switching hub. 24 ports for 10/100Mbps connectivity and 2 ports for 10/100/1000Mbps connectivity. IEEE802.3x compliance with full duplex operation and flow control. Supports NWay protocol and auto detect full and half duplex modes. Supports
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: The Planet POE-2400G is a 24-port Gigabit IEEE 802.3af PoE Web Management Injector Hub and complies with IEEE 802.3, IEEE 802.3u, IEEE 802.3ab and IEEE 802.3af standards. With 24 10/100/1000Base-T Gigabit Ethernet ports, the POE-2400G supports full 48V DC power for any remote IEEE
- Number of Ports: 24
-
Supplier: Tripp Lite by Eaton
Description: The U460-003-3A1G USB 3.1 Gen 1 USB-C Portable Hub/Adapter expands the potential of your tablet, laptop, Chromebook, MacBook, smartphone or PC’s USB-C or Thunderbolt 3 port. It’s ideal for adding a thumb drive and other USB peripherals, charging a mobile device, and connecting to a Gigabit
- Number of Ports: 4 #
- Data Rate: 1 Gbps
- Features: Hub
-
Supplier: Tripp Lite by Eaton
Description: The U460-003-3A1GB USB 3.1 Gen 1 USB-C Portable Hub/Adapter expands the potential of your tablet, laptop, Chromebook, MacBook, smartphone or PC’s USB-C or Thunderbolt 3 port. It’s ideal for adding a thumb drive and other USB peripherals, charging a mobile device, and connecting to a Gigabit
- Number of Ports: 4 #
- Data Rate: 1 Gbps
- Features: Hub
-
Supplier: DigiKey
Description: 6 PORT GIGABIT ETHERNET SWITCH
- Number of Ports: 6 #
- Network Equipment: Switch
-
Supplier: Tripp Lite by Eaton
Description: The U460-003-3AG-C USB 3.1 Gen 1 USB-C Portable Hub/Adapter expands the potential of your tablet, laptop, MacBook, Chromebook, smartphone or PC’s USB-C or Thunderbolt 3 port. It’s ideal for adding a thumb drive and other USB peripherals, powering and charging a PD Charging-compliant mobile
- Number of Ports: 5 #
- Data Rate: 1 Gbps
- Features: Hub
-
Supplier: Microchip Technology, Inc.
Description: The Microchip USB4912 is a USB2.0 Hi-Speed Hub with unique Smart Hub features targeted to automotive consumer ports and head unit applications. The USB4912 is compliant with the USB 2.0 Specification and has passed AEC-Q100 testing. This highly integrated chip optimizes board area and
- Features: Serial Hub
-
Supplier: Iris Dynamics Ltd.
Description: The IO SmartHub is companion product that provides control and both analog and digital feedback for ORCA™ Series motors. This compact, DIN rail mountable device connects directly to ORCA Series motors via the RJ45 terminated data cable and integrates easily with industrial control systems using
- Continuous Output Current: 0.004 to 0.02 amps
- Supply Voltage (DC): 0 to 10 volts
- Motor / System: DC Brushless Motor
- Configuration: DIN Rail
-
Supplier: Cole-Parmer
Description: CN, PT, JP, CZ, and PL), convenient color-coded navigation system, and USB and Ethernet ports for communication and remote control through your tablet, PC, or network.|These baths use environmentally friendly natural refrigerants, air or water depending on the model, while boasting a
- Frequency Range: 50 Hz
- Volume: 4.8999999999999995 liters
- Operating Temperature: 392 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: CN, PT, JP, CZ, and PL), convenient color-coded navigation system, and USB and Ethernet ports for communication and remote control through your tablet, PC, or network.|These baths use environmentally friendly natural refrigerants, air or water depending on the model, while boasting a
- Frequency Range: 50 Hz
- Volume: 2.75 liters
- Operating Temperature: 302 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: CN, PT, JP, CZ, and PL), convenient color-coded navigation system, and USB and Ethernet ports for communication and remote control through your tablet, PC, or network.|These baths use environmentally friendly natural refrigerants, air or water depending on the model, while boasting a
- Frequency Range: 60 Hz
- Volume: 2.75 liters
- Operating Temperature: 302 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: CN, PT, JP, CZ, and PL), convenient color-coded navigation system, and USB and Ethernet ports for communication and remote control through your tablet, PC, or network.|These baths use environmentally friendly natural refrigerants, air or water depending on the model, while boasting a
- Frequency Range: 60 Hz
- Volume: 4.8999999999999995 liters
- Operating Temperature: 392 F
- Configuration: Controlled Bath
-
Supplier: Newark, An Avnet Company
Description: PASSIVE VIDEO / POWER HUB -- 8 CHANNEL, FOR 1-TO-1 ETHERNET-OUT-TO-CAMERA SIDE/COAX-OUT-TO-DVR SIDE. INCLUDES 12V POWER SUPPLY, RACK & WALL MOUNT. ONLY WORKS WITH NTSC/PAL CAMERAS AND DVR. (LIMITED STOCK) / GEM
-
Supplier: Tripp Lite by Eaton
Description: Gigabit Ethernet network when no Wi-Fi is available or when a wired connection offers faster speeds. Connect using a UTP cable (sold separately), and enjoy true 10/100/1000 Mbps Ethernet speeds for fast data transfers.Built-In USB-C Cable Connects in Either DirectionConnect the
-
Supplier: L-com, Inc.
Description: USB 3.1 type C hub with VGA, Ethernet and USB A, Type C charge port, charge a device via 5-20V, VGA port to support VGA display devices, Ethernet port supported, USB 3.0 port high speed data transfer when connected with mobile device. Features USB Type C interface with Host
- Connector Type: USB Connector
- Features: USB Type C
-
Supplier: TRENDnet Inc.
Description: Add one Gigabit Ethernet port Add three 5 Gbps USB 3.0 ports PC and Mac compatible Flexible USB 3.0 cable accommodates most installations Backward compatible with USB 2.0 and 1.1 ports Full power for power hungry USB devices
- Network Equipment: Analog-to-Wireless Converter
-
Supplier: D-Link Systems, Inc.
Description: multiply bandwidth, boost response time, and satisfy heavy load demands. Increased Productivity The DES-1026G comes with 24 10/100 Mbps ports, allowing a small workgroup to flexibly integrate to Ethernet and Fast Ethernet. These intelligent ports detect the network speed and
- Number of Ports: 24 #
- Data Rate: 8.8 Gbps
- Network Equipment: Switch
-
Supplier: Allied Electronics, Inc.
Description: Ethernet hubs and other appliances in locations where supplying power separately would be inconvenient. The FL IF 2PSE-F module offers two PoE ports for the Modular Managed Switch (MMS). It is an “endspan” device with power sourcing equipment (PSE) integrated in the switch/hub.
-
Supplier: Radicom Research, Inc.
Description: your desktops, which usually lack Wi-Fi capabilities. Simply connect an Ethernet cable to your desktops to stay connected. 7. Wi-Fi Ethernet The RW8300E-a-PR combines a pre-paired set of RE8300E-a-NL andRW8300E-a adapter for the RJ-45 end of 2 hosts to bring Ethernet in wireless
- Features: Hub, Local Area Network (LAN), Wireless
-
Supplier: L-com, Inc.
Description: The Planet POE-1200G is a 12-port Gigabit IEEE 802.3af PoE Web Management Injector Hub, which complies with IEEE 802.3, IEEE 802.3u, IEEE 802.3ab and IEEE 802.3af standards. With 12 10/100/1000Base-T Gigabit Ethernet ports, the POE-1200G supports full 48V DC power for any remote IEEE
- Number of Ports: 12
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, NETWORKING ROUTER HUB, SERIES BAYSTACK 101, 24PORT ETHERNET HUB, 10-0.5AMP, 100-240VAC, 47/63HZ. FREE 2 YEAR RADWELL WARRANTY
- Features: Hub, Router
-
Supplier: Neousys Technology Inc.
Description: applications. Nuvo-7200VTC offers an assortment of peripherals, connections and expansion flexibility. It has four or eight 802.3at PoE+ ports to supply 25W power to connected devices such as IP cameras with M12 (x-coded connectors) and connector screw-lock mechanisms on I/Os like Gigabit
- RAM: 64 GB
- Operating Temperature: -40 to 158 F
- Processor: Intel®
- Features: Other, Ruggedized
-
Supplier: Cisco
Description: customers. Highlights: Industry-leading wire-speed performance of 48 Gbps and 71 million packets per second Low latency with Layer 2-4 switching Innovative security and quality-of-service features Gigabit Ethernet or 10 Gigabit Ethernet uplinks Optional internal AC or DC 1+1
- Data Rate: 48 Gbps
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Quarktwin Technology Ltd.
Description: Ethernet Hub Controller IEEE 802.3, 10/100 Base-T/TX PHY Ethernet Interface 32-QFN (5x5)
- TJ: 0 to 85 C
- Supply Voltage: 3.6V
- Device Type: CardBus Controller
- Technology: Ethernet
-
Supplier: Embedded Data Systems
Description: Model.) on the 1-Wire bus. LED indicators for Ethernet link/activity, power, and 1-Wire activity. Easy Installation ABS enclosure. The OW-SERVER is an inexpensive Ethernet/WiFi to 1-Wire interface that is designed to efficiently monitor and control 1-Wire devices. The OW-SERVER will
- Operating Temperature: -40 to 85 C
- Network Protocol: 10Base-T Ethernet
Find Suppliers by Category Top
Featured Products Top
-
configuration supporting four independent 100Mbps Ethernet channels. The design utilizes 24 specialized rings (incorporating 8 shielded channels) to maintain signal integrity with a packet loss rate guaranteed at less than 0.01%. For applications requiring higher bandwidth, customization is available (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
: Designed for stable power delivery, precise signal transmission and high-speed data exchange—essential for smooth automated and robotic operation. Versatile form-factors: Includes sensor/actuator circular connectors (M8, M12, 7/8″, Round 24), bayonet-style RJ45/USB (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
Data General Specifications: • Number of Circuits: 25 channels (mixed configuration for high power, low power, and signal) • Current Rating (Per Circuit): 5 channels rated at 50A (400VAC), 3 channels at 10A (230VAC), 20 signal channels at 6A (24VDC (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Development of embedded control system for untethered in-pipe inspection robot
… power load capacity Motor system - For driving : over 200W BLDC - For steering : over 50W BLDC - For pneumatic pump : DC 24V 3A Embedded system - 32-bit micro-controller - Ethernet for main communication between … … module - 3 port switching hub - CAN / SPI / …
-
Seamless integration of distributed internet devices for pervasive architectures
The ‘powerpatch’ only feeds 24 or 48 V into the cables, and is completely transparent regarding the Ethernet , the cables can even be connected to the same hub /switch than non-powered devices.
-
Army Tactical Computing System (ATacCS)
Fibre optic hub Features: IEEE 8802.3 (FOIRL) compliance; 8 fibre optic Ethernet ports; expansion (stacking) port; Ethernet link status and activity indication … … management; battery-backed operation; power supply autoranging, integral, 100-264 V , 47-63 Hz, 24 -32 V DC Weight …
-
TTM111 multifunction terminal
… PTT-VOX circuit on each channel; selectable ring tone; muting function Data channels: 1 data port to external DTE, ITU-T V.10; 2 embedded Ethernet 10BaseT hub ports (one hub port … … line Power supply voltage: 24 V DC ±20% Consumption: max …
-
HP BL465c Server Blade
… DDR2 - Registered, 512MB, 64Mx72, 667MHz $21.56 - Broadcom - BCM5706SKFB - Ethernet Controller - 10/100/1000Base-T, Integrated … … Bus, 5-PCIe Masters, 24 Serial I/O Links, Configurable … … 1000 - Southbridge - System I/O Hub $13.35 - AMD … … User I/O, 3.3 V , 0.35micron CMOS (Qty …
-
FPGA-based 10-Gbit Ethernet Data Acquisition Interface for the Upgraded Electronics of the ATLAS Liquid Argon Calorimeters
V .Cerf et al, Specification of Internet Transmission Control Protocol … … ATCA system; 12U, 14 slots, http://www.radisys.com/products/atca/chassis- hub -systems/sys-6010-10g/ [13 … … Two-Port 10-Gigabit Ethernet Network Adapters, https://www … … 3: Product Specification, April 24 , 2012, http://www.xilinx …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… inscribed_J|2 intravenous_J|3 brevibloc_N|1 trellis_N|3 stretch_N|21 paved_J|5 coffee_maker_N|2 live_steam_N|1 espresso_N|3 shabby_J|4 sleeping_pill_N|2 prosom_N|1 estradiol_N|7 blood_stream_N|10 hormone_replacement_therapy_N|1 antagonist_N|5 engineer_V|2 anti-tnf_compound_N|3 enbrel_N|1 edecrin_N|1 sedative-hypnotic_drug_N|2 placidyl_N|1 inflammable_J|4 local_area_network_N|6 coaxial_cable_N|2 megabit_N|2 ethernet _N|2 emeside_N|1 zarontin_N|1 petit_mal_epilepsy_N|2 … … handbag_N|3 legendary_J|21 king_arthur_N|13 excavate_ V |11 exercise_device_N|2 manifold_N|3 exhaust_pipe_N|2 … … knee-length_J|2 skirt_V|3 local_road_N|1 front_door_N|1 fry_V|36 blast_wave_N|1 incinerate_V|2 oxidation_N|34 electric_car_N|1 fuel_line_N|1 screen_out_V|1 rust_N| 24 mechanical_system_N|8 eradicate_V|4 decease_V|1 … … tights_N|3 health_facility_N|1 single_bed_N|2 supervised_J|2 journal_bearing_N|2 business_establishment_N|3 skin-tight_J|1 young_woman_N|29 stoppered_J|1 sixty_J|2 offence_N|3 canopy_V|1 hub _N|5 towel_V|2 absorbent_cotton_N|1 …
-
http://www-cs.intel.com/content/dam/doc/datasheet/631xesb-632xesb-io-controller-hub-datasheet.pdf
Interfaces to Memory Controller Hub — Enterprise South Bridge Interface: 1 GB/s each direction, full duplex, transparent to software — x4/x8 … … output — Support three external Codecs — Supports variable length stream slots — Supports 8 channel, 24 -bit samples, 192 kHz … … 2.0 compliant — ACPI-defined power states — ACPI Power Management Timer — PME# support — SMI# generation — All registers readable/restorable for proper resume from 0 V suspend states External Glue … … with the 1000 Mb/sec Ethernet /802.3z specification — …
-
http://www-cs.intel.com/content/dam/www/public/us/en/documents/datasheets/82801db-io-controller-hub-4-datasheet.pdf
… and IEEE 802.3 compliant — LAN Connect Interface (LCI) — 10/100 Mbit/sec ethernet support s Integrated … … PCI 2.2 message signaled interrupts — Two cascaded 82C59 with 15 interrupts — Integrated I/O APIC capability with 24 interrupts — Supports serial … … s New: 1.5 V operation with 3.3 … … on USB s Enhanced Hub Interface Buffers Improve Routing …
-
http://dspace.mit.edu/bitstream/handle/1721.1/68492/770406721-MIT.pdf?sequence=2
Internally three DC-DC voltage converters provide a clean regulated 24V power source. … sensor data from RS-232 to USB, and a wide (voltage) input USB hub aggregates the data … For Blueview sonars used during experiments, a support module providing power over ethernet (PoE) permits up to …
Indicates content that may require registration and/or purchase.