-
Supplier: Radwell International
Description: (BAR CODE SCANNER, EXTENDED RANGE, FRONT WINDOW RS 232/422/485, ETHERNET TCP/IP, (1047749). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: BAR CODE SCANNER, LONG RANGE VERSION, LINE SCANNER, ETHERNET COMMUNICATION, 10-30 VDC, 4.5 W, 655 NM, VISIBLE RED LIGHT, LASER CLASS 2, FIXED MOUNT, IP65, 1041785. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: CODE READER, 2D, SHORT DISTANCE, 24VDC, SHORT-DISTANCE TYPE, 752 X 480 PIXELS, CMOS IMAGE SENSOR, RED LED, CLASS 1 LASER PRODUCT, OTOCOL TCP/IP, FTP, SNTP, BOOTP, ETHERNET/IP. FREE 2 YEAR RADWELL WARRANTY
- Bar Code Scanner Type: Handheld "Gun" Type
-
-
Supplier: Banner Engineering Corp.
Description: No external PC required to configure or operate sensor Ethernet and RS232 communications Multiple stored inspections Software emulator to configure the iVu Plus offline Rugged IP67 housing (sensor) Touch screen display: Integrated Version - 2.7" LCD (320 x 240); Remote Version - 3.5" LCD (320
- Scan Rate: 60 Scans/Sec
- Operating Temperature: 32 to 122 F
- Interface Options: Ethernet, Integrated Graphic Display, Serial
- Light Source: Infrared Light, Visible Light
-
Supplier: Handheld
Description: integrated Bluetooth and 802.11 b/g with WPA2 encryption for improved security and CCX certification for better interoperability. The Nautiz X5 has options for 3G cellular (voice and data), a 1-D laser or 2-D imager bar code scanner and GPS with SiRf Instant Fix II capability
- Speed: 806 MHz
- RAM: 0.256 GB
- Display Size: 3.5 inch
- Operating Temperature: -4 to 131 F
-
Supplier: Maple Systems, Inc.
Description: kiosk and centralized office location Retail Applications • The ability to connect a bar code scanner allows for reading of UPC codes, as well as many other codes • Display sizes ranging from 15" to 19" provide versatility • Windows 7 platform allows for a wide
- Display Size: 15 to 19 inch
- Operating Temperature: 14 to 122 F
- Computer Type: Computer Terminal
- Processor: Intel®
-
Supplier: Maple Systems, Inc.
Description: kiosk and centralized office location Retail Applications • The ability to connect a bar code scanner allows for reading of UPC codes, as well as many other codes • Display sizes ranging from 15" to 19" provide versatility • Windows 7 platform allows for a wide
- Operating Temperature: 14 to 122 F
- Effective Screen Width: 16.06 to 18.54 inch
- Effective Screen Height: 12.13 to 15.59 inch
- Screen Diagonal: 15 to 19 inch
-
Supplier: SICK
Description: 62471:2006 Reads 1D codes (Code 39, Code 128, Code 93, UPC/EAN/JAN with addition, Code 25, Codabar, postal codes) and 2D codes (QR code, Data Matrix) Code resolution: ≥ 0.2 mm Working distance: 100 mm to 300 mm Reads 1 to 25 codes
- Scan Rate: 60 Scans/Sec
- Maximum Depth of Scan Field: 3.93701 to 11.81103 inch
- Operating Temperature: 32 to 122 F
- Symbologies: Codabar, Code 128, Code 39, Code 93, EAN, Other Symbology, UPC
-
Supplier: ifm efector inc.
Description: Multicode reader with wide-angle lens Internal red light illumination Several codes and text lines simultaneously IO-Link process interface Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in
- Scan Rate: 40 Scans/Sec
- Operating Temperature: 14 to 122 F
- Laser Safety Class: Class III
- Interface Options: Ethernet, Other
-
Supplier: Cognex Corporation
Description: DataMan 8050 series handheld barcode readers are equipped with patented decoding algorithms to read well-marked 1D and 2D barcodes, including direct part mark (DPM) codes, in the harshest manufacturing environments. The flexible modular design ensures the DataMan 8050 series readers are ready
- Features: Audible or Visual 'Good Reading' Indicator, Portable
- Symbologies: Codabar, Code 128, Code 39, Code 93, Data Matrix (Data Code), EAN, Interleaved 2 of 5, MaxiCode, Other Symbology, PLANET, POSTNET, QR Code, UPC
- Interface Options: Ethernet, Other, Serial
- Bar Code Scanner Type: Handheld "Gun" Type
-
Supplier: Cognex Corporation
Description: The DataMan 390 is an AI-powered barcode reader with high resolution and a wide field of view built to handle complex applications and read multiple symbologies in tough environments. It delivers industry-leading read rates, advanced decoding algorithms, and powerful lighting options. With
- Interface Options: Ethernet, Serial
- Bar Code Scanner Type: Fixed Horizontal / In-counter
-
Supplier: Cognex Corporation
Description: comprehensive support, the DataMan 290 makes automating barcode reading easy. No matter your industry, code quality, or application complexity, this next-generation reader ensures reliable, accurate, and efficient scanning operations.
- Interface Options: Ethernet, Serial
- Bar Code Scanner Type: Fixed Horizontal / In-counter
-
Supplier: Cognex Corporation
Description: DataMan 150/260 Series Features For 1D linear barcodes, higher-density 2D matrix codes, or direct part mark (DPM) codes, the DataMan 150/260 series fixed-mount, image-based barcode readers deliver unprecedented performance, flexibility and ease-of-use. Achieve high read rates DataMan
- Symbologies: Codabar, Code 128, Code 39, Code 93, Data Matrix (Data Code), EAN, Interleaved 2 of 5, MSI / Plessey, MaxiCode, Other Symbology, PLANET, POSTNET, QR Code, UPC
- Interface Options: Ethernet, Serial
- Light Source: LED / CCD
-
Supplier: Pepperl+Fuchs SE
Description: Stationary multicode read device for all common 1-D, 2-D and Pharmacodes at speeds of 10 m/s, angled line-of-sight, VGA resolution, Ethernet, RS 232
-
Supplier: KEYENCE
Description: The code reader automatically optimizes the exposure time, image processing filter and other parameters according to the target and mounting distance. Autofocus The reader can be mounted at any distance and maintain a clear image. Automatic Tuning Determines optimal settings for exposure
- Resolution: 2.48031496062992 to 3.22834645669291 mils
- Maximum Depth of Scan Field: 1.968505 to 39.3701 inch
- Operating Temperature: 32 to 113 F
- Features: Audible or Visual 'Good Reading' Indicator, Programmable
Find Suppliers by Category Top
Featured Products Top
-
Customer Support Standard Product Code: FHS135-25-10120 Customization Options: Ingiant Technology specializes in providing tailored solutions. We can modify: • Number and type of circuits (power, signal, Ethernet, fiber optic, fluid) • Current and voltage (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Automation Partnership: Symbol Technologies Joins Rockwell Automation Encompass Partner Program
Additional Symbol products approved by Rockwell Automation include the XR400 and XR480 fixed RFID readers that comply with Rockwell Automation's Ethernet IP standard, DPM readers and mobile computers, and bar code scanners .
-
Choose carefully your industrial-strength comms protocol
It is also suitable for systems using peripheral devices like printers, card readers and bar code scanners . Ethernet and the de facto TCP/ IP protocol running on top of it are well-understood because of their wide deployment in existing company local-area networks.
-
Interfacing a Galil Controller with a Cognex Barcode Scanner (.pdf)
Connect the PC, scanner , and motion controller to a hub via Ethernet . Use the Dataman Setup software to set an IP address for the bar code scanner.
-
Paperless manufacturing for IC assembly
A bar - code scanner , connected to the personal computer as a keyboard wedge, is used to scan the lot number. The personal computer reads the lot-number scanned by the operator, attaches an operation number prefix, and communicates it to the host computer using industry standard TCP/ IP communications protocol on Ethernet .
-
Serial-to-Ethernet Converter - Intelligent Instrumentation
… other platforms, the Net Link drivers allow users to develop their own custom interface using TCP/ IP . The Ethernet /Serial converter is suited for connecting RS-232 to devices such as terminals, scales, bar code scanners , machines, instruments, PLCs, controllers, gauges, and smart sensors.
-
QP Toolbox
This software collects real-time data from balances, pH meters, sensors, gages, bar code scanners , meters and other instruments. … Pro also includes utility programs for RS232 and transmission control protocol/internet protocol (TCP/ IP ) based data collection … … software, making software designed to communicate with only RS232 ports now communicate over Ethernet or internet TCP/IP …
-
Shopping - Best Prices On The StarTech.com NETRS232_1GB Device Server - Big Bruin
This Ethernet-to-Remote RS232 Serial interface converter allows you to install your RS232 serial devices anywhere on your TCP/ IP Ethernet WAN/LAN, and still access them as if they were right beside you - even if the connection is established through an … Your serial equipment ? card scanners , access keypads, bar code scanners, and more ? will operate as smoothly as if the serial ports were right inside your computer.
-
Telecommunications and Data Communications Handbook 2nd Edition Complete Document
Reliable power is always an issue in the LAN domain, which now extends to security cameras, alarm systems, bar code scanners , smart building controls, and even VoIP telephones, as we discussed in Chapter 3. The PoE-compliant IP phones typically consume 3–5 W, wireless access points 6–10 W, and security cameras … The purest approach involves power supplied directly from an Ethernet switch to a client device.
-
Electrical engineering and electronics for machine farmers
Soft start-up 204, 209 saturated steam, 416 scanners Class, 508 scanners , 480 scanning-methods, 475 switching distance, 436, 438 … … 450 Shannon'sches scanning theorem, 468 sequence, 532 Shared ethernet , 501 shunt, 23 safety … … duration 452, single turn- code rotating generators, 260 Sixpack … … SSI components, 212, 232 peak value rectification, disturbing suppression, 278 stability 35, 374 rod magnet, standard deviation … Day operation characteristic 93, 411 duty factor, formula 286 TCP-/- IP communication, 475, Thomson'sche to 503 …
-
Accu-Sort Single-Laser AXIOM 1L Bar Code Scanner Named Plant Engineering Product Of The Year Finalist
… will shut off automatically when the AXIOM is not in use, increasing the scanner 's mean time … The AXIOM can also learn a match code via relay input or by a button on the … It offers several options for bar code data transfer to existing systems, including UDP messaging, EtherNet / IP and operation as an Ethernet TCP/IP client or server.
Indicates content that may require registration and/or purchase.