-
Supplier: L-com, Inc.
Description: Exceed USB 1.1's 5 meter limit and send USB signals up to 150 feet using regular Cat5e or Cat6 cables using L-com's W01-EXT-USB-50T USB repeater. Our competitively priced USB extender features a built in buffer and actively regenerates USB signals to preserve data integrity. Active
- Cable Length: 150 ft
- Product Category: Cable Assembly
- Cable Type: Cat 5/Cat 5E, Cat 6
- Application: Extender Cable, Telecommunications
-
Description: Gigabit Ethernet Repeater that doubles the range of your Gigabit Ethernet to an unpowered remote location. This is ideal for installing high powered PoE+ cameras remotely using only a CAT5e or CAT6 rated 100m cabling. Selectable DIP switches allow for disabling PoE output
- Number of Ports: 3 #
- Data Rate: 1 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Description: is a standalone powered Gigabit Ethernet Repeater that doubles the range of your Gigabit Ethernet to an unpowered remote location. This is ideal for installing high powered PoE+ cameras remotely using only a CAT5e or CAT6 rated 100m cabling. Selectable DIP switches allow
- Number of Ports: 3 #
- Data Rate: 1 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
-
Supplier: Data Connect Enterprise, Inc.
Description: The 2178EE is a point-to-point Industrial Ethernet Extender that efficiently extends 10/100 Ethernet circuits up to 6,232 feet and supports speeds from 1Mbps to 50Mbps using existing straight pair copper wire. The 2178EE will allow Ethernet connectivity in existing facilities
- Data Rate: 0.001 to 0.05 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: L-com, Inc.
Description: includes an Ethernet pass-through for connecting to network enabled devices or to use existing infrastructure without losing LAN connectivity. A true plug-and-play solution, the Raven 3104 USB extender is compatible with all leading operating systems. The Raven 3104 features a locking power
- Number of Ports: 4 #
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect 2178HEE is a point-to-point Industrial Ethernet Extender designed to operate in harsh environments that efficiently extends 10/100 Ethernet circuits to over 300meters (984feet) at 50Mbps using existing cross-over pair copper wire. The Data Connect 2178HEE functions at
- Data Rate: 0.001 to 0.05 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect DCE 2178HEE is a point-to-point Industrial Ethernet Extender designed to operate in harsh environments that efficiently extends 10/100 Ethernet circuits to over 300meters (984feet) at 50Mbps using existing cross-over pair copper wire. The Data Connect 2178HEE functions
- Data Rate: 0.01 to 0.1 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Description: The 828 Series Solution is a standalone PoE+ powered Gigabit Ethernet Repeater that doubles the range of your Gigabit Ethernet to an unpowered remote location. This is ideal for installing high powered PoE+ cameras remotely using only a CAT5e or CAT6 rated 100m cabling.
- Number of Ports: 3 #
- Data Rate: 1 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Description: The Enable-IT™ (The Ethernet Extension Experts) 860C Pro Ethernet Extender is the only solution to simultaneously drive true 100Mbps Ethernet data up to TWENTY times further than Ethernet's stifling limit of just 328 feet (100 meters). Using your existing BNC coaxial
- Number of Ports: 4 #
- Data Rate: 0.1 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect DCE/ 2178MDEE Industrial Grade Multi Drop Ethernet Extender is an one 8-port 10/100Base-TX switch and two 2-wire Ethernet ports used to extend Ethernet up to 300 meters (984 feet) at 50Mbps over two existing voice grade copper wires. A simple single switch
- Number of Ports: 10 #
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: Patton Electronics Co.
Description: The Patton Model 2157R simplifies network extension by utilizing pre-existing twisted pair infrastructure enabling twisted pair previously used for legacy systems such as TTL, RS232 and 422/485 to be used for extending or connecting Ethernet devices together. With a pair of 2157R’s or
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: L-com, Inc.
Description: Long Distance High Power PoE and Gigabit Data Extension Solution The POE-PTE201 from Planet is a newly designed simple device which extends both the reach of Gigabit Ethernet Data and IEEE 802.3at / 802.3af Power over Ethernet over the standard 100m (328 ft.) CAT. 5/5e/6 UTP cable to
- Network Equipment: Extender / Repeater
-
Description: Ethernet local area network operation is specified for selected speeds of operation from 1 Mb/s to 100 Gb/s using a common media access control (MAC) specification and management information base (MIB). The Carrier Sense Multiple Access with Collision Detection (CSMA/CD) MAC protocol
-
Supplier: L-com, Inc.
Description: benefits as the Ranger 2304 LAN, but provides the ability to connect USB 2.0 devices to hosts across a Ethernet Local Area Network using existing cabling eliminating a need for a dedicated direct connection. UK, European and Australian power versions available. Optional mounting kits also
- Number of Ports: 4 #
- Network Equipment: Extender / Repeater
-
Supplier: Patton Electronics Co.
Description: Ethernet LANs are highly vulnerable to the harmful effects of data line transient surges: Lightning strikes, induced voltages from elevator motors and florescent lights, static discharges and even the normal functioning of UPS devices can all pose a threat to Ethernet data and
- Maximum AC Power: 7,199.999999999997 watts
- Connection: DB Connector (DB-9, DB-25, etc.)
- Standards: IEEE
- Features: Network Applications, SPD, Silicon Avalanche Diode
-
Description: Ethernet local area network operation is specified for selected speeds of operation from 1 Mb/s to 100 Gb/s using a common media access control (MAC) specification and management information base (MIB). The Carrier Sense Multiple Access with Collision Detection (CSMA/CD) MAC protocol
-
Supplier: Gem Electronics
Description: to remote camera installations that are beyond the 100 meters distance limit of Ethernet. IP03 active extender over CAT5 Identical to IP02, but over CAT5 cable instead of coaxial cable Long range transmission uo to 1200 meters (max)
- Number of Ports: 1 #
- Data Rate: 0.05 to 0.1 Gbps
- Users: 1 #
- Network Equipment: Extender / Repeater
-
Supplier: Microchip Technology, Inc.
Description: the KSZ8842-PMQL/PMBL, also can be ordered the KSZ8842-PMQLI/PMBL AM. The KSZ8842-PMQL/PMBL can be configured as a switch or as a low-latency (<310 nanoseconds) repeater in latency-critical, embedded or industrial Ethernet applications. For industrial automation applications, the
- Network Equipment: Switch
-
Supplier: Patton Electronics Co.
Description: The Patton Model 2172R utilizes pre-existing twisted pair infrastructure enabling twisted pair previously used for legacy systems such as TTL, RS232 and 422/485 to be used for extending or connect Ethernet devices together. With a pair of 2172R's or combined with a 2172, twisted pair can
- Data Rate: 0.8 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: Microchip Technology, Inc.
Description: The KSZ8091 is a single-supply 10Base-T/100Base-TX Ethernet physical-layer transceiver for transmission and reception of data over standard CAT-5 unshielded twisted pair (UTP) cable. The KSZ8091 is a highly-integrated PHY solution. It reduces board cost and simplifies board layout by using
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Data-Linc Group
Description: standard mounting flanges. It also utilizes PoE (Power Over Ethernet) that supports data and power over the same CAT5 or CAT6 Ethernet cable. PoE and flexible mounting options allow the modem to be easily installed indoors or outdoors. PoE also eliminates the need for long coax
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
- Features: Point-to-Multipoint, Power-over-Ethernet (PoE) Ready, Radio Modem
- Network Media: Wireless
-
Supplier: TelephoneStuff.com
Description: eliminating the need for an AC power plug at each AP. The 3Com Switch 5500-EI PWR, 3Com Baseline Switch 2226-PWR Plus or other IEEE 802.3af-compliant PoE products can supply both power and data to the access points through Category 5 or 6 Ethernet cabling, giving you flexible installation
- Network Equipment: Access Points
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: ZyXEL Communications, Inc.
Description: Upgrade Wireless Speed and Coverage for Home Networks The ZyXELWAP3205 Wireless N Access Point can easily extend wireless network coverage for multimedia streaming. Following the user-friendly installation wizard, you can easily set up the operating modes such as AP, client and repeater mode
- Network Equipment: Access Points
-
Supplier: Microchip Technology, Inc.
Description: The KSZ8081 is a single-supply 10Base-T/100Base-TX Ethernet physical-layer transceiver for transmission and reception of data over standard CAT-5 unshielded twisted pair (UTP) cable. The KSZ8081 is a highly-integrated PHY solution. It reduces board cost and simplifies board layout by using
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Laurel Electronics LLC
Description: however, only 31 addresses can be electrically driven on an RS485 line without a repeater. Multiple meters on an RS485 bus can also be digitally addressed using our Ethernet-to-RS485 converter board, which can be connected directly to a PC via an Ethernet cable or via the Local
- Connector: RJ-11
- Serial Protocol: RS485
- Network / Bus: USB
-
Supplier: Laurel Electronics LLC
Description: is RS485 with RJ11 connector and the other port is different for connection to a PC or HMI. The different ports can be the following for these different gateway boards: USB for LUSB485, Ethernet for LNET485, high speed Ethernet for LNET1485, USB or WiFi with an internal antenna for
- Connector: RJ-11, RJ-45
- Serial Protocol: RS485
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc.
More Information Top
-
The Definitive Guide to Ethernet Extenders (.pdf)
Ethernet Extenders eliminate the need for installing expensive 802.3 repeaters ( Ethernet Repeater ) , twisted pair (CAT5/ CAT6 ) cabling, or fiber and associated fiber transceivers.
-
An intelligent data acquisition and transmission platform for the development of voyage and maintenance plans for ships
All DANs are connected in an Ethernet (IEEE 802.3) Local Area Network (LAN) of 10 or .... The network topology chosen is star and special insulated cabling (STP CAT5e or CAT6 - Shielded Twisted Pair … maximum cable length between two nodes is 100 meters and if required, active repeaters are installed for…
-
EIB in practice
3 repeaters can be added in parallel to the line segment each again with a total of .... At any point a mainline or backbone line can be replaced by use of an ethernet LAii routed via CAT6 .
-
Techist - All Things Tech - Wireless Networking with SMC8014 to Increase Range
…panel is connected to a Cisco Gigabit Switch then to one of the SMC router Ethernet connections. .... I need to set them up to work with the SMC8014s as AP/ Repeaters /Bridges (simple and .... Right now all Cat6 drops are wired to the patch panel.
-
What is the Maxium lenth of Cat5 Cable?
There is also Cat5e & Cat6 . .... Plus you can use repeaters [switches/hubs] to extend this. .... The Ethernet protocol requires that a signal sent out over the LAN reach every part of the…
-
Smart Home Automation with Linux
10 You with need two cables for this, with Cat6 being recommended over Cat5 since HDMI is … a wired network, not a replacement for it, so the WiFi routers and repeaters should exist to .... Instead of WiFi, you can achieve pseudowireless connectivity by using Ethernet over Power to limit these problems.
-
Cctv Cable Exporters, Cctv Cable Selling Leads
For Cat5e Cat6 network cable, CCTV Siamese cable and RG cable, wooden drum is a popular package .... cable is re-deployed as part of an upgrade to IP cameras or other Ethernet Devices. .... [ Related Keywords : poe over coax, poe repeater , poe switch, network switch ] .
-
Industrial Ethernet- overview and best practices
Also sometimes called "multiport repeaters ”, a hub regenerates the data bits in order to maintain strong .... ETHERNET NETWORKS. .... 1000Base-T 4-CAT5e, CAT6 or better copper pairs 100 m .
-
Smart Home Automation with Linux and Raspberry Pi
…is, the cable can be reused to provide power with a Power over Ethernet system, supply HDMI .... 10 You with need two cables for this, with Cat6 being recommended over Cat5 because HDMI is … a wired network, not a replacement for it, so the WiFi routers and repeaters should exist to…
Indicates content that may require registration and/or purchase.