Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant Ethernet Profinet Slip Ring, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring Ethernet
- Number of Circuits: 32
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product drawing: Ethernet slip ring DHS025 series, outer diameter 25mm, can integrate and transmit 5A current/2A signal/1000M Ethernet signal, with RJ45 connector plug-and-play type. Power and data transmission: secure transmission of 100Mbit/s / 1000Mbit / Gigabit
- Number of Circuits: 29
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: This is Ethernet slip ring for amusement with bore size 38.1mm, there are CAT 6 cable, rotor cable length 10m, stator cable length 2m, transmit one group of 1000M Ethernet and power .The slip ring is designed for Ethernet transmission, compatible with
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 380 volts
- Maximum Current: 10 amps
- Operating Temperature: -4 to 140 F
-
-
Description: The ESE Series Ethernet slip rings feature a compact capsule design with high performance contact technology with low electrical noise. ESE Series slip rings provide 100Base-T / 1000Base-T Ethernet connections with a combination of 2, 5, and 10 amp power
- Number of Circuits: 43
- Operating Speed: 250 rpm
- Maximum Voltage: 240 volts
- Maximum Current: 2 to 5 amps
-
Supplier: JINPAT Electronics
Description: The slip ring is designed exclusively for Ethernet transmission, Compatible with data bus protocol, it can transmit Ethernet, analog/data signals, USB, RS, CANBUS, and FireWire in a continuous rotation of 360 degrees. Moreover, it can integrate signal, power and high
- Number of Circuits: 91
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
- Features: Electrical Connectors
-
Supplier: JINPAT Electronics
Description: The slip ring is designed exclusively for Ethernet transmission, Compatible with data bus protocol, it can transmit Ethernet, analog/data signals, USB, RS, CANBUS, and FireWire in a continuous rotation of 360 degrees. Moreover, it can integrate signal, power and high
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
- Features: Electrical Connectors
-
Supplier: JINPAT Electronics
Description: The slip ring is designed exclusively for Ethernet transmission, Compatible with data bus protocol, it can transmit Ethernet, analog/data signals, USB, RS, CANBUS, and FireWire in a continuous rotation of 360 degrees. Moreover, it can integrate signal, power and high
- Number of Circuits: 11
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
- Features: Electrical Connectors
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product drawing: Gigabit Ethernet slip ring DHS056-23 is a solid shaft Ethernet slip ring with a diameter of 56mm. Supports 18 channels of power and 1 channel of Gigabit Ethernet. Gigabit Ethernet slip rings have high-speed
- Number of Circuits: 23
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: DHS056 Flange Slip Ring Description Accepting customization, transmitting 100/1000M Ethernet signals The DHS056 series solid shaft Ethernet slip ring has an outer diameter of 56mm and integrates 2A current, 2A signal, and 1000M Ethernet signal
- Number of Circuits: 40
-
Supplier: JINPAT Electronics
Description: The slip ring is designed exclusively for Ethernet transmission, Compatible with data bus protocol, it can transmit Ethernet, analog/data signals, USB, RS, CANBUS, and FireWire in a continuous rotation of 360 degrees. Moreover, it can integrate signal, power and high
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
- Features: Electrical Connectors
-
Description: The ESET Series Ethernet thru-bore slip rings a 1.5 inch thru-bore for shaft mounting or fluid transfer and incorporate low-wear, fiber brush contacts. ESET Series slip rings provide 100 BaseT / 1000 BaseT Ethernet connections with a combination of 10 amp
- Number of Circuits: 22
- Operating Speed: 250 rpm
- Maximum Voltage: 600 volts
- Maximum Current: 10 amps
-
Supplier: Schleifring GmbH
Description: individual slip ring System. Our configuration guide helps you finding the right components.
- Number of Circuits: 4 to 102
- Maximum Voltage: 0 to 630 volts
- Maximum Current: 3 to 25 amps
- Features: Bi-directional Rotation, Dual Signal Transfer, Dust Proof, Electrical Connectors, Military Grade, Moisture Proof
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: Ethernet slip ring specially designed for high frequency to transmit 100M/1000M Ethernet signals, with advantages of reliable transmitting, no packet loss, no string code, low return loss, low insertion loss.
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 240 volts
- Maximum Current: 18 amps
- Operating Temperature: -49 to 167 F
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: transfer electric/signal/gas/liquid, solve wire winding problems. We can make customized slip ring to rotating transfer RS485/232/422, CANBUS, Profibus, CC-link, USB2.0, Gigabit Ethernet etc.
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 380 volts
- Maximum Current: 10 amps
- Operating Temperature: -4 to 140 F
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: There are two types of Ethernet slip ring, namely capsule Ethernet and through hole Ethernet, which have the characteristics of stable transmission, no packet loss, no serial number, less loss, less insertion loss and long service life. Ethernet cable
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 380 volts
- Maximum Current: 10 amps
- Operating Temperature: -4 to 140 F
-
Supplier: Centricity
Description: TYPICAL OPTIONS Multi-Circuit Slip rings Multi-Passage Rotary Unions Shot Pins Vacuum Hold-down on Dial Custom Fixturing on dial Under dial support for Pressing Operations Elevating Dial Sealed/Air Purged Wash down Explosion-Proof Fail Safe Brakes High Speed Spin GEN-2 Servo Control
- Work Table Diameter: 600 inch
- Thru Hole Diameter: 480 inch
- Maximum Axial load: 1,000,000 lbs
- Maximum Radial Load: 30,000 lbs
-
Supplier: Canoga Perkins Corporation
Description: using SNMP, Telnet or VT-100. Ethernet and RS-232 ports connect management to the outside world. In addition to VT-100, the RS-232 ports supports SLIP and PPP for serial SNMP and Telnet access.Redundant Optics protects critical T-1/E-1 user traffic from fiber failures. Redundant Power
- Number of Channels: 8
- Maximum Data Rate: 0.002048 Gbps
- Wavelength Range: 850 to 1,550 nm
- Operating Voltage: 120 volts
-
Supplier: Sensor Technology, Ltd.
Description: Ethernet (optional). Compatible with TorqView Advanced Torque Monitoring Software Non contact signal transmission, no slip rings to wear out Lifetime Warranty
- Maximum Torque: 0 to 17,699.115044247785 In-lbs
- Accuracy: 0.1 to 0.2 ±% Full Scale
- Operating Temperature: -40 to 194 F
- Electrical Output: Analog Current, Analog Voltage, Serial
-
Supplier: L-com, Inc.
Description: swing the door out of the way. This fastener is self-retained in the plastic to avoid misplacement. Carefully loosen the #6-32 mounting nut on the suppressor board and slip the shield ring lug onto the stud. Reattach all #6-32 suppressor mount hardware and reattach the front cover.
- Features: Dataline and DC Signal
- Connection: RJ41 / RJ45 / RJ48 Data Jacks
Find Suppliers by Category Top
Featured Products Top
-
High-Performance Ethernet Slip Ring for Seamless Rotational Data Transfer Product Overview This advanced rotating joint provides a reliable solution for (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
AWG10. Ethernet Integration: Customization available for 12mm Ethernet slip ring options to support 100Mbps data links for miniaturized network (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
signals (e.g., Ethernet, CAN bus, RS-422, video), and high-frequency data with ultra-low electrical noise and stable contact resistance. These slip rings are widely deployed in critical defense systems such as armored vehicle turrets, missile launch (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Q3: What types of signals can be transmitted through the electrical circuits? A: The slip ring supports various signal types including power, analog signals, digital signals, Ethernet, USB, RS232, RS485, Profibus, CanBUS, Device (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
transmission of multiple media through the central hole, including high-power electricity, data signals (Ethernet, etc.), hydraulic oil and compressed air. This integrated design eliminates the need for separate slip rings and rotary unions, simplifying the system structure and improving overall (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Product Name: Ingiant Technology FHS135-25-10120 Precision Wind Turbine Slip Ring, 25 Circuits, 50A High Current, Integrated Encoder Signal Transmission, IP65 Rating, Aluminum Alloy/Carbon Steel Construction, Industrial Electrical Slip Ring 1. Product Overview and Core Advantages (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
38 electrical circuits can transmit power (AC/DC), RS232, RS422, RS485, Ethernet, CANBUS, Profibus, video signals, thermocouple signals, and discrete I/O. Q4: Does this slip ring meet military standards? A: Yes (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Standard (integrated or separate chassis) Computer 1 Optional Slip ring 1 Optional RF rotary joint (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
, offering a superior alternative to traditional electrical slip rings. This component addresses core pain points including EMI, limited bandwidth, short transmission range, and high maintenance, making it ideal for military, aerospace, marine, and industrial radar systems. Key (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
requirements of antenna testing, RCS measurement, and precision calibration, ensuring consistent, reliable test data. Flexible Load & Rotation Options: Customizable load capacity from 10kg to 3000kg, supporting 360° continuous rotation with optional slip rings, RF (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Specifying an Ethernet Slip Ring
Ethernet has been operational in slip rings since the mid 1980s when it started being transmitted across twisted pair wire. As the format progressed the data speed increased requiring more bandwidth. Ensuring functionality through a slip ring has become dependent upon proper configuration. Passive
-
When Ethernet Rotates: Ethernet and Slip Rings
There are cases when a slip ring must be utilized to carry the conductors of copper transmission line (cable) from a rotating platform to a stationary structure. The sharp growth in the use of Gigabit Ethernet has sparked a renewed interest in the ability of slip rings to function within a CAT 5
-
Ethernet Slip Ring with 38.1 mm Inner Bore
This is a 38.1mm through hole, integrate 3 wires of 15A,2 wires of 10A,6 wires of signal & 1 group of 100M Ethernet the whole body use aluminium alloy material, more durable than engineering plastic material. Transmission power combine with signal, this one have signal type is 232/422, we
-
Introduction of Large Current Slip Ring
Signal Slip Rings Ethernet Slip Rings USB Slip rings Profi-Bus Slip Rings HDMI High Definition Slip Rings Servo-motor Slip rings Thermocouple Slip rings. Function Slip Rings High Speed Slip Rings Waterproof slip rings Multi-channel Slip Rings Longlife slip Rings Anti-explosion Slip Rings Large size
-
How to Improve the Reliability of High Speed Slip Ring?
Signal Slip Rings Ethernet Slip Rings USB Slip rings Profi-Bus Slip Rings HDMI High Definition Slip Rings Servo-motor Slip rings Thermocouple Slip rings. Function Slip Rings High Speed Slip Rings Waterproof slip rings Multi-channel Slip Rings Longlife slip Rings Anti-explosion Slip Rings Large size
-
CENO New Product Integrated Pneumatic Slip Ring
In today's fast-paced world, businesses rely heavily on effective communication and data transfer to succeed. The use of integrated slip rings and Ethernet signal slip rings has become increasingly popular as they help facilitate seamless data transmission. Let's delve into these technologies
-
CENO Spatter Slip Ring Apply to the Total Station
CENO design and produce a new spatter slip ring which is used to the total station. the platter slip ring often called as Pancake slip ring. This pancake slip ring have 1 group Gigabit Ethernet Signal and it can working in the low temperature environment -45 C~+80 C. As we know that a total
-
JINPAT Slip Rings Designed for Assistive Home Robot
Slip rings in manipulators need to be capable of transferring multi-signals like control signal, Gigabit Ethernet, USB3.0 and so on, while need to be in very limited size.
More Information Top
-
Centrifuge model test on the face stability of shallow tunnel
The netbook was operated by a computer in the control room via Ethernet connection over slip rings .
-
Adaptive CT for high-resolution, controlled-dose, region-of-interest imaging
The two computers are linked via both standard wireless Ethernet, and wired gigabit Ethernet over a slip ring and stay in constant communication.
-
BAE Systems Bradley M2 Infantry Fighting Vehicle/M3 Cavalry Fighting Vehicle
An upgraded 600 Amp generator and power distribution system will also be fitted as well a battery management, common intelligent displays, improved turret slip ring , improved Ethernet switch and Victory computing architecture standards.
-
US Army to restore Bradley capability
From an electrical perspective, an uprated 600 A generator and power distribution system will also be fitted, along with a new battery management system, common intelligent displays, improved turret slip ring , improved Ethernet switch, and Victory computing architecture standards.
-
A New Upper Limit on the Polarization of the Cosmic Microwave Background
Radiation
The data stream was sent from the rotating laptop through the slip ring to an ethernet cable, to the computer in a nearby control room which recorded the data.
-
High-Speed Data Transmission and Rotary Platforms: Slip Rings, Fiber Optic Rotary Joints, and Multiplexers
Although it is possible to package a number of 1000 BaseT (copper) Ethernet channels in a slip ring , it can be very difficult (not impossible) to mix secure and unsecure data lines within a common slip ring package.
-
Salient features of the dual‐frequency, dual‐polarized, Doppler radar for remote sensing of precipitation
The digital receiver computer trans- fers the time series data via Ethernet through the pedestal slip ring to a time series server.
-
An Image Analysis System Developed Using Matlab Applied To Monitor Geotechnical Processes.
The on-board PC is then linked to a ‘control room PC’ by Ethernet link via a slip ring stack.
Indicates content that may require registration and/or purchase.