-
Supplier: Yokogawa Corporation of America
Description: The VJET Ethenet/RS-485 converter is a compact, plug-in type communication converter that uses the Modbus/TCP protocol for connecting to host devices with Ethernet capability, and uses the Modbus/RTU protocol for connecting to devices with the with RS-485
- Network Equipment: Analog-to-Wireless Converter
- Area Network Type: Local Area Network (LAN)
- Network Media: Wireless
-
Supplier: Sifam Tinsley UK
Description: Features • Enables the access to devices with RS-485 interfaces for master devices and SCADA applications through the Ethernet network • Device configuration through any web browser • Different working modes: – TCP/IP socket – Modbus TCP – RealPort network service (resources connected
- Data Rate: 0.3 to 115.2 kbps
- Operating Temperature: -20 to 55 C
- Operating Humidity: 85 %
- Output Interface: Ethernet, RS485, USB
-
Supplier: Electro Standards Laboratories
Description: The Model 4164 is a RoHS compliant high speed ruggedized Ethernet to RS485/422/232 interface converter (board) from Electro Standards Laboratories. This unit converts Ethernet 10/100 Mbps IEEE 802.3 compliant data from a standard LAN/WAN connection to a
- Network: 100Base-T, 10Base-T, RS232/422/485
- Form Factor: Board
- Connector: DB-9, RJ-45
- Features: Full Duplex, LED Indicator, Rack Mountable
-
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter RS422/485 is a managed serial RS-422 and RS-485 to fiber converter that transmits serial protocol over fiber media. The RS422/485 media converters operate inpairs, extending serial distances over fiber up to 120km, which improves noise immunity from
- Connector: DB-9, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: Electro Standards Laboratories
Description: The Model 4163 is a RoHS compliant high speed ruggedized Ethernet to RS485/422/232 interface converter from Electro Standards Laboratories. This unit converts Ethernet 10/100 Mbps IEEE 802.3 compliant data from a standard LAN/WAN connection to a serial
- Network: 100Base-T, 10Base-T, RS232/422/485
- Connector: DB-9, RJ-45
- Features: Full Duplex, LED Indicator
- Form Factor: Module
-
Supplier: Brainboxes Limited
Description: Ethernet to Serial Device with 1 Port software selectable as RS232, RS422/485 Full duplex or RS422 Half duplex and 2 Ethernet ports. ES-571 has removable Screw Terminals Blocks for easy wiring, a slim 'end on' case and integral DIN rail mount. The Ethernet Switch allows
- Data Rate: 1,000 kbps
- Number of Ports: 1
- Operating Temperature: -40 to 80 C
- Features: DIN Rail Mounted, RS232/422/485, Serial Data Converter
-
Supplier: Brainboxes Limited
Description: Ethernet to Serial Device with 2 Port software selectable as RS232, RS422/485 Full duplex or RS422 Half duplex. ES-522 has removable Screw Terminals Blocks for easy wiring, a slim 'end on' case and integral DIN rail mount. Our Industrial Ethernet to Serial has an
- Data Rate: 1,000 kbps
- Number of Ports: 2
- Operating Temperature: -40 to 80 C
- Features: DIN Rail Mounted, RS232/422/485, Serial Data Converter
-
Supplier: Brainboxes Limited
Description: Ethernet to Serial Device with 1 Port software selectable as RS232, RS422/485 Full duplex or RS422 Half duplex. ES-511 has removable Screw Terminals Blocks for easy wiring, a slim 'end on' case and integral DIN rail mount. Our Industrial Ethernet to Serial has an
- Data Rate: 1,000 kbps
- Number of Ports: 1
- Operating Temperature: -40 to 80 C
- Features: DIN Rail Mounted, RS232/422/485, Serial Data Converter
-
Supplier: Brainboxes Limited
Description: isolation between each. Our Industrial Ethernet to Serial has an operating temperature range of -30°C to +80°C/-40ºF to +176ºF and with +5VDC to +30VDC Dual input reverse polarity protected power supply making it perfect for industrial applications. Data transfer
- Data Rate: 1,000 kbps
- Number of Ports: 1
- Operating Temperature: -40 to 80 C
- Features: DIN Rail Mounted, RS232/422/485, Serial Data Converter
-
Supplier: Laurel Electronics LLC
Description: Features Connects a host meter to an Ethernet LAN while also acting as a gatway for up to 31 Laurel devices on an RS485 bus Includes an RJ45 jack to the Ethernet LAN plus an RJ11 jack to the RS485 bus Suitable for all 1/8 DIN Laureate DPMs,
- Form Factor: Board
- Connector: RJ-45
-
Supplier: Newark, An Avnet Company
Description: Laureate 1/8 DIN digital panel meter, basic DPM with red LEDs, universal 85-264 Vac power, no relays, no analog output, Ethernet-to-RS485 converter (LNET485 board), 0 to 600.0V True AC RMS input (not ETL certified) RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Laureate 1/8 DIN digital panel meter, basic DPM with red LEDs, low voltage power 12-30 Vac or 10-48 Vdc, no relays, 4-20 mA, 0-10V, -10 to +10V analog output, Ethernet-to-RS485 converter (LNET485 board), -2.000 to +2.0000V DC inp RoHS Compliant: Yes
-
Supplier: Laurel Electronics LLC
Description: however, only 31 addresses can be electrically driven on an RS485 line without a repeater. Multiple meters on an RS485 bus can also be digitally addressed using our Ethernet-to-RS485 converter board, which can be connected directly to a PC via an
- Connector: RJ-11
- Serial Protocol: RS485
- Network / Bus: USB
-
Supplier: Laurel Electronics LLC
Description: Features Fits all Laureate 1/8 DIN size meters, counters and timers High-speed RJ45 Ethernet port for data High-speed RJ11 RS485 port for setup or data Can act as an Ethernet-to-RS485 gateway to an RS485 bus with up to 31 Laureate meters or
- Form Factor: Board
- Connector: RJ-45
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: Interface: 1*CAN+1*Ethernet+1*RS232+1*RS485 GCAN-GT-410 is a programmable bus gateway/converter. The device integrates 1 CAN bus interface, 1 Ethernet bus interface, 1 RS485 bus interface, 1 RS232 bus interface. Before actual use, users need to write
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: Interface: 1*CAN+1*Ethernet+1*RS232+1*RS485 GCAN-GT-410 is a programmable bus gateway/converter. The device integrates 1 CAN bus interface, 1 Ethernet bus interface, 1 RS485 bus interface, 1 RS232 bus interface. Before actual use, users need to write
- Frequency Band: 400 MHz
- Network Equipment: Gateway
-
Supplier: Laurel Electronics LLC
Description: LTS Transmitters to a Local Area Network (LAN) Up to 30 Laureate LTS Transmitters and/or Digital Panel Meters can be configured for RS485 and daisy-chained to an LTS Transmitter using Laurel’s High Speed Ethernet-to-RS485 converter board for
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter RS232 is a managed serial RS-232 to fiber converter that transmits serial protocol over fiber media. The RS232 media converters operate in pairs, extending serial distances over fiber up to 120km, which improves noise immunity from electrical and magnetic
- Connector: DB-9, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: L-com, Inc.
Description: The ESport-102 Ethernet device server connects RS232/422/485 serial devices to a 10/100 Ethernet LAN/WAN providing a reliable communications connection. The ESport102 Windows driver installs virtual COM ports in the Device Manager of the operating system. The ESP102 features two
- Connector: DB-9, RJ-45
- Network: RS232/422/485
-
Supplier: L-com, Inc.
Description: The ESport-101 Ethernet device server connects RS232/422/485 serial devices to a 10/100 Ethernet LAN/WAN providing a reliable communications connection. The ESport101 Windows driver installs virtual COM ports in the Device Manager of the operating system. The ESP101 features one
- Connector: DB-9, RJ-45
- Features: Other
- Network: RS232/422/485
-
Supplier: L-com, Inc.
Description: The FRM220-Serial/485 provides a fiber converter solution to extend asynchronous RS485 or RS232 transmission distance up to 2km over multimode fiber or up to 120km over single mode fiber. The converter is equipped with multiple interface circuts for
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: This is a converter developed by Sichuan Odot Automation System Co., LTD between RS232/485/422 and TCP/UDP.This protocol converter can easily connect serial port devices to Ethernet and realize network upgrade of serial port devices. Protocol converter supports the
-
Supplier: Weidmuller
Description: infrastructure for machine and equipment manufacture, we offer a wide range of switch products to suit the individual needs of our customers. In particular, Gigabit Switches (unmanaged and managed) and media converters, Power-over-Ethernet switches, WLAN modules and
- Cable Length: 1.1482945833333333 ft
- Operating Temperature: 0 to 60 C
- Number of Conductors: 8 #
- Standards / Certifications: CE Marking, FCC, RoHS
-
Supplier: DigiKey
Description: Converter, Serial to Ethernet Adapter Card RS-232/422/485
- Serial Protocol: RS232, RS232/422/485, RS422, RS485
- Features: Serial/Device Server
-
Supplier: Thinklogical
Description: The Thinklogical SDI to HDMI Converter allows you to seamlessly convert a broadcast quality SDI signal to HDMI. The SDI to HDMI Converter is fully SMPTE compliant, including the active loop out port. System features include user SDI embedded audio conversion
- Power: 115 VAC, 230 VAC, DC
- Mounting: Panel / Chassis Mount
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: Interface: 2*CAN+1*Ethernet+1*RS232 GCAN-GT-412 is a programmable bus gateway/converter. The device integrates 2 CANbus interfaces, 1 Ethernet bus interface, and 1 RS232 bus interface.Before actual use,users need to write application programs for the device through
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: Interface: 2*CAN+1*Ethernet+1*RS232 GCAN-GT-412 is a programmable bus gateway/converter. The device integrates 2 CANbus interfaces, 1 Ethernet bus interface, and 1 RS232 bus interface.Before actual use,users need to write application programs for the device through
- Frequency Band: 400 MHz
- Network Equipment: Gateway
-
Supplier: DigiKey
Description: Ethernet to Serial Adapter Card RS-232, RS-422, RS-485
-
Supplier: DigiKey
Description: CONVERTER RS485 TO ETHERNET. 10
-
Supplier: DigiKey
Description: Converter, RS-232/422/485 to Ethernet
-
Supplier: Allied Electronics, Inc.
Description: Easily connect your test and measurement instruments to your PC or network in several different ways. For the fastest and easiest connections, Agilent converters let you take advantage of USB and LAN — the standard IO already available in your computer. The 82357A USB/ GPIB interface
-
Supplier: GE Grid Solutions
Description: provides an economical option for Serial to Ethernet protocol conversion for Intelligent Electronic Devices (IEDs) and other serial devices. MultiNet Serial-to-Ethernet Converter The MultiNet is a communications module that provides serial devices with ModBus
- Network Equipment: Multiplexer, Router, Switch
- Form Factor: Rack Mount
- Features: Ruggedized
- Area Network Type: Wide Area Network (WAN)
-
Supplier: Data Connect Enterprise, Inc.
Description: Ethernet; Rate conversion: from 56 or 48 to 64 kbps. This enables connecting of a variety of DTE equipment to G.703 transmission equipment. Operating full duplex at a data rate of 64 kbps, SPD-703-1 has a range of up to 800m (0.5 mile) from the G.703 equipment. The
- Form Factor: Module
- Features: Other
- Network: RS232/422/485
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER 2016, ETHERNET INTERFACE MODULE, ADVANCED INTERFACE CONVERTER, RS-232 TO RS-485 ISOLATOR, DH-485, DF1, 120MA, 24VDC. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
Industrial communication systems face critical challenges such as signal distortion, EMI interference, and temperature extremes. Selecting the right RS-485/RS-422 transceiver ensures (read more)
Browse Network and Communication Chips Datasheets for Win Source Electronics -
Extend Ethernet networks with fiber optic media converters S.I. Tech Ethernet to fiber converters extend the distances of 10/100/1000 Mbps networks through the use of fiber optics. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech Ethernet Media Converters (Bit-Drivers®) extend the distances of 10, 100, or 1000 Mbps networks through the use of either multimode to single mode fiber optics. https://www.sitech-bitdriver.com/products/ethernet.htm (read more)
Browse Fiber Optic Transmitters Datasheets for S.I. Tech, Inc. -
S.I. Tech Ethernet Media Converters (Bit-Drivers®) extend the distances of 10, 100, or 1000 Mbps networks through the use of fiber optics. These Ethernet media converters can be configured to support either multimode or single mode fiber depending upon the networking environment. Learn More and see options (read more)
Browse Network Gateways Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
VOLKTEK IMC-561 and IMC-661 Gigabit Industrial Media Converters extend Ethernet connectivity over fiber for long-distance network transmission. Designed for industrial networking environments, both models support copper-to-fiber conversion and provide Gigabit (read more)
Browse Network Media Converters Datasheets for Volktek Corporation -
with the IEEE 802.3cg Single Pair Ethernet (SPE) standard, the IMC-553 empowers 10 Mbps Ethernet communications over existing fieldbus cables, reaching an impressive 1000m. Leveraging existing fieldbus wiring, it streamlines cabling, reduces costs, and extends Industrial Ethernet to novel sensor (read more)
Browse Network Media Converters Datasheets for Volktek Corporation -
WAGO’s media converter provides extended Ethernet communication as it changes data transmission from copper to fiber optic. Choose from either a non-PoE converter or a PoE version that comes equipped with 30 watts of PoE. Pair these with WAGO’s SFP fiber optic modules for support of (read more)
Browse Power over Ethernet (PoE) Injectors Datasheets for WAGO -
Pleora’s iPORT Analog-Pro External Frame Grabbers allow designers to treat analog cameras as native GigE Vision cameras. With these external frame grabbers, analog cameras enjoy the long-distance reach of Gigabit Ethernet (GigE) for both video and remote control, and can be (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
, including RS232, RS485, Ethernet and USB, are available upon request (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies
More Information Top
-
The Emerging Domain of Cooperating Objects
The OSITrack devices are connected using Modbus Serial to a TSX ETG 100 ( RS485 to Ethernet converter ) which is talking via ModbusTCP to the network.
-
ABB Serial Data Converters - Signal Converters (Control Products)
RS232 or/and RS485 to Ethernet converter .
-
rs232 422 485 to ethernet - offers from rs232 422 485 to ethernet manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : rs232/422/485 to rj45 server, db9 to rj485 converter , rs485 to ethernet ] .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/77-0000s/77-2148.pdf
• Ethernet to RS232 or RS485 Converter , DB25 connecting via DB25 serial • 128 – 256 bit AES NIST certified encryption .
-
rs485 - offers from rs485 manufacturers, suppliers, exporters & wholesalers
RJ45 Ethernet To Serial RS232 RS485 RS422 Converter Board .
-
Electrical Instruments Manufacturers, Electrical Instruments Product Catalogs Directory
RJ45 Ethernet To Serial RS232 RS485 RS422 Converter Board .
-
Auto Wire Connector - Auto Wire Connector Manufacturers, Suppliers
RJ45 Ethernet To Serial RS232 RS485 RS422 Converter Board .
-
ip server - offers from ip server manufacturers, suppliers, exporters & wholesalers
Serial RS485 To Ethernet TCP/IP Converter ,Triple Serial Server .
-
rs232 to tcp ip - offers from rs232 to tcp ip manufacturers, suppliers, exporters & wholesalers
RS232 RS485 serial to TCP/IP ethernet server module converter ( ethernet to RS232 modue) is a system for transfer data ...
-
Electrical measurement
[114] is also Verfiigbar that the interface converters simultaneously transfer the ethernet -Anschliisse to RS232 and RS485 .
Indicates content that may require registration and/or purchase.