-
Supplier: Belimo Americas
Description: Energy Valve,1",2 Way,18.2 GPM,w/ Non-Spring,24V,Modulating
- Valve Size: 1 inch
- Pressure Rating: 200 psi
- Valve Type: Control Valves
- Actuation: Electric
-
Supplier: Clippard
Description: top, allowing body rotation for close-center mounting. In addition, the valve features higher flow; combining fast shifting speed, extremely high cycle life with the design flexibility to make this valve a "small wonder" for demanding applications. This valve is perfect for air
- Pressure Rating: 105 psi
- Media Temperature: 30 to 180 F
- Media: Air, Breathable Air, Compressed Air, Gas, High Purity Gas
- Actuation: Electric
-
Description: Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life. Parker Fluid Control’s 2 Way and 3 Way manifold cartridge
- Valve Type: Control Valves, Solenoid Valves
-
-
Supplier: Clippard
Description: Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-ported configurations. The EW Series utilizes the same operating functions as Clippard™s EV/ET line of electronic
- Pressure Rating: 0 to 105 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 180 F
- Media: Air, Compressed Air
-
Supplier: Clippard
Description: Clippard Instrument Laboratory, Inc. introduces the all-new Oxygen Clean Series electronic valves. Available in 2-way or 3-way, normally-closed or fully ported, the valves are designed for use with oxygen applications and will work with air and inert gas. The "O-E" Series pneumatic
- Pressure Rating: 105 psi
- Media Temperature: 30 to 180 F
- Media: Air, Breathable Air, Compressed Air, Gas, High Purity Gas
- Actuation: Electric
-
Supplier: ASCO
Description: contaminants such as salt and dust to enter the valve and corrode internal components. The valve's balanced design maintains the same flow characteristics when the valve is used as normally open or normally closed configuration. This provides more predictable flow that enables
- Valve Size: 0.25 inch
- Pressure Rating: 36 to 130 psi
- Media Temperature: 149 F
- Number of Ports/Ways: 3
-
Supplier: Clippard
Description: Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-ported configurations. The EW Series utilizes the same operating functions as Clippard™s EV/ET line of electronic
- Pressure Rating: 0 to 105 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 180 F
- Media: Air, Compressed Air
-
Supplier: ASCO
Description: • Designed for high flow piloting with no minimum operating pressure required; e.g. power plants, refineries, chemical processing • Balanced Poppet construction for high flow at minimum power levels • PTFE rider rings and graphite-filled seals reduce friction and eliminate sticking to provide
- Valve Size: 0.25 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Media Temperature: 248 F
-
Supplier: HAWE North America Inc.
Description: The check and pre-fill valves type F utilize a spring pre-loaded valve head. The check valves type F enable free flow in one direction and block the flow in the opposite direction. This valve is used as a high flow valve (check valve with hydraulic release)
- Pressure Rating: 5,801.508 psi
- Number of Ports/Ways: 2
- Valve Type: Check Valves
- Media: Hydraulic Fluid
-
Supplier: Honeywell International, Inc.
Description: UNION, MIXING VALVE TYPE AM-1 SERIES UNION MODEL APPLICATION INCLUDES (1) O-RING CAPACITY 8 CV
- Valve Type: Check Valves
-
Supplier: Eaton Hydraulics Group
Description: Sectional CMX100 & CMX160 Valves Eaton is dedicated to helping develop the most advanced and powerful hydraulic systems in the industry—but never at the cost of smooth, reliable control. With modular Eaton sectional CMX100 and CMX160 valves, engineers don’t need to sacrifice precision
- Pressure Rating: 3,625 to 5,510 psi
- Valve Type: Control Valves
- Actuation: Electro-hydraulic
- Media: Hydraulic Fluid
-
Supplier: Belimo Americas
Description: 2" Energy Valve 100 GPM flow sensor
- Pipe Diameter: 2 inch
- Liquid Volumetric Flow Rate: 100 GPM
-
Supplier: Flomatic Valves
Description: 100SSVFD - All stainless steel female x female threaded valve body features patented VFD design with stainless steel spring, delrin poppet with a NITRILE (Buna-N) seal. For reference use only. Please check Flomatic's website for the latest valve product specifications.
- Valve Size: 1 to 1.5 inch
- Pressure Rating: 400 psi
- Media Temperature: 180 F
- Features: ANSI, NSF, Poppet Check Valves, Threaded
-
Supplier: Jaygo, Inc.
Description: filled with air/nitrogen closes the valve. After the valve is closed, the inflatable seal is pressurized to close the space between the Ball Segment and the valve housing. Our standard Ball Segment Valve is equipped with an inflatable seal. There are two main advantages
- Valve Size: 3.93701 inch
- Number of Ports: 2
- Media Temperature: 446 F
- Number of Ports/Ways: 2
-
Supplier: Blacoh Fluid Control, Inc.
Description: 1" PVC PRESSURE RELIEF VALVE, PTFE, NPT
- Valve Size: 1 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Primary Material: PVC
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® PV100 Series comprises economical proportional valves for use with gases. They combine a solenoid valve with an electronics package that digitally modulates the control signal to provide analog proportional control without the expense or complexity of stepper motors, servo
- Valve Size: 0.03125 to 0.078125 inch
- Pressure Rating: 40 to 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 0.4 to 179.6 F
-
Description: valve more vividly. Step 1. Open the needle valve and ball valve on the tubing, and slowly open the shut-off valve (gate valve) in front of the main valve. The medium in the tubing flows the needle valve, upper chamber, ball valve, and float
- Media: Air
- Valve Type: Control Valves, Directional Valves, Float Valves, Pressure Relief Valves
-
Supplier: OMEGA Engineering, Inc.
Description: The FVLT100 Series compact and reliable PTFE needle valves are designed for laboratory and industrial applications for regulating corrosive gases and liquids or for high purity service. They may also be used as shut off valves.
- Valve Size: 0.125 to 0.25 inch
- Flow (Cv): 0.011 to 0.25
- Pressure Rating: 75 psi
- Media Temperature: 149 F
-
Supplier: Check-All Valve Mfg. Co.
Description: The Connector Valve is a check valve with a hex nipple or connector housing. It is designed to be used in installations where check valves with male pipe threads are required. The Connector Valve is adaptable for use as a check valve, vacuum breaker, or low
- Valve Size: 1 inch
- Pressure Rating: 3,000 psi
- Flow (Cv): 6.5
- Number of Ports/Ways: 2
-
Supplier: Flomatic Valves
Description: 100MP - High-strength Noryl® GTX 830 Body with NITRILE (Buna-N) seal and polypropylene follower. Threaded male x female connection. For reference use only. Please check Flomatic's website for the latest valve product specifications.
- Valve Size: 1 to 1.25 inch
- Pressure Rating: 300 psi
- Media Temperature: 150 F
- Features: ANSI, NSF, Threaded
-
Supplier: Arcmed Bio-Chem
Description: What is a Solenoid Operated Pinch Valve? A Pinch Valve is a solenoid operated valve allowing a full bore flow passage through a flexible tube which is "pinched" off to produce a tight seal. Only the easily replaceable tubing comes into contact with the fluid making this style of
- Valve Size: 0.03125 to 0.25 inch
- Pressure Rating: 0 to 25 psi
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
-
Supplier: Flomatic Valves
Description: 100DPE - ENVIRO CHECK® body casting unleaded bronze, dual purpose check valve, stainless steel spring and non-spin acetal poppet. 1¼" male and 1" female threads on both ends with a NITRILE (Buna-N) seal. For reference use only. Please check Flomatic's website for the latest valve
- Valve Size: 1.25 inch
- Pressure Rating: 400 psi
- Media Temperature: 180 F
- Features: ANSI, NSF, Poppet Check Valves, Threaded
-
Supplier: Haskel International LLC
Description: For use in high-pressure fluid and gas systems to pressures up to 100,000 psi (6,900 bar).
- Pressure Rating: 100,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Ball Valves
- Features: Compression Fitting
-
Supplier: Quarktwin Technology Ltd.
Description: WEATHER SHIELD, FOR ANSI 125, VA
-
Supplier: Flomatic Valves
Description: 100XLSS - All stainless steel. Hex shaped for easy wrenching, this valve features a non-spin acetal poppet, with a NITRILE (Buna-N) seal and stainless steel spring. Features extra long threads for special bell end PVC pipe, with threaded male x female connection. For reference use only.
- Valve Size: 1 to 1.25 inch
- Pressure Rating: 400 psi
- Media Temperature: 180 F
- Features: ANSI, NSF, Poppet Check Valves, Threaded
-
Supplier: SC Hydraulic Engineering Corporation
Description: The DRV series adjustable hydraulic relief valves are available in five pressure ranges between 100 psig and 60,000 psig. Constructed of Stainless steel the valves can be used for most industrial fluids including water. The valve once set will not allow system pressure to exceed
- Valve Size: 0.25 inch
- Pressure Rating: 10,000 psi
- Controlled Pressure Range: 1,000 to 10,000 psi
- Number of Ports/Ways: 3
-
Supplier: Edwards Vacuum
Description: The Edwards GV range of stainless steel bellows sealed gate valves are designed for applications requiring overall leak tightness and a minimum of hydrocarbon in the residual atmosphere. These superior quality valves offer high vacuum integrity coupled with maximum conductance.
- Port Size / OD: 10.0000054 inch
- Operating / Bake-out Temperature: 302 to 482 F
- Features: Actuator Shaft / Stem Bellows, High Conductance
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: Honeywell International, Inc.
Description: APPLICATION 212 DEG F TEMPERATURE RATING ANTI-SCALD, ANTI-CHILL PROTECTION, TAMPER RESISTANT DESIGN, STRAIGHT THROUGH DESIGN, PROPORTIONAL VALVE, REPLACEABLE THERMOSTATIC ELEMENT, CHECK VALVES ON BOTH HOT AND COLD PORTS, NON-STICK COATING OF INTERNAL VALVE COMPONENTS TO PREVENT
- Valve Size: 0.5 inch
- Pressure Rating: 150 psi
- Media Temperature: 212 F
- Primary Material: Brass / Bronze
-
Supplier: SSP Fittings Corp.
Description: Straight or angled valves w/ multiple needles and color handles available
- Valve Size: 0.125 inch
- Number of Ports/Ways: 2
- Pressure Rating: 3,000 psi
- Media Temperature: -40 to 450 F
-
Supplier: PVA - Precision Valve & Automation
Description: The FCM100 is ideal for any low viscosity underfill, encapsulant, conformal coating, and micro dot or bead dispensing project. The FCM100 "propels" precise shots of fluid onto a substrate resulting in accurate patterns at a high robot speed as no in process z-axis adjustments are required. The
- Shot Size: 0.0008300876587648733 cc
- Media Viscosity: 1 to 20,000 cps
- Application: Adhesive / Silicone
- Dispensing Application: Bead, Dot, Fill ("Potting")
-
Supplier: HAWE North America Inc.
Description: The check and pre-fill valves type F utilize a spring pre-loaded valve head. The check valves type F enable free flow in one direction and block the flow in the opposite direction. This valve is used as a high flow valve (check valve with hydraulic release)
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 3
- Valve Type: Check Valves
- Media: Hydraulic Fluid
-
Supplier: BI-TORQ® Valve Automation
Description: shaft allow for direct mounting to a variety of valves. We can provide a complete automated assembly with our InstruPak ball valves, butterfly valves, or can be retrofit onto an existing valve with AVK Carbo-Bond customized mounting hardware.
- Actuator Torque: 100 In-lbs
- AC Voltage: 115 volts
- Actuation Time: 2.5 seconds
- Operating Temperature: -40 to 150 F
-
Supplier: DFT Inc.
Description: The LSV-100 Control Valve is an economical control valve designed for flanged applications. Trim is replaceable in the field through the bonnet. Construction is Carbon or Alloy Steel with stainless steel internals. Other materials of construction are available upon request. Can be used
- Valve Size: 0.5 to 6 inch
- Pressure Rating: 80 to 750 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 800 F
-
Supplier: Check-All Valve Mfg. Co.
Description: The Tubing Check Valve is a three piece constructed check valve with flareless tube ends. The valve is designed for minimum pressure drops. The valves are furnished complete with ferrules and nuts. Available Materials: 316 Stainless Steel (SS) Brass (BR) Carbon Steel (CS)
- Valve Size: 1 inch
- Pressure Rating: 1,600 to 5,000 psi
- Flow (Cv): 11.5
- Number of Ports/Ways: 2
-
Supplier: Siemens Process Instrumentation
Description: With the SIPART PS100 we extend our smart positioner portfolio. It is the right choice whenever you need a reliable controller for standard applications. Its ease and speed of initialization make it a winner for valve manufacturers, the chemical industry, the energy sector, and many other
- Maximum Supply Pressure: 20.3 to 101.5 psi
- Operating Temperature: -4 to 176 F
- Positioner Type: Digital
- Valve Actuation: Linear Valve Actuation, Rotary Valve Actuation
Find Suppliers by Category Top
Featured Products Top
-
Protect Your EV Battery Pack with Our Explosion-Proof Valve In the high-stakes world of electric vehicles, maintaining the safety of the battery pack is paramount. The Explosion-Proof Valve is a critical component for EVs and (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
The latest offering from Fisnar, a division of Ellsworth Adhesives, is the updated DC100 MAX High Precision Dispenser. Designed to take your fluid dispensing operations to new heights of accuracy and efficiency, this dispenser allows you to tailor the dispensing process to your specific requirements. The DC100 Max is designed to handle a wide range of materials, making it a versatile solution for various industries. (read more)
Browse Dispensing Valve Systems Datasheets for Ellsworth Adhesives -
to prevent pressure buildup. Applications EV battery packs Battery enclosures that need pressure equalization and emergency venting Key Features Pressure equalization that extends seal and component (read more)
Browse Pressure Relief Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
The APCO CRF?100C Rubber Flapper Swing Check Valve from DeZURIK is designed to deliver superior performance, durability, and efficiency across a wide range of applications. Featuring a short 35?degree disc stroke and an internally mounted leaf spring, the CRF?100C provides non (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
Available in sizes 2"–48" (50–1200 mm), the valves are constructed from high-strength ductile iron with ASME 125/150 flange drilling. Optional full flow-area elastomer linings are offered to enhance abrasion resistance in severe service (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
Need a valve that can withstand harsh conditions? Clippard’s Corrosion-Resistant EV Series takes our renowned EV Series line to the next level with superior protection against corrosion. Build for demanding environments, these valves (read more)
Browse Industrial Valves Datasheets for Clippard -
waterproof protection, and breathable ventilation for EV battery packs and electronic enclosure systems. Engineered with durable PA6 material, the valve helps protect sensitive battery systems from moisture, dust, and pressure buildup in (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
The EVP Series Proportional Control Valves combine the features of the existing EV series valve—long life, low power, and outstanding performance—with the patented "Spider" armature. This combination, and Clippard's reputation for use of high quality components, assures you of true (read more)
Browse Solenoid Valves Datasheets for Clippard -
liquids and particles, they help maintain a stable internal environment without exposing sensitive components to external hazards. Milvent battery vent valves are developed with this balance in mind. They support continuous pressure regulation under (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
, contaminants, and excessive internal pressure. Their compact threaded design simplifies installation while reducing the need for conventional breather plugs. Designed for EV battery packs and other sealed battery systems, these vent valves help prevent condensation (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited
More Information Top
-
Expert system of a sewage treatment plant for wood industry
The activation of the P109 pump and of the EV100 valve that cause water to flow into the other stages, will be cancelled if any of the sensors of minimum level of the tanks of preparation are activated (ferric chloride or polyelectrolyte …
-
Packed-bed reactor/silent-discharge plasma design data report
The main airflow valve to R-100 ( EV100 -11)is closed.
-
A Super-Wide Bore DNP System for Multiple Sample Polarization: Cryogenic Performance and Polarization at Low Temperature
… tube for the transfer line, the return capillary for vapor and the needle valve to the bath … Boc Edwards, Tewksbury, USA) coupled to a rotary vane pump (100 m3 /h, EV100 , Boc Edwards, Tewksbury …
-
Federal Register > Monday, October 15, 2012 > [77 FR 62624] 2017 and Later Model Year Light-Duty Vehicle Greenhouse Gas Emissions and Corporate Average Fuel Ec...
Large pickup truck V8 OHV 2 valves /cylinder Port fuel injected 4 speed auto trans +IACC1 +EPS +Aero2 +LRRT2 + EV100 mile +WR20% +0sp .
-
Bases, Assumptions, and Results of the Flowsheet Calculations for the Decision Phase Salt Disposition Alternatives
8-h shutdown to replace Sample valve eV100 .
-
Lithium for Electric Vehicles
EV100 … terminal is larger than that of any other seal portion, and a safety valve adapted to release …
-
Viral Infections of Humans
EV100 … in other areas of foreign-body-associated chronic inflamma- tion, including prosthetic cardiac valves , pacemaker pock- ets …
-
Modeling the performance and cost of lithium-ion batteries for electric-drive vehicles.
… have both active and passive thermal management modes requiring some additional monitoring and an electrically actuated valve . EV100 .
-
Abdomen and Thoracic Imaging
… visualization of cecum anatomical landmarks such as the appendiceal orifice and the ileocecal valve should be documented … eD90 ¼ D90CT À D90RUF eV100 ¼ V100CT À V100RUF , .
-
Encephalitis: Diagnosis and Treatment
… 11-21,24-27,29-33; EV69, EV73-75, EV77-8, EV79-88, EV100 -101 Human enterovirus … … in less than 10% of bacteremic patients and is limited to those with pre-existing valve abnormalities.
Indicates content that may require registration and/or purchase.