Products/Services for Ex Proof Alternators

  •  
    Generator Heads and Alternators - (57 companies)
    Generator heads and alternators convert mechanical energy into electrical energy. Generators and alternators differ by operation and electrical output, but function via the same principle—electromagnetic induction. Generator is the name...
    Drive Type
    Output Type
    Output Frequency
  • Explosion Proof Heaters-Image
    Explosion Proof Heaters - (49 companies)
    Explosion proof heaters are constructed with housings that can withstand explosions, protecting the materials being heated. This classification may also include housings, which can withstand sparking and flames. Industrial heaters perform many...
  • Explosion Proof Pumps-Image
    Explosion Proof Pumps - (94 companies)
    Explosion proof pumps prevent internal or external explosions by enclosing parts that could ignite either the transfer media or the surrounding atmosphere. Explosion proof pumps are pumps specially designed to enclose parts of the pump that could...
  • Electrical Power Generators-Image
    Electrical Power Generators - (961 companies)
    Electrical power generators, also known as alternators, transform mechanical energy into electrical energy. They can be used for backup or emergency power or as an alternator on board a vehicle. Generators can produce either AC or DC power...
  • Grounding Indicators-Image
    Grounding Indicators - (19 companies)
    Grounding indicators are used to monitor and verify the presence of grounding systems.
  •  
    Thermal and Refractory Ceramics - (99 companies)
    How to Select Thermal and Refractory Ceramics. Thermal and refractory ceramics are inorganic, engineered materials that are designed for high-temperature applications. They are used for thermal insulation and fire proofing, and also as structural...
  •  
    Electrical Winding Services - (359 companies)
    ...of electricity. An electrical winding service includes various machines such as an alternator, generator, stator, and AC/DC motor. AC/DC motors incorporate single/multiphase, universal, servo, induction, synchronous, and gear motor types of motors...
  •  
    Cable Glands - (367 companies)
    Features. There are several features for cable glands including: Fire-stop cable glands are designed to withstand fire propagation through a barrier. Explosion proof cable glands are designed for some level of explosion safety. EMI and RFI shielding...
  •  
    Warning Lights - (289 companies)
    ...features, which may include: acknowledge or silence. explosion-proof housings. intrinsically safe operation warning lights. outdoor ratings. selectable candela. submersible housings. Related Information. Electronics360 --IoT World Goes All-in on Smart...
  •  
    Terminal and Junction Boxes - (657 companies)
    Terminal and junction boxes are used to house electrical components and facilitate wiring.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire