Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Bell & Gossett, a xylem brand
Description: The Series PT expansion tank is designed to absorb the forces of expanding water and protect a potable water system from pressure build up. The FDA approved heavy duty butyl diaphragm with polypropylene liner (sizes PT-5 through PT-210V) and FDA approved heavy duty butyl bladder (sizes PT-451
- Volume Capacity: 2.1 to 528 gallons
- Pressure Rating: 0 to 250 psi
- Type: Expansion Tank
- Material: Steel
-
Supplier: Terra Universal, Inc.
Description: Lightweight, compact and quiet Continuous oil-free Pumping Non-Corrosive Vacuum to 9Torr (29.6, in. Hg) No water or oil: dry vacuum, Low maintenance, easy to replace worn parts with a Repair Kit Repairs easy, even "do it yourself" These oil-free pumps are compact, economical and ideal for a variety
- Ultimate Operating Vacuum: 8.16 torr
- Pumping Speed: 2.3 to 3.4 CFM
- Motor Power: 0.335055096225705 HP
- Application: Analytical / Scientific, General Purpose / Industrial
-
Description: accumulator shell. An inert gas - nitrogen - is filled into the diaphragm through a pressure valve to a pressure. The diaphragm expands, filling the entire volume of the accumulator shell. When the system (circuit) pressure is higher than the gas precharge pressure, the liquid enters
- Capacity: 4.576784476784477 to 305.1189651189651 cubic inches
- Operating Pressure: 580.1508 to 5,076.3195 psi
- Technology Type: Diaphragm
- Housing Material: Steel, Steel - Stainless
-
-
Description: accumulator shell. An inert gas - nitrogen - is filled into the diaphragm through a pressure valve to a pressure. The diaphragm expands, filling the entire volume of the accumulator shell. When the system (circuit) pressure is higher than the gas precharge pressure, the liquid enters
- Capacity: 4.576784476784477 to 305.1189651189651 cubic inches
- Operating Pressure: 580.1508 to 5,076.3195 psi
- Technology Type: Diaphragm
- Housing Material: Steel, Steel - Stainless
-
Description: accumulator shell. An inert gas - nitrogen - is filled into the diaphragm through a pressure valve to a pressure. The diaphragm expands, filling the entire volume of the accumulator shell. When the system (circuit) pressure is higher than the gas precharge pressure, the liquid enters
- Capacity: 6.102379302379301 to 152.55948255948255 cubic inches
- Operating Pressure: 3,045.7917 psi
- Technology Type: Diaphragm
- Housing Material: Steel, Steel - Stainless
-
Supplier: JohnDow Industries, Inc.
Description: diaphragm evacuation pump or air evacuation. Evacuation pump (diaphragm) or air evacuation. Weight 144lbs.
-
Description: accumulator shell. An inert gas - nitrogen - is filled into the diaphragm through a pressure valve to a pressure. The diaphragm expands, filling the entire volume of the accumulator shell. When the system (circuit) pressure is higher than the gas precharge pressure, the liquid enters
- Capacity: 183.07137907137906 to 4,576.784476784476 cubic inches
- Operating Pressure: 232.06032 to 5,221.3572 psi
- Technology Type: Bladder
- Housing Material: Steel, Steel - Stainless
-
Supplier: Allied Electronics, Inc.
Description: CAP Series — Automatic Reset These controls open on rise and are adjustable with knob bezels and screws. They offer a very close differential. When temperature rises the bulb fluid expands via a capillary tube to an expandable diaphragm within the remote thermostat case activating an
-
Supplier: Allied Electronics, Inc.
Description: CAP Series — Automatic Reset These controls open on rise and are adjustable with knob bezels and screws. They offer a very close differential. When temperature rises the bulb fluid expands via a capillary tube to an expandable diaphragm within the remote thermostat case activating an
-
Supplier: Allied Electronics, Inc.
Description: CAP Series — Automatic Reset These controls open on rise and are adjustable with knob bezels and screws. They offer a very close differential. When temperature rises the bulb fluid expands via a capillary tube to an expandable diaphragm within the remote thermostat case activating an
-
Supplier: Allied Electronics, Inc.
Description: CAP Series — Automatic Reset These controls open on rise and are adjustable with knob bezels and screws. They offer a very close differential. When temperature rises the bulb fluid expands via a capillary tube to an expandable diaphragm within the remote thermostat case activating an
-
Supplier: Goulds Water Technology, a xylem brand
Description: Convertible Pump/Tank Packages for home, farm and cottage water systems and booster service. Features and Benefits Deep Drawn Steel Shells: Provide maximum material strength. Inner Shell: Prevents diaphragm from over-expanding. Heavy Duty Diaphragm: Made of finest quality butyl rubber.
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Taco Comfort Solutions
Description: units, excessive corrosion, inefficient balancing and pump cavitations. Not so with Taco CA Series Tanks. In this design, the air is held captive on the shell side, with all expanded fluid directed into the bladder (in CA models) or the diaphragm chamber (in the CX Series). Air and water are
- Pressure Rating: 125 psi
- Type: Expansion Tank
-
Supplier: Goulds Water Technology, a xylem brand
Description: Pump and Tank Packages JRS/JRD combined For use in: Booster Service, Home, Farm and Cottage Water Systems Features and Benefits Deep Drawn Steel Shells: Provides maximum material strength. Inner Shell: Prevents diaphragm from over-expanding. Heavy Duty Diaphragm: Made of finest quality
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Visual Sound, Inc.
Description: XLR cable, clamp and storage bag. Treble resonator to expand the upper frequency range Special sound holes behind the diaphragm for a frequency-independent polar pattern
-
Supplier: DeWAL
Description: applications such as high flex cable, coaxial cable, computer wire, microwave, process filtration, battery and fuel cell separators; instrument wiring and noninvasive medical applications. It is also usable in the chemical process industry for gaskets, expansion joints, valve seals and
- Width: 0.125 to 6 inches
- Thickness: 0.003 to 0.01 inches
- Features: Dielectric / Insulating, Specialty / Other
-
Supplier: Qioptiq
Description: when it comes to industrial inspection and machine vision. To meet the added requirements on high flexibility, Qioptiq expanded its product series with a motorized version. Motorization of the MeVis-Cm lenses enables automated adjustment of the focus and diaphragm, which is a tremendous
- Focal Length: 16 to 50 mm
- Aperture Range (F-Number): 1.6 to 16
- Filter Thread Diameter: 39 mm
- Diameter: 69 mm
-
Supplier: Gardner Denver, Inc.
Description: icon below for performance details. Diaphragm Gardner Denver’s innovative Diaphragm Pump Technology has been providing outstanding value in the pumping, compression industry for over 50 years. Our world class engineering team designs application specific diaphragm pumps that
-
Supplier: Armstrong International
Description: welded diaphragms. It is also resistant to water hammer. Choose NPT or BSPT screwed or socketweld connections.
- Maximum Operating Pressure: 400 psi
- Maximum Capacity: 1,600.000000000002 lbs/hr
- Operating Temperature: 650 F
- Size of Connection: 0.75 inch
-
Supplier: TMP Pro Distribution
Description: and versatility to digitally record audio in any situation. The C03U features dual 19mm internal shockmounted diaphragms with switchable omni, supercardioid, and figure-8 pickup patterns ideal for a variety of specialized recording situations. The package is equally at home with those wishing
-
Supplier: Milton Roy
Description: used in the harshest environments. Years of reliable operation. The hydraulically balanced diaphragm provides reliable chemical delivery with preventative maintenance. Durable construction and safe operation. Dust-tight cast iron housing with durable coating stands up to the harshest
- Maximum Discharge Flow: 4.833333333333333 GPM
- Maximum Discharge Pressure: 406 psi
- Pump Housing Material: Cast Iron
- Pump Type: Metering Pumps, Positive Displacement Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
-
Supplier: Hydrofarm, Inc.
Description: off with the correct level of nutrient for low maintenance. The nutrient solution is circulated by GH's Dual Diaphragm Air Pump. Includes all the necessary hardware, supplies and General Hydroponics Flora Series nutrients. The grower can arrange the WaterFarm units in a design that is
-
Supplier: Visual Sound, Inc.
Description: embedded in the grip, can be locked and doesn't emit any 'clicking' sound Finely-tuned volume behind the diaphragm for free diaphragm vibrations and improved bass response Treble resonator to expand the upper frequency range Special sound holes for maximum feedback reduction
-
Description: In a class by itself - the LK is a motor driven, mechanically actuated diaphragm metering pump with a maximum capacity of 114 GPH (432 l/h) and maximum pressure of 225 PSI (1.5 MPa). This expanded flow range makes the LK a perfect compliment to the E-Class Metering Pump Line. The LK Series is
- Maximum Discharge Flow: 0.265 GPM
- Maximum Discharge Pressure: 150 psi
- Discharge Size: 0.5 inch
- Power Source: AC Powered
-
Supplier: TMP Pro Distribution
Description: maximum portability. The C01U Recording / Podcasting Pak comes bundled with Cakewalk Sonar LE, their vastly popular digital audio workstation software, giving users additional power and versatility to digitally record audio in any situation. The C01U features a 19mm internal shock mounted
-
Supplier: Visual Sound, Inc.
Description: shock mounted diaphragm with a cardioid pick up pattern ensuring pristine studio quality. The package is equally at home with those wishing to enter the expanding world of podcasting, one the hottest trends in the digital audio revolution.In addition to the C01U microphone and Cakewalk
-
Supplier: Biamp Systems, Ltd.
Description: SPL levels. The custom long-excursion LF driver delivers deep bass response and a balanced midrange in the most demanding applications. The HF compression driver's non-metallic diaphragm provides natural, transparent sound quality that accurately reproduces and complements any source. The
- Speaker Size: 13 inch
- Application: Loudspeaker / Public Address, Telephone / Voice Communication
-
Supplier: Biamp Systems, Ltd.
Description: long-excursion LF driver delivers deep bass response and a balanced midrange in the most demanding applications. The HF compression driver's non-metallic diaphragm provides natural, transparent sound quality that accurately reproduces and complements any source. The rotatable 13-inch (330mm)
- Speaker Size: 13 inch
- Application: Loudspeaker / Public Address, Telephone / Voice Communication
-
Supplier: Labconco Corporation
Description: FreeZone Stoppering Tray Dryer is a drying accessory for any FreeZone 6, 12 or 18 Liter Freeze Dry System. Chamber has three shelves, each measuring 16.5" x 12", that hold serum bottles or vials. When the stoppering control is activated, the shelves raise via an expanding diaphragm that
- Temperature Range: -40 C
- Length: 24.6 inch
- Width: 32 inch
- Height: 27.1 inch
-
Supplier: Dover Flexo Electronics, Inc.
Description: disk Cylinder return springs that cannot puncture the diaphragm Able to be retrofit into dual disk brakes of other manufacturers DFE’s popular ‘No-squeal Warranty’ SPECIFICATIONS: Disk/Hub Inertia22.2 Slug-in2 Max. Torque6,210 in-lbs. Disk/Hub Weight54.9 lbs. Max. Ship Wt.80 lbs. Min. Shaft.
- Torque Rating: 1.58333333333333 to 517.5 Ft-lbs
- Bore Diameter: 1.25 to 2.438 inch
- Diameter: 11.75 inch
- Length: 5.38 inch
-
Supplier: Visual Sound, Inc.
Description: Sound Advance The Sound Advance® CT8 is a unique, extended bandwidth, wide-dispersion planar loudspeaker designed for use in commercial installations. Patented Planar Diaphragm Technology™ allows a CT8 that has been properly installed in a ceiling or wall boundary to radiate sound in a 140°
-
Supplier: Biamp Systems, Ltd.
Description: custom long-excursion LF driver delivers deep bass response and a detailed midrange at maximum SPL levels. The HF driver delivers excellent sound quality from a hybrid diaphragm of deep drawn titanium and resonance-absorbing polyimide, coupled to a patented low compression, low resonance
- Speaker Size: 13 inch
- Application: Loudspeaker / Public Address, Telephone / Voice Communication
-
Supplier: Biamp Systems, Ltd.
Description: compression. The custom long-excursion LF driver delivers deep bass response and a detailed midrange at maximum SPL levels. The HF driver delivers excellent sound quality from a hybrid diaphragm of deep drawn titanium and resonance-absorbing polyimide, coupled to a patented low compression,
- Speaker Size: 13 inch
- Application: Loudspeaker / Public Address, Telephone / Voice Communication
-
Supplier: Labconco Corporation
Description: vacuum hose; and two clamps. FreeZone Stoppering Tray Dryer is included and has the following features. Chamber has three shelves, each measuring 1.6" x 12", that hold serum bottles or vials. When the stoppering control is activated, the shelves raise via an expanding diaphragm that permits
- Operating Temperature: -58 F
- Equipment Type: Freeze Dryer
- Applications / Materials Handled: Solutions / Liquids
Find Suppliers by Category Top
Featured Products Top
-
: Robustness: In challenging process environments, measuring cells with metal diaphragms can fail due to conditions such as abrasion, aggressive sludge, pressure surges and careless handling. This risk is significantly lower with ceramic capacitive pressure sensors. The ceramic sensor (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Asahi/America, Inc., the leader in thermoplastic fluid flow technology, has recently expanded its Series 19 electric actuation line to include a multiturn unit capable of operating on diaphragm and gate valves up to 4”. The Series 19 MAV (read more)
Browse Electric Valve Actuators Datasheets for Asahi/America, Inc. -
Pulsation dampeners are vessels filled with compressed gas and process fluid, separated most often by a flexible bladder or diaphragm. The vessel is pre-charged with gas at a calculated value below the average system pressure before liquids are introduced. Once the pumping system starts (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
AutomationDirect has added GC Valves solenoid process valves to expand their general purpose valve selection. These valves are simple 2-way or 3-way electrically controlled valves that control fluid flow through a pipe or other process. Supported fluids include compressed air, inert gases (read more)
Browse Pressure Relief Valves Datasheets for Automationdirect.com -
. Cryogenic Valve – A valve designed with an extended bonnet for extremely low temperatures, typically for liquefied gases. Diaphragm Valve – Uses a flexible diaphragm that presses against a seat to control flow (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
will steady a pulsing flow caused by diaphragm pumps, piston pumps, peristaltic pumps and other quick flow interrupting equipment. The PDS will steady a vibrating pointer of a pressure gage or flow meter under flowing conditions. When used properly, quick pulsating flows will be greatly (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc.
Conduct Research Top
-
Pressure Measurement - Applying Remote Seal, Isolation Diaphragms Between Process Fluids and Transmitters
Remote seals protect transmitters when measuring difficult fluids and expand the applications for pressure measurement solutions
More Information Top
-
Fundamental characteristics of a MEMS‐diaphragm actuator using a thermal expansion drive composed of a conductive polymer
Diaphragm thickness versus displacement generated by thermal expansion ( diaphragm : PI (t = 10 μm), conductive layer: Al (t = 0.1 μm), input voltage: 1–3 V).
-
Geotechnical Engineering: Soil and Foundation Principles and Practice, Fifth Edition > In Situ Soil and Rock Tests
A second dimensionless parameter defined by Marchetti is the “material index,” which depends on the change in pressure from expansion of the diaphragm in relation to pressure on the expanded diaphragm .
-
Controlled sensitivity bubble chamber with stabilized final pressure
There are three neoprene diaphragms, namely the chamber diaphragm A, the sta- bilization diaphragm B, and the main expansion diaphragm C.
-
Critical review on refractive surgical lasers
They include: circle/linear scanning, slit scanning, expanding diaphragm , rotating disk, combined device of slit scanning and expanding diaphragm, erodible mask, absorb- ing cell, and fiber coupling.
-
Handbook of Energy Engineering Calculations > INTERIOR CLIMATE CONTROL ENERGY ECONOMICS
Figures 16 through 18 illustrate the application of a factory pressurized tank with an expandable diaphragm .
-
Advanced Materials for Thermal Management of Electronic Packaging
Expansion Diaphragm .
-
The Automotive Body
Sealing by a thermo-expandable buffer positioned in node C: 1) start posi- tion of expandable diaphragm ; 2) volume after expansion.
-
Handbook of Mechanical Engineering Calculations, Second Edition > SIZING HYDRONIC-SYSTEM EXPANSION TANKS
Figures 16 through 18 illustrate the application of a factory pressurized tank with an expandable diaphragm .
-
Engineering properties and practice in overconsolidated clays
The Marchetti dilatometer (42) consists Of a stainless steel blade with.a circular, expandable diaphragm on one side.
-
IN SITU TESTING IN OVERCONSOLIDATED CLAYS
The Marchetti dilatometer (42) consists Of a stainless steel blade with.a circular, expandable diaphragm on one side.
Indicates content that may require registration and/or purchase.