-
Supplier: LeBlond Ltd.
Description: K.O. Lee Economy Mandrels are time-tested, “best-in-class” machine tools with the quality and durability inherent in the K.O. Lee name. K.O. Lee Economy Expanding End Mandrels feature an expanding end for holding and bearing the inside diameter of a workpiece. These
-
Supplier: Accuris
Description: MANDRELS, MACHINE, EXPANDING
-
Supplier: LeBlond Ltd.
Description: K.O. Lee Economy Mandrels are time-tested, “best-in-class” machine tools with the quality and durability inherent in the K.O. Lee name. Used in production lines, tools rooms and home work shops, K.O. Lee Economy Expanding Mandrels have a wide range of expansion and high levels
-
-
Supplier: Accuris
Description: MANDRELS, MACHINE, EXPANDING, STEP
-
Supplier: LeBlond Ltd.
Description: K.O. Lee Economy Mandrels are time-tested, “best-in-class” machine tools with the quality and durability inherent in the K.O. Lee name. Used in production lines, tools rooms and home work shops, K.O. Lee Economy Expanding Mandrels have a wide range of expansion and high levels
-
Supplier: Positech Corporation
Description: These grippers expand inside the core and are ideal for roll handling. A custom end effector can bu used to move the roll from a horizontal to a vertical position and load or unload a winder. This gripper can also be used to grip the ID of parts that require a secondary operation. Different strokes
- Use: Bar / Pipe, General Industrial
- Features: Other
-
Supplier: LeBlond Ltd.
Description: K.O. Lee Economy Mandrels are time-tested, “best-in-class” machine tools with the quality and durability inherent in the K.O. Lee name. Used in production lines, tools rooms and home work shops, K.O. Lee Economy Expanding Mandrels have a wide range of expansion and high levels
-
Supplier: Accuris
Description: Mandrels, Machine, Expanding
-
Supplier: Accuris
Description: RIVETS - BLIND STEEL EXPANDING STRUCTURAL CAPTURED BREAK STEM MANDREL CATEGORY 540.630
-
Standards and Technical Documents - Metallic materials - Tube - Ring-expanding test -- ISO 8495:2013Supplier: CSA Group
Description: ISO 8495:2013 specifies a method for a ring-expanding test on tubes, that is used to reveal defects both on the surfaces and within the tube wall by expanding the test piece using a conical mandrel until fracture occurs. It may be also used to assess the ability of tubes to
-
Supplier: Essentra Components
Description: These expansion rivets can be set "blind" without the need for access to the back of the panel Set by pulling the mandrel head into the rivet body, expanding the rivet body and causing it to flare against the reverse side When sufficient force is applied, the mandrel will snap
- Material: Plastic
-
Supplier: James Eagen Sons Co.
Description: Custom flights and feedscrews in an infinite variety of styles, sizes, materials and applications. From 3/8" OD up to 150" OD. Drawing a length of bar stock over a mandrel forms our helicoid flighting. When a helicoids flight is formed the bar stock crushes, that is, it decreases in width,
-
Supplier: Sunnen Products Company
Description: for your high production honing application. Backed by more than 40 years of single pass honing technology, these tools incorporate an expandable, superabrasive sleeve mounted on a tapered mandrel for precision bore sizing and finishing. The plated sleeves, mandrels and pilots of
- Form: Honing Stick
- Applications & Coarseness: Internal / Bores
- Abrasive / Stone: Superabrasive - Diamond
-
Supplier: Rotary Systems, Inc.
Description: in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' dual port air / hydraulic unions are designed for applications such as expanding
- Pressure Range: 250 to 7,000 psi
- Temperature Range: 300 F
- Length: 5.114 inch
- Diameter: 2.45 inch
-
Supplier: ASTM International
Description: non-heat-treatable alloys. The tube may be produced by drawing tube stock produced by extrusion through a bridge-type die or by die and mandrel methods. The ends of coils shall be crimped or otherwise sealed to avoid contamination during shipment. In addition to conformance with tensile
-
Supplier: ASTM International
Description: non-heat-treatable alloys. The tube may be produced by drawing tube stock produced by extrusion through a bridge-type die or by die and mandrel methods. The ends of coils shall be crimped or otherwise sealed to avoid contamination during shipment. In addition to conformance with tensile
-
Supplier: Advance Cutting Systems, Inc.
Description: Compact Design: Single-piece Machine Requiring Minimum Shop Floor Space Coil Capacity: Built-in Two-In-One Coil Holder & Two Ea. 10,000 Lb. Expanding Coil Mandrels for 19in. to 25in. Coil I.D.'s. Production Functions: Leveling, Beading, End & Vee Notching, and Folding & Shearing.
-
Supplier: CSA Group
Description: noise; e) electrical hazards; f) hazards due to hydraulic and pneumatic components. ISO 17096:2015 does not cover attachments intended to lift people. ISO 17096:2015 does not cover slings, ladles, expanding mandrels, buckets, grabs or grab buckets, and container spreaders.
-
Supplier: ASTM International
Description: This specification covers aluminum and aluminum-alloy drawn seamless tubes in straight lengths and coils for general purpose. The tube shall be produced by drawing an extruded tube made from hollow extrusion ingot (cast in hollow form or pierced) and extruded by the use of the die and mandrel
-
Supplier: ASTM International
Description: This specification covers aluminum and aluminum-alloy drawn seamless tubes in straight lengths and coils for general purpose. The tube shall be produced by drawing an extruded tube made from hollow extrusion ingot (cast in hollow form or pierced) and extruded by the use of the die and mandrel
-
Supplier: Unique Aluminum Extrusion
Description: varied operations: swaging, expanding, tapering, flaring, bending, notching, chamfering, grind finishing, threading, drilling, punching, flattening, polishing, forming, spinning, and CNC machining, etc. Our expert engineering department is available to assist you for any technical and
- Outside Diameter / Width: 0.25 to 7 inch
- Materials: Aluminum
- Additional Capabilities: Annealing / Heat Treating, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: Sunnen Products Company
Description: Sunnen now supplies plated diamond single pass honing tools and sleeves designed for your specific high production application. Backed by more than 25 years of single pass honing technology, Single Stroke Honing® Tools incorporate an expandable, superabrasive sleeve mounted on a tapered
- Outer Diameter (OD): 0.250000135 to 0.9842525 inch
- Form: Honing Stick
- Applications & Coarseness: Internal / Bores
- Abrasive / Stone: Superabrasive - Diamond
Find Suppliers by Category Top
Featured Products Top
-
Designed to expand when heat is applied, XpanCore™ mandrels are advanced processing aids that help simplify the construction of hypotube assemblies by alleviating issues with liner sizing, placement, and adhesion. Learn more. (read more)
Browse Medical Tubing Datasheets for Zeus -
manufacture parts or components. Different types of tooling include work holding tools, jigs and fixtures, and mandrels for thermoforming. Your choice of tooling can significantly impact everything from product quality, to budget costs, and project timelines. Product Quality A (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
, automotive, and other major industries to manufacture parts or components. Different types of tooling include work holding tools, jigs and fixtures, and mandrels for thermoforming. Your choice of tooling can significantly impact everything from product quality, to budget costs, and project timelines (read more)
Browse Tool and Die Makers Datasheets for General Plastics Manufacturing Co.
More Information Top
-
Expandable Wellbore Tubulars
Fig. 4 - Solid tubular expansion with an expansion mandrel .
-
Performance of Irradiated Copper and Zirconium Barrier-Modified Zircaloy Cladding Under Simulated Pellet-Cladding Interaction Conditions
ABSTRACT; Expanding mandrel laboratory simulations of the pellet-clad interaction (PCI) mechanism (including argon, iodine, and cadmium environments) were employed to evaluate copper barriers and zirconium-lined tubing performance.
-
The Application of Expandable Tubulars in Casing While Drilling
Theexpansion procedure starts by conditioning the string and pumping in theexpanding fluid through the expansion mandrel .
-
The use of Expandable Sand Screens (ESS) to Control Sand in Unconsolidated Multi- Zone Completions in the Baram and Alab Fields Offshore Malaysia -- A Case Stu...
Running 4.75” fixed cone expansion mandrel prior to running the ACE tool could be more beneficial.
-
Simulated Fuel Expansion Testing of Zircaloy Tubing
ABSTRACT: Expanding mandrel (Simulated Fuel Expansion or Simfex) pellet-cladding in- teraction (PCI) simulation tests were performed on unirradiated Zircaloy-2, Zircaloy-4, zir- conium-lined Zircaloy-2, Zircaloy-3A alloy-lined Zircaloy-2, and graphite-lined Zircaloy-4 tubing with high …
-
Identifying the residual stress field developed by hole cold expansion using finite element analysis
Uniform Expansion Mandrel without sleeve Mandrel with Sleeve .
-
Effect of Heat Treatment on Mechanical Properties of Expansion Cone Material
Analysis of the test results leads to the identification of an optimal heat treatment sequence for D6 steel that would yield the best combination of desired properties for the expansion mandrel .
-
Analytical and Numerical Solution for Large Plastic Deformation of Solid Expandable Tubular
The principle behind SET technology is simple: an expansion mandrel is propagated inside a string of tubular using a differential hydraulic pressure and/or mechanical force, resulting in an increment in the tubular inner diameter.
-
Jigs and Fixtures, Third Edition > Turning Fixtures
Expanding mandrels .
-
The Application of Expandable Tubulars in Casing While Drilling
The major components are the working string, the expansion mandrel and the bottom plug.
Indicates content that may require registration and/or purchase.