Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Master Bond, Inc.
Description: Master Bond EP41S-6 is a two part epoxy system that meets UL 1203. Meeting this standard allows EP41S-6 to be used in conjunction with electrical equipment that needs to be labeled as explosion proof and or dust ignition proof.
- Viscosity: 30,000 to 40,000 cP
- Use Temperature: -80 to 500 F
- Coeff. of Thermal Expansion (CTE): 19,444,444.444444444 to 22,222,222.22222222 µin/in-F
- Tensile Strength (Break): 10,000 to 12,000 psi
-
Supplier: Accuris
Description: UL Standard for Safety Explosion-Proof and Dust-Ignition-Proof Electrical Equipment for Use in Hazardous (Classified) Locations
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover explosionproof and dust-ignitionproof electrical equipment for installation and use in hazardous (classified) locations, Class I, Division 1, Groups A, B, C, and D, and Class II, Division 1, Groups E, F, and G, in accordance with the National
-
-
Supplier: Douglas Electrical Components
Description: yours. Applications of Explosion Proof Electrical Wire Bushing Our explosion-proof electrical wire bushings are designed for use in hazardous-atmosphere applications in hazardous environments. Some common applications of explosion-proof cable
-
Supplier: Ashcroft Inc.
Description: Ashcroft® watertight NEMA rated and explosion proof pressure switches are designed for pressure control in harsh applications. Its design allows easy integration into custom equipment or systems. This model is ideal for pressure alarm, shutdown or control where size or
- Working Pressure Range: 0 to 20,000 psi
- Display Type: Digital
- Number of Poles: Double Pole, Single Pole
- Number of Throws: Double Throw, Single Throw
-
Supplier: BARTEC
Description: Explosion proof and flameproof enclosures BARTEC B or EJB-UL series are designed to be installed in industrial plants, where potential hazardous atmos-pheres occur. These areas are either classified as zone 1 and 2 or as zone 21 and 22. These enclosures are designed to contain regular
- Material: Aluminum, Stainless Steel
- Features: Explosion Proof, Flame Retardant, Hinged Cover
- NEMA Rating: NEMA / IP Enclosures, Type 4X
- Ingress Protection(IP) Rating Against Moisture: Type 1, Type 4, Type 6
-
Supplier: Clark Solutions
Description: As safety requirements become more stringent, the determining factor in specifying an industrial pressure, differential pressure and/or temperature switch rests upon that switch protecting equipment, processes and personnel. Meeting hazardous location requirements through adherence to UL,
- Switch Point Range: 0.00108381 to 50 psi
- Deadband: 0.000903175 to 1.5 psi
- Accuracy: 2 ±% FS
- Operating Temperature: -40 to 140 F
-
Supplier: BARTEC
Description: Explosion proof and flameproof enclosures BARTEC B or EJB-UL series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as zone 1 and 2 or as zone 21 and 22. These enclosures are designed to contain regular
- Material: Aluminum, Stainless Steel
- Features: Explosion Proof, Flame Retardant, Hinged Cover
- NEMA Rating: NEMA / IP Enclosures, Type 4X
- Ingress Protection(IP) Rating Against Moisture: Type 1, Type 4, Type 6
-
Supplier: Gems Sensors & Controls
Description: environmental and pressure conditions. Gems Sensors explosion proof units offer an alternative to high priced, unreliable alternatives. The 31EP and 32EP are CSA approved explosion proof, and the 31EA/32EA carries the ATEX approval. They all feature all stainless steel
- Working Pressure Range: 100 to 15,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 203 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: BARTEC
Description: Explosion proof and flameproof enclosures BARTEC B or EJB-ULX series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as zone 1 and 2 or as zone 21 and 22. These enclosures are designed to contain regular
- Features: Explosion Proof, Flame Retardant, Hinged Cover
- NEMA Rating: NEMA / IP Enclosures, Type 4X
- Material: Stainless Steel
- Ingress Protection(IP) Rating Against Moisture: Type 1, Type 4, Type 6
-
Supplier: Larson Electronics LLC
Description: ILS 100' Explosion Proof Extension Cord With Inline Switch The Magnalight EPEXC-100-ILS Explosion Proof extension cord with inline switch allows operators to safely extend the range of their explosion proof light or equipment cords beyond the
-
Supplier: BARTEC
Description: Explosion proof and flameproof enclosures BARTEC B or EJB-ULX series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as zone 1 and 2 or as zone 21 and 22. These enclosures are designed to contain regular
- Features: Explosion Proof, Flame Retardant, Hinged Cover
- NEMA Rating: NEMA / IP Enclosures, Type 4X
- Material: Stainless Steel
- Ingress Protection(IP) Rating Against Moisture: Type 1, Type 4, Type 6
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Large hole diameter 190mm Explosion-proof slip ring Explosion-proof rating: Ex d IIB T4 Gb Available for custom, standard ID 3-500 mm, OD 10-800 mm Designed for explosive risk scenarios, this explosion-proof slip ring delivers reliable 360° rotational power
- Number of Circuits: 15
- Operating Speed: 0 to 100 rpm
- Maximum Voltage: 0 to 440 volts
-
Supplier: CSA Group
Description: use of electrical equipment (b) combustible dusts are present, or may be present, in the form of clouds or layers in quantities to require special precautions for the construction, installation, and operation of electrical equipment or (c) combustible fibres or flyings
-
Supplier: Gilson Company, Inc.
Description: • Time controlled operation. • 1,500 or 3,000g sample capacities. • Explosion-Proof motors available. Gilson's popular Centrifuge Extractors provide efficient and reliable quantitative determinations of bitumen content in hot-mix asphalt specimens. Models conforming to
- Features: All Centrifugal Separators
-
Supplier: Gilson Company, Inc.
Description: • Time controlled operation. • 1,500 or 3,000g sample capacities. • Explosion-Proof motors available. Gilson's popular Centrifuge Extractors provide efficient and reliable quantitative determinations of bitumen content in hot-mix asphalt specimens. Models conforming to
- Features: All Centrifugal Separators
-
Supplier: Gilson Company, Inc.
Description: • Time controlled operation. • 1,500 or 3,000g sample capacities. • Explosion-Proof motors available. Gilson's popular Centrifuge Extractors provide efficient and reliable quantitative determinations of bitumen content in hot-mix asphalt specimens. Models conforming to
- Features: All Centrifugal Separators
-
Supplier: Gilson Company, Inc.
Description: • Time controlled operation. • 1,500 or 3,000g sample capacities. • Explosion-Proof motors available. Gilson's popular Centrifuge Extractors provide efficient and reliable quantitative determinations of bitumen content in hot-mix asphalt specimens. Models conforming to
- Features: All Centrifugal Separators
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: obtain strusts from more and more customers all over the world. Factory Scene Application Filed Robots/Turntable equipment/Amusement equipment/High-speed railway equipment/Packaging machinery/Ship offshore equipment/Construction machinery Industrial automation
- Number of Circuits: 13
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: UL Standards & Engagement
Description: Division 1, Hazardous (Classified) Locations, UL 913; b) Explosion-Proof and Dust-Ignition-Proof Electrical Equipment for Use in Hazardous (Classified) Locations, UL 1203; c) Nonincendive Electrical Equipment for Use in Class I and II, Division 2 and
-
Supplier: UL Standards & Engagement
Description: by the National Electrical Code, NFPA 70, are covered by the Standard for Explosion-Proof and Dust-Ignition-Proof Electrical Equipment for Use in Hazardous (Classified) Locations, UL 1203. 1.8 Devices that regulate temperature and/or control refrigeration
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Rotating platform and testing equipment; robotics and rotation sensors; filling equipment; medical equipment Our advantage: Product advantage: Cost effective,High quality,IP protection rated,Suitable for extreme environments, Explosion proof units, High reliability
- Number of Circuits: 140
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: equipment, coating machines, diaphragm coating equipment, packaging film equipment for soft-pack batteries, laminating equipment, electronic semiconductor industrial automation equipment; optoelectronic flat panel displays, industrial automation equipment,
- Number of Circuits: 12
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: R. STAHL, Inc.
Description: Ambient Air Thermostat. Features Tranberg have designed and manufactured heat tracing equipment, and heating applications for rough environments, for more than 25 years. Tranberg's thermostats are represented in most of the oil installations in the North Sea, and also petrochemical industries
- Maximum AC Voltage: 250 volts
- Switch Type: Bi-Metal
- Features: Explosion Proof
-
Supplier: Douglas Electrical Components
Description: JacketSeal™ sealed electrical feedthroughs provide a liquid/fluid/water-tight sealing solution where a true hermetic seal is not required. Sealed electrical feedthroughs are commonly used applications that require mild water blocking or sealing to IP-67, IP-68, NEMA, and
- Temperature Range: 200 C
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
-
Supplier: UL Standards & Engagement
Description: F and G; and Class III, Divisions 1 and 2, in accordance with the National Electrical Code, NFPA 70. 1.2 These requirements also cover explosion-proof electrical equipment for installation and use in Class I, Zone 1, Groups IIA, IIB and IIC hazardous (classified)
-
Supplier: United Electric Controls Company
Description: The 12 Series offers process end-users and OEMs, safety and control reliability in a rugged, compact design for alarm and emergency shutdown applications. It is certified to the requirements of ANSI/ISA 12.27.01 and NFPA 70 that stress the importance of properly sealing electrical
- High Temperature Set Point: 0 to 650 F
- Poles: Double Pole, DP, Single Pole, SP
- Throws: Double Throw, DT
- Features: Explosion Proof
-
Description: damp proof, water proof, explosion proof. All the reed switches used are imported. 2.Features and Applications Features: 1. Stable and reliable performance, ±1°C accuracy, no drifting; 2. Waterproof, explosion proof and adapt to harsh environment. 3.
- Maximum AC Voltage: 300 volts
- Maximum DC Voltage: 300 volts
- Life Cycles: 100,000 Number of Cycles
- Switch Type: Magnetic Reed Switch
-
Supplier: Dynament
Description: Dynament’s Flameproof Fixed Gas Detectors are specifically designed for use in potentially explosive atmospheres where the risk of ignition from electrical equipment sparks is a critical safety concern. These detectors comply with requirements to enclose electrical components
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 to 90 %
- Electrical Outputs: Analog Current
- Gas Types: Carbon Dioxide (CO2), Combustible Gas, Hydrocarbons, Hydrogen (H2), Oxygen (O2), Toxic Gas
-
Supplier: Douglas Electrical Components
Description: liquids or gases from one side of the bulkhead to the other. In explosion-proof atmospheres, the hermetic feedthrough prevents the penetration of hazardous liquids and gases from reaching an ignition source with enough energy to cause an explosion. Types of NPT Feedthroughs NPT
- Rated Voltage: 1,000 volts
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: Douglas Electrical Components
Description: liquids or gases from one side of the bulkhead to the other. In explosion-proof atmospheres, the hermetic feedthrough prevents the penetration of hazardous liquids and gases from reaching an ignition source with enough energy to cause an explosion. Types of NPT Feedthroughs NPT
- Rated Voltage: 1,000 volts
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: Dynament
Description: Dynament’s FGD10A Flameproof Fixed Gas Detectors are specifically designed for use in potentially explosive atmospheres, where the risk of an incendive spark from electrical equipment could trigger an explosion. In such hazardous environments, commonly found in industries like
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 to 95 %
- Electrical Outputs: Analog Current
- Gas Types: Carbon Dioxide (CO2), Combustible Gas, Hydrocarbons, Hydrogen (H2), Oxygen (O2), Toxic Gas
-
Supplier: Indelac Controls, Inc.
Description: NEMA 7 and 9 enclosures are perfect when the application requires equipment rated for Class I Groups C & D and Class II Groups E, F & G div. I and II environment. Despite a hostile environment, the Safe and Secure built in this explosion-proof enclosure can get the job done and
-
Supplier: Process Sensing Technologies USA
Description: safety of the area requires that electrical equipment be enclosed within a flameproof enclosure (also known as an FLP, Ex d or explosion-proof enclosure). The FGD5/6-IR is for the direct replacement of oil and gas industry 'pellistor' types. It does not utilise mirrors,
- Operating Temperature: 140 F
- Operating Humidity: 0 %
- Measurement Type: %LEL, %Volume
- Instrument Type: Detector
-
Supplier: Process Sensing Technologies USA
Description: safety of the area requires that electrical equipment be enclosed within a flameproof enclosure (also known as an FLP, Ex d or explosion-proof enclosure). Examples are the oil, gas and chemicals industries. They can be supplied either in cast aluminium (standard type) or
- Operating Temperature: 140 F
- Operating Humidity: 0 %
- Instrument Type: Detector
- Display: Digital
Find Suppliers by Category Top
Featured Products Top
-
Download product data sheet Explosion Proof - Medical 600 Equipment for (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
statements and explain the rules and regulations surrounding the use of equipment in hazardous areas. Intrinsically-Safe vs Explosion-Proof ‘Intrinsically Safe’ is one of the protection concepts used to define Ex equipment designed for safe operation in (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Cygnus Instruments Limited -
in hazardous locations. Another concept often used is ‘Explosion-proof’ (or ‘flame-proof’). This equipment is sealed and rugged, such that it will not ignite a hazardous atmosphere. However, it is possible for a spark or explosion to be generated within the equipment itself (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Cygnus Instruments Limited -
send a stock KL30S2 explosion proof system to refinery. After two weeks of use, this is the response from the customer: “WATER CONTENT (PER KARL FISCHER ANALYSIS) OF THE CIRCULATING LUBE OIL (read more)
Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
cost alternative to some explosion proof applications • Customer control interfaces with sophisticated programmable controllers • Super large – Super high capacity – Super unusual custom platform and lift configurations (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
• 200 foot per minute down speeds (when the customer observed it, he asked us to slow it down) • Multi-lift synchronization on a single power unit • “Intrinsically Safe” wiring as a low cost alternative to some explosion proof applications • Customer control (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
• 200 foot per minute down speeds (when the customer observed it, he asked us to slow it down) • Multi-lift synchronization on a single power unit • “Intrinsically Safe” wiring as a low cost alternative to some explosion proof applications • Customer (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
) • Multi-lift synchronization on a single power unit • “Intrinsically Safe” wiring as a low cost alternative to some explosion proof applications • Customer control interfaces with sophisticated programmable controllers • Super large – Super high (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
. Key benefits: Non-flammable and require no explosion-proof equipment Energy efficient due to the latent heat of vaporization Low global warming potential (LGWP) (<1) Chemically stable Competitive pricing with 3M, Chemours and (read more)
Browse Datasheets for AGC Chemicals Americas, Inc. -
structure, including explosion-proof door, explosion-proof electrical components (heater, fan, controller), and built-in pressure relief device. All parts are strictly tested and certified to meet national and international explosion-proof standards, which can effectively prevent sparks, high (read more)
Browse Battery Monitors and Testers Datasheets for Guangdong Atmars Industry Co., Limited
Conduct Research Top
-
What's the Difference Between Explosion Proof & Intrinsically Safe?
are "Explosion Proof" and "Intrinsically Safe". We will discuss these methods as they relate to gas detection equipment. Generally speaking, "explosion proof" is the more commonly used method for detector/sensor assemblies for fixed gas detection systems, where higher voltages and power requirements may
-
CENO New Designs Miniature Slip Rings Capsule Jun 2023
CENO has designed and manufactured many kinds of products within this month, there are miniature capsule slip rings, electrical conductors, integrated slip rings which combined with pneumatic, fiber, or signals, and function slip rings, such as the water proof slip ring, high speed slip ring
-
Hazardous Atmospheres: An Introduction
relating to principles and application of intrinsically safe systems, explosion proof systems, and other available means of dealing with electrical equipment in hazardous atmospheres.
More Information Top
-
Wireless Communication in Underground Mines
Achari J (2001a) Explosion proof electrical equipment – preventive maintenance.
-
A calculation method of chamberless thermal determination of intrinsic safety for electrical circuits
… of electrodes on formation of a flame front; and —to justify the method of calculation for estima tion of the risk of sparking when switching is carried out of electric low power circuits in explosion proof electrical equipment , as well as to …
-
New solid state technologies and light emission diodes as a mean of control and lighting source applicable to explosion proof equipment, with the scope to redu...
The explosion proof electrical equipment is regulated by the following rules: EN 60079-0 Electrical apparatus for explosive gas atmosphere – Par 0: General requirements; EN 60079-1 Electrical apparatus for explosive gas atmosphere – Par 1: Flameproof enclosures ‘d’; EN 60079 …
-
Lessons learned—Fire due to leakage of ethanol during transfer
The major lessons learned from this accident, included: (a) designers and operators should always use explosion proof electrical equipment when handling flammables and (b) management must take the responsibility to adequately train their personnel who handle hazardous material.
-
Proper maintenance for electrical plants in hazardous areas with potentially explosive atmosphere
Abstract – Explosion proof electrical equipment designed and manufactured for installation in hazardous areas with potentially explosive atmosphere are usually very safe.
-
2006 Index
selection of explosion proof electrical equipment for installation in hazardous areas.
Indicates content that may require registration and/or purchase.