Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Micro Sensor Co., Ltd.
Description: MicroSensor offers quality level transmitters for special applications. MPM4809TD is a diesel level transmitter, while MPM436W is a level sensor designed for the low range 0.5m level monitoring. MPM4810 and MPM4811 are level transducers with
- Media Type: Liquid
- Meter Technology Type: Radar / Microwave, Ultrasonic / Sonic
- Device Classification: Transmitter
-
Supplier: GF Piping Systems
Description: For hazardous areas the type 2260 Level Transmitters are available with explosion proof approvals. The type 2260 is a rugged, high performance ultrasonic level measurement transmitter, having transducer and processing electronics and a display/programming unit
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Media Type: Liquid
- Mounting Options: Side Mount
- Device Classification: Transmitter
-
Supplier: POSITAL B.V.
Description: "POSITAL ATEX-certified rotary encoders are designed to operate safely in atmospheres where there are potentially dangerous levels of explosive gases or dust. These devices are part of the IXARC family of magnetic and optical rotary sensors and are available in single- or multi-turn
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
-
Supplier: POSITAL B.V.
Description: "POSITAL ATEX-certified rotary encoders are designed to operate safely in atmospheres where there are potentially dangerous levels of explosive gases or dust. These devices are part of the IXARC family of magnetic and optical rotary sensors and are available in single- or multi-turn
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: POSITAL B.V.
Description: "POSITAL ATEX-certified rotary encoders are designed to operate safely in atmospheres where there are potentially dangerous levels of explosive gases or dust. These devices are part of the IXARC family of magnetic and optical rotary sensors and are available in single- or multi-turn
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: POSITAL B.V.
Description: "POSITAL ATEX-certified rotary encoders are designed to operate safely in atmospheres where there are potentially dangerous levels of explosive gases or dust. These devices are part of the IXARC family of magnetic and optical rotary sensors and are available in single- or multi-turn
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: Barksdale Control Products
Description: safe and explosion proof are combined in Barksdale non-incendive transducers. Three models are available: Series 423X (0-5V), Series 425X (4-20mA) and Series 426X (0-10V). Features Diffused silicon sensor for high accuracy Explosion proof enclosure for hazardous
- Working Pressure Range: 0 to 10,000 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Gauge
- Signal Output: Analog Voltage
-
Supplier: NOSHOK, Inc.
Description: The NOSHOK Series 621 and 622 pressure transmitters combine the reliability and long life of diffused semiconductor and sputtered thin film strain gage sensors with safe electronics for outstanding performance and value. These transmitters were designed for applications that require pressure
- Working Pressure Range: -14.736 to 8,000 psi
- Vacuum Range: 1,521.9999999999998 to 776,483.6199999995 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -22 to 212 F
-
Supplier: NOSHOK, Inc.
Description: The NOSHOK Series 621 and 622 pressure transmitters combine the reliability and long life of diffused semiconductor and sputtered thin film strain gage sensors with safe electronics for outstanding performance and value. These transmitters were designed for applications that require pressure
- Working Pressure Range: -14.736 to 15,000 psi
- Vacuum Range: 1,521.9999999999998 to 776,483.6199999995 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -22 to 212 F
-
Supplier: Edgetech Instruments Inc.
Description: ranges between 0-100ppm, 0-1,000ppm, 0-10,000ppm of oxygen. 0-1% to 0-25% O2. Sensor The OxyTrans uses a special fuel cell to measure the oxygen concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and operating life. Calibration The
- Operating Temperature: 32 to 122 F
- Electrical Outputs: Analog Current
- Gas Types: Combustible Gas, Oxygen (O2)
- Display: Digital
-
Supplier: Holykell Technology Company Limited
Description: HPT613-S Submersible ceramic capacitance level sensor is a liquid level measuring instrument with high stability and precision. It adopts fully sealed 316SS stainless steel body and ceramic core body, high explosion-proof and easy to clean.
- Measuring Range: 0 to 7,874.02 inch
- Maximum Operating Pressure: 284.18 psi
- Features: Analog Current
- Media Type: Liquid
-
Supplier: Fluidwell bv
Description: level from the time difference between the impulses sent and the impulses reflected. Features Accurate continuous level measurement and reliable point level detection in one device. Reliable measurements even in changing process conditions. Highly robust measurement, innovative
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Features: Programmable, Top mount
- Meter Technology Type: Radar / Microwave
-
Supplier: Transcat, Inc.
Description: Product Highlights Designed for applications that require pressure measurement in hazardous locations Accuracy to ±0.25% Full Scale (Best Fit Straight Line) Wide variety of pressure ranges available Advanced diffused semi-conductor and sputtered thin film sensor for maximum stability
- Working Pressure Range: 2,000 psi
- Pressure Measurement: Gauge
-
Supplier: Sitron
Description: The VTKR with a large robust explosion proof aluminum housing (GX) comes standard with a universal power supply: 18…36Vdc or 85 to 264Vac. It is an ideal solution for point level detection of liquids, regardless of the conductivity or dielectric of the product. All models are
- Maximum Operating Pressure: 725.1885 psi
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Media Type: Liquid
-
Supplier: Transcat, Inc.
Description: Product Highlights Designed for applications that require pressure measurement in hazardous locations Accuracy to ±0.25% Full Scale (Best Fit Straight Line) Wide variety of pressure ranges available Advanced diffused semi-conductor and sputtered thin film sensor for maximum stability
- Working Pressure Range: 1,000 psi
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Designed for applications that require pressure measurement in hazardous locations Accuracy to ±0.25% Full Scale (Best Fit Straight Line) Wide variety of pressure ranges available Advanced diffused semi-conductor and sputtered thin film sensor for maximum stability
- Working Pressure Range: 200 psi
- Pressure Measurement: Gauge
-
Supplier: Process Sensing Technologies USA
Description: detectors in one GC (PED, TCD, FID, Quartz crystal for H2O, electrochemical sensor or third-party sensor) Analysis in ppb/ppm/% One status alarm contact and two levels alarm contacts are available View examples of chromatograms hereApplications: Hydrogen Production Hy/CO Plants
- Operating Temperature: -4 to 116.6 F
- Remote Interface: Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PROXIMITY LEVEL CONTROL, EXPLOSION-PROOF, ULTRA MAG, 15 AMP, NEMA 4X ENCOLOSURE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, RADIO FREQUENCY LEVEL CONTROL, RF-8000 SERIES, STANDARD PROBE TYPE, EXPLOSION PROOF NEMA 7/9, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: FineTek
Description: tank. 。Wire-Probe Type (SA150 A/B/C) Suitable for silo or large-size tank. 。Plate-Probe Type (SA160 A/B/C) Suitable for granules and at lower position of tank side. 。Explosion-Proof Type (SA270 ~ SA279) Ex dia II C T4~T6, DIP A21 TA,T3~T6 。Explosion-Proof Type (SA370 ~
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Supplier: FineTek
Description: RF-Capacitance /Admittance level switch is appropriate for application in liquid and solid mediums. It is designed to reduce medium attaching to the probe. SBX RF-Capacitance/ Admittance Level Switch, Solid Level Switch, Bulk solids handling (Food Grade) RF-Capacitance
- Meter Technology Type: Capacitive / RF Admittance
- Features: Double Pole, Double Throw (DPDT)
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Supplier: Micro Sensor Co., Ltd.
Description: The submersible level transmitters and transducer have stainless steel construction, flange installation, local display, and calibration. It has an ATEX explosion-proof version optional for hazardous environment applications. The submersible level transmitters are widely
- Media Type: Liquid
- Features: Submersible
- Device Classification: Transmitter
-
Supplier: Gems Sensors & Controls
Description: These units solve the problem of point level sensing in tanks with inaccessible tops or bottoms, or at intermediate locations in larger tanks. Operation is positive and dependable. The float pivots with changing liquid level, displacing a shuttle which magnetically actuates a
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 900 psi
- Material Temperature Range: -40 to 300 F
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO), Single Pole, Double Throw (SPDT), Single Pole, Single Throw (SPST)
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SINGLE POINT ULTRASONIC LEVEL SWITCH, ECHOTEL SERIES, 100-265 VAC LINE POWERED, 5 AMP GOLD FLASH RELAY OUTPUT, REMOTE MOUNTING, FM/CSA EXPLOSION PROOF, CAST ALUMINUM, NPT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: OMEGA Engineering, Inc.
Description: The LVCN4300 Series level switches are flexible, as well as cost effective, level solutions for a great variety of applications. Rods can be encased in PTFE tubing as an option. The wide range of applications for RF level measurement switches include liquids and paste. To cater
- Measuring Range: 3.96 to 72 inch
- Maximum Operating Pressure: 290 psi
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Liquid
-
Supplier: Gems Sensors & Controls
Description: Measuring Accuracy Up to +/- 0.008 (0.2 mm) Resolution Better Than 0.04" (1 mm) Temperature Compensated This high-precision and robust level sensor is designed to provide continuous gauging of liquid media levels in tanks. The measuring principle used by the magnetic float
- Measuring Range: 8 to 157 inch
- Maximum Operating Pressure: 725 psi
- Material Temperature Range: -85 to 482 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: BinMaster, Inc.
Description: The BMRX-200 rotary paddle bin level indicator provides reliable point level detection and measurement of dry bulk solids in bins, tanks, silos, hoppers, and material conveyors. Mounted on the top or side of a bin, the BinMaster BMRX-200 alerts operators when bins are full—normally
- Number of Switch Points: 1 (#)
- Material Temperature Range: 185 F
- Maximum Current: 10 amps
- Maximum AC Voltage: 250 volts
-
Supplier: Gems Sensors & Controls
Description: Temperatures up to 750°F (399°C) Pressures up to 700 psi (48 bar) Rugged, welded construction makes these 2-1/2” (64 mm) diameter design, Alloy SureSite® Level Gauges dependable over a long service life indoors and out. Available certified explosion proof. Applications:
- Measuring Range: 240 inch
- Maximum Operating Pressure: 700 psi
- Material Temperature Range: 300 to 750 F
- Column Height: 240 inch
-
Supplier: Gems Sensors & Controls
Description: flanges and fittings and construction to rigorous ASME standards. You can’t specify a better visual level indicator. ASME designs and explosion proof certifications available upon request.
- Measuring Range: 240 inch
- Maximum Operating Pressure: 4,200 psi
- Material Temperature Range: 300 to 750 F
- Column Height: 240 inch
-
Supplier: FineTek
Description: SF Series is a paddle flow switch for use with a wide variety of fluids. The paddle flow switch uses the force of the liquid flow to actuate a reed switch. It can be activated by as little as 5gpm (19.4l/m) flow. SFX Paddle Type Level Switch, Lquid Level Switch (Food Grade, Standard /
- Maximum Operating Pressure: 355 psi
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
- Meter Technology Type: Rotation Paddle
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM416W submersible level transmitter with analog output and local display. Explosion proof approved, suitable for hazardous environment. · 1 2 5 10 20 50 100 200mH2O; · Accuracy: +0.25%FS(yp.) · 4~20mADC,0~10/20mADC,0/1~5/10VDC Used For: CE marked and
- Media Type: Liquid
- Device Classification: Transmitter
-
Supplier: Sitron
Description: level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water monitoring On/Off valve monitoring Oil level detection
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 725.1885 psi
- Material Temperature Range: 14 to 176 F
- Output Options: Alarm / Visual Indicator
-
Supplier: BinMaster, Inc.
Description: The BM65 provides automatic point level indication of free-flowing dry materials and can be used in environments where there is a risk of combustible dust. UL Class II, Groups E, F, & G explosion-proof certified, this diaphragm switch for hazardous locations can be installed to
- Number of Switch Points: 1 (#)
- Maximum Current: 15 amps
- Maximum AC Voltage: 250 volts
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: ABB Measurement & Analytics
Description: paper, pharma, and water and waste water. Low cost of ownership – No maintenance – No calibration necessary – Versatile level transmitter Reliable – Precise measurement of any solid or liquid surface – Dust and fog penetration capabilities – Explosion proof class 1 / division 1
- Measuring Range: 19.68505 to 7,874.02 inch
- Maximum Operating Pressure: 719 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
-
Description: water dispenser, boiler, etc for level monitor. 3. Float level switch are used as telecommunication control unit for liquid level control in automobile industry and industrial equipment. 4. Float level switches can also be used in steel rolling plant, agricultural
- Maximum Operating Pressure: 261.066310842955 psi
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 200 volts
- Liquid Specific Gravity: 0.55 (Specific Gravity #)
Find Suppliers by Category Top
Featured Products Top
-
ATEX-certified rotary encoders are designed to operate safely in atmospheres where there are potentially dangerous levels of explosive gases or dust. These devices are part of the IXARC family of magnetic and optical rotary sensors and are available in single (read more)
Browse Absolute Rotary Encoders Datasheets for POSITAL B.V. -
microcomputer temperature control system and high-sensitivity thermocouple sensors, the oven achieves precise temperature regulation with a control range of RT+10? to 200? (customizable up to 400?) and temperature accuracy of ±1?. The forced convection circulation system with explosion-proof fan (read more)
Browse Battery Monitors and Testers Datasheets for Guangdong Atmars Industry Co., Limited -
Pyromation manufactures a line of explosion-proof temperature sensors that carry North American and international certifications/approvals for use in Hazardous Locations. Learn More (read more)
Browse RTD Temperature Transmitters Datasheets for Pyromation -
Explosion-proof (XP) thermocouples and RTDs are thermocouples designed for use in hazardous locations in refineries, storage facilities and gas processing plants that use thermocouples. These thermocouple sensors are built to extinguish flames inside the device, eliminating the potential of the (read more)
Browse Thermocouple Temperature Probes Datasheets for Pyromation -
Download product data sheet Explosion Proof - Medical 600 Equipment for (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
UE’s Applied Sensor Technologies division is adding three FM certified explosion-proof styles to its temperature sensor portfolio. The styles are available as a 100Ω RTD or mineral insulated thermocouple. FM certification for hazardous areas applies to the (read more)
Browse RTD Temperature Transmitters Datasheets for United Electric Controls Company -
Conax Technologies’ Ex/MBS Series miniature bearing sensors are explosion-proof rated Conax Technologies’ Ex/MBS Series explosion-proof rated miniature bearing sensors feature an exclusive redundant seal technology that raises the bar for safety, performance (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
reliability. Milvent Battery Pack Explosion-Proof Vents are designed to equalize pressure while maintaining high levels of environmental protection. The vents allow battery enclosures to breathe, reducing internal stress on seals and minimizing condensation buildup. Under abnormal operating (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Our explosion-proof IXARC incremental rotary encoders are now UL certified (Classes I, Division 2, Group A, B, C and D; Class II, Division 2, Group F and G; and Class III) — including environments with flammable gases, dust, and fibers. Built to perform in the (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
Explosion-Proof Pressure and Temperature Switches Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company
Conduct Research Top
-
Pressure Transmitter for Plasma Scrubber
Micro Sensor Provides a high stable pressure transmitter with high level EMC compatibility and explosion-proof design.
More Information Top
-
CR4 - Thread: liquid level measurement
check out this explosion proof level sensor .
-
Natural Resources and Sustainable Development II
Explosion - proof ultrasonic level sensor .
-
Advanced Materials and Engineering Materials
The hardware of the system includes: master PC, slave station S7-200 PLC, the safety and explosion - proof ultrasonic level sensor , EM235 Analog expansion module, EM277 communication module, Profibus cable and connectors, ATS48 soft starter and so on.
-
Alternative Sewer Systems FD-12, Second Edition > Pressure Sewer Systems
In the United States, their use is generally limited to more expensive installations, or they are used where the liquid- level sensors must be “ explosion - proof ”-rated.
-
Maintaining Level in Specialty Chemicals
This MTS level sensor has a single cavity explosion proof housing and is being used on a receiver tank measuring solvents.
-
Advanced Designs and Researches for Manufacturing
The hardware design of the system by level sensor , liquid level actuators, explosion - proof grille, liquid level transmitter, water signal processing unit and level regulators constitute, designed for a harsh environment of reliable operation and design, have built-in microprocessor, strict industrial …
-
Specialty Chemical
This MTS Liquid- Level Sensor has a single cavity explosion - proof housing and is being used on a receiver tank, measuring solvents.
-
Alternative Sewer Systems FD-12, Second Edition > Effluent Sewers
Some codes require that the pump remain submerged (through a redundant low-water control sensor), some also require use of intrinsically safe circuits on the liquid- level sensors , and some have no explosion - proof requirements.
-
Automatic oil leak detection system for an underground tank
Like the liquid level meter, this sensor has an explosion - proof constructionand is intrinsically safe,and use with oil is possible.
-
Sensitive Chemical Optic Sensor Using Birefringent Porous Glass for the Detection of Volatile Organic Compounds
Such intrinsic explosion proof sensors could be used to safely monitor VOC levels in remote environments.
Indicates content that may require registration and/or purchase.