Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kollmorgen Corporation
Description: explosion without bursting or allowing ignition to reach outside the motor frame. Features 230 VAC explosion-proof (Class I, Division 1, Groups C and D) Tested and proven capable of withstanding an internal explosion without bursting or allowing ignition to reach
- Other Output Power: 2 to 21.7 HP
- Continuous Torque: 7.43362831858407 to 1,318.58407079646 In-lbs
- Shaft Speed: 7,500 rpm
- Diameter / Width: 2.96850554 to 7.69685455 inch
-
Supplier: WorldWide Electric Corporation
Description: 2-300 HP 1800, 3600 RPM 208-230/460 volt (2-100 HP) 460 volt (125-300 HP) TEXP enclosure 1.15 service factor Class F insulation C-face - rigid base Premium efficiency (2-200 HP) High efficiency (250-300 HP) Inverter duty, 5:1 CT / 10:1 VT (1-200 HP only) Three normally closed winding thermostats
- Other Output Power: 10 HP
- Continuous Current: 12.4 amps
- Gearbox Efficiency: 91.7 %
- Shaft Speed: 1,800 rpm
-
Supplier: WorldWide Electric Corporation
Description: 1-300 HP 3600, 1800 and 1200 RPM 208-230/460 volt (1-100 HP) 460 volt (125-300 HP) TEXP enclosure 1.15 service factor Class F insulation Rigid base Premium efficiency (1-200 HP) High efficiency (250-300 HP) Inverter duty, 5:1 CT / 10:1 VT (1-200 HP only) Three normally closed winding thermostats
- Other Output Power: 25 HP
- Continuous Current: 27.7 amps
- Gearbox Efficiency: 91.7 %
- Shaft Speed: 3,600 rpm
-
-
Supplier: WorldWide Electric Corporation
Description: 2-100 HP 1800 RPM 575 volt TEXP enclosure 1.15 service factor Class F insulation Rigid base Premium efficiency Three PTC thermistors provided (one per phase) UL Listed CSA Certified for use in Class I, Division 2 Hazardous Locations
- Other Output Power: 25 HP
- Continuous Current: 22.3 amps
- Gearbox Efficiency: 93.6 %
- Shaft Speed: 1,800 rpm
-
Supplier: Cole-Parmer
Description: resuspends and dissolves settled particles. Choose either an electric or air-drive motor mixer. Electric motor mixers have 1/4-hp motors that maintain a 3450-rpm mixing speed and operate on 115 VAC, 60 Hz. Mixers feature an on/off switch on the motor for your
- Motor Speed: 3,450 rpm
- Motor Power: 0.25 HP
-
Supplier: Kollmorgen Corporation
Description: These permanent magnet DC (PMDC) motors are SCR-rated and adhere to NEMA standards. They are available in a variety of DC voltages, from 1/4 to 3/4 HP. Features 1/4 to 3/4 HP, 90 volt, 1750 rpm 1/4 to 3/4 HP, 180 volt, 1750 rpm 1/3 HP, 12 volt, 1750 rpm 1/3 to 3/4 HP, 24 volt, 1750 rpm
- Other DC Voltage: 12 to 180 VDC
- Torque Constant: 8.32 to 129.6 in-oz/amp
- Other Output Power: 0.25 to 0.75 HP
- Continuous Current: 1.3 to 28.2 amps
-
Supplier: Accuris
Description: BLOWER, EXHAUST, ELECTRIC MOTOR DRIVEN EXPLOSION PROOF
-
Supplier: Cole-Parmer
Description: Aluminum/NBR
- Power Source: AC Powered
- Features: Other
-
Supplier: Allegro Industries
Description: Electric, explosion proof motor is UL/CSA listed single phase motor and NEMA rated. 115V plug and 3 blade fan. Meets Class I, Division 1 and 2, Groups C & D, Class II Division 1 and 2 Groups F & G.
-
Supplier: Thermon, Inc
Description: Specifically designed for both hazardous and general purpose industrial applications, the Ruffneck™ EFX Explosion-Proof Exhaust Fan is built for safety and durability. A number of optional features are available for customization, including Heresite® coating on all non-motor
- Maximum Diameter (Fan or Blower Wheel): 12 to 30 inch
- Material of Construction: Aluminum, Steel
- Design: Axial
- AMCA Class: Class I, Class II
-
Supplier: Industrial Flow Solutions
Description: Explosion proof, corrosion-resistant, 316 stainless steel dewatering pump FM-approved explosion proof motor Meets NFPA (70), NEC, OSHA requirements for Class I, Division 1, Group C & D hazardous locations (temp. code T4) Cast 316 stainless steel (ASTM 48) wet end,
- Maximum Discharge Flow: 158 to 264 GPM
- Discharge Size: 2 to 5 inch
- Horsepower: 2 to 5 HP
- Power Source: AC Powered
-
Supplier: ProMation Engineering, Inc.
Description: The ProMation Engineering explosion proof actuators are designed for use in hazardous locations. They meet the latest Class I and Class II Division 1 standards per UL 1203. The explosion proof actuators share the same electronic and mechanical components as the ProMation
- Supply Voltage: 24 to 230 volts
- Features: Other
- Rotational Output: Shaft
- Number: Single Shaft
-
Supplier: Cole-Parmer
Description: Aluminum/NBR
- Power Source: AC Powered
- Features: Other
-
Supplier: Cole-Parmer
Description: Solid PTFE heads with PTFE diaphragm and FFKMvalves
- Power Source: AC Powered
- Features: Other
-
Supplier: CS UNITEC
Description: Spark and explosion proof. The pneumatic fans are driven by a rugged, low maintenance turbine directly from compressed air. Especially suitable for ventilation, exhaust and moving large air volumes through ductwork. Use both in normal atmospheres and where explosion hazard is
- Air Flow Rate: 10,824 SCFM
- Static Pressure: 2,491.2115592216346 in H2O
- Maximum Diameter (Fan or Blower Wheel): 20 inch
- Design: Axial
-
Supplier: KSB AG
Description: Applications: Aggressive, flammable, explosive, toxic, violatile or valuable liquids in the chemical and petrochemical industry, in environemental and industrial engineering Wherever low noise emission, smooth running and long service intervals are required
- Maximum Discharge Flow: 1,320.8600000000001 GPM
- Maximum Discharge Pressure: 580.1508 psi
- Media Temperature: -40 to 752 F
- Water Temperature: -40 to 752 F
-
Supplier: National Fan Company
Description: Panel Exhaust Fan Explosion Proof : 16 in blade (2,580 CFM) * PLEASE CALL OUR OFFICE FOR PRICING ON 3 PHASE MOTOR Fans are sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. FEATURES: •Explosion proof
- Air Flow Rate: 2,580 SCFM
- Maximum Diameter (Fan or Blower Wheel): 16 inch
- Applications / Use: Exhaust Ventilation
- Features: Explosion Proof, Wall / Panel Mount
-
Supplier: ProMation Engineering, Inc.
Description: The ProMation Engineering explosion proof actuators are designed for use in hazardous locations. They meet the latest Class I and Class II Division 1 standards per UL 1203. The explosion proof actuators share the same electronic and mechanical components as the ProMation
- Supply Voltage: 24 to 230 volts
- Maximum Torque: 445 In-lbs
- Torque: 445 In-lbs
- Features: Other
-
Supplier: WATTCO
Description: Explosion Proof Temperature Control Panels (sometimes abbreviated as 'HAZLOC') come with any of the On-Off, Multistage, SCR direct and hybrid control panel options. They are designed not create a spark for potentially dangerous locations that have high concentrations for volatile
- Current: 400 amps
- Features: Explosion Proof, Other
- Secondary Applications: Mining, Oil and Petrochemical
- Control Output: Switches / Relays
-
Supplier: Fuji Electric Corp. of America
Description: Fuji Electric's new EXV500-7W 5HP and EXV1000-7W 10HP explosion proof blowers are a Direct Drive single stage blower. The motor is defined as Explosion proof: T4(T3C): Class 1, Div.1, Group C, D, with UL certificate, and equipped with a motor suitable for
- Air Flow Rate: 406 SCFM
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
- Applications / Use: Exhaust Ventilation, Materials Handling / Pneumatics, Pressure / Pressurization Blower, Product / Process Cooling
-
Supplier: MXD Process
Description: applications. Features of our side entry mixers: Tank shut-off mechanism allows easy accessibility for routine maintenance and service Equipped with an Explosion Proof electric motor IP55 rated motor enclosures protect against water spray and dust ingress Wetted materials
- Media Viscosity: 0 to 500 cps
- Motor Speed: 388 rpm
- Motor Power: 2 HP
- Features: Explosion Proof, Other Mixer Type
-
Supplier: MXD Process
Description: Explosion Proof electric motor, ensuring safe operations even in hazardous environments. Operating from 0 to 1900 RPM, these electric high shear mixers efficiently accommodate vessels up to 48" in height, catering to diverse mixing needs. Maximize your mixing efficiency with the
- Media Viscosity: 15,000 cps
- Capacity: 13.368054627218427 to 40.10416388165528 cubic feet
- Motor Speed: 120 to 1,200 rpm
- Motor Power: 30 HP
-
Supplier: State Safety & Compliance
Description: G Hazardous Location Requirements. Warning: Explosion-Proof Blowers must be used with statically conductive ducting. Free air 1570 or 1100 with (1) 90? bend or 900 with (2) 90? bends. 3/4 hp motor. Also available Standard and High Output non-explosion proof
-
Supplier: Erdmann Corporation
Description: WE (weather-proof) and XE (explosion-proof) electric actuators are specially designed for quarter turn operating applications such as Ball Valve, Butterfly valves, Plug valves, Dampers and similar valve automation usages. WE/XE Series electric actuators are ideal for on/off and
- Actuator Torque: 4,400 In-lbs
- Number of Turns (For Multi-turn Actuators): 13.5
- Actuation Time: 0.838709677419355 seconds
- Features: Electric
-
Supplier: State Safety & Compliance
Description: efficient 3-blade impeller. Explosion-proof blower includes explosion-proof UL/CSA listed, single phase motor and NEMA rated 115 V plug. Meets Class I, Division I, Group D hazardous location requirements.Ships Direct F.O.B. Mfg."
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: BPJ1series mining explosion-proof and intrinsic safety inverter is developedespecially for mining industry based on years of experience of INVT. Leading technologies Realize the power balance among up to 12 motors; High-torque, high-precision and high-performance current vector
- Rated Power: 55,000.00000000001 to 630,000.0000000003 watts
- Continuous Output Current: 63 to 400 amps
- Supply Voltage (AC): 560 to 1,310 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Aggreko
Description: explosion proof motor complies with oil and gas site safety regulations. Benefits Heat can be delivered where it is needed but for safety combustion and electrical connections can be made up to 200’ away at the central heating unit. Compact and mobile design allows them to be
- Technology: Air-Cooled
- Application / Industry: Oil Heating / Cooling
-
Supplier: National Fan Company
Description: U Series Smoke Ejector (Explosion Proof ) 18 in (5,170 CFM) FANTRAXX smoke ejectors have been desgined to meet fire service needs. The units are available in various configurations and sizes to satisfy almost any application. FANTRAXX smoke ejectors produce high volumes of air in
- Air Flow Rate: 5,170 SCFM
- Maximum Diameter (Fan or Blower Wheel): 18 inch
- Applications / Use: Exhaust Ventilation
- Features: Explosion Proof, Portable / Rolling
-
Supplier: HVACQuick.com
Description: Canarm/Leader AX Series Direct Drive EXPLOSION PROOF Exhaust Fans. 16 inch, 2580 nominal CFM, Single Speed, Explosion Proof,115/230V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. Explosion
-
Supplier: WorldWide Electric Corporation
Description: motor running inefficiently Provide improved starter performance Ground fault trip when selected Selectable trip class - 5, 10, 20 or 30 Reset trip can be selected auto / manual reset Overload is self powered, no need for external power source Easy to select and use, dip switch selectable
- Continuous Current: 50 to 200 amps
- Control Voltage (Separate Control): 440 to 480 volts
- NEMA Size: 4
- Features: AC Motor Starter
-
Supplier: Stearns®
Description: Features & Benefits Available for close coupled directly to the motor and fan guard mount Class H coil Normally closed thermostat Self-adjusting for wear ABS Type Approval Certified Class 1 Group C & D Class 2 Group E, F, & G
- Torque Rating: 125 to 330 Ft-lbs
- Speed: 3,600 rpm
- Operating Voltage: 575 volts
- Bore Diameter: 2.125 inch
-
Supplier: Mixer Direct
Description: chemical attack. A square pitched left hand propeller is included with the mixer, providing a significant amount of flow per horsepower. Includes an explosion proof motor for rated environments.
- Media Viscosity: 1 to 15,000 cps
- Capacity: 0.1336805462721843 to 668.4027313609214 cubic feet
- Motor Speed: 0 to 350 rpm
- Motor Power: 1 HP
Find Suppliers by Category Top
Featured Products Top
-
Application Example Due to its compact and lightweight design, it is installed in portable devices and used not only for driving purposes but also for vibration alerts. Explosion-proof Brushless motors are suitable for explosion-proof applications because they have few (read more)
Browse Brushless Motors Datasheets for C.I. Takiron Corporation -
New Bonomi EAX Series explosion-proof electric actuators for industrial ball valves are approved for Class I, Division 1; Class I, Zone 1; and Class II, Division 1 locations. They offer a wide range of torque outputs and are ISO 5211 compliant. Bonomi North America (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
Fuji Electric delivers Explosion Proof Blowers for Grain Storage for pneumatic transport of grains due to the hazardous environment. Our new EXV1000-7W 10 HP explosion proof blower is a Direct Drive single stage blower. The motor is defined as Explosion proof: T4(T3C): Class 1 (read more)
Browse Pressure Blowers and Fans Datasheets for Fuji Electric Corp. of America -
ROSS manufactures Inline High Shear Mixers for versatile usage in a wide range of dispersion, emulsification and homogenization requirements. Completely portable explosion-proof (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
EXV1000-7W 10 HP explosion proof blower. The model is a Direct Drive single stage blower with a motor defined as Explosion proof: T4(T3C): Class 1, Div.1, Group C, D, with UL certificate, and equipped with a motor (read more)
Browse Fans and Blowers (industrial) Datasheets for Fuji Electric Corp. of America -
-wing anchor agitator, powered by a 10 HP explosion-proof motor, provides continuous movement of high-viscosity materials, while a 12” diameter high-speed disperser, driven by a 20 HP explosion-proof motor, induces vigorous turbulent flow at a speed range of 160–1,600 rpm. Capable of (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
can be supplied with explosion-proof motors and controls, ceramic-coated rolls, hydraulic roll pressure indicating devices at each handwheel, rotary pressure joints for tighter temperature control, custom safety covers, and other optional features. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
, and include CRN registration in Canada. The 2” sanitary radial diaphragm bottom discharge valve meets the stringent requirements of bioprocessing, pharmaceutical and other aseptic applications. The mixer features a three-wing anchor agitator powered by a 5 HP explosion-proof motor (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
disperser features two (2) 6” sawtooth blades — one fixed at the bottom and one adjustable along the shaft. It is driven by a 5 HP explosion-proof motor up to 1760 rpm, creating a vortex into which dry ingredients can be delivered for fast wetting. The disperser is belt-driven with removable (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
) heats and dries product with superior efficiency as it is being blended. Other features include gas purging capability, a 16” pneumatically-operated discharge valve, 5-passage rotary union, explosion-proof brake motor and PLC controls. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
Conduct Research Top
-
Selecting Explosion-Proof Motors and Variable Frequency Drive Controllers for Hazardous Environmental Applications
Applying variable frequency power to explosion-proof motors in hazardous locations requires special considerations regarding UL 674, motor ratings and variable frequency drive characteristics to name a few. The attached paper (D-7154), originally published in Machine Design, highlights the issues
-
What is an Explosion-proof Electric Motor?
Preventive safety requires careful selection of equipment, particularly electric motors, in dangerous oil and gas recovery, chemical and petroleum refinery and mining environments.
-
Renishaw Encoders Ride a Controlled Explosion
1995 cc, the KTM Dragster does the quarter mile in 6.7 seconds at a terminal velocity of 316 kmh. Helping tame the KTM's (barely) controlled explosion is a brace of "bomb proof" Renishaw RM22 compact, high-speed rotary magnetic encoders. Take a 360kg motorcycle with an absurd power output, a fearless
More Information Top
-
Cowern Papers: Motor Basics
Explosion Proof Motors in Division II Areas . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
EXPLOSION PROOF SERIES | Marathon Electric | Motors | AC Motors | Product Catalog Search Results | Galco Industrial Electronics
Marathon Explosion Proof motors are ideal for use on fans, blowers, pumps, compressors, machine tools, gear reducers, and other equipment used in hazardous environments as defined by the motor's explosion proof class.
-
CR4 - Thread: Explosion Proof Motors with Internal Temp Cutoff?
Explosion Proof Motors with Internal Temp Cutoff?
-
Blower System Design Tips (.pdf)
Explosion Proof Motor Models R3105N-50 .
-
10018XP3G405T - WEG Electric - AC Motors | Galco Industrial Electronics
10018XP3G405T, WEG Electric, Motors, AC Motors, Explosion Proof Motor 100HP 1800RPM .
-
Low Voltage Motors Report - 3 Vols - 2015 v2
The explosion proof motor , formerly referred to as an XP motor, is actually subcategory of TEFC.
-
Low Voltage Motors Report - 3 Vols - 2014
The explosion proof motor , formerly referred to as the XP segment is actually subcategory of TEFC.
-
Countries > Canada > National > Regulations > Canada Transportation Act > [CANADA Reg C.R.C.-1148] C.R.C., c.1148 - Flammable Liquids Bulk Storage Regulations
1) All pumphouses and outdoor pumps that are driven by non- explosion proof motors or internal combustion engines shall be located not less than 10 feet from any storage tank, loading or unloading rack or terminal, building or any other enclosure.
-
Explosion Proof Three Phase TEFC Motor 56C 0 5 HP 1800 rpm 208 230 460 V from Cole-Parmer
Yes, this is an explosion proof motor .
UOM - Each -- 9515-01" title="16" Axial Blowers - Explosion-proof > UOM - Each -- 9515-01"/>
Indicates content that may require registration and/or purchase.