-
Supplier: Hi-Tech Controls, Inc.
Description: Suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737.
- Length / Height: 6.57 inch
- Width/Diameter: 4.92 inch
- Depth: 3.23 inch
- Height: 6.57 inch
-
Supplier: R. STAHL, Inc.
Description: Features Copper Free Aluminum - High Strength, light weight and corrosion resistant. Stainless Steel - Best material solution for challenging enviornmental conditions Gasketed Flange - "O" ring gasket is located inside the cover bolts. Flat Cover - Provides space for operator installations.
- Length / Height: 9.25 to 28.74 inch
- Width/Diameter: 9.25 to 28.74 inch
- Depth: 10.24 to 13.39 inch
- Material: Aluminum, Stainless Steel
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Level Basic Display (Inside enclosure) OLED, 4 mm high Interfaces Analog output, Allen-Bradley RIO, DeviceNet™, ControlNet™, EtherNet/IP™, Modbus TCP, PROFIBUS® DP Degree of protection IP69K Housings Stainless steel Hazardous area approval Zone 2/22, Division 2 Applications Process weighing A/D
- Width: 9.8818951 inch
- Height: 10.2755961 inch
- Depth: 4.8425223 inch
- Display: Digital Display
-
-
Supplier: Newark, An Avnet Company
Description: ENCLOSURE, EXPLOSION PROOF, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:57.7mm; External Width - Metric:175mm; External Depth - Metric:80mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
-
Description: Type 4X weatherproof backbox for use in harsh outdoor environmental conditions. Model FSF101-EXP Type 4X Explosion Proof pull station is designed for hazardous locations where flammable gases, vapors, and combustible dust or fibers are present. Model FSF102 is a dual-action lift flap
- Panel Type: Fire Alarm
- Secondary Applications: Smoke/Fire
-
Supplier: R. STAHL, Inc.
Description: thanks to the PUSH WIRE® terminal connection. With these push-wire terminal connection, the stripped conductor is simply pushed into the clamping point and automatically safely clamped - a system used for many years as standard in electrical installation. The terminals are
- Length / Height: 3.3464585 to 5.7086645 inch
- Width/Diameter: 3.3464585 to 5.7086645 inch
- Depth: 2.7952771 inch
- Height: 3.3464585 to 5.7086645 inch
-
Supplier: BARTEC
Description: fixing of terminal rails or mounting panels. The enclosure is mounted by means of insulated screws outside of the lid sealing gasket. These black high-quality explosion-proofed enclosures are used in hazardous areas by inflammable gas (Zone 1 and 2) and dust (Zone 21 and 22). The
- Voltage Rating: 1,000 volts
- Operating Temperature: -51.11111111111111 to 26.666666666666664 C
- Mounting Options: Universal Mounting Foot (Rail)
-
Supplier: BARTEC
Description: of terminal rails or mounting panels. The enclosure is mounted by means of insulated screws outside of the lid sealing gasket. These black high-quality explosion-proofed enclosures are used in hazardous areas by inflammable gas (Zone 1 and 2) and dust (Zone 21 and 22). The fundamental
- Features: Explosion Proof, NEMA / IP Enclosures, Terminal and Junction Boxes
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: BARTEC
Description: terminal rails or mounting panels. The enclosure is mounted by means of insulated screws outside of the lid sealing gasket. These high-quality explosion-proofed enclosures are used in hazardous areas by inflammable gas (Zone 1 and 2) and dust (Zone 21 and 22). The fundamental
- Material: Aluminum
- Features: Explosion Proof, NEMA / IP Enclosures, Terminal and Junction Boxes
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: BARTEC
Description: terminal rails or mounting panels. The enclosure is mounted by means of insulated screws outside of the lid sealing gasket. These high-quality explosion-proofed enclosures are used in hazardous areas by inflammable gas (Zone 1 and 2) and dust (Zone 21 and 22). The fundamental
- Features: Explosion Proof, NEMA / IP Enclosures, Terminal and Junction Boxes
- Material: Stainless Steel
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: RAB Lighting
Description: 4 INCH L X 4 INCH W X 3-1/2 INCH D OVERALL SIZE 1/2 INCH HUB SIZE 4 HUB(S) UL APPROVAL CLASS I GROUP D ENCLOSURE SCREW ON COVER TYPE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL (1) TOP, (1) BOTTOM, (2) SIDE HUB LOCATION SILVER GRAY BODY FINISH SILVER GRAY COVER FINISH EXB MODEL
- Length / Height: 4 inch
- Width/Diameter: 4 inch
- Depth: 3.5 inch
- Material: Aluminum
-
Supplier: Appleton Electric
Description: 12 INCH L X 12 INCH W X 12 INCH D INNER SIZE CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE SCREW ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL 0.63 INCH WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH APPLETON[R] BRAND EXB MODEL
- Features: Explosion Proof, Other
-
Supplier: R. STAHL, Inc.
Description: type label spot welded to the cover. Several earthing alternatives. Maximum strength and corrosion resistance. High operational reliability. Low lifetime maintenance cost. Thousands of Tranberg's Junction Boxes are installed during the last years. EQUIPPED WITH 10 pc. Ø25 entries 10 pc.
- Length / Height: 9.9606353 inch
- Width/Diameter: 6.8897675 inch
- Depth: 4.2519708 inch
- Height: 9.9606353 inch
-
Supplier: R. STAHL, Inc.
Description: TEF 7721 with M25 entry 4 pc. Terminals PHOENIX MXK 4 E 2 pc. Terminals PHOENIX MBK 6/E 4 pc. Ø25 entries for power cable in junction box Applications The TEF 1058 are used for a wide range of installations, normal solutions are: Electro Instrument Telecom market ESD's Control stations
- Length / Height: 5.3149635 inch
- Width/Diameter: 4.5275615 inch
- Depth: 2.2834658 inch
- Height: 5.3149635 inch
-
Supplier: O-Z/Gedney
Description: 14-7/8 INCH L X 10-7/8 INCH W X 10-7/16 INCH D OVERALL SIZE 12 INCH L X 8 INCH W X 8 INCH D INNER SIZE 5 INCH HUB SIZE UL 886, CSA APPROVAL SURFACE MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE SCREW ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL 5/8
- Length / Height: 14.875 inch
- Width/Diameter: 10.875 inch
- Depth: 10.4375 inch
- Height: 14.875 inch
-
Supplier: Phoenix Mecano Inc.
Description: types: Increased Safety (06), Intrinsic Safety (16), and Empty (26). Designed to conform to CENELEC standards EN 50014, EN 50019 and EN 50020 as E Exe II T5 safety terminal block enclosures. The Okta-Box enclosure should not be confused with Ex d cast explosion-proof
- Length / Height: 4.7637821 inch
- Width/Diameter: 4.7637821 inch
- Depth: 2.9527575 inch
- Height: 4.7637821 inch
-
Supplier: Neo-Dyn
Description: Explosion Proof Junction Box with terminal strip electrical connections. Suitable for Div 1 hazardous areas when used in conjunction with any Enclosure 6 electrical used on Neo-Dyn® Pressure or Temperature Switches. Specifications Electrical Connection: 3/4” NPT female conduit
-
Supplier: Radwell International
Description: ENCLOSURE ASSEMBLY, FOR TRANSMITTER METER DISPLAY,EXPLOSION PROOF. FREE 2 YEAR RADWELL WARRANTY
- Features: Terminal and Junction Boxes
-
Supplier: BERNSTEIN AG
Description: Thanks to its robust design and high corrosive resistance, the CA aluminium enclosure range delivers high mechanical strength and are particularly suitable for potentially explosive atmospheres. They can also be used as terminal boxes or control enclosures for connection of electrical
- Length / Height: 2.2834658 to 23.62206 inch
- Width/Diameter: 2.5196864 to 12.204731 inch
- Depth: 1.4173236 to 7.086618 inch
- Height: 2.2834658 to 23.62206 inch
-
Supplier: Cleveland Vibrator Company (The)
Description: outdoor applications. Continuous duty design allows operation at maximum force setting in the worst environments, without the aggravation of periodic shut down. Terminal box and cable designed to withstand vibration, dust and humidity. The terminal box itself is packed with a specially
- Motor / Rotary Speed: 900 to 3,600 rpm
- Force: 30 to 40,000 lbs
- Power: Electric
- Features: Explosion Proof
-
Supplier: VAST STOCK CO., LIMITED
Description: Electrical Enclosures EXPLOSION PROOF ALUM ATEX 6.89x3.15x2.24"
- Length / Height: 6.89 inch
- Width/Diameter: 3.15 inch
- Height: 6.89 inch
- Width or Diameter: 3.15 inch
-
Supplier: Hubbell Electrical Products
Description: PROOF, EXPLOSION PROOF ELECTROSTATICALLY APPLIED GRAY EPOXY/POLYESTER POWDER COATED BODY FINISH KILLARK[R] BRAND GR MODEL
- Material: Aluminum
- Features: Terminal and Junction Boxes
-
Supplier: Alpha Moisture Systems
Description: GUBH Flameproof Enclosure (type “d”) Ex II 2 G D Designed for installation in Ex Hazardous areas. Flameproof to ATEX and IECEx certification for use in potentially explosive atmospheres Offered with either DS4000 or DS1200 Indicators and AMT-Ex Intrinsically Safe Dewpoint Transmitter Incorporates
- Length / Height: 2.5984266 inch
- Width/Diameter: 5.3149635 inch
- Depth: 4.2519708 inch
- Height: 2.5984266 inch
-
Supplier: nVent Electric
Description: ZONEX Enclosures are designed and certified to meet ATEX Directive 94/9/EC for hazardous locations and safely house electrical and electronic devices in EEx e Zone 1- and Zone 2-rated increased safety applications. Hoffman?s ATEX EEx e enclosures are not intended for use in
-
Supplier: co-ax valves inc.
Description: non-ferrous metals, stainless steel. Options: special threads, special flanges, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, pilot valve with speed controls, and a terminal box.
- Valve Size: 1.968505 inch
- Pressure Rating: 0 to 3,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 320 F
-
Supplier: WATTCO
Description: protect your heating elements. Temperature control panels for hazardous operations Control panels come in many different terminal boxes – standard NEMA 1 terminal boxes, dust proof boxes, waterproof boxes and explosion-proof boxes
- Current: 4,000 amps
- Voltage: 600 volts
- Audible Alarm Type: Audible Alarm
- Display Type: Digital Display, Lights
-
Supplier: Mid-West Instrument
Description: Hazardous Locations "Delta P" switches are provided with a field wireable terminal strip. The terminal strip eliminates the need to add a costly explosion-proof junction box near the switch. Multiple outputs are available ranging from low power reed switches to higher
- Working Pressure Range: 0 to 100 psi
- Accuracy: 2 ±% FS
- Operating Temperature: -40 to 200 F
- Switched Current: 10 amps
-
Supplier: Mid-West Instrument
Description: rating. Mid-West Instrument’s new Hazardous Locations “Delta P” switches are provided with a field wireable terminal strip. The terminal strip eliminates the need to add a costly explosion-proof junction box near the switch. Multiple outputs are available ranging from low
- Working Pressure Range: 0 to 0.72254 psi
- Accuracy: 2 ±% FS
- Pressure Connection Size: 0.25 inch
- Display Type: Analog Meter
-
Supplier: Det-Tronics
Description: indicating LED and one set of normally open relay contacts for alarm and one set of normally closed relay contacts for power supervision. Trouble-free photoelectric operation Standard 4-wire 24 Vdc operations (U5006) Rugged design for enviromental extremes Explosion-proof junction box
- Operating Voltage Range: 24 volts
- Alarm Type: Audible Alarm, Visual Alarm Indicators (LEDs)
- Market: Commercial, Industrial
- Power Supply: DC
-
Supplier: Det-Tronics
Description: smoke obscuration limits 600 to 4000 feet per minute airflow range Rugged design for envirnmental extremes Explosion-proof junction box with terminal board Auxiliary relay CSA approved, Class 1, Div 2
- Operating Voltage Range: 24 volts
- Alarm Type: Audible Alarm, Visual Alarm Indicators (LEDs)
- Market: Commercial, Industrial
- Power Supply: DC
Find Suppliers by Category Top
Featured Products Top
-
Festo introduces its rugged and versatile clean design MPA-C valve terminal. The MPA-C meets the requirements for protection class IP69K and CRC4 for high (read more)
Browse Terminal and Junction Boxes Datasheets for Festo Corporation -
AutomationDirect has added Konnect-It 1mm, 4mm, and 6mm push-in terminal blocks which are designed to simplify installation while ensuring secure connections. Intuitive push-in technology reduces wiring time and eliminates the need for specialized tools, making them ideal for high (read more)
Browse Terminal and Junction Boxes Datasheets for Automationdirect.com -
, and each terminal has a screw with lockwasher for convenient field wiring. These blocks are suitable for industrial controls, spa controls or any medium-power field wiring to control box application. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
the terminal PCB board. Multiple indicator options are available. For more information on Bonomi EX Series explosion proof limit switches or other Bonomi products, contact Bonomi North America at (704) 412-9031 or visit online at http://www.bonominorthamerica.com. (read more)
Browse Valve Position Indicators Datasheets for Bonomi North America, Inc. -
complete assembly – both sensor and terminal head. This is an important distinction since common practice has been to pair an explosion proof rated terminal head with an unrated RTD or thermocouple, assuming suitability for hazardous locations. If installed in a hazardous area (read more)
Browse RTD Temperature Transmitters Datasheets for United Electric Controls Company -
Explosion-Proof Pressure and Temperature Switches Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Conax Technologies’ Ex/MBS Series miniature bearing sensors are explosion-proof rated Conax Technologies’ Ex/MBS Series explosion-proof rated miniature bearing sensors feature an exclusive redundant seal technology that raises the bar for safety, performance (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
depending on your application. Skid mounted vessels are used in oil heating industries that require mobility. WATTCO™ heaters are also available in moisture resistant terminal boxes or explosion proof terminal boxes for hazardous environments. WATTCO™ Circulation heaters are an (read more)
Browse Circulation Heaters Datasheets for WATTCO -
terminal boxes, dust proof boxes, waterproof boxes and explosion proof boxes for hazardous areas. Digital controllers are used to display ambient and target temperatures of your solution. They contain (read more)
Browse Temperature Controllers Datasheets for WATTCO -
Federal Signal Corporation - Industrial Signaling and Systems
Simplify hazardous signal specification globally
Federal Signal Global Series® devices are available in explosion-proof Ex versions and increased safety Ex de wiring box versions, both certified for gas Group IIC environments. The housing is made from GRP (Glass Reinforced Polyester) designed to serve the (read more)
Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems
More Information Top
-
An experimental study of magnetorheological fluid dampers for vibration control of one offshore platform
In order to reach requirement of explosive-proof grade of Exe II T6, which is special requirement of offshore platform, all electric wire junctions between current driver and MRF damper are connected in the explosion proof terminal boxes for marine as shown…
-
16. Electrical Heating of Pipelines Carrying Viscous Products
of 200 AMP Explosion Proof Terminal Box (3 Core Heating Cable) .
-
Explosion Proof Ventilator - Explosion Proof Ventilator Manufacturers, Suppliers
Single Phase Explosive Proof Ventilator - As the application of the single phase explosive proof motor, explosive proof terminal box and explosive proof switch - It blows the dust air which be happened at the Class 1...
-
Ventilation Fans Selling Leads (Page 3), Ventilation Fans Manufacturers, Ventilation Fans Exporters & Suppliers
Features - As the application of single phase explosion-proof motor explosion proof terminal box and explosion proof...
-
Which Motor Would You Choose for Your Hazardous Area? Type "n" "e" or "p"!
If an Ex "e" certified or an explosion proof main terminal box is not available then a purging provision may be employed to main terminal box.
-
Submersible motor pumps for mine drainage applications
Pressure-tlght, explosion - proof terminal boxes are provided for connection of the cables outside the motor (Fig. 3).
-
Application of a 5500 RPM high speed induction motor and drive in a 7000 HP natural gas compressor installation
All auxiliary devices - RTD's, space heaters, and vibration sensors - are terminated in explosion - proof terminal boxes , with wires run in sealed conduits.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Transportation and Air Quality > Test Procedures and Laboratory Methods > Collection...
Explosion - proof NEMA4 Terminal Box GS O-Z/Gedney, Model # GUB-443A .
-
Choosing your motor
If an Ex e certified or an explosion - proof main terminal box is not available, then a purging provision may be employed in main terminal box.
-
Adapting to the dual hazardous area classification system
Thus, the cabling is enclosed in rigid con- duit and terminated with wire nuts or terminals in explosion - proof junction boxes .
Indicates content that may require registration and/or purchase.